- HTS Code
- Ihs Manufacturer
- Package Description
- Part Life Cycle Code
- Reach Compliance Code
- Analog IC - Other Type
- JESD-30 Code
- Length
- Moisture Sensitivity Levels
- Number of Functions
- Number of Terminals
- Operating Temperature-Max
Attribute column
Manufacturer
Hamamatsu Specialized ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Moisture Sensitivity Levels | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Nom (Vsup) | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Analog IC - Other Type | Seated Height-Max | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() L2482 Hamamatsu Photonics | In Stock | - | Datasheet | - | - | HAMAMATSU PHOTONICS KK | - | - | - | - | - | , | - | - | Active | - | - | - | 8542.39.00.01 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S11059-78HT Hamamatsu Photonics | 1475 | - | Datasheet | YES | 6 | HAMAMATSU PHOTONICS KK | 2A | 85 °C | -40 °C | PLASTIC/EPOXY | VFBGA | VFBGA, | RECTANGULAR | GRID ARRAY, VERY THIN PROFILE, FINE PITCH | Obsolete | BGA | Yes | 3.3 V | 8542.39.00.01 | BOTTOM | BALL | 260 | 1 | 0.5 mm | unknown | 30 | 6 | R-PBGA-B6 | Not Qualified | 3.63 V | INDUSTRIAL | 2.25 V | ANALOG CIRCUIT | 0.73 mm | 1.68 mm | 1.18 mm |