- HTS Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Operating Temperature-Max
- Configuration
- Dark Current-Max
- Infrared Range
- Number of Functions
- Operating Temperature-Min
- Optoelectronic Device Type
- Peak Wavelength
Attribute column
Manufacturer
Hamamatsu Addressable, Specialty
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Shape | Semiconductor Material | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Rohs Code | Pbfree Code | Additional Feature | HTS Code | Number of Functions | Reach Compliance Code | Configuration | Optoelectronic Device Type | Size | Reverse Voltage-Max | Peak Wavelength | Dark Current-Max | Infrared Range | Response Time-Max | Light Current-Nom | Reverse Breakdown Voltage-Min |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S8314 Hamamatsu Photonics | In Stock | - | Datasheet | - | - | ROUND | - | HAMAMATSU PHOTONICS KK | 85 °C | -25 °C | 4 X 4.80 MM, PLASTIC PACKAGE-2 | Obsolete | - | - | - | 8541.40.60.50 | 1 | unknown | SINGLE | PIN PHOTODIODE | 0.8 mm | 20 V | 800 nm | 0.3 nA | YES | - | 0.00054 mA | 20 V | ||
![]() S2506-02 Hamamatsu Photonics | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | SQUARE | Silicon | HAMAMATSU PHOTONICS KK | 85 °C | -25 °C | 7 X 7.8 MM, PLASTIC, SIP-2 | Active | Yes | - | SIDE VIEW | 8541.40.60.50 | 1 | unknown | SINGLE | PIN PHOTODIODE | 2.77 mm | 35 V | 960 nm | 10 nA | YES | 5e-8 s | 0.0073 mA | 35 V | ||
![]() S2386-8K Hamamatsu Photonics | In Stock | - | Datasheet | NO | RADIAL MOUNT | SQUARE | Silicon | HAMAMATSU PHOTONICS KK | 100 °C | -40 °C | TO-8, 2 PIN | Active | Yes | - | HIGH RELIABILITY | 8541.40.60.50 | 1 | unknown | SINGLE | AVALANCHE PHOTODIODE | 5.8 mm | 30 V | 960 nm | 0.05 nA | YES | - | 0.033 mA | - | ||
![]() S2386-44K Hamamatsu Photonics | In Stock | - | Datasheet | NO | RADIAL MOUNT | SQUARE | Silicon | HAMAMATSU PHOTONICS KK | 100 °C | -40 °C | TO-5, 2 PIN | Active | Yes | - | HIGH RELIABILITY | 8541.40.60.50 | 1 | unknown | SINGLE | AVALANCHE PHOTODIODE | 3.6 mm | 30 V | 960 nm | 0.02 nA | YES | - | 0.012 mA | - | ||
![]() S3072 Hamamatsu Photonics | In Stock | - | Datasheet | - | - | ROUND | - | HAMAMATSU PHOTONICS KK | 100 °C | -40 °C | METAL, TO-5, 3 PIN | Active | Yes | - | HIGH RELIABILITY | 8541.40.60.50 | 1 | unknown | SINGLE | PIN PHOTODIODE | 3 mm | 50 V | 920 nm | 10 nA | YES | - | 0.0065 mA | 50 V | ||
![]() S7509 Hamamatsu Photonics | In Stock | - | Datasheet | - | - | RECTANGULAR | - | HAMAMATSU PHOTONICS KK | 100 °C | -40 °C | CERAMIC, CC-16 | Active | Yes | - | HIGH SENSITIVITY | 8541.40.60.50 | 1 | unknown | SINGLE | PIN PHOTODIODE | 10 mm | 30 V | 960 nm | 5 nA | YES | - | 0.022 mA | 30 V | ||
![]() S5981 Hamamatsu Photonics | In Stock | - | Datasheet | - | - | SQUARE | - | HAMAMATSU PHOTONICS KK | 100 °C | -40 °C | - | Active | Yes | - | - | 8541.40.60.50 | 1 | unknown | COMMON CATHODE, 4 ELEMENTS | PIN PHOTODIODE | 10 mm | 30 V | 960 nm | 4 nA | YES | - | - | 30 V | ||
![]() S7478 Hamamatsu Photonics | In Stock | - | Datasheet | - | - | SQUARE | - | HAMAMATSU PHOTONICS KK | 100 °C | -40 °C | 6 PIN | Active | - | - | HIGH RELIABILITY, HIGH SENSITIVITY | 8541.40.60.50 | 1 | unknown | COMMON ANODE, 2 ELEMENTS | PIN PHOTODIODE | 5 mm | 20 V | 960 nm | 5 nA | YES | - | 0.026 mA | 20 V | ||
![]() S2386-45K Hamamatsu Photonics | In Stock | - | Datasheet | NO | RADIAL MOUNT | RECTANGULAR | Silicon | HAMAMATSU PHOTONICS KK | 100 °C | -40 °C | TO-5, 2 PIN | Active | Yes | Yes | HIGH RELIABILITY | 8541.40.80.00 | 1 | unknown | SINGLE | AVALANCHE PHOTODIODE | 4.6 mm | 30 V | 960 nm | 0.03 nA | YES | - | 0.017 mA | - | ||
![]() S5107 Hamamatsu Photonics | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | SQUARE | Silicon | HAMAMATSU PHOTONICS KK | 100 °C | -40 °C | CERAMIC, CC-10 | Active | Yes | - | HIGH SENSITIVITY | 8541.40.60.50 | 1 | unknown | SINGLE | PIN PHOTODIODE | 10 mm | 30 V | 960 nm | 10 nA | YES | - | 0.11 mA | 30 V |