- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Optoelectronic Device Type
- Applications
- Configuration
- Infrared Range
- Number of Functions
- Operating Temperature-Max
- Operating Temperature-Min
- Shape
- Package Description
Attribute column
Manufacturer
Hamamatsu Display Modules - LCD, OLED, Graphic
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Shape | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Rohs Code | Supply Voltage-Min | Supply Voltage-Nom | Applications | Additional Feature | Number of Functions | Reach Compliance Code | Configuration | Supply Current-Max | Optoelectronic Device Type | Size | On-State Current-Max | Infrared Range | Hysteresis Ratio-Nom |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S10604-200CT Hamamatsu Photonics | In Stock | - | Datasheet | - | - | - | HAMAMATSU PHOTONICS KK | - | - | - | Active | Yes | - | - | - | - | - | unknown | - | - | LINEAR OUTPUT PHOTO IC | - | - | - | - | ||
![]() S5049-02 Hamamatsu Photonics | In Stock | - | Datasheet | - | - | RECTANGULAR | HAMAMATSU PHOTONICS KK | 80 °C | -25 °C | - | Obsolete | - | 4.5 V | - | GENERAL PURPOSE | - | 1 | unknown | SINGLE | - | LOGIC OUTPUT PHOTO IC | 9.5 mm | 0.02 A | YES | - | ||
![]() S10317-31 Hamamatsu Photonics | 2000 | - | Datasheet | - | - | - | HAMAMATSU PHOTONICS KK | - | - | - | Obsolete | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | ||
![]() S4289-61 Hamamatsu Photonics | 715 | - | Datasheet | - | - | RECTANGULAR | HAMAMATSU PHOTONICS KK | 60 °C | -25 °C | - | Active | Yes | 4.5 V | - | SWITCHING | - | 1 | unknown | SINGLE | - | LOGIC OUTPUT PHOTO IC | - | 0.05 A | YES | 0.65 | ||
![]() S6841 Hamamatsu Photonics | In Stock | - | Datasheet | - | - | RECTANGULAR | HAMAMATSU PHOTONICS KK | 60 °C | -25 °C | 4.50 X 5.50 MM, MINIATURE, PLASTIC PACKAGE-10 | Active | Yes | 4.5 V | - | SWITCHING | - | 1 | unknown | COMPLEX | - | LOGIC OUTPUT PHOTO IC | 5.4 mm | - | YES | 0.8 | ||
![]() S7815 Hamamatsu Photonics | In Stock | - | Datasheet | - | - | ROUND | HAMAMATSU PHOTONICS KK | 80 °C | -30 °C | PLASTIC PACKAGE-2 | Obsolete | - | - | - | AMPLIFIER | - | 1 | unknown | SINGLE | - | LINEAR OUTPUT PHOTO IC | - | - | YES | - | ||
![]() S9703-11 Hamamatsu Photonics | In Stock | - | Datasheet | - | - | RECTANGULAR | HAMAMATSU PHOTONICS KK | 80 °C | -25 °C | LEAD FREE PACKAGE-10 | Active | Yes | - | - | AMPLIFIER | - | 1 | unknown | SINGLE | - | LOGIC OUTPUT PHOTO IC | 3.8 mm | 0.005 A | YES | - | ||
![]() S7183 Hamamatsu Photonics | 22 |
| Datasheet | - | - | ROUND | HAMAMATSU PHOTONICS KK | 80 °C | -30 °C | PLASTIC PACKAGE-2 | Active | Yes | - | - | AMPLIFIER | WITH SIGNAL PROCESSING CIRCUIT | 1 | unknown | SINGLE | - | LINEAR OUTPUT PHOTO IC | 1.7 mm | - | NO | - | ||
![]() S11154-01CT Hamamatsu Photonics | In Stock | - | Datasheet | - | - | RECTANGULAR | HAMAMATSU PHOTONICS KK | 80 °C | -30 °C | 2 MM X 1.25 MM, 0.80 MM HEIGHT, ROHS COMPLIANT, COB-2 | Active | - | - | - | AMPLIFIER | - | 1 | unknown | SINGLE | - | LINEAR OUTPUT PHOTO IC | 0.46 mm | 0.00015 A | NO | - | ||
![]() S6986 Hamamatsu Photonics | 41 |
| - | - | - | RECTANGULAR | HAMAMATSU PHOTONICS KK | 60 °C | -25 °C | 4 PIN | Active | - | 4.5 V | - | SWITCHING | TTL COMPATIBLE | 1 | unknown | COMPLEX | - | LOGIC OUTPUT PHOTO IC | - | 0.05 A | YES | 0.65 | ||
![]() S10604 Hamamatsu Photonics | 2525 | - | Datasheet | - | - | RECTANGULAR | HAMAMATSU PHOTONICS KK | 80 °C | -30 °C | 2 X 1.25 MM, 0.80 MM HEIGHT, ROHS COMPLIANT PACKAGE-2 | Obsolete | Yes | - | - | REMOTE CONTROL | - | 1 | unknown | SINGLE | - | LINEAR OUTPUT PHOTO IC | 0.46 mm | - | YES | - | ||
![]() S9684-01 Hamamatsu Photonics | In Stock | - | Datasheet | YES | SURFACE MOUNT | RECTANGULAR | HAMAMATSU PHOTONICS KK | 80 °C | -25 °C | LEAD FREE PACKAGE-10 | Active | - | - | 5 V | DATA COMMUNICATION | HIGH SENSITIVITY | 1 | unknown | SINGLE | 0.004 mA | LOGIC OUTPUT PHOTO IC | 2.5 mm | 0.005 A | YES | - | ||
![]() S5049-03 Hamamatsu Photonics | 3700 | - | Datasheet | - | - | RECTANGULAR | HAMAMATSU PHOTONICS KK | 80 °C | -25 °C | - | Obsolete | - | 4.5 V | - | GENERAL PURPOSE | - | 1 | unknown | SINGLE | - | LOGIC OUTPUT PHOTO IC | 9.5 mm | 0.02 A | YES | - |