Filters
  • Array Type
  • Body Breadth
  • Body Height
  • Body Length or Diameter
  • Horizontal Pixel
  • Ihs Manufacturer
  • Mounting Feature
  • Operating Temperature-Max
  • Operating Temperature-Min
  • Package Shape/Style
  • Part Life Cycle Code
  • Pixel Size

Attribute column

Manufacturer

Hamamatsu Image Sensors, Camera

View Mode:
3 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Surface Mount

Mounting Feature

Horizontal Pixel

Ihs Manufacturer

Operating Temperature-Max

Operating Temperature-Min

Package Shape/Style

Part Life Cycle Code

Rohs Code

Supply Voltage-Max

Supply Voltage-Min

ECCN Code

Reach Compliance Code

Body Length or Diameter

Body Breadth

Output Type

Termination Type

Data Rate

Sensors/Transducers Type

Housing

Pixel Size

Operating Current-Max

Dynamic Range

Vertical Pixel

Array Type

Spectral Response (nm)

Sensitivity (V/lx.s)

Body Height

S10227-10
S10227-10

Hamamatsu Photonics

29582

-

Datasheet

YES

SURFACE MOUNT

512

HAMAMATSU PHOTONICS KK

85 °C

-40 °C

RECTANGULAR

Active

Yes

5.25 V

4.75 V

EAR99

unknown

9.1 mm

4.4 mm

VOLTAGE OUTPUT

SOLDER

5 Mbps

IMAGE SENSOR,CMOS

GLASS

12.5X250 µm

32 mA

-

512

LINEAR

400-1000

-

1.6 mm

S13434-2496
S13434-2496

Hamamatsu Photonics

In Stock

-

Datasheet

NO

BOARD MOUNT

2496

HAMAMATSU PHOTONICS KK

85 °C

-40 °C

RECTANGULAR

Active

-

3.45 V

3.15 V

-

unknown

13.8 mm

2.1 mm

-

-

2 Mbps

IMAGE SENSOR,CMOS

SILICONE RESIN

5.25X63.5 µm

17 mA

70.88 dB

2496

LINEAR

400-1000

280 V/lx.s

0.8 mm

S3924-256Q
S3924-256Q

Hamamatsu Photonics

In Stock

-

Datasheet

NO

THROUGH HOLE MOUNT

256

HAMAMATSU PHOTONICS KK

65 °C

-40 °C

RECTANGULAR

Active

Yes

10 V

4.5 V

-

unknown

31.75 mm

10.16 mm

ANALOG VOLTAGE

SOLDER

-

IMAGE SENSOR,NMOS

-

25X2500 µm

-

-

256

LINEAR

200-1200

-

3 mm