- Height
- Mounting Type
- Number of Pins
- Polarity
- Package Type
- Series
- Dark Current
- Diameter
- Length
- MSL
- Width
- Bandwidth
Attribute column
Manufacturer
Hamamatsu Optical Sensors - Photodiodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Number of Pins | MSL | Package Type | RoHS | Series | Max Operating Temperature | Min Operating Temperature | Lead Length | Polarity | Bandwidth | Wavelength | Peak Wavelength | Dark Current | Diameter | Height | Length | Width | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S3932 Hamamatsu | 500 | - | - | Through Hole | 4 | - | - | - | S3932 | - | - | - | Positive | - | - | - | - | - | 1.5mm | 15.2mm | 4.8mm | - | ||
![]() S5971 Hamamatsu | 96 | - | - | Through Hole | 3 | - | TO-18 | Compliant | S5971 | 100 °C | -40 °C | 13 mm | Positive | 100 MHz | 900 nm | 900 nm | 70 pA | 5.4mm | 3.6mm | - | - | No SVHC | ||
![]() S5973 Hamamatsu | 370 | - | - | Through Hole | 3 | - | TO-18 | - | S5973 | - | - | - | Positive | - | - | - | 1pA | 5.4mm | 3.6mm | - | - | - | ||
![]() S1223 Hamamatsu | 459 | - | - | Through Hole | 2 | - | TO-5 | - | S1223 | - | - | - | Positive | - | - | - | 100pA | 9.1mm | 4.1mm | - | - | - | ||
![]() S4584-06 Hamamatsu | 93 |
| - | Surface Mount | 4 | - | SMD | - | S4584 | - | - | - | Positive | - | - | - | - | - | 1.8mm | 4.1mm | 5mm | - | ||
![]() S13948-01SB Hamamatsu | 76 | - | - | Through Hole | 2 | - | - | - | - | - | - | - | - | - | - | - | - | 5mm | 3.5mm | - | - | - | ||
![]() S5972 Hamamatsu | 9556 | - | - | Through Hole | 3 | - | TO-18 | Compliant | S5972 | 100 °C | -40 °C | 13 mm | Positive | 500 MHz | 800 nm | 800 nm | 10 pA | 5.4mm | 3.6mm | - | - | No SVHC | ||
![]() G12183-003K Hamamatsu | 43 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.4µA | - | - | - | - | - | ||
![]() S3274-05 Hamamatsu | 133 | - | - | Through Hole | 4 | - | DIP | - | S3274 | - | - | - | Positive | - | - | - | - | - | 1.8mm | 4.1mm | 5mm | - | ||
![]() S1223-01 Hamamatsu | 3500 | - | - | Through Hole | 2 | - | TO-5 | - | - | - | - | - | Forward | - | - | - | - | - | 4.1mm | 9.1mm | 9.1mm | - |