- HTS Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Rohs Code
- Number of Functions
- Configuration
- Shape
- Dark Current-Max
- Infrared Range
- Operating Temperature-Max
- Operating Temperature-Min
Attribute column
Manufacturer
Hamamatsu Specialized Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact plating | Surface Mount | Mounting Feature | Number of pins | Housing material | Shape | Semiconductor Material | Connector | Connector pinout layout | Contacts pitch | Dielectric strength | Electrical mounting | Gross weight | Ihs Manufacturer | Kind of connector | Number of switching cycles (electrical) | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Rohs Code | Row pitch | Spatial orientation | Switching scheme | Transport packaging size/quantity | Type of connector | Operating temperature | JESD-609 Code | Pbfree Code | Type | Terminal Finish | Additional Feature | HTS Code | Number of Functions | Depth | Reach Compliance Code | Current rating | Frequency | Contact resistance | Configuration | Insulation resistance | Optoelectronic Device Type | Size | Operating temperature range | Rated current | Rated voltage | Reverse Voltage-Max | Peak Wavelength | Dark Current-Max | Profile | Infrared Range | Color@Wavelength | Response Time-Max | Light Current-Nom | Reverse Breakdown Voltage-Min | Degree of protection | Height | Width | Plating thickness | Flammability rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S1133-14 Hamamatsu Photonics | 1000 | - | Datasheet | gold-plated | - | - | 32 | - | RECTANGULAR | - | socket | 1x32 | 2.54mm | - | THT | 1.54 g | HAMAMATSU PHOTONICS KK | female | - | 60 °C | -10 °C | - | Active | Yes | - | straight | - | - | pin strips | -40...163°C | - | - | - | - | - | 8541.40.80.00 | 1 | - | unknown | 1.5A | - | - | SINGLE | - | AVALANCHE PHOTODIODE | - | - | - | 60V | - | 720 nm | 0.02 nA | beryllium copper | NO | - | - | 0.0034 mA | 10 V | - | - | - | 0.254µm | UL94V-0 | ||
![]() S9674 Hamamatsu Photonics | 5076 | - | Datasheet | gold-plated | - | - | 30 | - | SQUARE | - | socket | 2x15 | 2.54mm | - | THT | 1.62 g | HAMAMATSU PHOTONICS KK | female | - | 125 °C | -40 °C | LEADLESS, THIN, 2 PIN | Active | Yes | 2.54mm | straight | - | - | pin strips | -40...163°C | - | - | - | - | HIGH SENSITIVITY, HIGH RELIABILITY | 8541.40.80.00 | 1 | - | unknown | 1.5A | - | - | SINGLE | - | - | 2 mm | - | - | 60V | - | 960 nm | 1 nA | beryllium copper | YES | - | - | 0.0048 mA | 10 V | - | - | - | 0.75µm | UL94V-0 | ||
![]() S1227-66BQ Hamamatsu Photonics | 520 | - | Datasheet | - | NO | THROUGH HOLE MOUNT | - | - | SQUARE | Silicon | - | - | - | - | - | - | HAMAMATSU PHOTONICS KK | - | - | 60 °C | -20 °C | - | Active | Yes | - | - | - | - | - | - | - | Yes | - | - | - | 8541.40.80.00 | 1 | - | unknown | - | - | - | SINGLE | - | - | 5.8 mm | - | - | - | 5 V | 720 nm | 0.02 nA | - | NO | - | 0.000003 s | 0.016 mA | 5 V | - | - | - | - | - | ||
![]() S12915-33R Hamamatsu Photonics | 55 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | HAMAMATSU PHOTONICS KK | - | - | - | - | - | Active | Yes | - | - | - | - | - | - | - | - | - | - | - | 8541.40.80.00 | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S2387-1010R Hamamatsu Photonics | 500 | - | Datasheet | - | NO | THROUGH HOLE MOUNT | - | - | SQUARE | Silicon | - | - | - | - | - | - | HAMAMATSU PHOTONICS KK | - | - | 60 °C | -20 °C | - | Not Recommended | - | - | - | - | - | - | - | - | - | - | - | HIGH SENSITIVITY | 8541.40.80.00 | 1 | - | unknown | - | - | - | SINGLE | - | - | 10 mm | - | - | - | 30 V | 960 nm | 0.2 nA | - | YES | - | 0.00003 s | 0.091 mA | 30 V | - | - | - | - | - | ||
![]() S1787-04 Hamamatsu Photonics | 2663 | - | Datasheet | - | - | - | - | - | RECTANGULAR | Silicon | - | - | - | - | - | - | HAMAMATSU PHOTONICS KK | - | - | 60 °C | -10 °C | - | Active | Yes | - | - | - | - | - | - | - | - | - | - | SIDE VIEW | 8541.40.80.00 | 1 | - | unknown | - | - | - | SINGLE | - | - | - | - | - | - | 10 V | 560 nm | 0.01 nA | - | NO | Green | 0.0000025 s | 0.00065 mA | 10 V | - | - | - | - | - | ||
![]() P1760 Hamamatsu Photonics | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | HAMAMATSU PHOTONICS KK | - | - | - | - | - | Obsolete | No | - | - | - | - | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | 8541.40.80.00 | 1 | - | unknown | - | - | - | SINGLE | - | OPTOELECTRONIC DEVICE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S10993-05GT Hamamatsu Photonics | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | HAMAMATSU PHOTONICS KK | - | - | - | - | - | Obsolete | Yes | - | - | - | - | - | - | - | - | - | - | - | 8541.40.80.00 | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S1337-16BQ Hamamatsu Photonics | In Stock | - | Datasheet | - | NO | THROUGH HOLE MOUNT | - | - | RECTANGULAR | Silicon | - | - | - | - | - | - | HAMAMATSU PHOTONICS KK | - | - | 60 °C | -20 °C | - | Active | Yes | - | - | - | - | - | - | - | - | - | - | HIGH SENSITIVITY | 8541.40.80.00 | 1 | - | unknown | - | - | - | SINGLE | - | - | 5.9 mm | - | - | - | 5 V | 960 nm | 0.05 nA | - | YES | - | 2e-7 s | 0.0053 mA | 5 V | - | - | - | - | - | ||
![]() S9032-02 Hamamatsu Photonics | 121 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | HAMAMATSU PHOTONICS KK | - | - | - | - | PLASTIC PACKAGE-6 | Active | Yes | - | - | - | - | - | - | - | - | - | - | - | 8541.40.80.00 | - | - | unknown | - | - | - | - | - | PN PHOTODIODE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S1226-8BK Hamamatsu Photonics | 2423 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | HAMAMATSU PHOTONICS KK | - | - | - | - | TO-8, 2 PIN | Active | Yes | - | - | - | - | - | - | - | - | - | - | - | 8541.40.80.00 | - | - | unknown | - | - | - | - | - | PN PHOTODIODE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S1227-66BR Hamamatsu Photonics | 525 | - | Datasheet | - | NO | THROUGH HOLE MOUNT | - | - | SQUARE | Silicon | - | - | - | - | - | - | HAMAMATSU PHOTONICS KK | - | - | 60 °C | -20 °C | - | Active | Yes | - | - | - | - | - | - | - | - | - | - | - | 8541.40.80.00 | 1 | - | unknown | - | - | - | SINGLE | - | - | 5.8 mm | - | - | - | 5 V | 720 nm | 0.02 nA | - | NO | - | 0.000003 s | 0.019 mA | 5 V | - | - | - | - | - | ||
![]() S1087-01 Hamamatsu Photonics | 5000 | - | Datasheet | - | - | - | - | - | RECTANGULAR | - | - | - | - | - | - | - | HAMAMATSU PHOTONICS KK | - | - | 60 °C | -10 °C | - | Active | Yes | - | - | - | - | - | - | - | - | - | - | - | 8541.40.80.00 | 1 | - | unknown | - | - | - | SINGLE | - | AVALANCHE PHOTODIODE | - | - | - | - | - | 960 nm | 0.01 nA | - | YES | - | - | 0.0013 mA | 10 V | - | - | - | - | - | ||
![]() S1227-1010BR Hamamatsu Photonics | 100 | - | Datasheet | - | NO | THROUGH HOLE MOUNT | - | housing - Al-Zn alloy; cover and head - plastic | SQUARE | Silicon | - | - | - | 1000 (50 Hz, 1 min.) between contacts V | - | 75.00 | HAMAMATSU PHOTONICS KK | - | ≥300000 | 60 °C | -20 °C | - | Active | Yes | - | - | NO - NC (4P) | 44*30*32/100 | - | - | - | - | Track switch of KZ series with pusher | - | - | 8541.40.80.00 | 1 | 25.6 (housing) mm | unknown | - | switching/ off (max.) - 30 cycles/ min. (electrical) | ≤15 mOhm | SINGLE | ≥100 (at Uins.dc=500 V) MOhm | - | 10 mm | -20...+60 °C | 5 at 250 VAC; 0.4 at 115 VDC A | AC: 250; DC: 115 V | 5 V | 720 nm | 0.05 nA | - | NO | - | 0.000009 s | 0.053 mA | 5 V | IP64 | assembled -101.5 mm | 28.2 (29.0 max.) mm | - | - | ||
![]() S6515 Hamamatsu Photonics | In Stock | - | Datasheet | - | - | - | - | - | RECTANGULAR | - | - | - | - | - | - | - | HAMAMATSU PHOTONICS KK | - | - | 85 °C | -25 °C | MINIATURE, PLASTIC PACKAGE-6 | Obsolete | - | - | - | - | - | - | - | - | No | - | - | HIGH RELIABILITY | 8541.40.80.00 | 1 | - | unknown | - | - | - | COMMON CATHODE, 2 ELEMENTS | - | - | - | - | - | - | - | 960 nm | 1 nA | - | YES | - | - | - | 20 V | - | - | - | - | - | ||
![]() S10341-05 Hamamatsu Photonics | 19360 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | HAMAMATSU PHOTONICS KK | - | - | - | - | - | Active | Yes | - | - | - | - | - | - | - | - | - | - | - | 8541.40.80.00 | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S1226-44BK Hamamatsu Photonics | 5662 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | HAMAMATSU PHOTONICS KK | - | - | - | - | TO-5, 2 PIN | Active | Yes | - | - | - | - | - | - | - | - | - | - | - | 8541.40.80.00 | - | - | unknown | - | - | - | - | - | PN PHOTODIODE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S1226-18BQ Hamamatsu Photonics | 80 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | HAMAMATSU PHOTONICS KK | - | - | - | - | TO-18, 2 PIN | Active | Yes | - | - | - | - | - | - | - | - | - | - | - | 8541.40.80.00 | - | - | unknown | - | - | - | - | - | PN PHOTODIODE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S1336-8BK Hamamatsu Photonics | 215 | - | Datasheet | - | NO | THROUGH HOLE MOUNT | - | - | SQUARE | Silicon | - | - | - | - | - | - | HAMAMATSU PHOTONICS KK | - | - | 100 °C | -40 °C | TO-8, 2 PIN | Active | Yes | - | - | - | - | - | - | - | Yes | - | - | HIGH RELIABILITY, HIGH SENSITIVITY | 8541.40.80.00 | 1 | - | unknown | - | - | - | SINGLE | - | - | 5.8 mm | - | - | - | 5 V | 960 nm | 0.1 nA | - | YES | - | 0.000001 s | 0.028 mA | 5 V | - | - | - | - | - | ||
![]() B1919-01 Hamamatsu Photonics | In Stock | - | Datasheet | - | NO | THROUGH HOLE MOUNT | - | - | ROUND | Germanium | - | - | - | - | - | - | HAMAMATSU PHOTONICS KK | - | - | 70 °C | -40 °C | TO-8, 2 PIN | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | 8541.40.80.00 | 1 | - | unknown | - | - | - | SINGLE | - | - | 8.5 mm | - | - | - | 5 V | 1550 nm | 8000 nA | - | YES | - | 0.00002 s | 0.03 mA | 5 V | - | - | - | - | - |