- Series
- Operating Temperature
- Lead Free Status / RoHS Status
- Mounting Type
- Size / Dimension
- Features
- Breaking Capacity @ Rated Voltage
- Current Rating
- Response Time
- Fuse Type
- Package / Case
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Hamlin Electrical, Specialty Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Approvals | Class | Lead Free Status / RoHS Status | Other Names | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Moisture Sensitivity Level (MSL) | Color | Applications | Current Rating | Response Time | Fuse Type | Breaking Capacity @ Rated Voltage | DC Cold Resistance | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0481010.HXESDP Hamlin | In Stock | - | - | Holder | Alarm Indicator | CSA, UR | - | Lead free / RoHS Compliant | 0481010.XESDP | 125V | -55°C ~ 125°C | Bulk | 481 | 0.665 L x 0.228 W x 0.772 H (16.90mm x 5.80mm x 19.60mm) | 1 (Unlimited) | - | Telecom | 10A | Fast | Indicating Fuse | 300A | 0.008 Ohms | Indicating | ||
![]() CCMR030.HXP Hamlin | In Stock | - | - | Holder | 5AG, 10mm x 38.1mm | CE, UL | CC | Lead free / RoHS Compliant | - | 500V | - | Bulk | POWR-GARD®, POWR-PRO® CCMR | 0.406 Dia x 1.500 L (10.30mm x 38.10mm) | 1 (Unlimited) | - | Motor Protection | 30A | Slow | Cartridge | 300kA AC, 20kA DC | - | - | ||
![]() FLSR008.T Hamlin | In Stock | - | - | Holder | Cartridge, Non-Standard | CE, CSA, QPL, UL | RK5 | Contains lead / RoHS non-compliant | FLSR 8 FLSR008 FLSR8 | 300V | - | Bulk | POWR-GARD® FLSR | 0.811 Dia x 5.000 L (20.60mm x 127.00mm) | 1 (Unlimited) | - | Electrical, Industrial | 8A | Slow | Cartridge | 200kA AC, 20kA DC | - | - | ||
![]() CCMR020.T Hamlin | In Stock | - | - | Holder | 5AG, 10mm x 38.1mm | CE, UL | CC | Lead free / RoHS Compliant | CCMR020.T-ND CCMR020T F1815 | 500V | - | Bulk | POWR-GARD®, POWR-PRO® CCMR | 0.406 Dia x 1.500 L (10.30mm x 38.10mm) | 1 (Unlimited) | - | Motor Protection | 20A | Slow | Cartridge | 200kA AC, 20kA DC | - | - | ||
![]() 0BLS01.6T Hamlin | In Stock | - | - | Holder | 5AG, 10mm x 38.1mm | CSA, UL | - | Lead free / RoHS Compliant | BLS 1-6/10A BLS01.6 BLS01.6T BLS1.6 | - | - | Bulk | BLS | 0.406 Dia x 1.375 L (10.31mm x 34.93mm) | 1 (Unlimited) | - | Electrical, Industrial | 1.6A | Fast | Cartridge | 10kA | 0.18 Ohms | - | ||
![]() 1304R1IB5.5 Hamlin | In Stock | - | - | Bolt Mount | Cylindrical, Blade Terminal (Bolt) | - | R | Contains lead / RoHS non-compliant | - | - | - | Bulk | POWR-GARD® | - | 1 (Unlimited) | - | Motor Protection | 130A | - | Cartridge | 80kA | - | Indicating | ||
![]() 0TLS015.TXLS Hamlin | In Stock | - | - | Through Hole | Radial Bend Cylinder | CE, UR | - | Lead free / RoHS Compliant | TLS 15A-LS TLS015.TXLS TLS015LS TLS015TXLS TLS15LS | 170V | - | Bulk | POWR-GARD® TLS | 0.562 Dia x 0.944 L (14.28mm x 23.98mm) | 1 (Unlimited) | - | Telecom | 15A | Fast | Cartridge | 100kA | - | - | ||
![]() 157.5701.6501 Hamlin | In Stock | - | - | Bolt Mount | Metal Strip | cURus | - | Lead free / RoHS Compliant | 157.5701.650 157.5701.6501-ND 15757016501 F5147 | 48V | -40°C ~ 125°C | Bulk | - | 3.228 L x 0.866 W x 0.413 H (82.00mm x 22.00mm x 10.50mm) | 1 (Unlimited) | - | Lift Trucks | 500A | - | Fuse Strip | 3kA | - | Indicating | ||
![]() 0HEV030.ZXBD Hamlin | In Stock | - | - | Bolt Mount | Cylindrical, Blade Terminal (Bolt) | - | - | Lead free / RoHS Compliant | 0HEV030.ZXBD-ND F11179 | 450V | -40°C ~ 125°C | Bulk | HEV | 0.469 Dia x 2.559 L (11.90mm x 65.00mm) | 1 (Unlimited) | - | - | 30A | - | Cartridge, Ceramic | 10kA | - | - | ||
![]() FLNR080.V Hamlin | In Stock | - | - | Holder | Cylindrical, Blade Terminals | CE, CSA, QPL, UL | RK5 | Lead free / RoHS Compliant | FLNR 80 FLNR080 FLNR80 | 125V | - | Bulk | POWR-GARD® FLNR | 1.063 Dia x 5.874 L (27.00mm x 149.20mm) | 1 (Unlimited) | - | Electrical, Industrial | 80A | Slow | Cartridge | 200kA AC, 20kA DC | - | - | ||
![]() LSRK001.TXID Hamlin | In Stock | - | - | Holder | Cartridge, Non-Standard | CE, CSA, QPL, UL | RK1 | Contains lead / RoHS non-compliant | LLSRK 1ID LLSRK001.TXID LLSRK001ID LLSRK1ID LSRK001TXID | 300V | - | Bulk | POWR-GARD®, POWR-PRO® LLSRK_ID | 0.811 Dia x 5.000 L (20.60mm x 127.00mm) | 1 (Unlimited) | - | Electrical, Industrial | 1A | Slow | Cartridge | 200kA AC, 20kA DC | - | Indicating | ||
![]() 1505R1C5.5 Hamlin | In Stock | - | - | Holder | Cartridge, Non-Standard | - | R | Contains lead / RoHS non-compliant | - | - | - | Bulk | POWR-GARD® | 3.000 Dia x 15.875 L (76.20mm x 403.23mm) | 1 (Unlimited) | - | Motor Protection | 150A | - | Cartridge | 80kA | - | Indicating | ||
![]() 0BLN008.T Hamlin | In Stock | - | - | Holder | 5AG, 10mm x 38.1mm | CSA, PSE, UR | - | Lead free / RoHS Compliant | 0BLN008.T-ND BLN 8A BLN008 BLN008.T BLN8 F11170 | - | - | Bulk | BLN | 0.406 Dia x 1.500 L (10.31mm x 38.10mm) | 1 (Unlimited) | - | Electrical, Industrial | 8A | Fast | Cartridge | 10kA | 0.017 Ohms | - | ||
![]() LA120X21 Hamlin | In Stock | - | - | Holder | Cartridge, Non-Standard | - | - | Contains lead / RoHS non-compliant | LA120X2-1 | 1kV | - | Bulk | LA120X | 0.811 Dia x 4.606 L (20.60mm x 117.00mm) | 1 (Unlimited) | - | Electrical, Industrial | 2A | Fast | Cartridge | 100kA | - | - | ||
![]() 157.5700.5351 Hamlin | In Stock | - | - | Bolt Mount | Metal Strip | - | - | Contains lead / RoHS non-compliant | - | 48V | -40°C ~ 125°C | Bulk | - | 3.228 L x 0.787 W x 0.030 H (82.00mm x 20.00mm x 0.75mm) | 1 (Unlimited) | - | Lift Trucks | 35A | - | Fuse Strip | 210A | - | - | ||
![]() 156.5610.5801 Hamlin | In Stock | - | - | Bolt Mount | Metal Strip | - | - | Lead free / RoHS Compliant | 156.5610.580 | 36V | -40°C ~ 125°C | Bulk | - | 1.614 L x 0.433 W x 0.043 H (41.00mm x 11.00mm x 1.08mm) | 1 (Unlimited) | - | Lift Trucks | 80A | - | Fuse Strip | - | - | - | ||
![]() 0JTD1.25TXID Hamlin | In Stock | - | - | Holder | Cylindrical, Alarm Indicating | CE, CSA, UL | J | Contains lead / RoHS non-compliant | JTD 1-1/4ID JTD1.25ID JTD1.25TXID | 300V | - | Bulk | POWR-GARD®, POWR-PRO® JTD_ID | 0.811 Dia x 2.252 L (20.60mm x 57.20mm) | 1 (Unlimited) | - | Transformer Protection | 1.25A | Slow | Cartridge | 200kA AC, 20kA DC | - | Indicating | ||
![]() 15NLE2100E Hamlin | In Stock | - | - | Holder | Cartridge, Non-Standard | - | E | Contains lead / RoHS non-compliant | - | - | - | Bulk | POWR-GARD® | 23.875 L x 3.000 W x 6.380 H (606.43mm x 76.20mm x 162.05mm) | 1 (Unlimited) | - | Transformer Protection | 100A | - | Cartridge | 60kA | - | Indicating | ||
![]() KLKR005.TS Hamlin | In Stock | - | - | Holder | 5AG, 10mm x 38.1mm | CE, CSA, UL | CC | Contains lead / RoHS Compliant | KLKR005.TSLF KLKR005.TSLF-ND | 300V | - | Bulk | POWR-GARD® KLKR | 0.406 Dia x 1.500 L (10.30mm x 38.10mm) | 1 (Unlimited) | - | Motor Protection | 5A | Fast | Cartridge | 200kA AC, 20kA DC | - | - | ||
![]() 0JTD150.XXID Hamlin | In Stock | - | - | Holder | Cylindrical, Alarm Indicator, Blade Terminal | CE, CSA, UL | J | Contains lead / RoHS non-compliant | JTD 150ID JTD150.XXID JTD150ID | 500V | - | Bulk | POWR-GARD®, POWR-PRO® JTD_ID | 1.500 Dia x 3.000 L (38.10mm x 76.20mm) | 1 (Unlimited) | - | Transformer Protection | 150A | Slow | Cartridge | 200kA AC, 20kA DC | - | Indicating |