- Series
- Operating Temperature
- Lead Free Status / RoHS Status
- Mounting Type
- Size / Dimension
- Features
- Breaking Capacity @ Rated Voltage
- Current Rating
- Response Time
- Fuse Type
- Package / Case
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Hamlin Electrical, Specialty Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Approvals | Class | Lead Free Status / RoHS Status | Other Names | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Moisture Sensitivity Level (MSL) | Applications | Current Rating | Response Time | Fuse Type | Breaking Capacity @ Rated Voltage | DC Cold Resistance | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0BLF008.T Hamlin | In Stock | - | - | Holder | 5AG, 10mm x 38.1mm | CSA, UR | - | Lead free / RoHS Compliant | 0BLF008.T-ND BLF 8A BLF008 BLF008.T BLF8 F11168 | - | - | Bulk | BLF | 0.406 Dia x 1.500 L (10.31mm x 38.10mm) | 1 (Unlimited) | Electrical, Industrial | 8A | Fast | Cartridge | 10kA | 0.017 Ohms | - | ||
![]() 0LMF008.H Hamlin | In Stock | - | - | Holder | Cartridge, Non-Standard | CE, CSA, UL | - | Lead free / RoHS Compliant | LMF 8A | - | - | Bulk | POWR-GARD® LMF | 0.610 Dia x 1.820 L (15.49mm x 46.23mm) | 1 (Unlimited) | Electrical, Industrial | 8A | Slow | Cartridge | 10kA | - | - | ||
![]() 0NLS008.T Hamlin | In Stock | - | - | Holder | Cartridge, Non-Standard | CE, CSA, UL | K5 | Lead free / RoHS Compliant | NLS 8 NLS008 NLS008.T NLS8 | 500V | - | Bulk | POWR-GARD® NLS | 0.811 Dia x 5.000 L (20.60mm x 127.00mm) | 1 (Unlimited) | Electrical, Industrial | 8A | Fast | Cartridge | 50kA AC, 20kA DC | - | - | ||
![]() LSRK450.XXID Hamlin | In Stock | - | - | Holder | Cylindrical, Blade Terminals | CE, CSA, QPL, UL | RK1 | Contains lead / RoHS non-compliant | LLSRK 450ID LLSRK450ID LSRK450XXID | 300V | - | Bulk | POWR-GARD®, POWR-PRO® LLSRK_ID | 3.343 Dia x 13.374 L (84.90mm x 339.70mm) | 1 (Unlimited) | Electrical, Industrial | 450A | Slow | Cartridge | 200kA AC, 20kA DC | - | Indicating | ||
![]() LA50QS121 Hamlin | In Stock | - | - | Bolt Mount | Cylindrical, Blade Terminal (Bolt) | CSA, UR | - | Contains lead / RoHS non-compliant | - | 500V | - | Bulk | POWR-GARD® LA50QS | - | 1 (Unlimited) | Electrical, Industrial | 12A | Fast | Cartridge | 200kA AC, 100kA DC | - | - | ||
![]() 0SPF020.H Hamlin | In Stock | - | - | Holder | 5AG, 10mm x 38.1mm | CE, CSA, UL, VDE | - | Lead free / RoHS Compliant | 0SPF020.H-ND F11446 SPF 20 SPF020.H | 1kV | - | Bulk | POWR-GARD® SPF | 0.406 Dia x 1.500 L (10.31mm x 38.10mm) | 1 (Unlimited) | Solar (Photovoltaic) | 20A | Fast | Cartridge | 20kA | 0.005 Ohms | - | ||
![]() 5NLE25E Hamlin | In Stock | - | - | Holder | Cartridge, Non-Standard | - | E | Contains lead / RoHS non-compliant | - | - | - | Bulk | POWR-GARD® | 3.000 Dia x 17.875 L (76.20mm x 454.03mm) | 1 (Unlimited) | Transformer Protection | 25A | - | Cartridge | 80kA | - | Indicating | ||
![]() 0LDC1201X Hamlin | In Stock | - | - | Bolt Mount | Cylindrical, Blade Terminal (Bolt) | CE, CSA, UL | L | Contains lead / RoHS non-compliant | LDC 1201 LDC1201 LDC1201X | 600V | - | Bulk | POWR-GARD®, POWR-PRO® LDC | 2.500 Dia x 3.752 L (63.50mm x 95.30mm) | 1 (Unlimited) | Solar (Photovoltaic) | 1.201kA | Fast | Cartridge | 200kA AC, 50kA DC | - | - | ||
![]() KLDR007.TXP Hamlin | In Stock | - | - | Holder | 5AG, 10mm x 38.1mm | CE, CSA, UL | CC | Lead free / RoHS Compliant | F5896 KLDR 7A KLDR007 KLDR007TXP KLDR7 | 300V | - | Bulk | POWR-GARD® KLDR | 0.406 Dia x 1.500 L (10.30mm x 38.10mm) | 1 (Unlimited) | Transformer Protection | 7A | Slow | Cartridge | 200kA AC, 20kA DC | - | - | ||
![]() 0TLS006.TXL Hamlin | In Stock | - | - | Bolt Mount | Cylindrical, Blade Terminal (Bolt) | CE, UR | - | Lead free / RoHS Compliant | TLS 6A-L TLS006.TXL TLS006L TLS6L | 170V | - | Bulk | POWR-GARD® TLS | 0.563 Dia x 1.740 L (14.30mm x 44.20mm) | 1 (Unlimited) | Telecom | 6A | Fast | Cartridge | 100kA | - | - | ||
![]() 0CNN080.V Hamlin | In Stock | - | - | Bolt Mount | Rectangular, Blade | UR | - | Lead free / RoHS Compliant | CNN 80 CNN080 CNN080.V CNN80 | 48V | - | Bulk | POWR-GARD® CNN | - | 1 (Unlimited) | Lift Trucks | 80A | Fast | Fuse Strip | 2.5kA | - | Indicating | ||
![]() LFCL03/0ZC3 Hamlin | In Stock | - | - | - | - | - | - | Contains lead / RoHS non-compliant | - | - | - | - | * | - | - | - | - | - | - | - | - | - | ||
![]() KLKR020.T Hamlin | In Stock | - | - | Holder | 5AG, 10mm x 38.1mm | CE, CSA, UL | CC | Lead free / RoHS Compliant | F5251 KLKR 20A KLKR020 KLKR020.T-ND KLKR020T KLKR20 | 300V | - | Bulk | POWR-GARD® KLKR | 0.406 Dia x 1.500 L (10.30mm x 38.10mm) | 1 (Unlimited) | Electrical, Industrial | 20A | Fast | Cartridge | 200kA AC, 20kA DC | - | - | ||
![]() KLKD008.HXR Hamlin | In Stock | - | - | Holder | Cartridge, Non-Standard | CE, CSA, UL, VDE | - | Lead free / RoHS Compliant | KLKD 8A-R KLKD008.HXRLF KLKD008.HXRLF-ND | 600V | - | Bulk | POWR-GARD® KLKD | 0.406 Dia x 1.500 L (10.31mm x 38.10mm) | 1 (Unlimited) | Solar (Photovoltaic) | 8A | Fast | Cartridge | 100kA AC, 50kA DC | 0.0194 Ohms | - | ||
![]() 0CBO020.V Hamlin | In Stock | - | - | Bolt Mount | Cylindrical, Blade Terminal (Bolt) | - | - | Contains lead / RoHS non-compliant | 0CBO020V CBO020.V CBO020V HBO 20 | 32V | - | Bulk | POWR-GARD® CBO | 0.812 Dia x 1.625 L (20.62mm x 41.28mm) | 1 (Unlimited) | Lift Trucks | 20A | Fast | Cartridge | 10kA | - | - | ||
![]() 65E2C15.5 Hamlin | In Stock | - | - | Holder | Cartridge, Non-Standard | - | E | Contains lead / RoHS non-compliant | - | - | - | Bulk | POWR-GARD® | 18.875 L x 3.000 W x 6.380 H (479.43mm x 76.20mm x 162.05mm) | 1 (Unlimited) | Transformer Protection | 65A | - | Cartridge | 80kA | - | Indicating | ||
![]() 0SLO020.Z Hamlin | In Stock | - | - | Holder | S Type Plug | UL | - | Contains lead / RoHS non-compliant | SL 20 SLO020 SLO020.Z SLO20 | - | - | Bulk | POWR-GARD® SLO | - | 1 (Unlimited) | Electrical, Industrial | 20A | Medium | Edison Plug | 10kA | - | Indicating | ||
![]() LSRK045.TXID Hamlin | In Stock | - | - | Holder | Cartridge, Non-Standard | CE, CSA, QPL, UL | RK1 | Contains lead / RoHS non-compliant | LLSRK 45ID LLSRK045.TXID LLSRK045ID LLSRK45ID LSRK045TXID | 300V | - | Bulk | POWR-GARD®, POWR-PRO® LLSRK_ID | 1.063 Dia x 5.500 L (27.00mm x 139.70mm) | 1 (Unlimited) | Electrical, Industrial | 45A | Slow | Cartridge | 200kA AC, 20kA DC | - | Indicating | ||
![]() CCMR1.25T Hamlin | In Stock | - | - | Holder | 5AG, 10mm x 38.1mm | CE, CSA, UL | CC | Lead free / RoHS Compliant | - | 250V | - | Bulk | POWR-GARD®, POWR-PRO® CCMR | 0.406 Dia x 1.500 L (10.30mm x 38.10mm) | 1 (Unlimited) | Motor Protection | 1.25A | Slow | Cartridge | 300kA AC, 20kA DC | - | - | ||
![]() 0JLS150.X Hamlin | In Stock | - | - | Holder | Cylindrical, Blade Terminals | CE, CSA, QPL, UL | J | Lead free / RoHS Compliant | JLS 150 JLS150 JLS150.X | - | - | Bulk | POWR-GARD® JLS | 1.500 Dia x 3.000 L (38.10mm x 76.20mm) | 1 (Unlimited) | Electrical, Industrial | 150A | Fast | Cartridge | 200kA | - | - |