- Series
- Operating Temperature
- Lead Free Status / RoHS Status
- Mounting Type
- Size / Dimension
- Features
- Breaking Capacity @ Rated Voltage
- Current Rating
- Response Time
- Fuse Type
- Package / Case
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Hamlin Electrical, Specialty Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Approvals | Class | Lead Free Status / RoHS Status | Other Names | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Moisture Sensitivity Level (MSL) | Applications | Current Rating | Response Time | Fuse Type | Breaking Capacity @ Rated Voltage | DC Cold Resistance | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LVSP0040T Hamlin | In Stock | - | - | Bolt Mount | Cylindrical, Blade Terminal (Bolt) | UR | - | Lead free / RoHS Compliant | LVSP40 | - | - | Bulk | POWR-GARD® LVSP | 0.816 Dia x 3.590 L (20.73mm x 91.19mm) | 1 (Unlimited) | TVSS Protection | 40A | Slow | Cartridge | 200kA | 0.000705 Ohms | - | ||
![]() LSRK.150T Hamlin | In Stock | - | - | Holder | Cartridge, Non-Standard | CE, CSA, QPL, UL | RK1 | Contains lead / RoHS non-compliant | LLSRK 15/100 LLSRK.150 LLSRK.150T | 300V | - | Bulk | POWR-GARD®, POWR-PRO® LLSRK | 0.811 Dia x 5.000 L (20.60mm x 127.00mm) | 1 (Unlimited) | Electrical, Industrial | 150mA | Slow | Cartridge | 200kA AC, 20kA DC | - | - | ||
![]() 0JLS001.T Hamlin | In Stock | - | - | Holder | Cartridge, Non-Standard | CE, CSA, QPL, UL | J | Lead free / RoHS Compliant | JLS 1 JLS001 JLS001.T JLS1 | - | - | Bulk | POWR-GARD® JLS | 0.811 Dia x 2.252 L (20.60mm x 57.20mm) | 1 (Unlimited) | Electrical, Industrial | 1A | Fast | Cartridge | 200kA | - | - | ||
![]() FLSR250.X Hamlin | In Stock | - | - | Holder | Cylindrical, Blade Terminals | CE, CSA, QPL, UL | RK5 | Contains lead / RoHS non-compliant | FLSR 250 FLSR250 | 300V | - | Bulk | POWR-GARD® FLSR | 2.594 Dia x 11.626 L (65.90mm x 295.30mm) | 1 (Unlimited) | Electrical, Industrial | 250A | Slow | Cartridge | 200kA AC, 20kA DC | - | - | ||
![]() FT600-1250-2 Hamlin | In Stock | - | - | Surface Mount | 2-SMD, Square End Block | CSA, UL | - | Lead free / RoHS Compliant | D72863-000 FT600-1250-2TR FT600-1250TR FT600-1250TR-ND | - | -55°C ~ 125°C | Tape & Reel (TR) | FT600, Raychem | 0.402 L x 0.122 W x 0.122 H (10.20mm x 3.10mm x 3.10mm) | 1 (Unlimited) | Telecom | 1.25A | Fast | Board Mount | 60A | 0.1 Ohms | - | ||
![]() 0FLA01.5T Hamlin | In Stock | - | - | Holder | 5AG, 10mm x 38.1mm | UL | - | Contains lead / RoHS non-compliant | FLA 1 1/2A FLA01.5 FLA01.5T FLA1.5 | - | - | Bulk | FLA | 0.406 Dia x 1.500 L (10.31mm x 38.10mm) | 1 (Unlimited) | Electrical, Industrial | 1.5A | Slow | Cartridge | 10kA | 0.8204 Ohms | Indicating | ||
![]() KLKD.100T Hamlin | In Stock | - | - | Holder | Cartridge, Non-Standard | CE, CSA, UL | - | Lead free / RoHS Compliant | F11253 KLKD.100 KLKD.100T-ND | 600V | - | Bulk | POWR-GARD® KLKD | 0.406 Dia x 1.500 L (10.31mm x 38.10mm) | 1 (Unlimited) | Solar (Photovoltaic) | 100mA | Fast | Cartridge | 100kA AC, 50kA DC | 85.5 Ohms | - | ||
![]() 0JTD001.TXID Hamlin | In Stock | - | - | Holder | Cylindrical, Alarm Indicating | CE, CSA, UL | J | Contains lead / RoHS non-compliant | JTD 1ID JTD001.TXID JTD001ID JTD1ID | 300V | - | Bulk | POWR-GARD®, POWR-PRO® JTD_ID | 0.811 Dia x 2.252 L (20.60mm x 57.20mm) | 1 (Unlimited) | Transformer Protection | 1A | Slow | Cartridge | 200kA AC, 20kA DC | - | Indicating | ||
![]() LA130URD70LI0250 Hamlin | In Stock | - | - | Bolt Mount | Rectangular, Blade | UR | - | Contains lead / RoHS non-compliant | - | - | - | Bulk | POWR-GARD® LA | 2.854 L x 1.575 W x 1.773 H (72.50mm x 40.00mm x 45.03mm) | 1 (Unlimited) | Electrical, Industrial | 250A | Fast | Square | 100kA | - | - | ||
![]() CCMR04.5T Hamlin | In Stock | - | - | Holder | 5AG, 10mm x 38.1mm | CE, CSA, UL | CC | Lead free / RoHS Compliant | - | 250V | - | Bulk | POWR-GARD®, POWR-PRO® CCMR | 0.406 Dia x 1.500 L (10.30mm x 38.10mm) | 1 (Unlimited) | Motor Protection | 4.5A | Slow | Cartridge | 300kA AC, 20kA DC | - | - | ||
![]() 0KLK030.T Hamlin | In Stock | - | - | Holder | 5AG, 10mm x 38.1mm | CE, CSA, QPL, UL | - | Lead free / RoHS Compliant | 0KLK030T F1084 KLK 30A KLK030 | 500V | - | Bulk | POWR-GARD® KLK | 0.406 Dia x 1.500 L (10.31mm x 38.10mm) | 1 (Unlimited) | Electrical, Industrial | 30A | Fast | Cartridge | 100kA AC, 50kA DC | - | - | ||
![]() KLSR400.X Hamlin | In Stock | - | - | Holder | Cylindrical, Blade Terminals | CE, CSA, UL | RK1 | Contains lead / RoHS non-compliant | KLSR 400 KLSR400 | 300V | - | Bulk | POWR-GARD® KLSR | 2.594 Dia x 11.626 L (65.90mm x 295.30mm) | 1 (Unlimited) | Electrical, Industrial | 400A | Fast | Cartridge | 200kA AC, 20kA DC | - | - | ||
![]() LA70QS2522F Hamlin | In Stock | - | - | Bolt Mount | Cylindrical, Blade Terminal (Bolt) | CSA, UR | - | Contains lead / RoHS non-compliant | LA70QS25-22F | 700V | - | Bulk | POWR-GARD® LA70QSF | 1.500 Dia x 2.843 L (38.10mm x 72.20mm) | 1 (Unlimited) | Electrical, Industrial | 25A | Fast | Cartridge | 200kA AC, 100kA DC | - | - | ||
![]() L25S450.V Hamlin | In Stock | - | - | Bolt Mount | Cylindrical, Blade Terminal (Bolt) | CE, CSA, UR | - | Lead free / RoHS Compliant | L25S 450 L25S450 | 200V | - | Bulk | POWR-GARD® L25S | 1.500 Dia x 1.594 L (38.10mm x 40.50mm) | 1 (Unlimited) | Semiconductors | 450A | Fast | Cartridge | 200kA AC, 20kA DC | - | - | ||
![]() 0481005.VXP Hamlin | In Stock | - | - | Holder | Alarm Indicator | CSA, UR | - | Lead free / RoHS Compliant | 0481005VXP 481005.VXP 481005VXP | 125V | -55°C ~ 125°C | Bulk | 481 | 0.665 L x 0.228 W x 0.772 H (16.90mm x 5.80mm x 19.60mm) | 1 (Unlimited) | Telecom | 5A | Fast | Indicating Fuse | 300A | 0.0285 Ohms | Indicating | ||
![]() KLNR150.X Hamlin | In Stock | - | - | Holder | Cylindrical, Blade Terminals | CE, CSA, UL | RK1 | Contains lead / RoHS non-compliant | KLNR 150 KLNR150 | 125V | - | Bulk | POWR-GARD® KLNR | 1.594 Dia x 7.126 L (40.50mm x 181.00mm) | 1 (Unlimited) | Electrical, Industrial | 150A | Fast | Cartridge | 200kA AC, 20kA DC | - | - | ||
![]() IDSR010.T Hamlin | In Stock | - | - | Holder | Cylindrical, Alarm Indicating | CE, CSA, UL | RK5 | Contains lead / RoHS non-compliant | IDSR 10 IDSR010 IDSR10 | 600V | - | Bulk | POWR-GARD®, POWR-PRO® IDSR | 0.811 Dia x 5.000 L (20.60mm x 127.00mm) | 1 (Unlimited) | Electrical, Industrial | 10A | Slow | Cartridge | 200kA AC, 20kA DC | - | Indicating | ||
![]() 0CCK200.V Hamlin | In Stock | - | - | Bolt Mount | Cylindrical, Blade Terminal (Bolt) | - | - | Contains lead / RoHS non-compliant | 0CCK200V CCK 200 CCK200.V CCK200V | 125V | - | Bulk | POWR-GARD® CCK | 1.000 Dia x 4.362 L (25.40mm x 110.80mm) | 1 (Unlimited) | Lift Trucks | 200A | Slow | Cartridge | 10kA | - | - | ||
![]() 0JTD17.5TXID Hamlin | In Stock | - | - | Holder | Cylindrical, Alarm Indicating | CE, CSA, UL | J | Contains lead / RoHS non-compliant | JTD 17-1/2ID JTD17.5ID JTD17.5TXID | 500V | - | Bulk | POWR-GARD®, POWR-PRO® JTD_ID | 0.811 Dia x 2.252 L (20.60mm x 57.20mm) | 1 (Unlimited) | Transformer Protection | 17.5A | Slow | Cartridge | 200kA AC, 20kA DC | - | Indicating | ||
![]() LVSP0100TX2 Hamlin | In Stock | - | - | Holder | - | UR | - | Lead free / RoHS Compliant | LVSP100-2 | - | - | Bulk | POWR-GARD® LVSP | - | 1 (Unlimited) | TVSS Protection | 100A | Slow | Cartridge | 200kA | 0.000403 Ohms | - |