- Series
- Operating Temperature
- Lead Free Status / RoHS Status
- Mounting Type
- Size / Dimension
- Features
- Breaking Capacity @ Rated Voltage
- Current Rating
- Response Time
- Fuse Type
- Package / Case
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Hamlin Electrical, Specialty Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Approvals | Class | Lead Free Status / RoHS Status | Other Names | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Moisture Sensitivity Level (MSL) | Applications | Current Rating | Response Time | Fuse Type | Breaking Capacity @ Rated Voltage | DC Cold Resistance | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 50E1CL5.5 Hamlin | In Stock | - | - | Bolt Mount | Cylindrical, Blade Terminal (Bolt) | - | E | Contains lead / RoHS non-compliant | - | - | - | Bulk | POWR-GARD® | 15.130 L x 3.000 W x 4.310 H (384.30mm x 76.20mm x 109.47mm) | 1 (Unlimited) | Transformer Protection | 50A | - | Cartridge | 80kA | - | Indicating | ||
![]() FLNR110.XXID Hamlin | In Stock | - | - | Holder | Cylindrical, Blade Terminals | CE, CSA, QPL, UL | RK5 | Contains lead / RoHS non-compliant | FLNR 110ID FLNR110ID | 125V | - | Bulk | POWR-GARD® FLNR_ID | 1.594 Dia x 7.126 L (40.50mm x 181.00mm) | 1 (Unlimited) | Electrical, Industrial | 110A | Slow | Cartridge | 200kA AC, 20kA DC | - | Indicating | ||
![]() 350E2C5.5 Hamlin | In Stock | - | - | Holder | Cartridge, Non-Standard | - | E | Contains lead / RoHS non-compliant | - | - | - | Bulk | POWR-GARD® | 15.875 L x 3.000 W x 6.380 H (403.23mm x 76.20mm x 162.05mm) | 1 (Unlimited) | Transformer Protection | 350A | - | Cartridge | 80kA | - | Indicating | ||
![]() LA30QS4004 Hamlin | In Stock | - | - | Bolt Mount | Cylindrical, Blade Terminal (Bolt) | UR | - | Contains lead / RoHS non-compliant | LA30QS400-4 | 300V | - | Bulk | POWR-GARD® LA30QS | 1.500 Dia x 1.579 L (38.10mm x 40.10mm) | 1 (Unlimited) | Semiconductors | 400A | Fast | Cartridge | 200kA | - | - | ||
![]() KLDR01.4T Hamlin | In Stock | - | - | Holder | 5AG, 10mm x 38.1mm | CE, CSA, UL | CC | Lead free / RoHS Compliant | - | 300V | - | Bulk | POWR-GARD® KLDR | 0.406 Dia x 1.500 L (10.30mm x 38.10mm) | 1 (Unlimited) | Transformer Protection | 1.4A | Slow | Cartridge | 200kA AC, 20kA DC | - | - | ||
![]() 15NLE40E Hamlin | In Stock | - | - | Holder | Cartridge, Non-Standard | - | E | Contains lead / RoHS non-compliant | - | - | - | Bulk | POWR-GARD® | 3.000 Dia x 23.875 L (76.20mm x 606.43mm) | 1 (Unlimited) | Transformer Protection | 40A | - | Cartridge | 60kA | - | Indicating | ||
![]() KLDR.250TXP Hamlin | In Stock | - | - | Holder | 5AG, 10mm x 38.1mm | CE, CSA, UL | CC | Lead free / RoHS Compliant | KLDR 1/4A KLDR.250 | 300V | - | Bulk | POWR-GARD® KLDR | 0.406 Dia x 1.500 L (10.30mm x 38.10mm) | 1 (Unlimited) | Transformer Protection | 250mA | Slow | Cartridge | 200kA AC, 20kA DC | - | - | ||
![]() 20E1C25.8 Hamlin | In Stock | - | - | Holder | Cartridge, Non-Standard | - | E | Contains lead / RoHS non-compliant | - | - | - | Bulk | POWR-GARD® | 3.000 Dia x 24.875 L (76.20mm x 631.83mm) | 1 (Unlimited) | Transformer Protection | 20A | - | Cartridge | 80kA | - | Indicating | ||
![]() LFCL0350ZC3 Hamlin | In Stock | - | - | Holder | Cartridge, Non-Standard | - | - | Contains lead / RoHS non-compliant | LFCL350C3 | - | - | Bulk | POWR-GARD® LFCL | - | 1 (Unlimited) | Cable Protection | - | - | Cartridge | 200kA | - | - | ||
![]() LA30QS1254 Hamlin | In Stock | - | - | Bolt Mount | Cylindrical, Blade Terminal (Bolt) | UR | - | Contains lead / RoHS non-compliant | LA30QS125-4 | 300V | - | Bulk | POWR-GARD® LA30QS | 1.220 Dia x 1.630 L (31.00mm x 41.40mm) | 1 (Unlimited) | Semiconductors | 125A | Fast | Cartridge | 200kA | - | - | ||
![]() 0JTD2.25T Hamlin | In Stock | - | - | Holder | Cartridge, Non-Standard | CE, CSA, UL | J | Contains lead / RoHS non-compliant | JTD 2-1/4 JTD2.25 JTD2.25T | 500V | - | Bulk | POWR-GARD®, POWR-PRO® JTD | 0.811 Dia x 2.252 L (20.60mm x 57.20mm) | 1 (Unlimited) | Transformer Protection | 2.25A | Slow | Cartridge | 200kA AC, 20kA DC | - | - | ||
![]() 048103.5HXLP Hamlin | In Stock | - | - | Holder | Alarm Indicator | CSA, UR | - | Lead free / RoHS Compliant | - | 125V | -55°C ~ 125°C | Bulk | 481 | 0.665 L x 0.228 W x 0.772 H (16.90mm x 5.80mm x 19.60mm) | 1 (Unlimited) | Telecom | 3.5A | Fast | Indicating Fuse | 300A | 0.042 Ohms | Indicating | ||
![]() LVSP0010TXR Hamlin | In Stock | - | - | Through Hole | Radial, Can, Horizontal | UR | - | Lead free / RoHS Compliant | LVSP10-R | - | - | Bulk | POWR-GARD® LVSP | 0.406 Dia x 1.500 L (10.30mm x 38.00mm) | 1 (Unlimited) | TVSS Protection | 10A | Slow | Cartridge | 200kA | 0.002535 Ohms | - | ||
![]() FLNR225.X Hamlin | In Stock | - | - | Holder | Cylindrical, Blade Terminals | CE, CSA, QPL, UL | RK5 | Lead free / RoHS Compliant | FLNR 225 FLNR225 | 125V | - | Bulk | POWR-GARD® FLNR | 2.094 Dia x 8.626 L (53.19mm x 219.10mm) | 1 (Unlimited) | Electrical, Industrial | 225A | Slow | Cartridge | 200kA AC, 20kA DC | - | - | ||
![]() KLDR.400TXP Hamlin | In Stock | - | - | Holder | 5AG, 10mm x 38.1mm | CE, CSA, UL | CC | Lead free / RoHS Compliant | F11249 KLDR 4/10A KLDR.400 KLDR.400TXP-ND | 300V | - | Bulk | POWR-GARD® KLDR | 0.406 Dia x 1.500 L (10.30mm x 38.10mm) | 1 (Unlimited) | Transformer Protection | 400mA | Slow | Cartridge | 200kA AC, 20kA DC | - | - | ||
![]() LSRK175.XXID Hamlin | In Stock | - | - | Holder | Cylindrical, Blade Terminals | CE, CSA, QPL, UL | RK1 | Contains lead / RoHS non-compliant | LLSRK 175ID LLSRK175.XXID LLSRK175ID LSRK175XXID | 300V | - | Bulk | POWR-GARD®, POWR-PRO® LLSRK_ID | 2.094 Dia x 9.626 L (53.19mm x 244.50mm) | 1 (Unlimited) | Electrical, Industrial | 175A | Slow | Cartridge | 200kA AC, 20kA DC | - | Indicating | ||
![]() LSRK.100T Hamlin | In Stock | - | - | Holder | Cartridge, Non-Standard | CE, CSA, QPL, UL | RK1 | Contains lead / RoHS non-compliant | LLSRK 1/10 LLSRK.100 LLSRK.100T | 300V | - | Bulk | POWR-GARD®, POWR-PRO® LLSRK | 0.811 Dia x 5.000 L (20.60mm x 127.00mm) | 1 (Unlimited) | Electrical, Industrial | 100mA | Slow | Cartridge | 200kA AC, 20kA DC | - | - | ||
![]() 0JTD008.T Hamlin | In Stock | - | - | Holder | Cartridge, Non-Standard | CE, CSA, UL | J | Contains lead / RoHS non-compliant | JTD 8 JTD008 JTD008.T JTD8 | 300V | - | Bulk | POWR-GARD®, POWR-PRO® JTD | 0.811 Dia x 2.252 L (20.60mm x 57.20mm) | 1 (Unlimited) | Transformer Protection | 8A | Slow | Cartridge | 200kA AC, 20kA DC | - | - | ||
![]() LFCL0750ZA1 Hamlin | In Stock | - | - | Holder | Cartridge, Non-Standard | - | - | Contains lead / RoHS non-compliant | LFCL750A1 | - | - | Bulk | POWR-GARD® LFCL | - | 1 (Unlimited) | Cable Protection | - | - | Cartridge | 200kA | - | - | ||
![]() KLKR.100T Hamlin | In Stock | - | - | Holder | 5AG, 10mm x 38.1mm | CE, CSA, UL | CC | Lead free / RoHS Compliant | KLKR 1/10A KLKR.100 | 300V | - | Bulk | POWR-GARD® KLKR | 0.406 Dia x 1.500 L (10.30mm x 38.10mm) | 1 (Unlimited) | Electrical, Industrial | 100mA | Fast | Cartridge | 200kA AC, 20kA DC | - | - |