- Series
- Operating Temperature
- Lead Free Status / RoHS Status
- Mounting Type
- Size / Dimension
- Features
- Breaking Capacity @ Rated Voltage
- Current Rating
- Response Time
- Fuse Type
- Package / Case
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Hamlin Electrical, Specialty Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Approvals | Class | Lead Free Status / RoHS Status | Other Names | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Moisture Sensitivity Level (MSL) | Applications | Current Rating | Response Time | Fuse Type | Breaking Capacity @ Rated Voltage | DC Cold Resistance | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() KLDR025.T Hamlin | In Stock | - | - | Holder | 5AG, 10mm x 38.1mm | CE, CSA, UL | CC | Lead free / RoHS Compliant | - | 300V | - | Bulk | POWR-GARD® KLDR | 0.406 Dia x 1.500 L (10.30mm x 38.10mm) | 1 (Unlimited) | Transformer Protection | 25A | Slow | Cartridge | 200kA AC, 20kA DC | - | - | ||
![]() FLSR020.T Hamlin | In Stock | - | - | Holder | Cartridge, Non-Standard | CE, CSA, QPL, UL | RK5 | Contains lead / RoHS non-compliant | F5238 FLSR 20 FLSR020 FLSR020.T-ND FLSR020T FLSR20 | 300V | - | Bulk | POWR-GARD® FLSR | 0.811 Dia x 5.000 L (20.60mm x 127.00mm) | 1 (Unlimited) | Electrical, Industrial | 20A | Slow | Cartridge | 200kA AC, 20kA DC | - | - | ||
![]() PSR030FL0315Z Hamlin | In Stock | - | - | Bolt Mount | - | CCC, CE, cURus, UL | - | - | - | 600V | -55°C ~ 125°C | - | POWR-SPEED® PSR | 1.969 L x 1.693 W x 1.929 H (50.00mm x 43.00mm x 49.00mm) | - | Semiconductors | 315A | Fast | Square | 200kA AC, 150kA DC | - | - | ||
![]() 153.1602 Hamlin | In Stock | - | - | Wire Lead | In Line Crimp | - | - | Lead free / RoHS Compliant | - | 32V | - | Bulk | BF Inline | - | 1 (Unlimited) | Cable Protection | 125A | - | Fuse Link | 2kA | 0.41 mOhms | - | ||
![]() 0RLS400.X Hamlin | In Stock | - | - | Holder | Cylindrical, Blade Terminals | CE, CSA, UL | H | Contains lead / RoHS non-compliant | RLS400 RLS400.X | - | - | Bulk | POWR-GARD® RLS | 2.594 Dia x 7.878 L (65.90mm x 200.10mm) | 1 (Unlimited) | Electrical, Industrial | 400A | Fast | Cartridge | 10kA | - | - | ||
![]() 39018R2B2.75 Hamlin | In Stock | - | - | Bolt Mount | Cylindrical, Blade Terminal (Bolt) | - | R | Contains lead / RoHS non-compliant | - | - | - | Bulk | POWR-GARD® | 13.000 L x 3.000 W x 7.400 H (330.20mm x 76.20mm x 187.96mm) | 1 (Unlimited) | Motor Protection | 390A | - | Cartridge | 80kA | - | Indicating | ||
![]() 0581125.X Hamlin | In Stock | - | - | Bolt Mount | Rectangular, Blade | UR | - | Contains lead / RoHS non-compliant | 581125 581125.X | 48V | - | Bulk | POWR-GARD® HAZGARD | 3.228 L x 1.195 W x 0.683 H (82.00mm x 30.35mm x 17.35mm) | Not Applicable | Lift Trucks | 125A | Fast | Fuse Strip | 2.5kA | - | - | ||
![]() CCMR.500T Hamlin | In Stock | - | - | Holder | 5AG, 10mm x 38.1mm | CE, CSA, UL | CC | Lead free / RoHS Compliant | - | 250V | - | Bulk | POWR-GARD®, POWR-PRO® CCMR | 0.406 Dia x 1.500 L (10.30mm x 38.10mm) | 1 (Unlimited) | Motor Protection | 500mA | Slow | Cartridge | 300kA AC, 20kA DC | - | - | ||
![]() LA70QS2022F Hamlin | In Stock | - | - | Bolt Mount | Cylindrical, Blade Terminal (Bolt) | CSA, UR | - | Contains lead / RoHS non-compliant | LA70QS20-22F | 700V | - | Bulk | POWR-GARD® LA70QSF | 0.866 Dia x 2.283 L (22.00mm x 58.00mm) | 1 (Unlimited) | Electrical, Industrial | 20A | Fast | Cartridge | 200kA AC, 100kA DC | - | - | ||
![]() KLDR01.5TXP Hamlin | In Stock | - | - | Holder | 5AG, 10mm x 38.1mm | CE, CSA, UL | CC | Lead free / RoHS Compliant | F11377 KLDR 1-1/2A KLDR01.5 KLDR01.5TXP-ND KLDR1.5 | 300V | - | Bulk | POWR-GARD® KLDR | 0.406 Dia x 1.500 L (10.30mm x 38.10mm) | 1 (Unlimited) | Transformer Protection | 1.5A | Slow | Cartridge | 200kA AC, 20kA DC | - | - | ||
![]() KLKR.100TS Hamlin | In Stock | - | - | Holder | 5AG, 10mm x 38.1mm | CE, CSA, UL | CC | Contains lead / RoHS Compliant | KLKR.100TSLF KLKR.100TSLF-ND | 300V | - | Bulk | POWR-GARD® KLKR | 0.409 Dia x 1.500 L (10.40mm x 38.10mm) | 1 (Unlimited) | Motor Protection | 100mA | Fast | Cartridge | 200kA AC, 20kA DC | - | - | ||
![]() CCMR005.HXP Hamlin | In Stock | - | - | Holder | 5AG, 10mm x 38.1mm | CE, CSA, UL | CC | Lead free / RoHS Compliant | - | 250V | - | Bulk | POWR-GARD®, POWR-PRO® CCMR | 0.406 Dia x 1.500 L (10.30mm x 38.10mm) | 1 (Unlimited) | Motor Protection | 5A | Slow | Cartridge | 300kA AC, 20kA DC | - | - | ||
![]() 10E1C5.5 Hamlin | In Stock | - | - | Holder | Cartridge, Non-Standard | - | E | Contains lead / RoHS non-compliant | - | - | - | Bulk | POWR-GARD® | 3.000 Dia x 15.875 L (76.20mm x 403.23mm) | 1 (Unlimited) | Transformer Protection | 10A | - | Cartridge | 80kA | - | Indicating | ||
![]() 24101000021 Hamlin | In Stock | - | - | Holder | Cartridge, Non-Standard | - | - | Contains lead / RoHS non-compliant | 2410100002 | - | -25°C ~ 70°C | Bulk | 241 | 0.205 Dia x 0.984 L (5.20mm x 25.00mm) | 1 (Unlimited) | Electrical, Industrial | 100mA | Medium | Cartridge | 80A | - | Indicating | ||
![]() SPXV006.L Hamlin | In Stock | - | - | Holder | Cartridge, Non-Standard | CE, UR | - | Contains lead / RoHS Compliant | SPXV 6A | 1.5kV | - | Bulk | POWR-GARD® SPXV | 0.406 Dia x 3.333 W (10.31mm x 84.65mm) | 1 (Unlimited) | Solar (Photovoltaic) | 6A | - | Cartridge | 15kA | 0.0576 Ohms | - | ||
![]() KLDR002.TXP Hamlin | In Stock | - | - | Holder | 5AG, 10mm x 38.1mm | CE, CSA, UL | CC | Lead free / RoHS Compliant | F7154 KLDR 2A KLDR002 KLDR002.TXP-ND KLDR2 | 300V | - | Bulk | POWR-GARD® KLDR | 0.406 Dia x 1.500 L (10.30mm x 38.10mm) | 1 (Unlimited) | Transformer Protection | 2A | Slow | Cartridge | 200kA AC, 20kA DC | - | - | ||
![]() LA120X201 Hamlin | In Stock | - | - | Holder | Cartridge, Non-Standard | - | - | Contains lead / RoHS non-compliant | LA120X20-1 | 1kV | - | Bulk | LA120X | 0.811 Dia x 4.606 L (20.60mm x 117.00mm) | 1 (Unlimited) | Electrical, Industrial | 20A | Fast | Cartridge | 100kA | - | - | ||
![]() LA120X51 Hamlin | In Stock | - | - | Holder | Cartridge, Non-Standard | - | - | Contains lead / RoHS non-compliant | LA120X5-1 | 1kV | - | Bulk | LA120X | 0.811 Dia x 4.606 L (20.60mm x 117.00mm) | 1 (Unlimited) | Electrical, Industrial | 5A | Fast | Cartridge | 100kA | - | - | ||
![]() 0304.100HR Hamlin | In Stock | - | - | Surface Mount | 2-SMD, J-Lead | cURus, EX | - | Lead free / RoHS Compliant | F8234CT | 277V | -40°C ~ 60°C | Cut Tape (CT) | PICO® 304 | 0.538 L x 0.237 W x 0.244 H (13.67mm x 6.03mm x 6.19mm) | 1 (Unlimited) | Hazardous Locations | 100mA | - | Board Mount | 1.5kA | 5 Ohms | Intrinsically Safe | ||
![]() LA130URD70TTI0063 Hamlin | In Stock | - | - | Bolt Mount | Rectangular | UR | - | Contains lead / RoHS non-compliant | - | - | - | Bulk | POWR-GARD® LA | 2.913 L x 1.575 W x 1.773 H (74.00mm x 40.00mm x 45.03mm) | 1 (Unlimited) | Electrical, Industrial | 63A | Fast | Square | 100kA | - | - |