- For Use With/Related Products
- Moisture Sensitivity Level (MSL)
- Series
- Lead Free Status / RoHS Status
- Contact Materials
- Mounting Type
- Orientation
- Termination Style
- Fuse Size
- Fuse Type
- Fuseholder Type
- Voltage
Attribute column
Manufacturer
Hamlin Fuseholders
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Feature | Contact Shape | Shell Material | Material | Insert Material | Shell Material, Finish | Contact Materials | Contact Sizes | For Use With/Related Products | Lead Free Status / RoHS Status | Other Names | Voltage Rated | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Type | Number of Positions | Color | Fastening Type | Contact Type | Orientation | Shielding | Ingress Protection | Current Rating | Shell Finish | Shell Size - Insert | Contact Finish | Termination Style | Housing Color | Note | Voltage | Number of Circuits | Plating | Shell Size, MIL | Accessory Type | Cable Opening | Fuse Type | Thread Size | Includes | Cable Exit | Fuse Size | Fuseholder Type | Features | Contact Finish Thickness | Diameter - Outside | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0LEY00DCX Hamlin | In Stock | - | - | Panel Mount | Flange | Circular | Composite | - | -- | - | Copper | 20 | Class CC | -- | LEY00DCX LEYDC | - | -65°C ~ 200°C | Bulk | MIL-DTL-38999 Series III, Tri-Start™ TV | Active | -- | - | Receptacle Housing | For Male Pins | 8 | - | Threaded | Crimp | A | Shielded | Environment Resistant | 30A | Electroless Nickel | 13-8 | - | Crimp | Silver | Contacts Not Included | 600V | 2 | - | -- | - | - | Cartridge | - | -- | - | 13/32 Dia x 1-1/2 L (10.3mm x 38.1mm) | Holder | -- | - | - | -- | ||
![]() LSSU Hamlin | In Stock | - | - | Chassis Mount | - | - | - | Aluminum Alloy | - | - | - | - | MIL-DTL-22992 Connectors | -- | - | - | - | - | TXR | Active | 1 (Unlimited) | - | - | Backshell, Heat Shrink Adapter | - | Olive Drab | - | - | - | Unshielded | -- | 15A | - | 24 | - | - | - | - | 125V | 1 | Cadmium | - | - | -- | Threaded | 1 5/8-18 UNEF | 4 pcs - 1 Backshell, 1 O-Ring, 2 Screws | 180° | - | Holder | Chain Attachment, Tinel Lock | - | 2.070 (52.59mm) | -- | ||
![]() LPSM0004Z Hamlin | In Stock | - | - | Panel Mount | Flange | Circular | Composite | - | -- | - | - | 22D | Midget 10x38 | -- | LPSM004 | - | -65°C ~ 200°C | Bulk | MIL-DTL-38999 Series III, Tri-Start™ TV | Active | -- | - | Receptacle Housing | For Male Pins | 22 | - | Threaded | Crimp | A | Shielded | Environment Resistant | 30A | Electroless Nickel | 13-35 | - | Screw Terminal, Pressure Plate | Silver | Contacts Not Included | 600V | 4 | - | -- | - | - | Cartridge | - | -- | - | 13/32 Dia x 1-1/2 L (10.3mm x 38.1mm) | Holder | -- | - | - | -- | ||
![]() 03590008Z Hamlin | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | Beryllium Copper | - | 3AG | -- | 359008 | - | - | - | * | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | 30A | - | - | Silver | Screw Terminal | - | - | 600V | 8 | - | - | - | - | Cartridge | - | - | - | 1/4 Dia x 1 1/4 L (6.4mm x 31.8mm) | Block | - | - | - | - | ||
![]() LFPSC0002ZXID Hamlin | In Stock | - | - | DIN Rail | - | - | - | - | - | - | - | - | Class CC | -- | - | - | - | - | * | Active | 1 (Unlimited) | - | - | - | - | - | - | - | Horizontal | - | - | 30A | - | - | - | Screw Terminal, Pressure Plate | - | - | 600V | 2 | - | - | - | - | Cartridge | - | - | - | 0.394 Dia x 1.496 L (10mm x 38mm) | Holder | - | - | - | - | ||
![]() 04820018ZXP Hamlin | In Stock | - | - | Panel Mount | Flange | Circular | Aluminum Alloy | - | Polychloroprene | - | Beryllium Copper | 16 | 481 Alarm Fuse | -- | F1437 | - | -55°C ~ 125°C | Bulk | MIL-DTL-5015, CA-B | Active | 1 (Unlimited) | - | Receptacle Housing | For Male Pins | 10 | - | Reverse Bayonet Lock | Crimp | N (Normal) | Unshielded | IP67 - Dust Tight, Waterproof | 15A | Chromate over Cadmium | 18-19 | Tin | PC Pin | Olive Drab | Contacts Not Included | 125V | 18 | - | -- | - | - | Blade | - | -- | - | 0.665 L x 0.315 W x 0.772 H (16.9mm x 8mm x 19.6mm) | Holder | Backshell | - | - | -- | ||
![]() LR254003CR Hamlin | In Stock | - | - | Panel Mount | Flange | Circular | Composite | - | -- | - | - | 16 | Class R | -- | LR25400-3CR | - | -65°C ~ 200°C | Bulk | MIL-DTL-38999 Series III, Tri-Start™ TV | Active | -- | - | Receptacle Housing | For Male Pins | 4 | - | Threaded | Crimp | A | Shielded | Environment Resistant | 400A | Electroless Nickel | 13-4 | - | Box Lug | Silver | Contacts Not Included | 250V | 3 | - | -- | - | - | Cartridge | - | -- | - | 2.343 Dia x 8.626 L (59.5mm x 219.1mm) | Holder | -- | - | - | -- | ||
![]() 03540905ZXGY Hamlin | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | Spring Brass | - | 3AB, 3AG | -- | 354905-GY | - | - | - | * | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | 30A | - | - | Tin | Quick Connect - 0.250 (6.3mm) | - | - | 600V | 5 | - | - | - | - | Cartridge | - | - | - | 1/4 Dia x 1 1/4 L (6.4mm x 31.8mm) | Block | - | - | - | - | ||
![]() LSCR001 Hamlin | In Stock | - | - | Chassis Mount | - | - | - | Stainless Steel | - | - | Steel | - | MIL-DTL-38999 Series III, IV | -- | F5276 LSCR001-ND | - | - | - | TXR | Active | 1 (Unlimited) | - | - | Backshell, Heat Shrink Adapter | - | -- | - | - | - | Shielded | Environment Resistant | 400A | - | 25, J | - | Bolt Down | - | - | 600V | 1 | Passivated | - | - | -- | Bolt Down | M37x1 | 6 pcs - 2 pc Backshell, 1 Braid, 2 O-Rings, 1 Tinel Ring | 90° | - | Block | Tinel Lock | - | 1.713 (43.50mm) | -- | ||
![]() LR250603CR Hamlin | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | - | - | Class R | -- | LR25060-3CR | - | - | - | * | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 60A | - | - | - | Box Lug | - | - | 250V | 3 | - | - | - | - | Cartridge | - | - | - | 0.811 Dia x 3 L (20.60mm x 76.20mm) | Holder | - | - | - | - | ||
![]() L60030C1C Hamlin | In Stock | - | - | DIN Rail | - | - | - | Aluminum Alloy | - | - | Copper Alloy | - | MIL-DTL-5015 Receptacle | -- | F7156 L60030C-1C L60030C-1C-ND | - | - | - | MIL-DTL-5015, CA-B | Active | 1 (Unlimited) | - | - | - | - | Silver | - | - | - | - | - | 30A | - | 14S | Tin | Box Lug | - | - | 600V | 1 | - | - | Cap (Cover), Protective | - | Cartridge | - | - | - | 13/32 Dia x 1-1/2 L (10.3mm x 38.1mm) | Block | Contains Cord | - | - | - | ||
![]() LFJ604001C Hamlin | In Stock | - | - | Free Hanging (In-Line) | - | - | - | - | - | Polyamide | - | - | Class J | -- | LFJ60400-1C | 400V | -40°C ~ 100°C | Bulk | Eco/mate™ C016 | Active | -- | Screw | Plug, Male Pins | - | 4 | - | Threaded | - | Keyed | - | IP65/67 - Dust Tight, Water Resistant, Waterproof | 16A | - | -- | Silver | Box Lug | - | - | 600V | 1 | - | -- | - | - | Cartridge | - | - | - | 2 Dia x 7.126 L (50.8mm x 181mm) | Block | Cable Clamp, Strain Relief | -- | - | - | ||
![]() 03453HS1HXNP Hamlin | In Stock | - | - | Free Hanging (In-Line) | - | - | - | - | - | Die Cast, Nickel Plated | Copper Alloy | - | 3AG | -- | 3453HS1HXNP | 60V | -40°C ~ 100°C | Bulk | C091D | Active | Not Applicable | Solder Cup | Plug, Male Pins | - | 6 | - | Threaded | - | Keyed | - | IP65/67/69K - Dust Tight, Water Resistant, Waterproof | 7A | - | M16-6 | Silver | Quick Connect - 0.187 (4.7mm) | - | - | 250V | 1 | - | -- | - | - | Cartridge | - | - | - | 1/4 Dia x 1 1/4 L (6.4mm x 31.8mm) | Holder | Shielded, Strain Relief | -- | - | - | ||
![]() 03455LF1HXL Hamlin | In Stock | - | - | Panel Mount | - | - | - | - | - | - | Copper Alloy | - | 5mm x 20mm | -- | 03455LF1HXL-ND F4907 | - | - | - | * | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | 10A | - | - | Tin | Quick Connect - 0.187 (4.7mm) | - | - | 250V | 1 | - | - | - | - | Cartridge | - | - | - | 5mm x 20mm | Holder | - | - | - | - | ||
![]() LJ600303S Hamlin | In Stock | - | - | DIN Rail | - | - | - | - | - | - | - | - | Class J | -- | LJ60030-3S | - | - | - | * | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 30A | - | - | - | Screw Terminal | - | - | 600V | 3 | - | - | - | - | Cartridge | - | - | - | 0.811 Dia x 2.252 L (20.60mm x 57.20mm) | Block | - | - | - | - | ||
![]() 03540910ZXGY Hamlin | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | Spring Brass | - | 3AB, 3AG | -- | 354910-GY | - | - | - | * | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | 30A | - | - | Tin | Quick Connect - 0.250 (6.3mm) | - | - | 600V | 10 | - | - | - | - | Cartridge | - | - | - | 1/4 Dia x 1 1/4 L (6.4mm x 31.8mm) | Block | - | - | - | - | ||
![]() 0FHM0003ZXJB-F05 Hamlin | In Stock | - | - | Free Hanging In Line | - | - | - | - | - | - | - | - | MINI ATC, MINI ATO | -- | FHM0003ZXJB-F05 | - | - | - | * | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | 20A | - | - | - | Wire Leads | - | - | 32V | 1 | - | - | - | - | Blade | - | - | - | 0.43 L x 0.15 W x 0.64 H (10.92mm x 3.81mm x 16.25mm) | Holder | - | - | - | - | ||
![]() 00940303Z Hamlin | In Stock | - | - | Free Hanging In Line | - | - | - | - | - | - | - | - | ATO® | -- | 0940303Z | - | - | - | * | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | 30A | - | - | - | Wire Leads | - | - | - | 1 | - | - | - | - | Cartridge | - | - | - | - | Holder | - | - | - | - | ||
![]() 03452LF8H Hamlin | In Stock | - | - | Panel Mount | - | - | - | - | - | - | Copper Alloy | - | 2AG | -- | 3452LF8 H3452LF8 | - | - | - | * | Active | -- | - | - | - | - | - | - | - | - | - | - | 10A | - | - | Tin | Quick Connect - 0.250 (6.3mm) | - | - | 250V | 1 | - | - | - | - | Cartridge | - | - | - | 0.177 Dia x 0.570 L (4.50mm x 14.48mm) | Holder | - | - | - | - | ||
![]() L60030M3CDINR Hamlin | In Stock | - | - | DIN Rail | - | - | - | - | - | - | Copper Alloy | - | MIDGET | -- | L60030M-3CDINR | - | - | - | * | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 30A | - | - | Tin | Box Lug | - | - | 600V | 3 | - | - | - | - | Cartridge | - | - | - | 13/32 Dia x 1-1/2 L (10.3mm x 38.1mm) | Block | - | - | - | - |