- For Use With/Related Products
- Moisture Sensitivity Level (MSL)
- Series
- Lead Free Status / RoHS Status
- Contact Materials
- Mounting Type
- Orientation
- Termination Style
- Fuse Size
- Fuse Type
- Fuseholder Type
- Voltage
Attribute column
Manufacturer
Hamlin Fuseholders
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Feature | Contact Shape | Shell Material | Material | Housing Material | Insert Material | Shell Material, Finish | Contact Materials | Contact Sizes | For Use With/Related Products | Lead Free Status / RoHS Status | Other Names | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Type | Number of Positions | Color | Fastening Type | Contact Type | Orientation | Shielding | Ingress Protection | Current Rating | Shell Finish | Shell Size - Insert | Contact Finish | Termination Style | Housing Color | Note | Voltage | Number of Circuits | Plating | Connector Style | Shell Size, MIL | Accessory Type | Cable Opening | Fuse Type | Thread Size | Includes | Cable Exit | Convert From (Adapter End) | Convert To (Adapter End) | Fuse Size | Housing Finish | Fuseholder Type | Number of Positions (Convert From) | Orientation (Convert From) | Shell Size - Insert (Convert From) | Orientation (Convert To) | Number of Positions (Convert To) | Features | Shell Size - Insert (Convert To) | Contact Finish Thickness | Diameter - Outside | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 03420006ZXA Hamlin | In Stock | - | - | Panel Mount | - | - | - | Aluminum Alloy | - | - | - | Brass | - | MIL-DTL-5015 Series 3400, MIL-DTL-81703 Series III, MIL-DTL-83723 Series II | -- | 342006A | - | - | - | - | TXR | Active | Not Applicable | - | - | Backshell, Heat Shrink Adapter | - | Olive Drab | - | - | - | Unshielded | -- | 20A | - | 24 | Tin | Solder Lug | - | - | 250V | 1 | Cadmium | - | - | - | -- | Cartridge | 1 7/16-18 UNEF | 1 pc - 1 Backshell | 180° | - | - | 1/4 Dia x 1 1/4 L (6.4mm x 31.8mm) | - | Holder | - | - | - | - | - | Chain Attachment, Tinel Lock | - | - | 1.590 (40.39mm) | -- | ||
![]() LFC600601CID Hamlin | In Stock | - | - | DIN Rail | - | - | - | - | - | - | - | Copper Alloy | - | Class CD | -- | LFC60060-1CID | - | - | - | - | * | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 60A | - | - | Tin | Box Lug | - | - | 600V | 1 | - | - | - | - | - | Cartridge | - | - | - | - | - | 0.406 Dia x 1.496 L (10.3mm x 38mm) | - | Block | - | - | - | - | - | - | - | - | - | - | ||
![]() LR250301PR Hamlin | In Stock | - | - | Panel Mount | - | - | - | - | - | - | Polyamide | - | - | Class R | -- | LR25030-1PR | 400V | - | -40°C ~ 100°C | Bulk | Eco/mate™ C016 | Active | 1 (Unlimited) | Screw | Receptacle, Female Sockets | - | 4 | - | Threaded | - | Keyed | - | IP65/67 - Dust Tight, Water Resistant, Waterproof | 16A | - | -- | Gold | Screw Terminal, Pressure Plate | - | - | 250V | 1 | - | - | -- | - | - | Cartridge | - | - | - | - | - | 0.563 Dia x 2 L (14.3mm x 50.8mm) | - | Holder | - | - | - | - | - | -- | - | -- | - | - | ||
![]() 01520009Z Hamlin | In Stock | - | - | Free Hanging In Line | - | - | - | Aluminum Alloy | - | - | - | Copper Alloy | - | MIL-DTL-38999 Series III, IV | -- | 01520009Z-ND 1520009Z F10742 | - | - | - | - | TXR | Active | Not Applicable | - | - | Backshell, Heat Shrink Adapter | - | Olive Drab | - | - | - | Unshielded | Environment Resistant | 80A | - | 21, G | Tin | Crimp | - | - | - | 1 | Cadmium | - | - | - | -- | Blade | M31x1 | 2 pcs - 1 Backshell, 1 O-Ring | 90° | - | - | 1.15 L x 0.35 W x 1.35 H (29.21mm x 8.85mm x 34.29mm) | - | Holder | - | - | - | - | - | Chain Attachment, Tinel Lock | - | - | 1.457 (37.00mm) | -- | ||
![]() 0FHA0002XP Hamlin | In Stock | - | - | Free Hanging In Line | - | - | - | - | - | - | - | - | - | ATC, ATO | -- | FHA0002XP | - | - | - | - | * | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | 30A | - | - | - | Wire Leads | - | - | 32V | 1 | - | - | - | - | - | Blade | - | - | - | - | - | 0.75 L x 0.2 W x 0.74 H (19.1mm x 5.1mm x 18.8mm) | - | Holder | - | - | - | - | - | - | - | - | - | - | ||
![]() L60030M1CDINR Hamlin | In Stock | - | - | DIN Rail | - | - | - | Aluminum Alloy | - | - | - | Copper Alloy | - | MIL-DTL-5015 Series 3400, MIL-DTL-81703 Series III, MIL-DTL-83723 Series II | -- | L60030M-1CDINR | - | - | - | - | TXR | Active | 1 (Unlimited) | - | - | Backshell, Heat Shrink Adapter | - | Black | - | - | - | Shielded | -- | 30A | - | 40 | Tin | Box Lug | - | - | 600V | 1 | Anodized | - | - | - | -- | Cartridge | 2 1/2-16 UN | 3 pcs - 1 Backshell, 1 Braid, 1 Tinel Ring | 180° | - | - | 13/32 Dia x 1-1/2 L (10.3mm x 38.1mm) | - | Block | - | - | - | - | - | Chain Attachment, Tinel Lock | - | - | 2.717 (69.00mm) | -- | ||
![]() 03455RF2H Hamlin | In Stock | - | - | Free Hanging (In-Line) | -- | Circular | Aluminum Alloy | - | - | Polychloroprene | - | Copper Alloy | 16 | 5mm x 20mm | -- | 03455RF2H-ND 3455RF2 F4915 H3455RF2 | - | - | -55°C ~ 125°C | Bulk | MIL-DTL-5015, CA-B | Active | Not Applicable | - | Plug Housing | For Male Pins | 10 | - | Reverse Bayonet Lock | Crimp | N (Normal) | Unshielded | IP67 - Dust Tight, Waterproof | 10A | Chromate over Cadmium | 18-19 | Tin | Quick Connect - 0.187 (4.7mm) | Olive Drab | Contacts Not Included | 250V | 1 | - | - | -- | - | - | Cartridge | - | -- | - | - | - | 5mm x 20mm | - | Holder | - | - | - | - | - | Backshell, Coupling Nut | - | - | - | -- | ||
![]() LFR600601C Hamlin | In Stock | - | - | DIN Rail | - | - | - | Stainless Steel | - | - | - | - | - | MIL-DTL-38999 Series III, IV | -- | LFR600601CLF LFR600601CLF-ND | - | - | - | - | TXR | Active | 1 (Unlimited) | - | - | Backshell, Heat Shrink Adapter | - | -- | - | - | - | Shielded | Environment Resistant | 60A | - | 15, D | - | Box Lug | - | - | 600V | 1 | Passivated | - | - | - | -- | Cartridge | M22x1 | 4 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 1 Tinel Ring | 45° | - | - | - | - | Holder | - | - | - | - | - | Tinel Lock | - | - | 1.142 (29.00mm) | -- | ||
![]() 03452RF3X Hamlin | In Stock | - | - | Free Hanging (In-Line) | -- | - | - | - | Polybutylene Terephthalate (PBT) | - | - | Copper Alloy | - | 2AG | -- | 3452RF3A | - | 30VAC/DC | -25°C ~ 85°C | Bulk | C112 | Obsolete | Not Applicable | - | - | - | - | - | Threaded | - | - | Unshielded | IP67 - Dust Tight, Waterproof | 4A | - | - | Tin | Quick Connect - 0.187 (4.7mm) | Black | - | 250V | 1 | - | Distributor Y-Shaped | - | - | - | Cartridge | - | -- | - | Male Pins | Female Sockets (2) | 0.177 Dia x 0.570 L (4.50mm x 14.48mm) | -- | Holder | 5 | Keyed | M12 | Keyed | 5 (2) | Coupling Nut | M12 | - | - | UL94 HB | ||
![]() LT300602CR Hamlin | In Stock | - | - | Panel Mount | Flange | Circular | Aluminum Alloy | - | - | Polychloroprene | - | - | -- | Class T | -- | LT30060-2CR | - | - | -55°C ~ 125°C | Bulk | MIL-DTL-5015, CA-B | Active | 1 (Unlimited) | - | Receptacle Housing | For Female Sockets | 4 | - | Reverse Bayonet Lock | Crimp | N (Normal) | Unshielded | IP67 - Dust Tight, Waterproof | 60A | Chromate over Cadmium | 36-5 | - | Box Lug | Olive Drab | Contacts Not Included | 300V | 2 | - | - | -- | - | - | Cartridge | - | -- | - | - | - | 0.563 Dia x 0.874 L (14.3mm x 22.2mm) | - | Block | - | - | - | - | - | -- | - | - | - | -- | ||
![]() 01000058N Hamlin | In Stock | - | - | PCB | - | - | - | - | - | - | - | Spring Brass | - | 1/4 Dia | -- | - | - | - | - | - | * | Active | Not Applicable | - | - | - | - | - | - | - | Horizontal | - | - | 15A | - | - | Tin | PC Pin | - | - | 125V | 1 | - | - | - | - | - | Cartridge | - | - | - | - | - | 1/4 Dia (6.4mm) | - | Clip | - | - | - | - | - | - | - | - | - | - | ||
![]() 0LEX0BBSX Hamlin | In Stock | - | - | Free Hanging (In-Line) | -- | - | - | - | Polybutylene Terephthalate (PBT) | - | - | Copper | - | Class CC, Midget | -- | LEX0BBSX LEXBBS | - | 30VAC/DC | -25°C ~ 85°C | Bulk | C112 | Obsolete | 1 (Unlimited) | - | - | - | - | - | Threaded | - | - | Unshielded | IP67 - Dust Tight, Waterproof | 4A | - | - | - | Crimp | Black | - | 600V | 2 | - | Distributor Y-Shaped | - | - | - | Cartridge | - | -- | - | Male Pins | Female Sockets (2) | 13/32 Dia x 1-1/2 L (10.3mm x 38.1mm) | -- | Holder | 4 | Keyed | M12 | Keyed | 4 (2) | Coupling Nut | M12 | - | - | UL94 HB | ||
![]() LT602001C Hamlin | In Stock | - | - | Free Hanging (In-Line) | -- | Circular | Aluminum Alloy | - | - | Polychloroprene | - | - | 16S | Class T | -- | LT60200-1C | - | - | -55°C ~ 125°C | Bulk | MIL-DTL-5015, CA | Active | 1 (Unlimited) | - | Plug Housing | For Male Pins | 5 | - | Threaded | Crimp | N (Normal) | Unshielded | Environment Resistant | 200A | Chromate over Cadmium | 16S-8 | - | Box Lug | Olive Drab | Contacts Not Included | 600V | 1 | - | - | -- | - | - | Cartridge | - | -- | - | - | - | 1.06 Dia x 3.25 L (26.9mm x 82.6mm) | - | Block | - | - | - | - | - | Backshell, Cable Clamp, Coupling Nut | - | - | - | -- | ||
![]() 01020078H Hamlin | In Stock | - | - | PCB | - | - | - | - | - | - | - | Spring Brass | - | 1/4 Dia | -- | 01020078 102 078 102 078(BULK) 102078 102078(BULK) F042 F102078-ND H102078 | - | - | - | - | * | Active | Not Applicable | - | - | - | - | - | - | - | Horizontal | - | - | 15A | - | - | Tin | PC Pin | - | - | 250V | 1 | - | - | - | - | - | Cartridge | - | - | - | - | - | 1/4 Dia (6.4mm) | - | Clip | - | - | - | - | - | - | - | - | - | - | ||
![]() LINK003C.Z Hamlin | In Stock | - | - | DIN Rail | - | - | - | - | - | - | - | - | - | Class CC | -- | LINK003C | - | - | - | - | * | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 30A | - | - | - | Screw Terminal, Pressure Plate | - | - | 600V | 3 | - | - | - | - | - | Cartridge | - | - | - | - | - | 13/32 Dia x 1-1/2 L (10.3mm x 38.1mm) | - | Holder | - | - | - | - | - | - | - | - | - | - | ||
![]() 03540608ZXGY Hamlin | In Stock | - | - | Chassis Mount | - | - | - | Polyamide (PA), Nylon | - | - | - | Phosphorus Bronze | - | Female Receptacle | -- | 354608-GY | - | - | - | - | C 16-3 | Active | -- | - | - | - | - | Black | - | - | - | - | - | 20A | - | 1 | Tin | Quick Connect - 0.187 (4.7mm) | - | - | 600V | 8 | - | - | - | Cap (Cover), Protective | - | Cartridge | - | - | - | - | - | 1/4 Dia x 1 1/4 L (6.4mm x 31.8mm) | - | Block | - | - | - | - | - | Bayonet Lock, Contains Strap, Dust Tight, Water Resistant | - | - | - | - | ||
![]() 03453RF8H Hamlin | In Stock | - | - | Panel Mount | - | - | - | - | - | - | - | Copper Alloy | - | 3AG | -- | 03453RF8H-ND 3453RF8 F11405 H3453RF8 | - | - | - | - | * | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | 20A | - | - | Tin | Quick Connect - 0.250 (6.3mm) | - | - | 250V | 1 | - | - | - | - | - | Cartridge | - | - | - | - | - | 1/4 Dia x 1 1/4 L (6.4mm x 31.8mm) | - | Holder | - | - | - | - | - | - | - | - | - | - | ||
![]() L60030M2PQDIN Hamlin | In Stock | - | - | DIN Rail | - | - | - | - | - | - | - | Copper Alloy | - | MIDGET | -- | L60030M-2PQDIN | - | - | - | - | * | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 30A | - | - | Tin | Screw Terminal, Pressure Plate, Quick Connect | - | - | 600V | 2 | - | - | - | - | - | Cartridge | - | - | - | - | - | 13/32 Dia x 1-1/2 L (10.3mm x 38.1mm) | - | Block | - | - | - | - | - | - | - | - | - | - | ||
![]() LJ600301S Hamlin | In Stock | - | - | Free Hanging (In-Line) | - | - | - | - | - | - | Die Cast, Nickel Plated | - | - | Class J | -- | LJ60030-1S | 60V | - | -40°C ~ 100°C | Bulk | C091D | Active | 1 (Unlimited) | Solder Cup | Plug, Male Pins | - | 8 | - | Threaded | - | Keyed | - | IP65/67/69K - Dust Tight, Water Resistant, Waterproof | 7A | - | M16-8 | Silver | Screw Terminal | - | - | 600V | 1 | - | - | -- | - | - | Cartridge | - | - | - | - | - | 0.811 Dia x 2.252 L (20.60mm x 57.20mm) | - | Block | - | - | - | - | - | Shielded, Strain Relief | - | -- | - | - | ||
![]() FHJC1002G Hamlin | In Stock | - | - | Free Hanging (In-Line) | - | - | - | - | - | - | Die Cast, Nickel Plated | - | - | JCASE® | -- | F6109 FHJC1002G-ND | 250V | - | -40°C ~ 100°C | Bulk | C091D | Active | Not Applicable | Solder Cup | Plug, Male Pins | - | 12 | - | Threaded | - | Keyed | - | IP65/67/69K - Dust Tight, Water Resistant, Waterproof | 3A | - | M16-12 | Gold | Wire Leads | - | - | 58V | 1 | - | - | -- | - | - | Blade | - | - | - | - | - | - | - | Holder | - | - | - | - | - | Shielded, Strain Relief | - | -- | - | - |