- Moisture Sensitivity Level (MSL)
- Series
- Mounting Type
- Packaging
- Operating Temperature
- Size / Dimension
- Lead Free Status / RoHS Status
- Color
- Current Rating
- Response Time
- Approvals
- Package / Case
Attribute column
Manufacturer
Hamlin Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Approvals | Lead Free Status / RoHS Status | Other Names | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Moisture Sensitivity Level (MSL) | Color | Current Rating | Response Time | Fuse Type | Breaking Capacity @ Rated Voltage | DC Cold Resistance |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0216.500H Hamlin | In Stock | - | - | Holder | 5mm x 20mm | CCC, CE, CSA, SEMKO, UR, VDE | Contains lead / RoHS non-compliant | 0216.500 0216.500H- 0216.500M 216 .500(BULK) 216.500 216.500(BULK) F910 H216.500 | - | -55°C ~ 125°C | Bulk | 216 | 0.205 Dia x 0.787 L (5.20mm x 20.00mm) | 1 (Unlimited) | - | 500mA | Fast | Cartridge, Ceramic | 1.5kA | 0.847 Ohms | ||
![]() 0219001.MXAP Hamlin | In Stock | - | - | Holder | 5mm x 20mm | CCC, CE, CSA, PSE, SEMKO, UL, VDE | Lead free / RoHS Compliant | 0219001.MXAP-ND 0219001.XAP 0219001MXAP 0219001XAP 219001 F3620 | - | -55°C ~ 125°C | Bulk | 219XA | 0.205 Dia x 0.787 L (5.20mm x 20.00mm) | 1 (Unlimited) | - | 1A | Slow | Cartridge, Glass | 150A | 0.1165 Ohms | ||
![]() 044301.5DR Hamlin | In Stock | - | - | Surface Mount | 2-SMD, Square End Block | cULus | Contains lead / RoHS Compliant | F2907CT | - | -55°C ~ 125°C | Cut Tape (CT) | NANO²® 443 | 0.398 L x 0.123 W x 0.123 H (10.10mm x 3.12mm x 3.12mm) | 1 (Unlimited) | - | 1.5A | Slow | Board Mount (Cartridge Style Excluded) | 50A | 0.1 Ohms | ||
![]() 0287002.H Hamlin | In Stock | - | - | Holder | Blade, ATO/ATC | UL | Lead free / RoHS Compliant | - | 32V | -40°C ~ 105°C | Bulk | ATO® | 0.752 L x 0.201 W x 0.484 H (19.10mm x 5.10mm x 12.30mm) | Not Applicable | Gray | 2A | Fast | Automotive | 1kA | 0.0535 Ohms | ||
![]() 1206SFS800FM/24-2 Hamlin | In Stock | - | - | - | - | - | - | RF0166-000 | - | - | Tape & Reel (TR) | * | - | 1 (Unlimited) | - | - | - | - | - | - | ||
![]() 021606.3MXESPP Hamlin | In Stock | - | - | Through Hole | 5mm x 20mm (Axial) | CE, CSA, CQC, KC, PSE, UR, VDE | Lead free / RoHS Compliant | 0216063MXESPP 21606.3MXESPP F5734 | - | -55°C ~ 125°C | Bulk | 216SP | 0.205 Dia x 0.787 L (5.20mm x 20.00mm) | 1 (Unlimited) | - | 6.3A | Fast | Cartridge, Ceramic | 1.5kA | 0.0137 Ohms | ||
![]() 1206SFH300F/24-2 Hamlin | In Stock | - | - | Surface Mount | 1206 (3216 Metric) | - | Lead free / RoHS Compliant | RF4209-000 | 24V | - | Tape & Reel (TR) | - | 0.126 L x 0.063 W x 0.046 H (3.20mm x 1.60mm x 1.17mm) | 1 (Unlimited) | - | 30A | - | - | 300A | 0.0012 Ohms | ||
![]() 023303.5M Hamlin | In Stock | - | - | Holder | 5mm x 20mm | CSA, K-MARK, METI, UL | Contains lead / RoHS non-compliant | 023303.5 023303.5M- M23303.5 | - | -55°C ~ 125°C | Bulk | 233 | 0.205 Dia x 0.787 L (5.20mm x 20.00mm) | 1 (Unlimited) | - | 3.5A | Medium | Cartridge, Glass | 10kA | 0.034 Ohms | ||
![]() 0672008.MXEP Hamlin | In Stock | - | - | Through Hole | Cartridge, Non-Standard (Axial) | CSA, UL | Lead free / RoHS Compliant | - | - | - | Bulk | 672 | 0.154 Dia x 0.433 L (3.90mm x 11.00mm) | 1 (Unlimited) | - | 8A | Fast | Cartridge, Glass | 50A | 0.0088 Ohms | ||
![]() 0277.062V Hamlin | In Stock | - | - | Through Hole | Axial | - | Lead free / RoHS Compliant | 277.062V | 125V | - | Bulk | PICO® 277 | 0.093 Dia x 0.281 L (2.36mm x 7.14mm) | 1 (Unlimited) | - | 62mA | Fast | Board Mount (Cartridge Style Excluded) | - | - | ||
![]() 0673003.MXE Hamlin | In Stock | - | - | Through Hole | Cartridge, Non-Standard (Axial) | CSA, UL | Contains lead / RoHS non-compliant | 0673 003 0673 003. | - | - | Bulk | 673 | 0.154 Dia x 0.433 L (3.90mm x 11.00mm) | 1 (Unlimited) | - | 3A | Slow | Cartridge, Glass | 50A | 0.0247 Ohms | ||
![]() 0218.800MXP Hamlin | In Stock | - | - | Holder | 5mm x 20mm | CCC, CE, CSA, K-MARK, SEMKO, UL, VDE | Lead free / RoHS Compliant | 0218.800MXP-ND 0218800MXP 218.800MXP F1744 | - | -55°C ~ 125°C | Bulk | 218 | 0.205 Dia x 0.787 L (5.20mm x 20.00mm) | 1 (Unlimited) | - | 800mA | Slow | Cartridge, Glass | 35A | 0.0813 Ohms | ||
![]() 0251.750MAT1 Hamlin | In Stock | - | - | Through Hole | Axial | CSA, TUV, UR | Contains lead / RoHS non-compliant | 0251.750MAT1- 251.750AT1 R251.750AT1 | 125V | -55°C ~ 125°C | Tape & Box (TB) | PICO® II 251 | 0.110 Dia x 0.280 L (2.80mm x 7.11mm) | 1 (Unlimited) | - | 750mA | Fast | Board Mount (Cartridge Style Excluded) | 50A AC, 300A DC | 0.175 Ohms | ||
![]() 0297020.WXNV Hamlin | In Stock | - | - | Holder | Blade, Miniature | - | Lead free / RoHS Compliant | 0297020 0297020. 0297020.W 0297020.WXN 0297020.WXOCR 0297020WXN 0297020WXNV 297020 297020.WXN F993 | 32V | -40°C ~ 125°C | Bulk | MINI® 297 | 0.429 L x 0.150 W x 0.346 H (10.90mm x 3.80mm x 8.80mm) | 1 (Unlimited) | Yellow | 20A | Fast | Automotive | 1kA | 0.00321 Ohms | ||
![]() 0224.250HXP Hamlin | In Stock | - | - | Through Hole | 2AG, 5mm x 15mm (Axial) | - | Lead free / RoHS Compliant | 224.250P F2432 | 125V | -55°C ~ 125°C | Bulk | 224 | 0.185 Dia x 0.570 L (4.70mm x 14.48mm) | 1 (Unlimited) | - | 250mA | Fast | Cartridge, Glass | 35A AC, 10kA DC | 1.15 Ohms | ||
![]() 0473005.YRT1 Hamlin | In Stock | - | - | Through Hole | Axial | CSA, PSE, UR | Contains lead / RoHS non-compliant | F1209CT | 125V | -55°C ~ 125°C | Cut Tape (CT) | PICO® II 473 | 0.135 Dia x 0.280 L (3.43mm x 7.11mm) | 1 (Unlimited) | - | 5A | Slow | Board Mount (Cartridge Style Excluded) | 50A | 0.0133 Ohms | ||
![]() 0234001.MXE Hamlin | In Stock | - | - | Through Hole | 5mm x 20mm (Axial) | CSA, K-MARK, METI, UL | Contains lead / RoHS non-compliant | 0234001.MXE- 0234001.XE 0234001MXE 0234001XE 234001.XE 234001XE M234001XE | - | - | Bulk | 234 | 0.228 Dia x 0.886 L (5.80mm x 22.50mm) | 1 (Unlimited) | - | 1A | Medium | Cartridge, Glass | 100A | 0.18 Ohms | ||
![]() 0216008.TXP Hamlin | In Stock | - | - | Holder | 5mm x 20mm | CE, CSA, KC, PSE, SEMKO, TUV, UR | Lead free / RoHS Compliant | 0216008.TP 0216008TP 0216008TXP 216008TXP F4292 | - | -55°C ~ 125°C | Bulk | 216 | 0.205 Dia x 0.787 L (5.20mm x 20.00mm) | 1 (Unlimited) | - | 8A | Fast | Cartridge, Ceramic | 1.5kA | 0.0123 Ohms | ||
![]() 0977016.MXEP Hamlin | In Stock | - | - | Through Hole | 5mm x 20mm (Axial) | CE, PSE | Lead free / RoHS Compliant | 0977016MXEP F1686 | 450V | -55°C ~ 125°C | Bulk | 977 | 0.228 Dia x 0.886 L (5.80mm x 22.50mm) | Not Applicable | - | 16A | Slow | Cartridge, Ceramic | 100A AC, 200A DC | 0.0039 Ohms | ||
![]() 0314001.HXP Hamlin | In Stock | - | - | Holder | 3AB, 3AG, 1/4 x 1-1/4 | CE, CSA, PSE, UL | Lead free / RoHS Compliant | 0314001HXP 314001 314001.P 314001P F3214 | 125V | -55°C ~ 125°C | Bulk | 314 | 0.250 Dia x 1.250 L (6.35mm x 31.75mm) | 1 (Unlimited) | - | 1A | Fast | Cartridge, Ceramic | 100A AC, 10kA DC | 0.189 Ohms |