- Moisture Sensitivity Level (MSL)
- Series
- Mounting Type
- Packaging
- Operating Temperature
- Size / Dimension
- Lead Free Status / RoHS Status
- Color
- Current Rating
- Response Time
- Approvals
- Package / Case
Attribute column
Manufacturer
Hamlin Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Approvals | Lead Free Status / RoHS Status | Other Names | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Moisture Sensitivity Level (MSL) | Color | Current Rating | Response Time | Fuse Type | Breaking Capacity @ Rated Voltage | DC Cold Resistance |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0ATO020.VPGLO Hamlin | In Stock | - | - | Holder | Blade, ATO/ATC | CSA, UL | Contains lead / RoHS non-compliant | ATO020.VPGLO ATO020VPGLO ATO20VPGLO | 32V | 32V | - | Bulk | ATO® | 0.750 L x 0.200 W x 0.480 H (19.05mm x 5.08mm x 12.19mm) | Not Applicable | Yellow | 20A | Fast | Automotive | - | - | ||
![]() 0326020.HXP Hamlin | In Stock | - | - | Holder | 3AB, 3AG, 1/4 x 1-1/4 | CE, CSA, K-MARK, PSE, UL | Lead free / RoHS Compliant | 0326020HXP 326020 326020.P 326020P F2652 | 250V | 60V | -55°C ~ 125°C | Bulk | 326 | 0.250 Dia x 1.250 L (6.35mm x 31.75mm) | 1 (Unlimited) | - | 20A | Slow | Cartridge, Ceramic | 400A AC, 500A DC | 0.034 Ohms | ||
![]() 0216008.TXP Hamlin | In Stock | - | - | Holder | 5mm x 20mm | CE, CSA, KC, PSE, SEMKO, TUV, UR | Lead free / RoHS Compliant | 0216008.TP 0216008TP 0216008TXP 216008TXP F4292 | 250V | - | -55°C ~ 125°C | Bulk | 216 | 0.205 Dia x 0.787 L (5.20mm x 20.00mm) | 1 (Unlimited) | - | 8A | Fast | Cartridge, Ceramic | 1.5kA | 0.0123 Ohms | ||
![]() 0251005.NAT6L Hamlin | In Stock | - | - | Through Hole | Axial | CCC, CSA, PSE, TUV, UR | Lead free / RoHS Compliant | 0251005NAT6L 251005.NAT6L 251005NAT6L | 125V | 125V | -55°C ~ 125°C | Tape & Box (TB) | PICO® II 251 | 0.110 Dia x 0.280 L (2.80mm x 7.11mm) | 1 (Unlimited) | - | 5A | Fast | Board Mount (Cartridge Style Excluded) | 50A AC, 300A DC | 0.0155 Ohms | ||
![]() 0AGU010.T Hamlin | In Stock | - | - | Holder | Cartridge, Non-Standard | - | Contains lead / RoHS non-compliant | 0AGU010.T-ND 0AGU010T AGU010.T AGU10 F5025 | 32V | 32V | - | Bulk | AGU | 0.406 Dia x 1.500 L (10.30mm x 38.10mm) | Not Applicable | - | 10A | - | Cartridge, Glass | - | - | ||
![]() 0229.375MXS Hamlin | In Stock | - | - | Holder | 2AG, 5mm x 15mm | CSA, UL | Contains lead / RoHS non-compliant | 229.375S M229.375S | 250V | - | -55°C ~ 125°C | Bulk | 229 | 0.177 Dia x 0.570 L (4.50mm x 14.48mm) | 1 (Unlimited) | - | 375mA | Slow | Cartridge, Glass | 35A | - | ||
![]() 0476008.MR Hamlin | In Stock | - | - | Surface Mount | 2-SMD, Square End Block | cURus | Lead free / RoHS Compliant | 0476008.MR-ND F6640TR | 125V | 125V | -55°C ~ 125°C | Tape & Reel (TR) | NANO²®476 | 0.240 L x 0.106 W x 0.106 H (6.10mm x 2.69mm x 2.69mm) | 1 (Unlimited) | - | 8A | Fast | Board Mount (Cartridge Style Excluded) | 100A AC, 300A DC | 0.0112 Ohms | ||
![]() 0977016.MXEP Hamlin | In Stock | - | - | Through Hole | 5mm x 20mm (Axial) | CE, PSE | Lead free / RoHS Compliant | 0977016MXEP F1686 | 500V | 450V | -55°C ~ 125°C | Bulk | 977 | 0.228 Dia x 0.886 L (5.80mm x 22.50mm) | Not Applicable | - | 16A | Slow | Cartridge, Ceramic | 100A AC, 200A DC | 0.0039 Ohms | ||
![]() 030707.5M Hamlin | In Stock | - | - | Holder | 7AG, 1/4 x 7/8 | UL | Contains lead / RoHS non-compliant | 30707.5M | 32V | - | - | Bulk | SFE | 0.250 Dia x 0.875 L (6.35mm x 22.23mm) | 1 (Unlimited) | - | 7.5A | Fast | Cartridge, Glass | - | 0.455 Ohms | ||
![]() 0312.010VXP Hamlin | In Stock | - | - | Holder | 3AB, 3AG, 1/4 x 1-1/4 | - | Lead free / RoHS Compliant | 312.010P F2493 | 250V | - | -55°C ~ 125°C | Bulk | 312 | 0.250 Dia x 1.250 L (6.35mm x 31.75mm) | Not Applicable | - | 10mA | Fast | Cartridge, Glass | 35A | 177.4 Ohms | ||
![]() 0467.250NRHF Hamlin | In Stock | - | - | Surface Mount | 0603 (1608 Metric), Concave | CSA, UR | Lead free / RoHS Compliant | 0467.250NRHF-ND F6020TR | 32V | 32V | -55°C ~ 90°C | Tape & Reel (TR) | 467 | 0.063 L x 0.032 W x 0.012 H (1.60mm x 0.81mm x 0.31mm) | 1 (Unlimited) | - | 250mA | Fast | Board Mount (Cartridge Style Excluded) | 50A | 0.565 Ohms | ||
![]() 032501.6MXP Hamlin | In Stock | - | - | Through Hole | 3AB, 3AG, 1/4 x 1-1/4 (Axial) | CE, CSA, PSE, UL | Lead free / RoHS Compliant | - | 250V | 125V | -55°C ~ 125°C | Bulk | 325 | 0.275 Dia x 1.288 L (6.99mm x 32.72mm) | 1 (Unlimited) | - | 1.6A | Slow | Cartridge, Ceramic | 100A AC, 10kA DC | 0.176 Ohms | ||
![]() 0298125.ZXEH-UL Hamlin | In Stock | - | - | Bolt Mount | Auto Link | UR | Lead free / RoHS Compliant | 298125.ZXEH-UL | - | 32V | -40°C ~ 125°C | Bulk | 298 | 2.700 L x 0.750 W x 0.390 H (68.58mm x 19.05mm x 9.90mm) | Not Applicable | - | 125A | - | Automotive | 2kA | - | ||
![]() 0673001.DRT4 Hamlin | In Stock | - | - | Through Hole | Cartridge, Non-Standard (Axial) | CSA, UL | Contains lead / RoHS non-compliant | - | 250V | - | - | Tape & Reel (TR) | 673 | 0.154 Dia x 0.433 L (3.90mm x 11.00mm) | 1 (Unlimited) | - | 1A | Slow | Cartridge, Glass | 50A | 0.094 Ohms | ||
![]() 0314001.HXP Hamlin | In Stock | - | - | Holder | 3AB, 3AG, 1/4 x 1-1/4 | CE, CSA, PSE, UL | Lead free / RoHS Compliant | 0314001HXP 314001 314001.P 314001P F3214 | 250V | 125V | -55°C ~ 125°C | Bulk | 314 | 0.250 Dia x 1.250 L (6.35mm x 31.75mm) | 1 (Unlimited) | - | 1A | Fast | Cartridge, Ceramic | 100A AC, 10kA DC | 0.189 Ohms | ||
![]() 021702.5MXP Hamlin | In Stock | - | - | Holder | 5mm x 20mm | BSI, CE, CCC, CSA, KC, PSE, SEMKO, UR, VDE | Lead free / RoHS Compliant | 021702.5MXP-ND 0217025MXP F4639 | 250V | - | -55°C ~ 125°C | Bulk | 217 | 0.205 Dia x 0.787 L (5.20mm x 20.00mm) | 1 (Unlimited) | - | 2.5A | Fast | Cartridge, Glass | 35A | 0.0334 Ohms | ||
![]() 37406300000 Hamlin | In Stock | - | - | Through Hole | Radial, Can, Vertical | CSA, cULus | Lead free / RoHS Compliant | 3740630000 3740630000-ND | 250V | - | -40°C ~ 85°C | Tape & Box (TB) | TR5® 374 | 0.335 Dia x 0.315 H (8.50mm x 8.00mm) | 1 (Unlimited) | - | 630mA | Slow | Board Mount (Cartridge Style Excluded) | 50A | 0.17 Ohms | ||
![]() 0326.500H Hamlin | In Stock | - | - | Holder | 3AB, 3AG, 1/4 x 1-1/4 | CSA, UL | Contains lead / RoHS non-compliant | 0326.500 0326.500M 326 .500 326 .500(BULK) 326.500(BULK) F463 H326.500 | 250V | - | - | Bulk | 326 | 0.250 Dia x 1.250 L (6.35mm x 31.75mm) | 1 (Unlimited) | - | 500mA | Slow | Cartridge, Ceramic | 100A | 1.29 Ohms | ||
![]() 0312.125VXP Hamlin | In Stock | - | - | Holder | 3AB, 3AG, 1/4 x 1-1/4 | CE, CSA, UL | Lead free / RoHS Compliant | 312.125VXP | 250V | - | -55°C ~ 125°C | Bulk | 312 | 0.250 Dia x 1.250 L (6.35mm x 31.75mm) | Not Applicable | - | 125mA | Fast | Cartridge, Glass | 35A | 7.145 Ohms | ||
![]() 026301.5M Hamlin | In Stock | - | - | Through Hole | Axial | CSA, PSE, UR | Contains lead / RoHS non-compliant | 026301.5 026301.5M- 26301.5 26301.5M F887 M26301.5 | 250V | - | -55°C ~ 125°C | - | PICO® II 263 | 0.155 Dia x 0.280 L (3.94mm x 7.11mm) | 1 (Unlimited) | - | 1.5A | Fast | Board Mount (Cartridge Style Excluded) | 50A | 0.0635 Ohms |