- Moisture Sensitivity Level (MSL)
- Series
- Mounting Type
- Packaging
- Operating Temperature
- Size / Dimension
- Lead Free Status / RoHS Status
- Color
- Current Rating
- Response Time
- Approvals
- Package / Case
Attribute column
Manufacturer
Hamlin Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Approvals | Lead Free Status / RoHS Status | Other Names | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Moisture Sensitivity Level (MSL) | Color | Current Rating | Response Time | Fuse Type | Breaking Capacity @ Rated Voltage | DC Cold Resistance |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0209001.MXEP Hamlin | In Stock | - | - | Through Hole | 2AG, 5mm x 15mm (Axial) | CE, cULus, PSE | Lead free / RoHS Compliant | 0209001.MXEP-ND 0209001EP 0209001MXEP F4593 | - | -55°C ~ 125°C | Bulk | 209 | 0.185 Dia x 0.570 L (4.70mm x 14.48mm) | 1 (Unlimited) | - | 1A | Slow | Cartridge, Glass | 100A | 0.21 Ohms | ||
![]() 0603SFP400F/32-2 Hamlin | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | - | Lead free / RoHS Compliant | 0603SFP400F/32-2TR RF0447-000 | 32V | -55°C ~ 125°C | Tape & Reel (TR) | SFP | 0.063 L x 0.032 W x 0.032 H (1.60mm x 0.81mm x 0.81mm) | 1 (Unlimited) | - | 4A | - | Board Mount (Cartridge Style Excluded) | 50A | 0.018 Ohms | ||
![]() 051401.6MXP Hamlin | In Stock | - | - | Holder | 3AB, 3AG, 1/4 x 1-1/4 | CE, cURus | Lead free / RoHS Compliant | F10119 | - | -55°C ~ 125°C | Bulk | 514 | 0.250 Dia x 1.250 L (6.35mm x 31.75mm) | 1 (Unlimited) | - | 1.6A | Fast | Cartridge, Ceramic | 5kA | 0.214 Ohms | ||
![]() 0676004.MXE Hamlin | In Stock | - | - | Through Hole | Cartridge, Non-Standard (Axial) | CCC, CSA, UL, VDE | Contains lead / RoHS non-compliant | 0676 004 0676 004. | - | - | Bulk | 676 | 0.154 Dia x 0.433 L (3.90mm x 11.00mm) | 1 (Unlimited) | - | 4A | Fast | Cartridge, Ceramic | 40A | 0.014 Ohms | ||
![]() 02181.25TXP Hamlin | In Stock | - | - | Holder | 5mm x 20mm | CCC, CE, CSA, KC, PSE, SEMKO, UL, VDE | Lead free / RoHS Compliant | 2181.25TP 2181.25TXP F4313 | - | -55°C ~ 125°C | Bulk | 218 | 0.205 Dia x 0.787 L (5.20mm x 20.00mm) | 1 (Unlimited) | - | 1.25A | Slow | Cartridge, Glass | 35A | 0.0446 Ohms | ||
![]() 0217002.VXP Hamlin | In Stock | - | - | Holder | 5mm x 20mm | BSI, CE, CCC, CSA, KC, PSE, SEMKO, UR, VDE | Lead free / RoHS Compliant | 0217002VXP 217002.VXP 217002VXP | - | -55°C ~ 125°C | Bulk | 217 | 0.205 Dia x 0.787 L (5.20mm x 20.00mm) | 1 (Unlimited) | - | 2A | Fast | Cartridge, Glass | 35A | 0.0416 Ohms | ||
![]() 0272.031V Hamlin | In Stock | - | - | Through Hole | Radial, Can, Vertical | CSA, QPL, UL | Lead free / RoHS Compliant | 0272.031V-ND 272.031 F6064 V272.031 | 125V | -55°C ~ 125°C | Bulk | MICRO™ 272 | 0.235 Dia x 0.287 H (5.97mm x 7.30mm) | 1 (Unlimited) | - | 31mA | Fast | Board Mount (Cartridge Style Excluded) | 10kA | 16 Ohms | ||
![]() 0676005.DRT4 Hamlin | In Stock | - | - | Through Hole | Cartridge, Non-Standard (Axial) | CCC, CSA, UL, VDE | Contains lead / RoHS non-compliant | - | - | - | Tape & Reel (TR) | 676 | 0.154 Dia x 0.433 L (3.90mm x 11.00mm) | 1 (Unlimited) | - | 5A | Fast | Cartridge, Ceramic | 50A | 0.01 Ohms | ||
![]() 0239.750H Hamlin | In Stock | - | - | Holder | 5mm x 20mm | CSA, K-MARK, METI, UL | Contains lead / RoHS non-compliant | 0239.750H- 239.750H H239.750 | - | -55°C ~ 125°C | Bulk | 239 | 0.205 Dia x 0.787 L (5.20mm x 20.00mm) | 1 (Unlimited) | - | 750mA | Slow | Cartridge, Glass | 35A | 0.453 Ohms | ||
![]() 023901.6MXEP Hamlin | In Stock | - | - | Through Hole | 5mm x 20mm (Axial) | CE, CSA, KC, PSE, UL | Lead free / RoHS Compliant | 0239016MXEP | - | -55°C ~ 125°C | Bulk | 239 | 0.217 Dia x 0.846 L (5.50mm x 21.50mm) | 1 (Unlimited) | - | 1.6A | Slow | Cartridge, Glass | 100A | 0.1205 Ohms | ||
![]() 0664004.HXSL Hamlin | In Stock | - | - | Through Hole | Radial, Can, Vertical | CCC, CSA, KTL, METI, SEMKO, UL, VDE | Lead free / RoHS Compliant | 0664004 0664004. 0664004HXSL | - | -40°C ~ 85°C | Bulk | LT-5™ 664 | 0.335 Dia x 0.333 H (8.50mm x 8.45mm) | 1 (Unlimited) | - | 4A | Slow | Board Mount (Cartridge Style Excluded) | 100A | 0.017 Ohms | ||
![]() 38311000410 Hamlin | In Stock | - | - | Through Hole | Radial, Can, Vertical | cURus, PSE | Lead free / RoHS Compliant | 3831100041 | - | -65°C ~ 125°C | Bulk | TR5® 383 | 0.335 Dia x 0.315 H (8.50mm x 8.00mm) | Not Applicable | - | 1A | Slow | Board Mount (Cartridge Style Excluded) | 100A | 0.0625 Ohms | ||
![]() 0219004.MXE Hamlin | In Stock | - | - | Through Hole | 5mm x 20mm (Axial) | BSI, CCC, CSA, KTL, PSE, SEMKO, UR, VDE | Contains lead / RoHS non-compliant | 0219004.MXE- 0219004.XE 0219004XE 219004.XE 219004XE M219004.XE | - | -55°C ~ 125°C | Bulk | 219 | 0.228 Dia x 0.886 L (5.80mm x 22.50mm) | 1 (Unlimited) | - | 4A | Slow | Cartridge, Glass | 150A | 0.013 Ohms | ||
![]() 0255.375M Hamlin | In Stock | - | - | Through Hole | Axial | CSA, UL | Contains lead / RoHS non-compliant | 0255.375M- 255.375 M255.375 | 125V | - | - | PICO® 255 | 0.095 Dia x 0.280 L (2.41mm x 7.11mm) | 1 (Unlimited) | - | 375mA | Fast | Board Mount (Cartridge Style Excluded) | 50A AC, 300A DC | - | ||
![]() 142.5631.6122 Hamlin | In Stock | - | - | Bolt Mount | Auto Link | cUL | Lead free / RoHS Compliant | 142.5631.612 142.5631.6122-ND F7140 | 58V | - | Bulk | BF1 | 0.630 L x 0.472 W x 0.323 H (16.00mm x 12.00mm x 8.20mm) | 1 (Unlimited) | Pink | 125A | Slow | Automotive | 1kA | 0.00034 Ohms | ||
![]() 0471.500NAT1L Hamlin | In Stock | - | - | Through Hole | Axial | CSA, UR | Lead free / RoHS Compliant | 471.500NAT1L | 125V | -55°C ~ 125°C | Tape & Box (TB) | PICO® II 471 | 0.110 Dia x 0.280 L (2.80mm x 7.11mm) | 1 (Unlimited) | - | 500mA | Slow | Board Mount (Cartridge Style Excluded) | 50A | 0.189 Ohms | ||
![]() 0314010.H Hamlin | In Stock | - | - | Holder | 3AB, 3AG, 1/4 x 1-1/4 | CSA, METI, UL | Contains lead / RoHS non-compliant | 0314010 0314010. 0314010.M 0314010H 314 010 314 010(BULK) 314010(BULK) F163 H314010 | 125V | -55°C ~ 125°C | Bulk | 314 | 0.250 Dia x 1.250 L (6.35mm x 31.75mm) | 1 (Unlimited) | - | 10A | Fast | Cartridge, Ceramic | 750A AC, 10kA DC | 0.0105 Ohms | ||
![]() 0294080.T Hamlin | In Stock | - | - | Bolt Mount | Auto Link | - | Lead free / RoHS Compliant | 0294080T 294080.T 294080T | 32V | - | Bulk | PAL™ 294 | 0.898 L x 0.638 W x 0.866 H (22.81mm x 16.20mm x 22.00mm) | 1 (Unlimited) | Black | 80A | Slow | Automotive | - | - | ||
![]() 0325.125HXP Hamlin | In Stock | - | - | Through Hole | 3AB, 3AG, 1/4 x 1-1/4 (Axial) | CE | Lead free / RoHS Compliant | 325.125P | - | -55°C ~ 125°C | Bulk | 325 | 0.275 Dia x 1.288 L (6.99mm x 32.72mm) | 1 (Unlimited) | - | 125mA | Slow | Cartridge, Ceramic | 100A | 22.45 Ohms | ||
![]() 047301.5VXL Hamlin | In Stock | - | - | Through Hole | Axial | CSA, PSE, UR | Lead free / RoHS Compliant | 47301.5VXL | 125V | -55°C ~ 125°C | Bulk | PICO® II 473 | 0.135 Dia x 0.280 L (3.43mm x 7.11mm) | 1 (Unlimited) | - | 1.5A | Slow | Board Mount (Cartridge Style Excluded) | 50A | 0.116 Ohms |