- Moisture Sensitivity Level (MSL)
- Series
- Mounting Type
- Packaging
- Operating Temperature
- Size / Dimension
- Lead Free Status / RoHS Status
- Color
- Current Rating
- Response Time
- Approvals
- Package / Case
Attribute column
Manufacturer
Hamlin Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Approvals | Lead Free Status / RoHS Status | Other Names | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Moisture Sensitivity Level (MSL) | Color | Current Rating | Response Time | Fuse Type | Breaking Capacity @ Rated Voltage | DC Cold Resistance |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0215001.VXP Hamlin | In Stock | - | - | Holder | 5mm x 20mm | CCC, CE, CSA, KC, PSE, SEMKO, UL, VDE | Lead free / RoHS Compliant | 0215001VXP 215001.VXP 215001VXP | - | -55°C ~ 125°C | Bulk | 215 | 0.205 Dia x 0.787 L (5.20mm x 20.00mm) | 1 (Unlimited) | - | 1A | Slow | Cartridge, Ceramic | 1.5kA | 0.1515 Ohms | ||
![]() 021701.6MRET1P Hamlin | In Stock | - | - | Through Hole | 5mm x 20mm (Axial) | CCC, CE, CSA, K-MARK, PSE, SEMKO, UL, VDE | Lead free / RoHS Compliant | - | - | -55°C ~ 125°C | Tape & Reel (TR) | 217 | 0.228 Dia x 0.886 L (5.80mm x 22.50mm) | 1 (Unlimited) | - | 1.6A | Fast | Cartridge, Glass | 35A | 0.0528 Ohms | ||
![]() 0453.375MR Hamlin | In Stock | - | - | Surface Mount | 2-SMD, Square End Block | CSA, UL | Lead free / RoHS Compliant | F5689CT | 125V | -55°C ~ 125°C | Cut Tape (CT) | NANO²® 453 | 0.240 L x 0.106 W x 0.106 H (6.10mm x 2.69mm x 2.69mm) | 1 (Unlimited) | - | 375mA | Fast | Board Mount (Cartridge Style Excluded) | 50A | 0.61 Ohms | ||
![]() 37314000430 Hamlin | In Stock | - | - | Through Hole | Radial, Can, Vertical | CSA, cULus | Lead free / RoHS Compliant | 3731400043 37314000430-ND F4496 | - | -40°C ~ 85°C | Bulk | TR5® 373 | 0.335 Dia x 0.315 H (8.50mm x 8.00mm) | 1 (Unlimited) | - | 4A | Fast | Board Mount (Cartridge Style Excluded) | 50A | 0.01852 Ohms | ||
![]() 023001.5HSXW Hamlin | In Stock | - | - | Through Hole | Cartridge, Non-Standard (Axial) | CSA, METI, UL | Contains lead / RoHS non-compliant | 0230015HXSW 230 01.5S 230 01.5S-ND H23001.5S Q1381830 | - | -55°C ~ 125°C | Bulk | 230 | 0.177 Dia x 0.571 L (4.50mm x 14.50mm) | 1 (Unlimited) | - | 1.5A | Slow | Cartridge, Glass | 100A | 0.107 Ohms | ||
![]() 0673.125MXE Hamlin | In Stock | - | - | Through Hole | Cartridge, Non-Standard (Axial) | CSA, UL | Contains lead / RoHS non-compliant | 0673.125 | - | - | Bulk | 673 | 0.154 Dia x 0.433 L (3.90mm x 11.00mm) | 1 (Unlimited) | - | 125mA | Slow | Cartridge, Glass | 50A | 2.985 Ohms | ||
![]() 02173.15MXBP Hamlin | In Stock | - | - | Holder | 5mm x 20mm | BSI, CE, CCC, CSA, KC, PSE, SEMKO, UR, VDE | Lead free / RoHS Compliant | 2173.15MXBP | - | -55°C ~ 125°C | Bulk | 217 | 0.205 Dia x 0.787 L (5.20mm x 20.00mm) | 1 (Unlimited) | - | 3.15A | Fast | Cartridge, Glass | 35A | 0.0224 Ohms | ||
![]() 20103150001 Hamlin | In Stock | - | - | Holder | 5mm x 20mm | cULus | Lead free / RoHS Compliant | 2010315000 2010315000-ND | - | -25°C ~ 70°C | Bulk | 201 | 0.205 Dia x 0.787 L (5.20mm x 20.00mm) | 1 (Unlimited) | - | 315mA | Medium | Cartridge, Glass | 80A | - | ||
![]() 0230.500MXF32P Hamlin | In Stock | - | - | Through Hole | Cartridge, Non-Standard (Axial) | CE, CSA, UL | Lead free / RoHS Compliant | 230.500MXF32P | 125V | -55°C ~ 125°C | Bulk | 230 | 0.177 Dia x 0.571 L (4.50mm x 14.50mm) | 1 (Unlimited) | - | 500mA | Slow | Cartridge, Glass | 35A AC, 10kA DC | 0.6935 Ohms | ||
![]() 0216002.MXR22SPP Hamlin | In Stock | - | - | Through Hole | Radial Bend Cylinder | - | Lead free / RoHS Compliant | 0216002MXR22SPP 216002.MXR22SPP 216002MXR22SPP | - | -55°C ~ 125°C | Bulk | 216 | 0.205 Dia x 0.787 L (5.20mm x 20.00mm) | Not Applicable | - | 2A | Fast | Cartridge, Ceramic | 1.5kA | 0.0764 Ohms | ||
![]() 0362025.V Hamlin | In Stock | - | - | Holder | 8AG, 1/4 x 1 | - | Contains lead / RoHS non-compliant | 0362025V 362025.V 362025V | 32V | - | Bulk | 362 | 0.250 Dia x 1.000 L (6.35mm x 25.40mm) | 1 (Unlimited) | - | 25A | Fast | Cartridge, Glass | - | - | ||
![]() 0263003.VXL Hamlin | In Stock | - | - | Through Hole | Axial | CSA, PSE, UR | Lead free / RoHS Compliant | 0263003VXL 263003.VXL 263003VXL | - | -55°C ~ 125°C | Bulk | PICO® II 263 | 0.155 Dia x 0.280 L (3.94mm x 7.11mm) | 1 (Unlimited) | - | 3A | Fast | Board Mount (Cartridge Style Excluded) | 50A | 0.0274 Ohms | ||
![]() 37216300001 Hamlin | In Stock | - | - | Through Hole | Radial, Can, Vertical | cURus, SEMKO, VDE | Lead free / RoHS Compliant | 3721630000 3721630000-ND 37216300000 37216300001-ND WK6336TB | - | -40°C ~ 85°C | Tape & Box (TB) | TR5® 372 | 0.335 Dia x 0.315 H (8.50mm x 8.00mm) | 1 (Unlimited) | - | 6.3A | Slow | Board Mount (Cartridge Style Excluded) | 50A | 0.007 Ohms | ||
![]() 0277.750NRT1 Hamlin | In Stock | - | - | Through Hole | Axial | - | Lead free / RoHS Compliant | 277.750NRT1 | 125V | - | Tape & Reel (TR) | PICO® 277 | 0.093 Dia x 0.280 L (2.36mm x 7.11mm) | 1 (Unlimited) | - | 750mA | Fast | Board Mount (Cartridge Style Excluded) | - | - | ||
![]() 37304000410 Hamlin | In Stock | - | - | Through Hole | Radial, Can, Vertical | CSA, cULus | Lead free / RoHS Compliant | 19373-040-K 19373K-040 3730400041 WK3040 WK3040BK | - | -40°C ~ 85°C | Bulk | TR5® 373 | 0.335 Dia x 0.315 H (8.50mm x 8.00mm) | 1 (Unlimited) | - | 400mA | Fast | Board Mount (Cartridge Style Excluded) | 50A | 0.22 Ohms | ||
![]() 0298200.ZXA Hamlin | In Stock | - | - | Bolt Mount | Auto Link | - | Lead free / RoHS Compliant | 0298200ZXA 298200.ZXA 298200ZXA | 32V | -40°C ~ 125°C | Bulk | MEGA® | 1.149 L x 0.750 W x 0.390 H (29.20mm x 19.05mm x 9.90mm) | Not Applicable | Blue | 200A | Slow | Automotive | 2kA | 0.000257 Ohms | ||
![]() 0MIN025.ZXPRO Hamlin | In Stock | - | - | Holder | Blade, Miniature | SAE | Lead free / RoHS Compliant | 0MIN025ZXPRO MIN025.ZXPRO MIN025ZXPRO | 32V | - | Bulk | MINI® | 0.429 L x 0.150 W x 0.346 H (10.90mm x 3.80mm x 8.80mm) | Not Applicable | Clear | 25A | Fast | Automotive | - | - | ||
![]() 37203150001 Hamlin | In Stock | - | - | Through Hole | Radial, Can, Vertical | CCC, cURus, SEMKO, VDE | Lead free / RoHS Compliant | 3720315000 3720315000-ND 37203150000 37203150001-ND F5481TB | - | -40°C ~ 85°C | Tape & Box (TB) | TR5® 372 | 0.335 Dia x 0.315 H (8.50mm x 8.00mm) | 1 (Unlimited) | - | 315mA | Slow | Board Mount (Cartridge Style Excluded) | 35A | 0.276 Ohms | ||
![]() 39804000000 Hamlin | In Stock | - | - | Through Hole | Radial, Box | cULus | Lead free / RoHS Compliant | 3980400000 3980400000-ND | 65V | -40°C ~ 85°C | Tape & Box (TB) | TE5® 398 | 0.335 L x 0.157 W x 0.315 H (8.50mm x 4.00mm x 8.00mm) | 1 (Unlimited) | - | 400mA | Medium | Board Mount (Cartridge Style Excluded) | 50A | 0.186 Ohms | ||
![]() 0676005.MXE Hamlin | In Stock | - | - | Through Hole | Cartridge, Non-Standard (Axial) | CCC, CSA, UL, VDE | Contains lead / RoHS non-compliant | 0676 005 0676 005. | - | - | Bulk | 676 | 0.154 Dia x 0.433 L (3.90mm x 11.00mm) | 1 (Unlimited) | - | 5A | Fast | Cartridge, Ceramic | 50A | 0.01 Ohms |