- Moisture Sensitivity Level (MSL)
- Series
- Mounting Type
- Packaging
- Operating Temperature
- Size / Dimension
- Lead Free Status / RoHS Status
- Color
- Current Rating
- Response Time
- Approvals
- Package / Case
Attribute column
Manufacturer
Hamlin Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Approvals | Lead Free Status / RoHS Status | Other Names | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Moisture Sensitivity Level (MSL) | Color | Current Rating | Response Time | Fuse Type | Breaking Capacity @ Rated Voltage | DC Cold Resistance |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0311015.XBP Hamlin | In Stock | - | - | Holder | 3AB, 3AG, 1/4 x 1-1/4 | - | Lead free / RoHS Compliant | 311015.XBP 311015XBP | - | - | Bulk | AGC | 0.250 Dia x 1.250 L (6.35mm x 31.75mm) | 1 (Unlimited) | - | 15A | - | Cartridge, Glass | - | - | ||
![]() 0251002.PARL Hamlin | In Stock | - | - | Through Hole | Axial | CCC, CSA, PSE, TUV, UR | Lead free / RoHS Compliant | 0251002PARL 251002.PARL 251002PARL | 125V | -55°C ~ 125°C | Tape & Reel (TR) | PICO® II 251 | 0.110 Dia x 0.280 L (2.80mm x 7.11mm) | 1 (Unlimited) | - | 2A | Fast | Board Mount (Cartridge Style Excluded) | 50A AC, 300A DC | 0.0473 Ohms | ||
![]() 025603.5M Hamlin | In Stock | - | - | Through Hole | Radial Bend Cylinder | CSA, UL | Contains lead / RoHS non-compliant | 025603.5M- 25603.5 M25603.5 | 125V | - | - | PICO® 256 | 0.095 Dia x 0.280 L (2.41mm x 7.11mm) | 1 (Unlimited) | - | 3.5A | Fast | Board Mount (Cartridge Style Excluded) | 50A AC, 300A DC | - | ||
![]() 0672004.DRT4P Hamlin | In Stock | - | - | Through Hole | Cartridge, Non-Standard (Axial) | CSA, UL | Lead free / RoHS Compliant | - | - | - | Tape & Reel (TR) | 672 | 0.154 Dia x 0.433 L (3.90mm x 11.00mm) | 1 (Unlimited) | - | 4A | Fast | Cartridge, Glass | 50A | 0.0174 Ohms | ||
![]() 02321.25MX125P Hamlin | In Stock | - | - | Holder | 5mm x 20mm | CE, KC, PSE | Lead free / RoHS Compliant | 2321.25MX125P | - | -55°C ~ 125°C | Bulk | 232 | 0.205 Dia x 0.787 L (5.20mm x 20.00mm) | 1 (Unlimited) | - | 1.25A | Medium | Cartridge, Glass | 10kA | 0.0685 Ohms | ||
![]() 0217.050MXBP Hamlin | In Stock | - | - | Holder | 5mm x 20mm | CCC, CE, CSA,KC, SEMKO, UL, VDE | Lead free / RoHS Compliant | 217.050MXBP | - | -55°C ~ 125°C | Bulk | 217 | 0.205 Dia x 0.787 L (5.20mm x 20.00mm) | 1 (Unlimited) | - | 50mA | Fast | Cartridge, Glass | 35A | 15.2 Ohms | ||
![]() 0473007.YRT3 Hamlin | In Stock | - | - | Through Hole | Axial | CSA, UR | Contains lead / RoHS non-compliant | 0473007.YRT3- 0473007T3 0473007YRT3 473007T3 | 125V | -55°C ~ 125°C | Tape & Reel (TR) | PICO® II 473 | 0.135 Dia x 0.280 L (3.43mm x 7.11mm) | 1 (Unlimited) | - | 7A | Slow | Board Mount (Cartridge Style Excluded) | 50A | 0.0092 Ohms | ||
![]() 0230007.DRT2SP Hamlin | In Stock | - | - | Through Hole | Cartridge, Non-Standard (Axial) | CE, CSA, PSE, UL | Lead free / RoHS Compliant | 230007.ST2P 230007ST2P | 125V | -55°C ~ 125°C | Tape & Reel (TR) | 230 | 0.177 Dia x 0.571 L (4.50mm x 14.50mm) | 1 (Unlimited) | - | 7A | Slow | Cartridge, Glass | 400A | 0.0116 Ohms | ||
![]() 168.6785.4407 Hamlin | In Stock | - | - | Holder | Blade, Miniature | cULus | Lead free / RoHS Compliant | 168.6785.440 16867854407 F4332 | 32V | - | Bulk | MINI® FK1 | 0.469 L x 0.150 W x 0.339 H (11.90mm x 3.80mm x 8.60mm) | 1 (Unlimited) | Pink | 4A | Fast | Automotive | 1kA | 0.0213 Ohms | ||
![]() 0676.050MXEP Hamlin | In Stock | - | - | Through Hole | Cartridge, Non-Standard (Axial) | CSA, UL | Lead free / RoHS Compliant | - | - | - | Bulk | 676 | 0.154 Dia x 0.433 L (3.90mm x 11.00mm) | 1 (Unlimited) | - | 50mA | Fast | Cartridge, Ceramic | 35A | 9.4 Ohms | ||
![]() 0663.400MALL Hamlin | In Stock | - | - | Through Hole | Radial, Can, Vertical | CSA, KTL, SEMKO, UL, VDE | Lead free / RoHS Compliant | - | - | -40°C ~ 85°C | Tape & Box (TB) | LT-5™ 663 | 0.335 Dia x 0.333 H (8.50mm x 8.45mm) | 1 (Unlimited) | - | 400mA | Slow | Board Mount (Cartridge Style Excluded) | 35A | 0.239 Ohms | ||
![]() 169.6885.5402 Hamlin | In Stock | - | - | Holder | Blade, Max | UL | Lead free / RoHS Compliant | - | 32V | - | Bulk | FK3 MAXI™ | 1.169 L x 0.358 W x 0.839 H (29.70mm x 9.10mm x 21.30mm) | 1 (Unlimited) | Orange | 40A | Slow | Automotive | 1kA | 0.0016 Ohms | ||
![]() 0257001.L Hamlin | In Stock | - | - | Holder | Blade, ATO/ATC | cULus | Lead free / RoHS Compliant | 0257001L 257001.L 257001L | 32V | -40°C ~ 105°C | Bulk | ATO® | 0.750 L x 0.200 W x 0.480 H (19.05mm x 5.08mm x 12.19mm) | 1 (Unlimited) | Black | 1A | Fast | Automotive | 1kA | 0.123 Ohms | ||
![]() 168.6585.5206 Hamlin | In Stock | - | - | Through Hole | Radial, Box | cULus | Lead free / RoHS Compliant | 168.6585.520 168.6585.5206-ND 16865855206 F5173 | 32V | - | Bulk | FP1 MINI® | 0.469 L x 0.150 W x 0.335 H (11.90mm x 3.80mm x 8.50mm) | 1 (Unlimited) | Yellow | 20A | Fast | Automotive | 1kA | 0.0031 Ohms | ||
![]() 0312005.VXP Hamlin | In Stock | - | - | Holder | 3AB, 3AG, 1/4 x 1-1/4 | CE, CSA, KC, PSE, UL | Lead free / RoHS Compliant | 0312005VXP 312005.VXP 312005VXP | - | -55°C ~ 125°C | Bulk | 312 | 0.250 Dia x 1.250 L (6.35mm x 31.75mm) | Not Applicable | - | 5A | Fast | Cartridge, Glass | 200A | 0.0224 Ohms | ||
![]() 0313.600HXP Hamlin | In Stock | - | - | Holder | 3AB, 3AG, 1/4 x 1-1/4 | CE, CSA, UL | Lead free / RoHS Compliant | 0313600HXP 313.600 313.600P F2539 | - | -55°C ~ 125°C | Bulk | 313 | 0.250 Dia x 1.250 L (6.35mm x 31.75mm) | 1 (Unlimited) | - | 600mA | Slow | Cartridge, Glass | 35A | 0.912 Ohms | ||
![]() 0315002.VXP Hamlin | In Stock | - | - | Through Hole | 3AB, 3AG, 1/4 x 1-1/4 (Axial) | CE, CSA, PSE, UL | Lead free / RoHS Compliant | 0315002VXP 315002.VXP 315002VXP | - | -55°C ~ 125°C | Bulk | 315 | 0.275 Dia x 1.275 L (6.99mm x 32.39mm) | 1 (Unlimited) | - | 2A | Slow | Cartridge, Glass | 100A | 0.1169 Ohms | ||
![]() 023003.5MRT1SSP Hamlin | In Stock | - | - | Through Hole | Cartridge, Non-Standard (Axial) | CE, CSA, PSE, UL | Lead free / RoHS Compliant | 023003.5DRT1SSP 023003.5DRT1SSP-ND | 125V | -55°C ~ 125°C | Tape & Reel (TR) | 230 | 0.177 Dia x 0.571 L (4.50mm x 14.50mm) | 1 (Unlimited) | - | 3.5A | Slow | Cartridge, Glass | 100A AC, 10kA DC | 0.0312 Ohms | ||
![]() 021906.3M Hamlin | In Stock | - | - | Holder | 5mm x 20mm | BSI, CCC, CSA, KTL, PSE, SEMKO, UR, VDE | Contains lead / RoHS non-compliant | 021906.3 021906.3M- M21906.3 | - | -55°C ~ 125°C | Bulk | 219 | 0.205 Dia x 0.787 L (5.20mm x 20.00mm) | 1 (Unlimited) | - | 6.3A | Slow | Cartridge, Glass | 150A | 0.0075 Ohms | ||
![]() 37400630000 Hamlin | In Stock | - | - | Through Hole | Radial, Can, Vertical | CSA, cULus | Lead free / RoHS Compliant | 3740063000 3740063000-ND | - | -40°C ~ 85°C | Tape & Box (TB) | TR5® 374 | 0.335 Dia x 0.315 H (8.50mm x 8.00mm) | 1 (Unlimited) | - | 63mA | Slow | Board Mount (Cartridge Style Excluded) | 50A | 7.92 Ohms |