- Moisture Sensitivity Level (MSL)
- Series
- Mounting Type
- Packaging
- Operating Temperature
- Size / Dimension
- Lead Free Status / RoHS Status
- Color
- Current Rating
- Response Time
- Approvals
- Package / Case
Attribute column
Manufacturer
Hamlin Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Approvals | Lead Free Status / RoHS Status | Other Names | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Moisture Sensitivity Level (MSL) | Color | Current Rating | Response Time | Fuse Type | Breaking Capacity @ Rated Voltage | DC Cold Resistance |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 021601.6MXEP Hamlin | In Stock | - | - | Through Hole | 5mm x 20mm (Axial) | CCC, CE, CSA, KC, PSE, SEMKO, UL, VDE | Lead free / RoHS Compliant | 021601.6MXEP-ND 21601.6XEP F6240 | - | -55°C ~ 125°C | Bulk | 216 | 0.228 Dia x 0.886 L (5.80mm x 22.50mm) | 1 (Unlimited) | - | 1.6A | Fast | Cartridge, Ceramic | 1.5kA | 0.1112 Ohms | ||
![]() 37002000430 Hamlin | In Stock | - | - | Through Hole | Radial, Can, Vertical | CCC, cURus, SEMKO, VDE | Lead free / RoHS Compliant | 3700200043 37002000430-ND F6034 | - | -40°C ~ 85°C | Bulk | TR5® 370 | 0.335 Dia x 0.315 H (8.50mm x 8.00mm) | 1 (Unlimited) | - | 200mA | Fast | Board Mount (Cartridge Style Excluded) | 50A | - | ||
![]() 0230001.MXP Hamlin | In Stock | - | - | Through Hole | Cartridge, Non-Standard (Axial) | CE, CSA, PSE, UL | Lead free / RoHS Compliant | 0230001.MXP-ND 0230001MXP F4688 | 125V | -55°C ~ 125°C | Bulk | 230 | 0.177 Dia x 0.571 L (4.50mm x 14.50mm) | 1 (Unlimited) | - | 1A | Slow | Cartridge, Glass | 35A AC, 10kA DC | 0.212 Ohms | ||
![]() 0263001.WRT2 Hamlin | In Stock | - | - | Through Hole | Axial | CSA, PSE, UR | Contains lead / RoHS non-compliant | 263001.T2 263001T2 | - | -55°C ~ 125°C | Tape & Reel (TR) | PICO® II 263 | 0.155 Dia x 0.280 L (3.94mm x 7.11mm) | 1 (Unlimited) | - | 1A | Fast | Board Mount (Cartridge Style Excluded) | 50A | 0.105 Ohms | ||
![]() 0663.500HXLL Hamlin | In Stock | - | - | Through Hole | Radial, Can, Vertical | CSA, KTL, SEMKO, UL, VDE | Lead free / RoHS Compliant | - | - | -40°C ~ 85°C | Bulk | LT-5™ 663 | 0.335 Dia x 0.333 H (8.50mm x 8.45mm) | 1 (Unlimited) | - | 500mA | Slow | Board Mount (Cartridge Style Excluded) | 35A | 0.187 Ohms | ||
![]() 02323.15MXWP Hamlin | In Stock | - | - | Holder | 5mm x 20mm | CE, KC, PSE | Lead free / RoHS Compliant | 02323.15XWP | - | -55°C ~ 125°C | - | 232 | 0.205 Dia x 0.787 L (5.20mm x 20.00mm) | 1 (Unlimited) | - | 3.15A | Medium | Cartridge, Glass | 100A | 0.0215 Ohms | ||
![]() 153.0010.5802 Hamlin | In Stock | - | - | - | - | - | Lead free / RoHS Compliant | - | - | - | - | - | - | 1 (Unlimited) | - | - | - | - | - | - | ||
![]() 0239.750TXP Hamlin | In Stock | - | - | Holder | 5mm x 20mm | CE, CSA, KC, UL | Lead free / RoHS Compliant | 239.750TXP | - | -55°C ~ 125°C | Bulk | 239 | 0.205 Dia x 0.787 L (5.20mm x 20.00mm) | 1 (Unlimited) | - | 750mA | Slow | Cartridge, Glass | 35A | 0.471 Ohms | ||
![]() 0230001.DRT1W Hamlin | In Stock | - | - | Through Hole | Cartridge, Non-Standard (Axial) | CSA, METI, UL | Contains lead / RoHS non-compliant | 230001.T1 230001.T1W 230001DRT1 230001T1 230001T1W | - | -55°C ~ 125°C | Tape & Reel (TR) | 230 | 0.177 Dia x 0.571 L (4.50mm x 14.50mm) | 1 (Unlimited) | - | 1A | Slow | Cartridge, Glass | 35A | - | ||
![]() 0219005.MXA Hamlin | In Stock | - | - | Holder | 5mm x 20mm | CCC, CE, CSA, PSE, SEMKO, UL, VDE | Contains lead / RoHS non-compliant | 0219005.A 0219005.MXA- 0219005A | - | -55°C ~ 125°C | Bulk | 219XA | 0.205 Dia x 0.787 L (5.20mm x 20.00mm) | 1 (Unlimited) | - | 5A | Slow | Cartridge, Glass | 150A | 0.0117 Ohms | ||
![]() 0217.080MXE Hamlin | In Stock | - | - | Through Hole | 5mm x 20mm (Axial) | CCC, CE, CSA, K-MARK, SEMKO, UL, VDE | Contains lead / RoHS non-compliant | 0217.080MXE- 0227.080 0227.080M 0227.080M-ND 217.080MXE 217.080XE 227.080 227.080M M217.080XE | - | -55°C ~ 125°C | Bulk | 217 | 0.236 Dia x 0.886 L (6.00mm x 22.50mm) | 1 (Unlimited) | - | 80mA | Fast | Cartridge, Glass | 35A | 7.89 Ohms | ||
![]() 0312010.H Hamlin | In Stock | - | - | Holder | 3AB, 3AG, 1/4 x 1-1/4 | CSA, UL | Contains lead / RoHS non-compliant | 0312010 0312010. 0312010.M 0312010H 312 010 312 010(BULK) 312010(BULK) F127 H312010 | - | -55°C ~ 125°C | Bulk | 312 | 0.250 Dia x 1.250 L (6.35mm x 31.75mm) | Not Applicable | - | 10A | Fast | Cartridge, Glass | 35A | 0.00925 Ohms | ||
![]() 0315.375H Hamlin | In Stock | - | - | Through Hole | 3AB, 3AG, 1/4 x 1-1/4 (Axial) | CSA, UL | Contains lead / RoHS non-compliant | 0315.750 315 .375 315 .375(BULK) 315.375 315.375(BULK) F412 H315.375 | - | -55°C ~ 125°C | Bulk | 315 | 0.275 Dia x 1.275 L (6.99mm x 32.39mm) | 1 (Unlimited) | - | 375mA | Slow | Cartridge, Glass | 35A | 2.08 Ohms | ||
![]() 0219002.TXAP Hamlin | In Stock | - | - | Holder | 5mm x 20mm | CCC, CE, CSA, PSE, SEMKO, UL, VDE | Lead free / RoHS Compliant | 219002.TXAP | - | -55°C ~ 125°C | Bulk | 219XA | 0.205 Dia x 0.787 L (5.20mm x 20.00mm) | 1 (Unlimited) | - | 2A | Slow | Cartridge, Glass | 150A | 0.0452 Ohms | ||
![]() 0471001.MAT1L Hamlin | In Stock | - | - | Through Hole | Axial | CSA, PSE, UR | Lead free / RoHS Compliant | 0471001MAT1L 471001.MAT1L 471001MAT1L | 125V | -55°C ~ 125°C | Tape & Box (TB) | PICO® II 471 | 0.110 Dia x 0.280 L (2.80mm x 7.11mm) | 1 (Unlimited) | - | 1A | Slow | Board Mount (Cartridge Style Excluded) | 50A | 0.085 Ohms | ||
![]() 031501.8H Hamlin | In Stock | - | - | Through Hole | 3AB, 3AG, 1/4 x 1-1/4 (Axial) | CSA, METI, UL | Contains lead / RoHS non-compliant | 31501.8 31501.8H H31501.8 | - | -55°C ~ 125°C | Bulk | 315 | 0.275 Dia x 1.275 L (6.99mm x 32.39mm) | 1 (Unlimited) | - | 1.8A | Slow | Cartridge, Glass | 100A | 0.14 Ohms | ||
![]() 0234003.MXEP Hamlin | In Stock | - | - | Through Hole | 5mm x 20mm (Axial) | CE, CSA, K-MARK, PSE, UL | Lead free / RoHS Compliant | 0234003.XEP 0234003XEP | - | -55°C ~ 125°C | Bulk | 234 | 0.228 Dia x 0.886 L (5.80mm x 22.50mm) | 1 (Unlimited) | - | 3A | Medium | Cartridge, Glass | 100A | 0.0431 Ohms | ||
![]() 0617008.MXEP Hamlin | In Stock | - | - | Through Hole | 5mm x 20mm (Axial) | CE, UR | Lead free / RoHS Compliant | - | - | -55°C ~ 125°C | Bulk | 617 | 0.217 Dia x 0.846 L (5.50mm x 21.50mm) | 1 (Unlimited) | - | 8A | Fast | Cartridge, Glass | 80A | 0.0068 Ohms | ||
![]() 0251010.MXJL Hamlin | In Stock | - | - | Through Hole | Axial | CSA, TUV, UR | Lead free / RoHS Compliant | 0251010MXJL 251010.MXJL 251010MXJL | 125V | -55°C ~ 125°C | Bulk | PICO® II 251 | 0.110 Dia x 0.280 L (2.80mm x 7.11mm) | 1 (Unlimited) | - | 10A | Fast | Board Mount (Cartridge Style Excluded) | 50A | 0.00705 Ohms | ||
![]() 0307006.M Hamlin | In Stock | - | - | Holder | Cartridge, Non-Standard | UL | Contains lead / RoHS non-compliant | 0307006M 307006.M 307006M | - | - | Bulk | SFE | 0.250 Dia x 0.750 L (6.35mm x 19.05mm) | 1 (Unlimited) | - | 6A | Fast | Cartridge, Glass | - | 5.75 Ohms |