- Series
- Mounting Type
- Operating Temperature
- Type
- Capacitance @ Frequency
- Current - Peak Pulse (10/1000μs)
- Power - Peak Pulse
- Power Line Protection
- Voltage - Breakdown (Min)
- Voltage - Clamping (Max) @ Ipp
- Moisture Sensitivity Level (MSL)
- Voltage - Reverse Standoff (Typ)
Attribute column
Manufacturer
Hamlin TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Lead Free Status / RoHS Status | Other Names | Operating Temperature | Packaging | Series | Moisture Sensitivity Level (MSL) | Type | Applications | Base Part Number | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Voltage - Reverse Standoff (Typ) | Unidirectional Channels | Bidirectional Channels | Capacitance @ Frequency |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 30KPA30 Hamlin | In Stock | - | - | Through Hole | P600, Axial | P600 | Lead free / RoHS Compliant | - | -55°C ~ 175°C (TJ) | Tape & Reel (TR) | 30KPA | Not Applicable | Zener | General Purpose | - | No | 31.67V | 30000W (30kW) | 548.9A | 57.96V | 30V | 1 | - | - | ||
![]() SMBJ160CA Hamlin | In Stock | - | - | Surface Mount | DO-214AA, SMB | DO-214AA (SMB) | Lead free / RoHS Compliant | - | -65°C ~ 150°C (TJ) | Tape & Reel (TR) | SMBJ | 1 (Unlimited) | Zener | General Purpose | - | No | 178V | 600W | 2.3A | 259V | 160V | - | 1 | - | ||
![]() 5.0SMDJ22AS Hamlin | In Stock | - | - | Surface Mount | DO-214AB, SMC | DO-214AB (SMCJ) | - | - | -65°C ~ 150°C (TJ) | - | 5.0SMDJ-S | - | Zener | General Purpose | - | No | 24.4V | 5000W (5kW) | 140.8A | 35.5V | 22V | 1 | - | - | ||
![]() 5.0SMDJ14A-T7 Hamlin | In Stock | - | - | Surface Mount | DO-214AB, SMC | DO-214AB (SMCJ) | Lead free / RoHS Compliant | - | -65°C ~ 150°C (TJ) | Tape & Reel (TR) | 5.0SMDJ | 1 (Unlimited) | Zener | General Purpose | - | No | 15.6V | 5000W (5kW) | 216A | 23.2V | 14V | 1 | - | - | ||
![]() SMDJ24CA Hamlin | In Stock | - | - | Surface Mount | DO-214AB, SMC | DO-214AB (SMCJ) | Lead free / RoHS Compliant | SMDJ24CADKR | -65°C ~ 150°C (TJ) | Original-Reel® | SMDJ | 1 (Unlimited) | Zener | General Purpose | - | No | 26.7V | 3000W (3kW) | 77.1A | 38.9V | 24V | - | 1 | - | ||
![]() P4SMA440CA Hamlin | In Stock | - | - | Surface Mount | DO-214AC, SMA | DO-214AC (SMA) | Lead free / RoHS Compliant | P4SMA440CA-ND P4SMA440CATR | -65°C ~ 150°C (TJ) | Tape & Reel (TR) | P4SMA | 1 (Unlimited) | Zener | General Purpose | - | No | 418V | 400W | 700mA | 602V | 376V | - | 1 | - | ||
![]() P6SMB30AT3G Hamlin | In Stock | - | - | Surface Mount | DO-214AA, SMB | SMB | Lead free / RoHS Compliant | P6SMB30AT3GOS P6SMB30AT3GOS-ND P6SMB30AT3GOSTR | -65°C ~ 150°C (TJ) | Tape & Reel (TR) | P6SMB | 1 (Unlimited) | Zener | General Purpose | P6SMB | No | 28.5V | 600W | 14.4A | 41.4V | 25.6V | 1 | - | 635pF @ 1MHz | ||
![]() 15KPA120CA Hamlin | In Stock | - | - | Through Hole | P600, Axial | P600 | Lead free / RoHS Compliant | 15KPA120CA-ND 15KPA120CATR | -55°C ~ 175°C (TJ) | Tape & Reel (TR) | 15KPA | Not Applicable | Zener | General Purpose | - | No | 134V | 15000W (15kW) | 78.5A | 192.3V | 120V | - | 1 | - | ||
![]() SLD8S30A Hamlin | In Stock | - | - | Surface Mount | Nonstandard SMD | SMTO-263 | Lead free / RoHS Compliant | F8142CT | -55°C ~ 175°C (TJ) | Cut Tape (CT) | Automotive, AEC-Q101, SLD8S | 1 (Unlimited) | Zener | Automotive | - | No | 33.3V | 7000W (7kW) | 144A | 48.4V | 30V | 1 | - | - | ||
![]() SMAJ78C Hamlin | In Stock | - | - | Surface Mount | DO-214AC, SMA | DO-214AC (SMA) | Lead free / RoHS Compliant | - | -65°C ~ 150°C (TJ) | Tape & Reel (TR) | SMAJ | 1 (Unlimited) | Zener | General Purpose | - | No | 82.13V | 400W | 3.2A | 132.3V | 78V | - | 1 | - | ||
![]() 15KPA90A Hamlin | In Stock | - | - | Through Hole | P600, Axial | P600 | Lead free / RoHS Compliant | 15KPA90ACT | -55°C ~ 175°C (TJ) | Cut Tape (CT) | 15KPA | Not Applicable | Zener | General Purpose | - | No | 100.5V | 15000W (15kW) | 103.7A | 145.6V | 90V | 1 | - | - | ||
![]() LTKAK10-080C-TP Hamlin | In Stock | - | - | - | - | - | - | - | - | - | * | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1.5SMC47AT3G Hamlin | In Stock | - | - | Surface Mount | DO-214AB, SMC | SMC | Lead free / RoHS Compliant | 1.5SMC47AT3G-ND 1.5SMC47AT3GOSTR 15SMC47AT3G | -65°C ~ 150°C (TJ) | Tape & Reel (TR) | 1.5SMC | 1 (Unlimited) | Zener | General Purpose | 1.5SMC | No | 44.7V | 1500W (1.5kW) | 23.2A | 64.8V | 40.2V | 1 | - | - | ||
![]() 3KP54-B Hamlin | In Stock | - | - | Through Hole | P600, Axial | P600 | Lead free / RoHS Compliant | - | -55°C ~ 175°C (TJ) | Bulk | 3KP | 1 (Unlimited) | Zener | General Purpose | - | No | 56.84V | 3000W (3kW) | 34.4A | 91.46V | 54V | 1 | - | - | ||
![]() P4KE10A Hamlin | In Stock | - | - | Through Hole | DO-204AL, DO-41, Axial | DO-204AL (DO-41) | Lead free / RoHS Compliant | - | -55°C ~ 175°C (TJ) | Tape & Reel (TR) | P4KE | 1 (Unlimited) | Zener | General Purpose | - | No | 9.5V | 400W | 28.3A | 14.5V | 8.55V | 1 | - | - | ||
![]() SMCG10A-HRA Hamlin | In Stock | - | - | Surface Mount | DO-215AB, SMC Gull Wing | DO-215AB (SMCG) | Lead free / RoHS Compliant | - | -65°C ~ 150°C (TJ) | Tape & Reel (TR) | SMCG-HR | 1 (Unlimited) | Zener | General Purpose | - | No | 11.1V | 1500W (1.5kW) | 88.3A | 17V | 10V | 1 | - | - | ||
![]() P4SMA22 Hamlin | In Stock | - | - | Surface Mount | DO-214AC, SMA | DO-214AC (SMA) | Lead free / RoHS Compliant | - | -65°C ~ 150°C (TJ) | Tape & Reel (TR) | P4SMA | 1 (Unlimited) | Zener | General Purpose | - | No | 19.86V | 400W | 13.4A | 32.13V | 18.8V | 1 | - | - | ||
![]() 15KP54A Hamlin | In Stock | - | - | Through Hole | P600, Axial | P600 | Lead free / RoHS Compliant | 15KP54AT | -55°C ~ 175°C (TJ) | Bulk | 15KP | 1 (Unlimited) | Zener | General Purpose | - | No | 60V | 15000W (15kW) | 171A | 87.5V | 54V | 1 | - | - | ||
![]() CR2103AA Hamlin | In Stock | - | - | Through Hole | TO-220-3 No Tab | TO-220 | Contains lead / RoHS non-compliant | - | -55°C ~ 175°C (TJ) | Bulk | SiBOD™ TO-220 | 1 (Unlimited) | Zener | General Purpose | - | No | 250V | - | - | - | 170V | - | 3 | - | ||
![]() P4KE530C Hamlin | In Stock | - | - | Through Hole | DO-204AL, DO-41, Axial | DO-204AL (DO-41) | Lead free / RoHS Compliant | - | -55°C ~ 175°C (TJ) | Tape & Reel (TR) | P4KE | 1 (Unlimited) | Zener | General Purpose | - | No | 477V | 400W | 550mA | 761.25V | 477V | - | 1 | - |