- Series
- Mounting Type
- Operating Temperature
- Type
- Capacitance @ Frequency
- Current - Peak Pulse (10/1000μs)
- Power - Peak Pulse
- Power Line Protection
- Voltage - Breakdown (Min)
- Voltage - Clamping (Max) @ Ipp
- Moisture Sensitivity Level (MSL)
- Voltage - Reverse Standoff (Typ)
Attribute column
Manufacturer
Hamlin TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Lead Free Status / RoHS Status | Other Names | Operating Temperature | Packaging | Series | Moisture Sensitivity Level (MSL) | Type | Applications | Base Part Number | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Voltage - Reverse Standoff (Typ) | Unidirectional Channels | Bidirectional Channels | Capacitance @ Frequency |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SP0505BAJTG Hamlin | In Stock | - | - | Surface Mount | 6-TSSOP, SC-88, SOT-363 | SC-70-6 | Lead free / RoHS Compliant | F3160TR SP0505BAJTG-ND | -40°C ~ 85°C (TA) | Tape & Reel (TR) | SP05, SPA® | 1 (Unlimited) | Zener | General Purpose | - | No | - | - | - | 8.5V | 5.5V (Max) | 5 | - | - | ||
![]() SMBJ5.0CA-HRA Hamlin | In Stock | - | - | Surface Mount | DO-214AA, SMB | DO-214AA (SMBJ) | Lead free / RoHS Compliant | - | -65°C ~ 150°C (TJ) | Tape & Reel (TR) | SMBJ-HRA | 1 (Unlimited) | Zener | General Purpose | - | No | 6.4V | 600W | 65.3A | 9.2V | 5V | - | 1 | - | ||
![]() AK10-066C Hamlin | In Stock | - | - | Through Hole | Axial, Right Angle Bend (24.15mm Center) | Axial | Contains lead / RoHS Compliant | - | -55°C ~ 125°C (TJ) | Tray | AK10 | 1 (Unlimited) | Zener | General Purpose | - | No | 72V | - | 10000A (10kA) (8/20µs) | 120V | 66V | - | 1 | 6.5nF @ 10kHz | ||
![]() SMDJ10A Hamlin | In Stock | - | - | Surface Mount | DO-214AB, SMC | DO-214AB (SMCJ) | Lead free / RoHS Compliant | SMDJ10ATR | -65°C ~ 150°C (TJ) | Tape & Reel (TR) | SMDJ | 1 (Unlimited) | Zener | General Purpose | - | No | 11.1V | 3000W (3kW) | 176.5A | 17V | 10V | 1 | - | - | ||
![]() SMBJ16A Hamlin | In Stock | - | - | Surface Mount | DO-214AA, SMB | DO-214AA (SMBJ) | Lead free / RoHS Compliant | SMBJ16A-ND SMBJ16ALFTR | -65°C ~ 150°C (TJ) | Tape & Reel (TR) | SMBJ | 1 (Unlimited) | Zener | General Purpose | - | No | 17.8V | 600W | 23.1A | 26V | 16V | 1 | - | - | ||
![]() P4KE480 Hamlin | In Stock | - | - | Through Hole | DO-204AL, DO-41, Axial | DO-204AL (DO-41) | Lead free / RoHS Compliant | - | -55°C ~ 175°C (TJ) | Tape & Reel (TR) | P4KE | 1 (Unlimited) | Zener | General Purpose | - | No | 432V | 400W | 610mA | 690.9V | 408V | 1 | - | - | ||
![]() SMF4L6.5A Hamlin | In Stock | - | - | Surface Mount | SOD-123F | SOD-123FL | Lead free / RoHS Compliant | F7495TR | -55°C ~ 150°C (TJ) | Tape & Reel (TR) | SMF4L | 1 (Unlimited) | Zener | General Purpose | - | No | 7.22V | 400W | 33.1A | 11.2V | 6.5V | 1 | - | - | ||
![]() 30KPA30A Hamlin | In Stock | - | - | Through Hole | P600, Axial | P600 | Lead free / RoHS Compliant | 30KPA30A-ND 30KPA30ATR | -55°C ~ 175°C (TJ) | Tape & Reel (TR) | 30KPA | Not Applicable | Zener | General Purpose | - | No | 33.51V | 30000W (30kW) | 548.9A | 55.2V | 30V | 1 | - | - | ||
![]() 5KP36CA-HRA Hamlin | In Stock | - | - | Through Hole | P600, Axial | P600 | Lead free / RoHS Compliant | - | -55°C ~ 175°C (TA) | Tape & Reel (TR) | 5KP-HRA | 1 (Unlimited) | Zener | General Purpose | - | No | 40V | 5000W (5kW) | 87.8A | 58.1V | 36V | - | 1 | - | ||
![]() 3KP200A-B Hamlin | In Stock | - | - | Through Hole | P600, Axial | P600 | Lead free / RoHS Compliant | - | -55°C ~ 175°C (TJ) | Bulk | 3KP | 1 (Unlimited) | Zener | General Purpose | - | No | 222V | 3000W (3kW) | 9.1A | 329.2V | 200V | 1 | - | - | ||
![]() P6SMB62CAT3G Hamlin | In Stock | - | - | Surface Mount | DO-214AA, SMB | SMB | Lead free / RoHS Compliant | P6SMB62CAT3GOSDKR | -65°C ~ 150°C (TJ) | Original-Reel® | P6SMB | 1 (Unlimited) | Zener | General Purpose | P6SMB | No | 58.9V | 600W | 7.1A | 85V | 53V | - | 1 | 170pF @ 1MHz | ||
![]() 3KP85A-B Hamlin | In Stock | - | - | Through Hole | P600, Axial | P600 | Lead free / RoHS Compliant | - | -55°C ~ 175°C (TJ) | Bulk | 3KP | 1 (Unlimited) | Zener | General Purpose | - | No | 94.4V | 3000W (3kW) | 21.9A | 137V | 85V | 1 | - | - | ||
![]() P4KE33C Hamlin | In Stock | - | - | Through Hole | DO-204AL, DO-41, Axial | DO-204AL (DO-41) | Lead free / RoHS Compliant | - | -55°C ~ 175°C (TJ) | Tape & Reel (TR) | P4KE | 1 (Unlimited) | Zener | General Purpose | - | No | 29.75V | 400W | 9A | 47.99V | 28.2V | - | 1 | - | ||
![]() SMDJ110A-HRAT7 Hamlin | In Stock | - | - | Surface Mount | DO-214AB, SMC | DO-214AB (SMCJ) | Lead free / RoHS Compliant | - | -65°C ~ 150°C (TJ) | Tape & Reel (TR) | SMDJ-HRA | 1 (Unlimited) | Zener | General Purpose | - | No | 122V | 3000W (3kW) | 16.9A | 177V | 110V | 1 | - | - | ||
![]() 30KPA75-B Hamlin | In Stock | - | - | Through Hole | P600, Axial | P600 | Lead free / RoHS Compliant | - | -55°C ~ 175°C (TJ) | Bulk | 30KPA | Not Applicable | Zener | General Purpose | - | No | 79.19V | 30000W (30kW) | 253.8A | 125.37V | 75V | 1 | - | - | ||
![]() P6KE43AG Hamlin | In Stock | - | - | Through Hole | T-18, Axial | Axial | Lead free / RoHS Compliant | P6KE43AG-ND P6KE43AGOS | -55°C ~ 150°C (TJ) | Bulk | - | 1 (Unlimited) | Zener | General Purpose | P6KE | No | 40.9V | 600W | 10.1A (8/20µs) | 59.3V | 36.8V | 1 | - | - | ||
![]() SMBJ17A-HRA Hamlin | In Stock | - | - | Surface Mount | DO-214AA, SMB | DO-214AA (SMBJ) | Lead free / RoHS Compliant | - | -65°C ~ 150°C (TJ) | Tape & Reel (TR) | SMBJ-HRA | 1 (Unlimited) | Zener | General Purpose | - | No | 18.9V | 600W | 21.8A | 27.6V | 17V | 1 | - | - | ||
![]() SMBJ160CA Hamlin | In Stock | - | - | Surface Mount | DO-214AA, SMB | DO-214AA (SMB) | Lead free / RoHS Compliant | - | -65°C ~ 150°C (TJ) | Tape & Reel (TR) | SMBJ | 1 (Unlimited) | Zener | General Purpose | - | No | 178V | 600W | 2.3A | 259V | 160V | - | 1 | - | ||
![]() 5.0SMDJ22AS Hamlin | In Stock | - | - | Surface Mount | DO-214AB, SMC | DO-214AB (SMCJ) | - | - | -65°C ~ 150°C (TJ) | - | 5.0SMDJ-S | - | Zener | General Purpose | - | No | 24.4V | 5000W (5kW) | 140.8A | 35.5V | 22V | 1 | - | - | ||
![]() SMCG16CA-HRA Hamlin | In Stock | - | - | Surface Mount | DO-215AB, SMC Gull Wing | DO-215AB (SMCG) | Lead free / RoHS Compliant | - | -65°C ~ 150°C (TJ) | Tape & Reel (TR) | SMCG-HR | 1 (Unlimited) | Zener | General Purpose | - | No | 17.8V | 1500W (1.5kW) | 57.7A | 26V | 16V | - | 1 | - |