- Series
- Mounting Type
- Operating Temperature
- Type
- Capacitance @ Frequency
- Current - Peak Pulse (10/1000μs)
- Power - Peak Pulse
- Power Line Protection
- Voltage - Breakdown (Min)
- Voltage - Clamping (Max) @ Ipp
- Moisture Sensitivity Level (MSL)
- Voltage - Reverse Standoff (Typ)
Attribute column
Manufacturer
Hamlin TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Lead Free Status / RoHS Status | Manufacturer Part Number | Other Names | Operating Temperature | Packaging | Series | Moisture Sensitivity Level (MSL) | Type | Applications | Polarization | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Voltage - Reverse Standoff (Typ) | Unidirectional Channels | Bidirectional Channels | Capacitance @ Frequency | Voltage - Breakdown | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5KP170A-HR Hamlin | In Stock | - | - | Through Hole | - | - | - | 5KP170A-HR | - | -55°C ~ 175°C (TA) | - | 5KP-HR | 1 (Unlimited) | Zener | - | P600, Axial | 5000W (5kW) | 170V | 18.5A | 275V | 189V | 1 | - | No | - | P600 | Tape & Reel (TR) | ||
![]() 1.5SMC9.1CA Hamlin | In Stock | - | - | Surface Mount | DO-214AB, SMC | DO-214AB (SMCJ) | Lead free / RoHS Compliant | - | - | -55°C ~ 150°C (TJ) | Tape & Reel (TR) | 1.5SMC | 1 (Unlimited) | Zener | General Purpose | - | No | 8.65V | 1500W (1.5kW) | 113.4A | 13.4V | 7.78V | - | 1 | - | - | - | ||
![]() SMA6J60CA Hamlin | In Stock | - | - | Surface Mount | DO-214AC, SMA | DO-214AC (SMA) | - | - | - | -65°C ~ 150°C (TJ) | - | SMA6J | - | Zener | General Purpose | - | No | 66.7V | 600W | 6.2A | 96.8V | 60V | - | 1 | - | - | - | ||
![]() P4SMA51CA Hamlin | In Stock | - | - | Surface Mount | DO-214AC, SMA | DO-214AC (SMA) | Lead free / RoHS Compliant | - | - | -65°C ~ 150°C (TJ) | Tape & Reel (TR) | P4SMA | 1 (Unlimited) | Zener | General Purpose | - | No | 48.5V | 400W | 5.8A | 70.1V | 43.6V | - | 1 | - | - | - | ||
![]() SMF22A1T1G Hamlin | In Stock | - | - | Surface Mount | SOD-123F | SOD-123FL | Lead free / RoHS Compliant | - | - | -55°C ~ 150°C (TJ) | Tape & Reel (TR) | - | 1 (Unlimited) | Zener | General Purpose | - | No | 24.4V | 200W | 5.6A | 35.5V | 22V (Max) | 1 | - | - | - | - | ||
![]() 30KPA168A Hamlin | In Stock | - | - | Through Hole | P600, Axial | P600 | Lead free / RoHS Compliant | - | - | -55°C ~ 175°C (TJ) | Tape & Reel (TR) | 30KPA | Not Applicable | Zener | General Purpose | - | No | 187.7V | 30000W (30kW) | 111.2A | 272.4V | 168V | 1 | - | - | - | - | ||
![]() SMDJ12CA-T7 Hamlin | In Stock | - | - | Surface Mount | DO-214AB, SMC | DO-214AB (SMCJ) | Contains lead / RoHS Compliant | - | - | -65°C ~ 150°C (TJ) | Tape & Reel (TR) | SMDJ | 1 (Unlimited) | Zener | General Purpose | - | No | 13.3V | 3000W (3kW) | 150.8A | 19.9V | 12V | - | 1 | - | - | - | ||
![]() SA22C Hamlin | In Stock | - | - | Through Hole | DO-204AC, DO-15, Axial | DO-204AC (DO-15) | Lead free / RoHS Compliant | - | SA22CT | -55°C ~ 175°C (TJ) | Tape & Reel (TR) | SA | 1 (Unlimited) | Zener | General Purpose | - | No | 23.09V | 500W | 14.4A | 37.28V | 22V | - | 1 | - | - | - | ||
![]() SMBJ26A-HR Hamlin | In Stock | - | - | Surface Mount | DO-214AA, SMB | DO-214AA (SMBJ) | Lead free / RoHS Compliant | - | - | -65°C ~ 150°C (TJ) | Tape & Reel (TR) | SMBJ-HR | 1 (Unlimited) | Zener | General Purpose | - | No | 28.9V | 600W | 14.3A | 42.1V | 26V | 1 | - | - | - | - | ||
![]() 3KP18CA Hamlin | In Stock | - | - | Through Hole | P600, Axial | P600 | Lead free / RoHS Compliant | - | 3KP18CA-ND 3KP18CATR | -55°C ~ 175°C (TJ) | Tape & Reel (TR) | 3KP | 1 (Unlimited) | Zener | General Purpose | - | No | 20V | 3000W (3kW) | 102.7A | 29.2V | 18V | - | 1 | - | - | - | ||
![]() TPSMD12CA Hamlin | In Stock | - | - | Surface Mount | DO-214AB, SMC | DO-214AB (SMCJ) | Lead free / RoHS Compliant | - | - | -65°C ~ 150°C (TJ) | Tape & Reel (TR) | Automotive, AEC-Q101, TPSMD | 1 (Unlimited) | Zener | Automotive | - | No | 13.3V | 3000W (3kW) | 150.8A | 19.9V | 12V | - | 1 | - | - | - | ||
![]() P6KE150A-B Hamlin | In Stock | - | - | Through Hole | DO-204AC, DO-15, Axial | DO-204AC (DO-15) | Lead free / RoHS Compliant | - | - | -55°C ~ 175°C (TJ) | Bulk | P6KE | 1 (Unlimited) | Zener | General Purpose | - | No | 143V | 600W | 2.9A | 207V | 128V | 1 | - | - | - | - | ||
![]() 3KP210A Hamlin | In Stock | - | - | Through Hole | P600, Axial | P600 | Lead free / RoHS Compliant | - | - | -55°C ~ 175°C (TJ) | Tape & Reel (TR) | 3KP | 1 (Unlimited) | Zener | General Purpose | - | No | 233V | 3000W (3kW) | 8.6A | 349.5V | 210V | 1 | - | - | - | - | ||
![]() SMBJ78CA Hamlin | In Stock | - | - | Surface Mount | DO-214AA, SMB | DO-214AA (SMBJ) | Lead free / RoHS Compliant | - | SMBJ78CALFCT | -65°C ~ 150°C (TJ) | Cut Tape (CT) | SMBJ | 1 (Unlimited) | Zener | General Purpose | - | No | 86.7V | 600W | 4.8A | 126V | 78V | - | 1 | - | - | - | ||
![]() P4SMA150CA Hamlin | In Stock | - | - | Surface Mount | DO-214AC, SMA | DO-214AC (SMA) | Lead free / RoHS Compliant | - | - | -65°C ~ 150°C (TJ) | Tape & Reel (TR) | P4SMA | 1 (Unlimited) | Zener | General Purpose | - | No | 143V | 400W | 2A | 207V | 128V | - | 1 | - | - | - | ||
![]() SMAJ54 Hamlin | In Stock | - | - | Surface Mount | DO-214AC, SMA | DO-214AC (SMA) | Lead free / RoHS Compliant | - | - | -65°C ~ 150°C (TJ) | Tape & Reel (TR) | SMAJ | 1 (Unlimited) | Zener | General Purpose | - | No | 56.84V | 400W | 4.6A | 91.46V | 54V | 1 | - | - | - | - | ||
![]() SMBJ48C Hamlin | In Stock | - | - | Surface Mount | DO-214AA, SMB | DO-214AA (SMBJ) | Lead free / RoHS Compliant | - | - | -65°C ~ 150°C (TJ) | Tape & Reel (TR) | SMBJ | 1 (Unlimited) | Zener | General Purpose | - | No | 50.49V | 600W | 7.8A | 81.27V | 48V | - | 1 | - | - | - | ||
![]() SMA6J45A Hamlin | In Stock | - | - | Surface Mount | DO-214AC, SMA | DO-214AC (SMA) | - | - | - | -65°C ~ 150°C (TJ) | - | SMA6J | - | Zener | General Purpose | - | No | 50V | 600W | 8.3A | 72.7V | 45V | 1 | - | - | - | - | ||
![]() SP3522-01ETG Hamlin | In Stock | - | - | Surface Mount | SOD-882 | SOD-882 | Lead free / RoHS Compliant | - | F10267TR | -40°C ~ 125°C (TA) | Tape & Reel (TR) | Automotive, AEC-Q101, SP3522, SPA® | 1 (Unlimited) | Zener | Automotive, HDMI | - | No | 9.2V (Typ) | - | 2.5A (8/20µs) | 14.5V (Typ) | 7V (Max) | - | 1 | 0.15pF @ 3GHz | - | - | ||
![]() TPSMF4L58A Hamlin | In Stock | - | - | Surface Mount | SOD-123F | SOD-123FL | Lead free / RoHS Compliant | - | F7553TR | -55°C ~ 150°C (TJ) | Tape & Reel (TR) | Automotive, AEC-Q101, TPSMF4L | 1 (Unlimited) | Zener | Automotive | - | No | 64.4V | 400W | 4.3A | 93.6V | 58V | 1 | - | - | - | - |