- Series
- Mounting Type
- Operating Temperature
- Type
- Capacitance @ Frequency
- Current - Peak Pulse (10/1000μs)
- Power - Peak Pulse
- Power Line Protection
- Voltage - Breakdown (Min)
- Voltage - Clamping (Max) @ Ipp
- Moisture Sensitivity Level (MSL)
- Voltage - Reverse Standoff (Typ)
Attribute column
Manufacturer
Hamlin TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Lead Free Status / RoHS Status | Manufacturer Part Number | Other Names | Operating Temperature | Packaging | Series | Moisture Sensitivity Level (MSL) | Type | Applications | Polarization | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Voltage - Reverse Standoff (Typ) | Unidirectional Channels | Bidirectional Channels | Capacitance @ Frequency | Voltage - Breakover | Voltage - Breakdown | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P4SMA510C Hamlin | In Stock | - | - | Surface Mount | DO-214AC, SMA | DO-214AC (SMA) | Lead free / RoHS Compliant | - | - | -65°C ~ 150°C (TJ) | Tape & Reel (TR) | P4SMA | 1 (Unlimited) | Zener | General Purpose | - | No | 460.75V | 400W | 600mA | 732.9V | 434V | - | 1 | - | - | - | - | ||
![]() TPSMD60CA Hamlin | In Stock | - | - | Surface Mount | DO-214AB, SMC | DO-214AB (SMCJ) | Lead free / RoHS Compliant | - | F9852TR | -65°C ~ 150°C (TJ) | Tape & Reel (TR) | Automotive, AEC-Q101, TPSMD | 1 (Unlimited) | Zener | Automotive | - | No | 66.7V | 3000W (3kW) | 31A | 96.8V | 60V | - | 1 | - | - | - | - | ||
![]() P4SMA62CA Hamlin | In Stock | - | - | Surface Mount | DO-214AC, SMA | DO-214AC (SMA) | Lead free / RoHS Compliant | - | - | -65°C ~ 150°C (TJ) | Tape & Reel (TR) | P4SMA | 1 (Unlimited) | Zener | General Purpose | - | No | 58.9V | 400W | 4.8A | 85V | 53V | - | 1 | - | - | - | - | ||
![]() SMA6J60CA Hamlin | In Stock | - | - | Surface Mount | DO-214AC, SMA | DO-214AC (SMA) | - | - | - | -65°C ~ 150°C (TJ) | - | SMA6J | - | Zener | General Purpose | - | No | 66.7V | 600W | 6.2A | 96.8V | 60V | - | 1 | - | - | - | - | ||
![]() SMDJ12CA-T7 Hamlin | In Stock | - | - | Surface Mount | DO-214AB, SMC | DO-214AB (SMCJ) | Contains lead / RoHS Compliant | - | - | -65°C ~ 150°C (TJ) | Tape & Reel (TR) | SMDJ | 1 (Unlimited) | Zener | General Purpose | - | No | 13.3V | 3000W (3kW) | 150.8A | 19.9V | 12V | - | 1 | - | - | - | - | ||
![]() SA22C Hamlin | In Stock | - | - | Through Hole | DO-204AC, DO-15, Axial | DO-204AC (DO-15) | Lead free / RoHS Compliant | - | SA22CT | -55°C ~ 175°C (TJ) | Tape & Reel (TR) | SA | 1 (Unlimited) | Zener | General Purpose | - | No | 23.09V | 500W | 14.4A | 37.28V | 22V | - | 1 | - | - | - | - | ||
![]() SMBJ26A-HR Hamlin | In Stock | - | - | Surface Mount | DO-214AA, SMB | DO-214AA (SMBJ) | Lead free / RoHS Compliant | - | - | -65°C ~ 150°C (TJ) | Tape & Reel (TR) | SMBJ-HR | 1 (Unlimited) | Zener | General Purpose | - | No | 28.9V | 600W | 14.3A | 42.1V | 26V | 1 | - | - | - | - | - | ||
![]() SMBJ48C Hamlin | In Stock | - | - | Surface Mount | DO-214AA, SMB | DO-214AA (SMBJ) | Lead free / RoHS Compliant | - | - | -65°C ~ 150°C (TJ) | Tape & Reel (TR) | SMBJ | 1 (Unlimited) | Zener | General Purpose | - | No | 50.49V | 600W | 7.8A | 81.27V | 48V | - | 1 | - | - | - | - | ||
![]() SP3522-01ETG Hamlin | In Stock | - | - | Surface Mount | SOD-882 | SOD-882 | Lead free / RoHS Compliant | - | F10267TR | -40°C ~ 125°C (TA) | Tape & Reel (TR) | Automotive, AEC-Q101, SP3522, SPA® | 1 (Unlimited) | Zener | Automotive, HDMI | - | No | 9.2V (Typ) | - | 2.5A (8/20µs) | 14.5V (Typ) | 7V (Max) | - | 1 | 0.15pF @ 3GHz | - | - | - | ||
![]() TP6KE62CA Hamlin | In Stock | - | - | Through Hole | DO-204AC, DO-15, Axial | DO-204AC (DO-15) | Lead free / RoHS Compliant | - | F6860CT | -55°C ~ 175°C (TJ) | Cut Tape (CT) | Automotive, AEC-Q101, TP6KE | 1 (Unlimited) | Zener | Automotive | - | No | 58.9V | 600W | 7.2A | 85V | 53V | - | 1 | - | - | - | - | ||
![]() 1.5KE22CA-B Hamlin | In Stock | - | - | Through Hole | - | - | - | 1.5KE22CA-B | 1.5KE22CA-BLF | -55°C ~ 175°C (TJ) | - | 1.5KE | 1 (Unlimited) | Zener | - | DO-201AA, DO-27, Axial | 1500W (1.5kW) | 18.8V | 49.7A | 30.6V | 20.9V | - | - | No | - | 1 | DO-201 | Bulk | ||
![]() 5KP43CA-HR Hamlin | In Stock | - | - | Through Hole | - | - | - | 5KP43CA-HR | - | -55°C ~ 175°C (TA) | - | 5KP-HR | 1 (Unlimited) | Zener | - | P600, Axial | 5000W (5kW) | 43V | 73.5A | 69.4V | 47.8V | - | - | No | - | 1 | P600 | Tape & Reel (TR) | ||
![]() 3KP220CA-B Hamlin | In Stock | - | - | Through Hole | P600, Axial | P600 | Lead free / RoHS Compliant | - | - | -55°C ~ 175°C (TJ) | Bulk | 3KP | 1 (Unlimited) | Zener | General Purpose | - | No | 244V | 3000W (3kW) | 8.1A | 371.1V | 220V | - | 1 | - | - | - | - | ||
![]() TPSMB7.5A Hamlin | In Stock | - | - | Surface Mount | DO-214AA, SMB | DO-214AA (SMBJ) | Lead free / RoHS Compliant | - | F9838TR | -65°C ~ 175°C (TJ) | Tape & Reel (TR) | Automotive, AEC-Q101, TPSMB | 1 (Unlimited) | Zener | Automotive | - | No | - | 600W | - | - | - | 1 | - | - | - | - | - | ||
![]() 15KP51A-B Hamlin | In Stock | - | - | Through Hole | P600, Axial | P600 | Lead free / RoHS Compliant | - | - | -55°C ~ 175°C (TJ) | Bulk | 15KP | 1 (Unlimited) | Zener | General Purpose | - | No | 56.7V | 15000W (15kW) | 181A | 82.8V | 51V | 1 | - | - | - | - | - | ||
![]() 30KPA90A-HR Hamlin | In Stock | - | - | Through Hole | P600, Axial | P600 | Lead free / RoHS Compliant | - | - | -55°C ~ 175°C (TA) | Tape & Reel (TR) | 30KPA-HR | Not Applicable | Zener | General Purpose | - | No | 100.5V | 30000W (30kW) | 207A | 146.4V | 90V | 1 | - | - | - | - | - | ||
![]() TP5KP58A Hamlin | In Stock | - | - | Through Hole | P600, Axial | P600 | Lead free / RoHS Compliant | - | F7677TR | -55°C ~ 150°C (TJ) | Tape & Reel (TR) | Automotive, AEC-Q101, TP5KP | 1 (Unlimited) | Zener | Automotive | - | No | 64.4V | 5000W (5kW) | 54.5A | 93.6V | 58V | 1 | - | - | - | - | - | ||
![]() LCE28A Hamlin | In Stock | - | - | Through Hole | DO-201AA, DO-27, Axial | DO-201 | Lead free / RoHS Compliant | - | F5645TR LCE28A-ND LCE28AT | -55°C ~ 175°C (TJ) | Tape & Reel (TR) | LCE | 1 (Unlimited) | Zener | General Purpose | - | No | 31.1V | 1500W (1.5kW) | 33A | 45.5V | 28V | 1 | - | - | - | - | - | ||
![]() SMBJ11A-HR Hamlin | In Stock | - | - | Surface Mount | DO-214AA, SMB | DO-214AA (SMBJ) | Lead free / RoHS Compliant | - | - | -65°C ~ 150°C (TJ) | Tape & Reel (TR) | SMBJ-HR | 1 (Unlimited) | Zener | General Purpose | - | No | 12.2V | 600W | 33A | 18.2V | 11V | 1 | - | - | - | - | - | ||
![]() P4KE160C Hamlin | In Stock | - | - | Through Hole | DO-204AL, DO-41, Axial | DO-204AL (DO-41) | Lead free / RoHS Compliant | - | - | -55°C ~ 175°C (TJ) | Tape & Reel (TR) | P4KE | 1 (Unlimited) | Zener | General Purpose | - | No | 144V | 400W | 1.9A | 229.95V | 136V | - | 1 | - | - | - | - |