- Series
- Mounting Type
- Operating Temperature
- Type
- Capacitance @ Frequency
- Current - Peak Pulse (10/1000μs)
- Power - Peak Pulse
- Power Line Protection
- Voltage - Breakdown (Min)
- Voltage - Clamping (Max) @ Ipp
- Moisture Sensitivity Level (MSL)
- Voltage - Reverse Standoff (Typ)
Attribute column
Manufacturer
Hamlin TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Lead Free Status / RoHS Status | Manufacturer Part Number | Other Names | Operating Temperature | Packaging | Series | Moisture Sensitivity Level (MSL) | Type | Applications | Base Part Number | Polarization | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Voltage - Reverse Standoff (Typ) | Unidirectional Channels | Bidirectional Channels | Capacitance @ Frequency | Voltage - Breakover | Voltage - Breakdown | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P6KE30-B Hamlin | In Stock | - | - | Through Hole | DO-204AC, DO-15, Axial | DO-204AC (DO-15) | Contains lead / RoHS Compliant | - | P6KE30-BLF P6KE30-BLF-ND | -55°C ~ 175°C (TJ) | Bulk | P6KE | 1 (Unlimited) | Zener | General Purpose | - | - | No | 27V | 600W | - | 43.47V | 25.6V | 1 | - | - | - | - | - | ||
![]() 3KP60CA-54B Hamlin | In Stock | - | - | Through Hole | - | - | - | 3KP60CA-54B | - | -55°C ~ 175°C (TJ) | - | 3KP | 1 (Unlimited) | Zener | - | - | P600, Axial | 3000W (3kW) | 60V | 31A | 96.8V | 66.7V | - | - | No | - | 1 | P600 | Bulk | ||
![]() SMBJ48A-HRA Hamlin | In Stock | - | - | Surface Mount | DO-214AA, SMB | DO-214AA (SMBJ) | Lead free / RoHS Compliant | - | - | -65°C ~ 150°C (TJ) | Tape & Reel (TR) | SMBJ-HRA | 1 (Unlimited) | Zener | General Purpose | - | - | No | 53.3V | 600W | 7.8A | 77.4V | 48V | 1 | - | - | - | - | - | ||
![]() TPSMC47CA Hamlin | In Stock | - | - | Surface Mount | DO-214AB, SMC | DO-214AB (SMCJ) | Lead free / RoHS Compliant | - | F6542TR | -55°C ~ 150°C (TJ) | Tape & Reel (TR) | Automotive, AEC-Q101, TPSMC | 1 (Unlimited) | Zener | Automotive | - | - | No | 44.7V | 1500W (1.5kW) | 23.5A | 64.8V | 40.2V | - | 1 | - | - | - | - | ||
![]() 3KP11CA Hamlin | In Stock | - | - | Through Hole | P600, Axial | P600 | Lead free / RoHS Compliant | - | - | -55°C ~ 175°C (TJ) | Tape & Reel (TR) | 3KP | 1 (Unlimited) | Zener | General Purpose | - | - | No | 12.2V | 3000W (3kW) | 164.8A | 18.2V | 11V | - | 1 | - | - | - | - | ||
![]() SMCJ14 Hamlin | In Stock | - | - | Surface Mount | DO-214AB, SMC | DO-214AB (SMCJ) | Lead free / RoHS Compliant | - | - | -55°C ~ 150°C (TJ) | Tape & Reel (TR) | SMCJ | 1 (Unlimited) | Zener | General Purpose | - | - | No | 14.76V | 1500W (1.5kW) | 64.7A | 24.36V | 14V | 1 | - | - | - | - | - | ||
![]() 5KP43A-HRA Hamlin | In Stock | - | - | Through Hole | - | - | - | 5KP43A-HRA | - | -55°C ~ 175°C (TA) | - | 5KP-HRA | 1 (Unlimited) | Zener | - | - | P600, Axial | 5000W (5kW) | 43V | 73.5A | 69.4V | 47.8V | 1 | - | No | - | - | P600 | Tape & Reel (TR) | ||
![]() SMF9.0A Hamlin | In Stock | - | - | Surface Mount | SOD-123F | SOD-123F | Lead free / RoHS Compliant | - | F5755CT | -55°C ~ 150°C (TJ) | Cut Tape (CT) | SMF | 1 (Unlimited) | Zener | General Purpose | - | - | No | 10V | 200W | 13A | 15.4V | 9V | 1 | - | - | - | - | - | ||
![]() 3KP9.0CA-B Hamlin | In Stock | - | - | Through Hole | P600, Axial | P600 | Lead free / RoHS Compliant | - | - | -55°C ~ 175°C (TJ) | Bulk | 3KP | 1 (Unlimited) | Zener | General Purpose | - | - | No | 10V | 3000W (3kW) | 194.8A | 15.4V | 9V | - | 1 | - | - | - | - | ||
![]() TPSMD10CA Hamlin | In Stock | - | - | Surface Mount | DO-214AB, SMC | DO-214AB (SMCJ) | Lead free / RoHS Compliant | - | - | -65°C ~ 150°C (TJ) | Tape & Reel (TR) | Automotive, AEC-Q101, TPSMD | 1 (Unlimited) | Zener | Automotive | - | - | No | 11.1V | 3000W (3kW) | 176.5A | 17V | 10V | - | 1 | - | - | - | - | ||
![]() 1.5KE30CA-B Hamlin | In Stock | - | - | Through Hole | DO-201AA, DO-27, Axial | DO-201 | Lead free / RoHS Compliant | - | 1.5KE30CA-B-ND F6096 | -55°C ~ 175°C (TJ) | Bulk | 1.5KE | 1 (Unlimited) | Zener | General Purpose | - | - | No | 28.5V | 1500W (1.5kW) | 36.7A | 41.4V | 25.6V | - | 1 | - | - | - | - | ||
![]() SLD13U-017 Hamlin | In Stock | - | - | Through Hole | P600, Axial | P600 | Lead free / RoHS Compliant | - | - | -55°C ~ 175°C (TJ) | Tape & Reel (TR) | Automotive, AEC-Q101, SLD | 1 (Unlimited) | Zener | Automotive | - | - | No | 14.4V | 5000W (5kW) | 237.2A | 21.5V | 13V | 1 | - | - | - | - | - | ||
![]() TPSMD18CA Hamlin | In Stock | - | - | Surface Mount | DO-214AB, SMC | DO-214AB (SMCJ) | Lead free / RoHS Compliant | - | - | -65°C ~ 150°C (TJ) | Tape & Reel (TR) | Automotive, AEC-Q101, TPSMD | 1 (Unlimited) | Zener | Automotive | - | - | No | 20V | 3000W (3kW) | 102.7A | 29.2V | 18V | - | 1 | - | - | - | - | ||
![]() SMCG100A-HRA Hamlin | In Stock | - | - | Surface Mount | DO-215AB, SMC Gull Wing | DO-215AB (SMCG) | Lead free / RoHS Compliant | - | - | -65°C ~ 150°C (TJ) | Tape & Reel (TR) | SMCG-HR | 1 (Unlimited) | Zener | General Purpose | - | - | No | 111V | 1500W (1.5kW) | 9.3A | 162V | 100V | 1 | - | - | - | - | - | ||
![]() SMF5.0A Hamlin | In Stock | - | - | Surface Mount | SOD-123F | SOD-123F | Lead free / RoHS Compliant | - | F5748TR SMF5.0A-ND SMF50A | -55°C ~ 150°C (TJ) | Tape & Reel (TR) | SMF | 1 (Unlimited) | Zener | General Purpose | - | - | No | 6.4V | 200W | 21.7A | 9.2V | 5V | 1 | - | - | - | - | - | ||
![]() 1.5KE550CA Hamlin | In Stock | - | - | Through Hole | DO-201AA, DO-27, Axial | DO-201 | Lead free / RoHS Compliant | - | 1.5KE550CA-ND 15KE550CA F5622TR | -55°C ~ 175°C (TJ) | Tape & Reel (TR) | 1.5KE | 1 (Unlimited) | Zener | General Purpose | - | - | No | 522.5V | 1500W (1.5kW) | 2A | 760V | 468V | - | 1 | - | - | - | - | ||
![]() P6KE250A-B Hamlin | In Stock | - | - | Through Hole | DO-204AC, DO-15, Axial | DO-204AC (DO-15) | Contains lead / RoHS Compliant | - | P6KE250A-BLF | -55°C ~ 175°C (TJ) | Bulk | P6KE | 1 (Unlimited) | Zener | General Purpose | - | - | No | 237V | 600W | 1.8A | 344V | 214V | 1 | - | - | - | - | - | ||
![]() 1SMB20AT3G Hamlin | In Stock | - | - | Surface Mount | DO-214AA, SMB | SMB | Lead free / RoHS Compliant | - | 1SMB20AT3GOSTR | -65°C ~ 150°C (TJ) | Tape & Reel (TR) | - | 1 (Unlimited) | Zener | General Purpose | 1SMB | - | No | 22.2V | 600W | 18.5A | 32.4V | 20V | 1 | - | 790pF @ 1MHz | - | - | - | ||
![]() P4KE110CA Hamlin | In Stock | - | - | Through Hole | DO-204AL, DO-41, Axial | DO-204AL (DO-41) | Lead free / RoHS Compliant | - | P4KE110CA-ND P4KE110CATR | -55°C ~ 175°C (TJ) | Tape & Reel (TR) | P4KE | 1 (Unlimited) | Zener | General Purpose | - | - | No | 105V | 400W | 2.7A | 152V | 94V | - | 1 | - | - | - | - | ||
![]() TP6KE16CA Hamlin | In Stock | - | - | Through Hole | DO-204AC, DO-15, Axial | DO-204AC (DO-15) | Lead free / RoHS Compliant | - | F6842TR TP6KE16CA-ND | -55°C ~ 175°C (TJ) | Tape & Reel (TR) | Automotive, AEC-Q101, TP6KE | 1 (Unlimited) | Zener | Automotive | - | - | No | 15.2V | 600W | 27.1A | 22.5V | 13.6V | - | 1 | - | - | - | - |