- Series
- Mounting Type
- Operating Temperature
- Type
- Capacitance @ Frequency
- Current - Peak Pulse (10/1000μs)
- Power - Peak Pulse
- Power Line Protection
- Voltage - Breakdown (Min)
- Voltage - Clamping (Max) @ Ipp
- Moisture Sensitivity Level (MSL)
- Voltage - Reverse Standoff (Typ)
Attribute column
Manufacturer
Hamlin TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Lead Free Status / RoHS Status | Manufacturer Part Number | Other Names | Operating Temperature | Packaging | Series | Moisture Sensitivity Level (MSL) | Type | Applications | Base Part Number | Polarization | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Voltage - Reverse Standoff (Typ) | Unidirectional Channels | Bidirectional Channels | Capacitance @ Frequency | Voltage - Breakover | Voltage - Breakdown | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TPSMA6L17A Hamlin | In Stock | - | - | Surface Mount | DO-221AC, SMA Flat Leads | DO-221AC | Lead free / RoHS Compliant | - | F6155CT | -50°C ~ 150°C (TJ) | Cut Tape (CT) | Automotive, AEC-Q101, TPSMA6L | 1 (Unlimited) | Zener | Automotive | - | - | No | 18.9V | 600W | 21.8A | 27.6V | 17V | 1 | - | - | - | - | - | ||
![]() SMA6J7.0A Hamlin | In Stock | - | - | Surface Mount | DO-214AC, SMA | DO-214AC (SMA) | - | - | - | -65°C ~ 150°C (TJ) | - | SMA6J | - | Zener | General Purpose | - | - | No | 7.78V | 600W | 50A | 12V | 7V | 1 | - | - | - | - | - | ||
![]() SP3004-04XTG Hamlin | In Stock | - | - | Surface Mount | SOT-563, SOT-666 | SOT-563 | Lead free / RoHS Compliant | - | F3468TR SP3004-04X SP300404XTG | -40°C ~ 125°C (TJ) | Tape & Reel (TR) | SP3004, SPA® | 1 (Unlimited) | Steering (Rail to Rail) | General Purpose | - | - | Yes | - | - | 4A (8/20µs) | 15V | 6V (Max) | 4 | - | - | - | - | - | ||
![]() TPSMD18CA Hamlin | In Stock | - | - | Surface Mount | DO-214AB, SMC | DO-214AB (SMCJ) | Lead free / RoHS Compliant | - | - | -65°C ~ 150°C (TJ) | Tape & Reel (TR) | Automotive, AEC-Q101, TPSMD | 1 (Unlimited) | Zener | Automotive | - | - | No | 20V | 3000W (3kW) | 102.7A | 29.2V | 18V | - | 1 | - | - | - | - | ||
![]() P6KE250A-B Hamlin | In Stock | - | - | Through Hole | DO-204AC, DO-15, Axial | DO-204AC (DO-15) | Contains lead / RoHS Compliant | - | P6KE250A-BLF | -55°C ~ 175°C (TJ) | Bulk | P6KE | 1 (Unlimited) | Zener | General Purpose | - | - | No | 237V | 600W | 1.8A | 344V | 214V | 1 | - | - | - | - | - | ||
![]() 1SMB20AT3G Hamlin | In Stock | - | - | Surface Mount | DO-214AA, SMB | SMB | Lead free / RoHS Compliant | - | 1SMB20AT3GOSTR | -65°C ~ 150°C (TJ) | Tape & Reel (TR) | - | 1 (Unlimited) | Zener | General Purpose | 1SMB | - | No | 22.2V | 600W | 18.5A | 32.4V | 20V | 1 | - | 790pF @ 1MHz | - | - | - | ||
![]() P4KE110CA Hamlin | In Stock | - | - | Through Hole | DO-204AL, DO-41, Axial | DO-204AL (DO-41) | Lead free / RoHS Compliant | - | P4KE110CA-ND P4KE110CATR | -55°C ~ 175°C (TJ) | Tape & Reel (TR) | P4KE | 1 (Unlimited) | Zener | General Purpose | - | - | No | 105V | 400W | 2.7A | 152V | 94V | - | 1 | - | - | - | - | ||
![]() SMCJ17CA-HRAT7 Hamlin | In Stock | - | - | Surface Mount | DO-214AB, SMC | DO-214AB (SMCJ) | Lead free / RoHS Compliant | - | - | -65°C ~ 150°C (TJ) | Tape & Reel (TR) | SMCJ-HRA | 1 (Unlimited) | Zener | General Purpose | - | - | No | 18.9V | 1500W (1.5kW) | 54.4A | 27.6V | 17V | - | 1 | - | - | - | - | ||
![]() TPSMB6.5A-VR Hamlin | In Stock | - | - | Surface Mount | DO-214AA, SMB | DO-214AA (SMBJ) | - | - | - | -65°C ~ 175°C (TJ) | - | Automotive, AEC-Q101, TPSMB-VR | - | Zener | Automotive | - | - | No | 7.22V | 600W | 53.6A | 11.2V | 6.5V | 1 | - | - | - | - | - | ||
![]() 1SMA24CAT3G Hamlin | In Stock | - | - | Surface Mount | DO-214AC, SMA | SMA | Lead free / RoHS Compliant | - | 1SMA24CAT3GOSCT | -65°C ~ 150°C (TJ) | Cut Tape (CT) | - | 1 (Unlimited) | Zener | General Purpose | - | - | No | 26.7V | 400W | 10.3A | 38.9V | 24V | - | 1 | 260pF @ 1MHz | - | - | - | ||
![]() SMA6J18A Hamlin | In Stock | - | - | Surface Mount | DO-214AC, SMA | DO-214AC (SMA) | - | - | - | -65°C ~ 150°C (TJ) | - | SMA6J | - | Zener | General Purpose | - | - | No | 20V | 600W | 21.5A | 29.2V | 18V | 1 | - | - | - | - | - | ||
![]() P6KE13A Hamlin | In Stock | - | - | Through Hole | - | - | - | P6KE13A | P6KE13ACCTR P6KE13ACCTR-ND P6KE13ALFTR P6KE13AT | -55°C ~ 175°C (TJ) | - | P6KE | 1 (Unlimited) | Zener | - | - | DO-204AC, DO-15, Axial | 600W | 11.1V | 33.5A | 18.2V | 12.4V | 1 | - | No | - | - | DO-204AC (DO-15) | Tape & Reel (TR) | ||
![]() SMCG18A-HR Hamlin | In Stock | - | - | Surface Mount | DO-215AB, SMC Gull Wing | DO-215AB (SMCG) | Lead free / RoHS Compliant | - | - | -65°C ~ 150°C (TJ) | Tape & Reel (TR) | SMCG-HR | 1 (Unlimited) | Zener | General Purpose | - | - | No | 20V | 1500W (1.5kW) | 51.4A | 29.2V | 18V | 1 | - | - | - | - | - | ||
![]() 5KP18C Hamlin | In Stock | - | - | Through Hole | P600, Axial | P600 | Lead free / RoHS Compliant | - | 5KP18CT | -55°C ~ 175°C (TJ) | Tape & Reel (TR) | 5KP | 1 (Unlimited) | Zener | General Purpose | - | - | No | 18.95V | 5000W (5kW) | - | 30.66V | 18V | - | 1 | - | - | - | - | ||
![]() SMBJ7.0A-HRA Hamlin | In Stock | - | - | Surface Mount | DO-214AA, SMB | DO-214AA (SMBJ) | Lead free / RoHS Compliant | - | - | -65°C ~ 150°C (TJ) | Tape & Reel (TR) | SMBJ-HRA | 1 (Unlimited) | Zener | General Purpose | - | - | No | 7.78V | 600W | 50A | 12V | 7V | 1 | - | - | - | - | - | ||
![]() 5KP26CA-B Hamlin | In Stock | - | - | Through Hole | P600, Axial | P600 | Lead free / RoHS Compliant | - | - | -55°C ~ 175°C (TJ) | Bulk | 5KP | 1 (Unlimited) | Zener | General Purpose | - | - | No | 28.9V | 5000W (5kW) | 121.1A | 42.1V | 26V | - | 1 | - | - | - | - | ||
![]() SMAJ160C Hamlin | In Stock | - | - | Surface Mount | DO-214AC, SMA | DO-214AC (SMA) | Lead free / RoHS Compliant | - | - | -65°C ~ 150°C (TJ) | Tape & Reel (TR) | SMAJ | 1 (Unlimited) | Zener | General Purpose | - | - | No | 168.75V | 400W | 1.5A | 271.95V | 160V | - | 1 | - | - | - | - | ||
![]() P6SMB300CA Hamlin | In Stock | - | - | Surface Mount | DO-214AA, SMB | DO-214AA (SMBJ) | Lead free / RoHS Compliant | - | F2815TR F2815TR-ND P6SMB300CALFTR | -55°C ~ 150°C (TJ) | Tape & Reel (TR) | P6SMB | 1 (Unlimited) | Zener | General Purpose | - | - | No | 285V | 600W | 1.5A | 414V | 256V | - | 1 | - | - | - | - | ||
![]() SMBJ33CA-HR Hamlin | In Stock | - | - | Surface Mount | DO-214AA, SMB | DO-214AA (SMBJ) | Lead free / RoHS Compliant | - | - | -65°C ~ 150°C (TJ) | Tape & Reel (TR) | SMBJ-HR | 1 (Unlimited) | Zener | General Purpose | - | - | No | 36.7V | 600W | 11.3A | 53.3V | 33V | - | 1 | - | - | - | - | ||
![]() 5KP160CA-HR Hamlin | In Stock | - | - | Through Hole | - | - | - | 5KP160CA-HR | - | -55°C ~ 175°C (TA) | - | 5KP-HR | 1 (Unlimited) | Zener | - | - | P600, Axial | 5000W (5kW) | 160V | 19.7A | 259V | 178V | - | - | No | - | 1 | P600 | Tape & Reel (TR) |