- Series
- Mounting Type
- Operating Temperature
- Type
- Capacitance @ Frequency
- Current - Peak Pulse (10/1000μs)
- Power - Peak Pulse
- Power Line Protection
- Voltage - Breakdown (Min)
- Voltage - Clamping (Max) @ Ipp
- Moisture Sensitivity Level (MSL)
- Voltage - Reverse Standoff (Typ)
Attribute column
Manufacturer
Hamlin TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Lead Free Status / RoHS Status | Other Names | Operating Temperature | Packaging | Series | Moisture Sensitivity Level (MSL) | Type | Applications | Base Part Number | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Voltage - Reverse Standoff (Typ) | Unidirectional Channels | Bidirectional Channels | Capacitance @ Frequency |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1.5KE550CA Hamlin | In Stock | - | - | Through Hole | DO-201AA, DO-27, Axial | DO-201 | Lead free / RoHS Compliant | 1.5KE550CA-ND 15KE550CA F5622TR | -55°C ~ 175°C (TJ) | Tape & Reel (TR) | 1.5KE | 1 (Unlimited) | Zener | General Purpose | - | No | 522.5V | 1500W (1.5kW) | 2A | 760V | 468V | - | 1 | - | ||
![]() P6KE250A-B Hamlin | In Stock | - | - | Through Hole | DO-204AC, DO-15, Axial | DO-204AC (DO-15) | Contains lead / RoHS Compliant | P6KE250A-BLF | -55°C ~ 175°C (TJ) | Bulk | P6KE | 1 (Unlimited) | Zener | General Purpose | - | No | 237V | 600W | 1.8A | 344V | 214V | 1 | - | - | ||
![]() 1SMB20AT3G Hamlin | In Stock | - | - | Surface Mount | DO-214AA, SMB | SMB | Lead free / RoHS Compliant | 1SMB20AT3GOSTR | -65°C ~ 150°C (TJ) | Tape & Reel (TR) | - | 1 (Unlimited) | Zener | General Purpose | 1SMB | No | 22.2V | 600W | 18.5A | 32.4V | 20V | 1 | - | 790pF @ 1MHz | ||
![]() P4KE110CA Hamlin | In Stock | - | - | Through Hole | DO-204AL, DO-41, Axial | DO-204AL (DO-41) | Lead free / RoHS Compliant | P4KE110CA-ND P4KE110CATR | -55°C ~ 175°C (TJ) | Tape & Reel (TR) | P4KE | 1 (Unlimited) | Zener | General Purpose | - | No | 105V | 400W | 2.7A | 152V | 94V | - | 1 | - | ||
![]() TP6KE16CA Hamlin | In Stock | - | - | Through Hole | DO-204AC, DO-15, Axial | DO-204AC (DO-15) | Lead free / RoHS Compliant | F6842TR TP6KE16CA-ND | -55°C ~ 175°C (TJ) | Tape & Reel (TR) | Automotive, AEC-Q101, TP6KE | 1 (Unlimited) | Zener | Automotive | - | No | 15.2V | 600W | 27.1A | 22.5V | 13.6V | - | 1 | - | ||
![]() 30KPA180C-B Hamlin | In Stock | - | - | Through Hole | P600, Axial | P600 | Lead free / RoHS Compliant | - | -55°C ~ 175°C (TJ) | Bulk | 30KPA | Not Applicable | Zener | General Purpose | - | No | 190.04V | 30000W (30kW) | 104.3A | 304.92V | 180V | - | 1 | - | ||
![]() SMCJ17CA-HRAT7 Hamlin | In Stock | - | - | Surface Mount | DO-214AB, SMC | DO-214AB (SMCJ) | Lead free / RoHS Compliant | - | -65°C ~ 150°C (TJ) | Tape & Reel (TR) | SMCJ-HRA | 1 (Unlimited) | Zener | General Purpose | - | No | 18.9V | 1500W (1.5kW) | 54.4A | 27.6V | 17V | - | 1 | - | ||
![]() TPSMB6.5A-VR Hamlin | In Stock | - | - | Surface Mount | DO-214AA, SMB | DO-214AA (SMBJ) | - | - | -65°C ~ 175°C (TJ) | - | Automotive, AEC-Q101, TPSMB-VR | - | Zener | Automotive | - | No | 7.22V | 600W | 53.6A | 11.2V | 6.5V | 1 | - | - | ||
![]() 1SMB6.5AT3G Hamlin | In Stock | - | - | Surface Mount | DO-214AA, SMB | SMB | Lead free / RoHS Compliant | 1SMB6.5AT3GOSCT | -65°C ~ 150°C (TJ) | Cut Tape (CT) | - | 1 (Unlimited) | Zener | General Purpose | 1SMB | No | 7.22V | 600W | 53.6A | 11.2V | 6.5V | 1 | - | 2140pF @ 1MHz | ||
![]() 20KPA240 Hamlin | In Stock | - | - | Through Hole | P600, Axial | P600 | Lead free / RoHS Compliant | - | -55°C ~ 175°C (TJ) | Tape & Reel (TR) | 20KPA | Not Applicable | Zener | General Purpose | - | No | 253.35V | 20000W (20kW) | 52.2A | 406.35V | 240V | 1 | - | - | ||
![]() 1SMA24CAT3G Hamlin | In Stock | - | - | Surface Mount | DO-214AC, SMA | SMA | Lead free / RoHS Compliant | 1SMA24CAT3GOSCT | -65°C ~ 150°C (TJ) | Cut Tape (CT) | - | 1 (Unlimited) | Zener | General Purpose | - | No | 26.7V | 400W | 10.3A | 38.9V | 24V | - | 1 | 260pF @ 1MHz | ||
![]() TPSMD64A Hamlin | In Stock | - | - | Surface Mount | DO-214AB, SMC | DO-214AB (SMCJ) | Lead free / RoHS Compliant | F9853TR | -65°C ~ 150°C (TJ) | Tape & Reel (TR) | Automotive, AEC-Q101, TPSMD | 1 (Unlimited) | Zener | Automotive | - | No | 71.1V | 3000W (3kW) | 29.1A | 103V | 64V | 1 | - | - | ||
![]() SMCJ54CA-HR Hamlin | In Stock | - | - | Surface Mount | DO-214AB, SMC | DO-214AB (SMCJ) | Lead free / RoHS Compliant | - | -65°C ~ 150°C (TJ) | Tape & Reel (TR) | SMCJ-HR | 1 (Unlimited) | Zener | General Purpose | - | No | 60V | 1500W (1.5kW) | 17.3A | 87.1V | 54V | - | 1 | - | ||
![]() SLD11U-017 Hamlin | In Stock | - | - | Through Hole | P600, Axial | P600 | Lead free / RoHS Compliant | - | -55°C ~ 175°C (TJ) | Tape & Reel (TR) | Automotive, AEC-Q101, SLD | 1 (Unlimited) | Zener | Automotive | - | No | 12.2V | 5000W (5kW) | 280.2A | 18.2V | 11V | 1 | - | - | ||
![]() 5KP51A-B Hamlin | In Stock | - | - | Through Hole | P600, Axial | P600 | Lead free / RoHS Compliant | - | -55°C ~ 175°C (TJ) | Bulk | 5KP | 1 (Unlimited) | Zener | General Purpose | - | No | 56.7V | 5000W (5kW) | 61.9A | 82.4V | 51V | 1 | - | - | ||
![]() SA20A Hamlin | In Stock | - | - | Through Hole | DO-204AC, DO-15, Axial | DO-204AC (DO-15) | Lead free / RoHS Compliant | SA20A-ND SA20ALFTR SAT20AT | -55°C ~ 175°C (TJ) | Tape & Reel (TR) | SA | 1 (Unlimited) | Zener | General Purpose | - | No | 22.2V | 500W | 15.7A | 32.4V | 20V | 1 | - | - | ||
![]() 15KPA180A-HRA Hamlin | In Stock | - | - | Through Hole | P600, Axial | P600 | Lead free / RoHS Compliant | - | -55°C ~ 175°C (TA) | Tape & Reel (TR) | 15KPA-HRA | Not Applicable | Zener | General Purpose | - | No | 201.1V | 15000W (15kW) | 52.3A | 288.5V | 180V | 1 | - | - | ||
![]() SMAJ6.5 Hamlin | In Stock | - | - | Surface Mount | DO-214AC, SMA | DO-214AC (SMA) | Lead free / RoHS Compliant | - | -65°C ~ 150°C (TJ) | Tape & Reel (TR) | SMAJ | 1 (Unlimited) | Zener | General Purpose | - | No | 6.84V | 400W | 35.7A | 11.76V | 6.5V | 1 | - | - | ||
![]() 1KSMB82CA Hamlin | In Stock | - | - | Surface Mount | DO-214AA, SMB | DO-214AA (SMBJ) | Lead free / RoHS Compliant | - | -55°C ~ 150°C (TJ) | Tape & Reel (TR) | 1KSMB | 1 (Unlimited) | Zener | General Purpose | - | No | 77.9V | 1000W (1kW) | 8.8A | 113V | 70.1V | - | 1 | - | ||
![]() TPSMD26CA Hamlin | In Stock | - | - | Surface Mount | DO-214AB, SMC | DO-214AB (SMCJ) | Lead free / RoHS Compliant | - | -65°C ~ 150°C (TJ) | Tape & Reel (TR) | Automotive, AEC-Q101, TPSMD | 1 (Unlimited) | Zener | Automotive | - | No | 28.9V | 3000W (3kW) | 71.3A | 42.1V | 26V | - | 1 | - |