- Series
- Mounting Type
- Operating Temperature
- Type
- Capacitance @ Frequency
- Current - Peak Pulse (10/1000μs)
- Power - Peak Pulse
- Power Line Protection
- Voltage - Breakdown (Min)
- Voltage - Clamping (Max) @ Ipp
- Moisture Sensitivity Level (MSL)
- Voltage - Reverse Standoff (Typ)
Attribute column
Manufacturer
Hamlin TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Lead Free Status / RoHS Status | Other Names | Operating Temperature | Packaging | Series | Moisture Sensitivity Level (MSL) | Type | Applications | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Voltage - Reverse Standoff (Typ) | Unidirectional Channels | Capacitance @ Frequency |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 15KPA12A Hamlin | In Stock | - | - | - | - | - | - | - | - | - | * | Not Applicable | - | - | - | - | - | - | - | - | - | - | ||
![]() 5KP180-B Hamlin | In Stock | - | - | Through Hole | P600, Axial | P600 | Lead free / RoHS Compliant | - | -55°C ~ 175°C (TJ) | Bulk | 5KP | 1 (Unlimited) | Zener | General Purpose | No | 189.45V | 5000W (5kW) | - | 306.6V | 180V | 1 | - | ||
![]() 5.0SMDJ64A-T7 Hamlin | In Stock | - | - | Surface Mount | DO-214AB, SMC | DO-214AB (SMCJ) | Lead free / RoHS Compliant | - | -65°C ~ 150°C (TJ) | Tape & Reel (TR) | 5.0SMDJ | 1 (Unlimited) | Zener | General Purpose | No | 71.1V | 5000W (5kW) | 48.6A | 103V | 64V | 1 | - | ||
![]() SMCJ45A-HR Hamlin | In Stock | - | - | Surface Mount | DO-214AB, SMC | DO-214AB (SMCJ) | Lead free / RoHS Compliant | - | -65°C ~ 150°C (TJ) | Tape & Reel (TR) | SMCJ-HR | 1 (Unlimited) | Zener | General Purpose | No | 50V | 1500W (1.5kW) | 20.6A | 72.7V | 45V | 1 | - | ||
![]() P6KE12-B Hamlin | In Stock | - | - | Through Hole | DO-204AC, DO-15, Axial | DO-204AC (DO-15) | Contains lead / RoHS Compliant | P6KE12-BLF P6KE12-BLF-ND | -55°C ~ 175°C (TJ) | Bulk | P6KE | 1 (Unlimited) | Zener | General Purpose | No | 10.8V | 600W | - | 17.54V | 10.2V | 1 | - | ||
![]() 3KP64A-B Hamlin | In Stock | - | - | Through Hole | P600, Axial | P600 | Lead free / RoHS Compliant | - | -55°C ~ 175°C (TJ) | Bulk | 3KP | 1 (Unlimited) | Zener | General Purpose | No | 71.1V | 3000W (3kW) | 29.1A | 103V | 64V | 1 | - | ||
![]() 15KPA33A Hamlin | In Stock | - | - | Through Hole | P600, Axial | P600 | Lead free / RoHS Compliant | 15KPA33A-ND 15KPA33ATR | -55°C ~ 175°C (TJ) | Tape & Reel (TR) | 15KPA | Not Applicable | Zener | General Purpose | No | 36.9V | 15000W (15kW) | 276.1A | 54.7V | 33V | 1 | - | ||
![]() SMCJ33 Hamlin | In Stock | - | - | Surface Mount | DO-214AB, SMC | DO-214AB (SMCJ) | Lead free / RoHS Compliant | - | -55°C ~ 150°C (TJ) | Tape & Reel (TR) | SMCJ | 1 (Unlimited) | Zener | General Purpose | No | 34.79V | 1500W (1.5kW) | 28.2A | 55.97V | 33V | 1 | - | ||
![]() P6KE30-B Hamlin | In Stock | - | - | Through Hole | DO-204AC, DO-15, Axial | DO-204AC (DO-15) | Contains lead / RoHS Compliant | P6KE30-BLF P6KE30-BLF-ND | -55°C ~ 175°C (TJ) | Bulk | P6KE | 1 (Unlimited) | Zener | General Purpose | No | 27V | 600W | - | 43.47V | 25.6V | 1 | - |