- Mounting Type
- Package / Case
- Series
- Capacitance
- Lead Free Status / RoHS Status
- Moisture Sensitivity Level (MSL)
- Packaging
- Voltage-Off State
- Current-Hold(Ih)
- Number of Elements
- Voltage - Breakover
- Voltage - On State
Attribute column
Manufacturer
Hamlin TVS - Thyristors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Current-Hold(Ih) | Lead Free Status / RoHS Status | Number of Elements | Other Names | Voltage-Off State | Packaging | Series | Moisture Sensitivity Level (MSL) | Capacitance | Current - Peak Pulse (10/1000μs) | Voltage - Breakover | Voltage - On State | Current - Peak Pulse (8/20μs) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P2300ECMCAP Hamlin | In Stock | - | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) | 150mA | Contains lead / RoHS non-compliant | 1 | - | 190V | Tape & Box (TB) | SIDACtor® | 1 (Unlimited) | 50pF | 100A | 260V | 4V | 400A | ||
![]() P2353UCLRP Hamlin | In Stock | - | - | Surface Mount | 6-SMD, Gull Wing | 150mA | Lead free / RoHS Compliant | 3 | - | 200V | Tape & Reel (TR) | SIDACtor® | 1 (Unlimited) | 50pF, 75pF | 100A | 270V | 8V | 400A | ||
![]() P0724UCMCRP Hamlin | In Stock | - | - | Surface Mount | 6-SMD, Gull Wing | 150mA | Contains lead / RoHS non-compliant | 4 | - | 65V, 130V | Tape & Reel (TR) | SIDACtor® | 1 (Unlimited) | 45pF, 75pF | 100A | 88V, 176V | 8V | 400A | ||
![]() P1803AC60 Hamlin | In Stock | - | - | Through Hole | TO-220-3 No Tab | 150mA | Contains lead / RoHS non-compliant | 3 | - | 150V | Bulk | SIDACtor® | 1 (Unlimited) | 55pF, 85pF | 100A | 210V | 8V | 400A | ||
![]() P5103UBLRP Hamlin | In Stock | - | - | Surface Mount | 6-SMD, Gull Wing | 150mA | Lead free / RoHS Compliant | 3 | P5103UBL | 420V | Tape & Reel (TR) | SIDACtor® | 1 (Unlimited) | 40pF, 60pF | 80A | 600V | 8V | 250A | ||
![]() P1300ECRP1 Hamlin | In Stock | - | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | 150mA | Contains lead / RoHS non-compliant | 1 | - | 120V | Tape & Reel (TR) | SIDACtor® | 1 (Unlimited) | 105pF | 100A | 160V | 4V | 400A | ||
![]() P1100SBRP Hamlin | In Stock | - | - | Surface Mount | DO-214AA, SMB | 150mA | Contains lead / RoHS non-compliant | 1 | - | 90V | Tape & Reel (TR) | SIDACtor® | 1 (Unlimited) | 70pF | 80A | 130V | 4V | 250A | ||
![]() P2353ACMC Hamlin | In Stock | - | - | Through Hole | TO-220-3 No Tab | 150mA | Contains lead / RoHS non-compliant | 3 | - | 200V | Bulk | SIDACtor® | 1 (Unlimited) | 30pF, 45pF | 100A | 270V | 8V | 400A | ||
![]() P2300Q22CLRP Hamlin | In Stock | - | - | Surface Mount | 2-TDFN | 150mA | Lead free / RoHS Compliant | 1 | P2300Q22CL | 190V | Tape & Reel (TR) | SIDACtor® | 1 (Unlimited) | 50pF | 100A | 260V | 5V | 400A | ||
![]() P0641Q22CLRP Hamlin | In Stock | - | - | Surface Mount | 2-TDFN | 150mA | Lead free / RoHS Compliant | 1 | - | 58V | Tape & Reel (TR) | SIDACtor® | 1 (Unlimited) | 75pF | 100A | 77V | 4V | 400A | ||
![]() P0300EAAP Hamlin | In Stock | - | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) | 50mA | Contains lead / RoHS non-compliant | 1 | - | 25V | Tape & Box (TB) | SIDACtor® | 1 (Unlimited) | 140pF | 45A | 40V | 4V | 150A | ||
![]() P2353ZC Hamlin | In Stock | - | - | Through Hole | 20-SIP | 150mA | Contains lead / RoHS non-compliant | 12 | - | 200V | Bulk | SIDACtor® | 1 (Unlimited) | 40pF | 100A | 270V | 8V | 400A | ||
![]() P1556UATP Hamlin | In Stock | - | - | Surface Mount | 6-SMD, Gull Wing | 150mA | Contains lead / RoHS non-compliant | 6 | - | 130V | Tube | SIDACtor® | 1 (Unlimited) | 30pF, 45pF | 45A | 180V | 8V | 150A | ||
![]() TVB200SA-L Hamlin | In Stock | - | - | Surface Mount | DO-214AA, SMB | 175mA | Lead free / RoHS Compliant | 1 | E84709-000 | 200V | Tape & Reel (TR) | SiBar | 1 (Unlimited) | 50pF | 50A | 320V | 5V | 150A | ||
![]() A1220UC4TP Hamlin | In Stock | - | - | Surface Mount | 6-SMD, Gull Wing | 120mA | Contains lead / RoHS non-compliant | 4 | - | 100V, 180V | Tube | SIDACtor® | 1 (Unlimited) | 35pF, 55pF, 110pF | 100A | 130V, 220V | 4V | 400A | ||
![]() P4802ABTP Hamlin | In Stock | - | - | Through Hole | TO-220-3 No Tab | 150mA | Contains lead / RoHS non-compliant | 2 | - | 220V, 440V | Tube | SIDACtor® | 1 (Unlimited) | 50pF, 85pF | 80A | 300V, 600V | 4V | 250A | ||
![]() P2103UCRP Hamlin | In Stock | - | - | Surface Mount | 6-SMD, Gull Wing | 150mA | Contains lead / RoHS non-compliant | 3 | P2103UCRPCT | 170V | Cut Tape (CT) | SIDACtor® | 1 (Unlimited) | 55pF, 85pF | 100A | 250V | 8V | 400A | ||
![]() P0602AA Hamlin | In Stock | - | - | Through Hole | TO-220-3 No Tab | 50mA | Contains lead / RoHS non-compliant | 2 | - | 25V, 50V | Bulk | SIDACtor® | 1 (Unlimited) | 90pF, 145pF | 45A | 40V, 80V | 4V | 150A | ||
![]() P2300ZC Hamlin | In Stock | - | - | Through Hole | 12-SIP | 150mA | Contains lead / RoHS non-compliant | 4 | - | 190V | Bulk | SIDACtor® | 1 (Unlimited) | 30pF | 100A | 260V | 4V | 400A | ||
![]() P3500SC Hamlin | In Stock | - | - | Surface Mount | DO-214AA, SMB | 150mA | Contains lead / RoHS non-compliant | 1 | - | 320V | Bulk | SIDACtor® | 1 (Unlimited) | 65pF | 100A | 400V | 4V | 400A |