- Mounting Type
- Package / Case
- Series
- Capacitance
- Lead Free Status / RoHS Status
- Moisture Sensitivity Level (MSL)
- Packaging
- Voltage-Off State
- Current-Hold(Ih)
- Number of Elements
- Voltage - Breakover
- Voltage - On State
Attribute column
Manufacturer
Hamlin TVS - Thyristors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Current-Hold(Ih) | Lead Free Status / RoHS Status | Number of Elements | Other Names | Voltage-Off State | Packaging | Series | Moisture Sensitivity Level (MSL) | Capacitance | Current - Peak Pulse (10/1000μs) | Voltage - Breakover | Voltage - On State | Current - Peak Pulse (8/20μs) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P0720ECRP1 Hamlin | In Stock | - | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | 150mA | Contains lead / RoHS non-compliant | 1 | - | 65V | Tape & Reel (TR) | SIDACtor® | 1 (Unlimited) | 150pF | 100A | 88V | 4V | 400A | ||
![]() P3203UCTP Hamlin | In Stock | - | - | Surface Mount | 6-SMD, Gull Wing | 150mA | Contains lead / RoHS non-compliant | 3 | - | 270V | Tube | SIDACtor® | 1 (Unlimited) | 45pF, 70pF | 100A | 350V | 8V | 400A | ||
![]() P4802ABL Hamlin | In Stock | - | - | Through Hole | TO-220-3 No Tab | 150mA | Lead free / RoHS Compliant | 2 | - | 220V, 440V | Bulk | SIDACtor® | 1 (Unlimited) | 50pF, 85pF | 80A | 300V, 600V | 4V | 250A | ||
![]() P2600ECL Hamlin | In Stock | - | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | 150mA | Lead free / RoHS Compliant | 1 | - | 220V | Bulk | SIDACtor® | 1 (Unlimited) | 80pF | 100A | 300V | 4V | 400A | ||
![]() TVB170NSA-L Hamlin | In Stock | - | - | Surface Mount | DO-214AA, SMB | 150mA | Lead free / RoHS Compliant | 1 | RF1162-000 | 170V | Tape & Reel (TR) | SiBar | 1 (Unlimited) | 39pF | 50A | 220V | 4V | 150A | ||
![]() P0080EBLAP Hamlin | In Stock | - | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) | 50mA | Lead free / RoHS Compliant | 1 | - | 6V | Tape & Box (TB) | SIDACtor® | 1 (Unlimited) | 150pF | 80A | 25V | 4V | 250A | ||
![]() P1100ECLRP1 Hamlin | In Stock | - | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | 150mA | Lead free / RoHS Compliant | 1 | - | 90V | Tape & Reel (TR) | SIDACtor® | 1 (Unlimited) | 115pF | 100A | 130V | 4V | 400A | ||
![]() P1304UCTP Hamlin | In Stock | - | - | Surface Mount | 6-SMD, Gull Wing | 150mA | Contains lead / RoHS non-compliant | 4 | P1304UC | 120V, 240V | Tube | SIDACtor® | 1 (Unlimited) | 60pF, 105pF | 100A | 160V, 320V | 4V | 400A | ||
![]() P1500EBRP1 Hamlin | In Stock | - | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | 150mA | Contains lead / RoHS non-compliant | 1 | - | 140V | Tape & Reel (TR) | SIDACtor® | 1 (Unlimited) | 55pF | 80A | 180V | 4V | 250A | ||
![]() P3101SDLRP Hamlin | In Stock | - | - | Surface Mount | DO-214AA, SMB | - | Lead free / RoHS Compliant | - | P3101SDLRPLF P3101SDLRPLF-ND | - | Tape & Reel (TR) | * | 1 (Unlimited) | - | - | - | - | - | ||
![]() P3504UCMCLTP Hamlin | In Stock | - | - | Surface Mount | 6-SMD, Gull Wing | 150mA | Lead free / RoHS Compliant | 4 | - | 320V, 640V | Tube | SIDACtor® | 1 (Unlimited) | 25pF, 40pF | 100A | 400V, 800V | 8V | 400A | ||
![]() P1500ECMCLRP2 Hamlin | In Stock | - | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) | 150mA | Lead free / RoHS Compliant | 1 | - | 140V | Tape & Reel (TR) | SIDACtor® | 1 (Unlimited) | 55pF | 100A | 180V | 4V | 400A | ||
![]() T10C080E Hamlin | In Stock | - | - | Through Hole | Radial - 3 Leads | 180mA | Lead free / RoHS Compliant | 2 | - | 80V | Bulk | SIDACtor® | 1 (Unlimited) | - | 100A | 120V | 2V | 250A | ||
![]() P0640ECLRP1 Hamlin | In Stock | - | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | 150mA | Lead free / RoHS Compliant | 1 | - | 58V | Tape & Reel (TR) | SIDACtor® | 1 (Unlimited) | 155pF | 100A | 77V | 4V | 400A | ||
![]() P0644UCRP Hamlin | In Stock | - | - | Surface Mount | 6-SMD, Gull Wing | 150mA | Contains lead / RoHS non-compliant | 4 | - | 58V, 116V | Tape & Reel (TR) | SIDACtor® | 1 (Unlimited) | 35pF, 60pF | 100A | 77V, 154V | 4V | 400A | ||
![]() P2500SBLRP Hamlin | In Stock | - | - | Surface Mount | DO-214AA, SMB | 120mA | Lead free / RoHS Compliant | 1 | - | 230V | Tape & Reel (TR) | SIDACtor® | 1 (Unlimited) | 95pF | 80A | 290V | 4V | 250A | ||
![]() P1800THLRP Hamlin | In Stock | - | - | Through Hole | DO-204AL, DO-41, Axial | 150mA | Lead free / RoHS Compliant | 1 | - | 170V | Tape & Reel (TR) | SIDACtor® | 1 (Unlimited) | 40pF | 35A | 220V | 5V | - | ||
![]() P0080SC Hamlin | In Stock | - | - | Surface Mount | DO-214AA, SMB | 50mA | Contains lead / RoHS non-compliant | 1 | - | 6V | Bulk | SIDACtor® | 1 (Unlimited) | 260pF | 100A | 25V | 4V | 400A | ||
![]() P2202AC60 Hamlin | In Stock | - | - | Through Hole | TO-220-3 No Tab | 150mA | Contains lead / RoHS non-compliant | 2 | - | 90V, 180V | Bulk | SIDACtor® | 1 (Unlimited) | 65pF, 115pF | 100A | 130V, 260V | 4V | 400A | ||
![]() P3504UALTP Hamlin | In Stock | - | - | Surface Mount | 6-SMD, Gull Wing | 150mA | Lead free / RoHS Compliant | 4 | - | 320V, 640V | Tube | SIDACtor® | 1 (Unlimited) | 20pF, 35pF | 45A | 400V, 800V | 4V | 150A |