- Mounting Type
- Package / Case
- Series
- Capacitance
- Lead Free Status / RoHS Status
- Moisture Sensitivity Level (MSL)
- Packaging
- Voltage-Off State
- Current-Hold(Ih)
- Number of Elements
- Voltage - Breakover
- Voltage - On State
Attribute column
Manufacturer
Hamlin TVS - Thyristors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Current-Hold(Ih) | Lead Free Status / RoHS Status | Number of Elements | Other Names | Voltage-Off State | Packaging | Series | Moisture Sensitivity Level (MSL) | Capacitance | Current - Peak Pulse (10/1000μs) | Voltage - Breakover | Voltage - On State | Current - Peak Pulse (8/20μs) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P6002ABL Hamlin | In Stock | - | - | Through Hole | TO-220-3 No Tab | 150mA | Lead free / RoHS Compliant | 2 | - | 275V, 550V | Bulk | SIDACtor® | 1 (Unlimited) | 45pF, 80pF | 80A | 350V, 700V | 4V | 250A | ||
![]() P2304UCLTP Hamlin | In Stock | - | - | Surface Mount | 6-SMD, Gull Wing | 150mA | Lead free / RoHS Compliant | 4 | - | 190V, 380V | Tube | SIDACtor® | 1 (Unlimited) | 50pF, 85pF | 100A | 260V, 520V | 4V | 400A | ||
![]() P2103ABLRP Hamlin | In Stock | - | - | Through Hole | TO-220-3 No Tab | 150mA | Lead free / RoHS Compliant | 3 | - | 170V | Tape & Reel (TR) | SIDACtor® | 1 (Unlimited) | 55pF, 85pF | 80A | 250V | 8V | 250A | ||
![]() P1553UARP Hamlin | In Stock | - | - | Surface Mount | 6-SMD, Gull Wing | 150mA | Contains lead / RoHS non-compliant | 3 | - | 130V | Tape & Reel (TR) | SIDACtor® | 1 (Unlimited) | 60pF, 95pF | 45A | 180V | 8V | 150A | ||
![]() CR0640SA Hamlin | In Stock | - | - | Surface Mount | DO-214AA, SMB | 150mA | Contains lead / RoHS non-compliant | 1 | CR0640SATR | 58V | Tape & Reel (TR) | - | 1 (Unlimited) | 60pF | 37A | 77V | 5V | - | ||
![]() P0904UBLRP Hamlin | In Stock | - | - | Surface Mount | 6-SMD, Gull Wing | 150mA | Lead free / RoHS Compliant | 4 | P0904UBL | 75V, 175V | Tape & Reel (TR) | SIDACtor® | 1 (Unlimited) | 30pF, 55pF | 80A | 98V, 196V | 4V | 250A | ||
![]() P1803AAL Hamlin | In Stock | - | - | Through Hole | TO-220-3 No Tab | 150mA | Lead free / RoHS Compliant | 3 | - | 150V | Bulk | SIDACtor® | 1 (Unlimited) | 30pF, 40pF | 45A | 210V | 8V | 150A | ||
![]() P2106UATP Hamlin | In Stock | - | - | Surface Mount | 6-SMD, Gull Wing | 150mA | Contains lead / RoHS non-compliant | 6 | - | 170V | Tube | SIDACtor® | 1 (Unlimited) | 25pF, 35pF | 45A | 250V | 8V | 150A | ||
![]() P2703ACMC Hamlin | In Stock | - | - | Through Hole | TO-220-3 No Tab | 150mA | Contains lead / RoHS non-compliant | 3 | - | 230V | Bulk | SIDACtor® | 1 (Unlimited) | 30pF, 40pF | 100A | 300V | 8V | 400A | ||
![]() TVB035RSC-L Hamlin | In Stock | - | - | Surface Mount | DO-214AA, SMB | 150mA | Lead free / RoHS Compliant | 1 | - | 35V | Tape & Reel (TR) | SiBar | 1 (Unlimited) | 55pF | 100A | 55V | 4V | 400A | ||
![]() P1300ECLRP1 Hamlin | In Stock | - | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | 150mA | Lead free / RoHS Compliant | 1 | - | 120V | Tape & Reel (TR) | SIDACtor® | 1 (Unlimited) | 105pF | 100A | 160V | 4V | 400A | ||
![]() P2703AAL Hamlin | In Stock | - | - | Through Hole | TO-220-3 No Tab | 150mA | Lead free / RoHS Compliant | 3 | - | 230V | Bulk | SIDACtor® | 1 (Unlimited) | 25pF, 35pF | 45A | 300V | 8V | 150A | ||
![]() P3403AB69 Hamlin | In Stock | - | - | Through Hole | TO-220-3 No Tab | 150mA | Contains lead / RoHS non-compliant | 3 | - | 300V | Bulk | SIDACtor® | 1 (Unlimited) | 45pF, 65pF | 80A | 400V | 8V | 250A | ||
![]() P2103ACRP Hamlin | In Stock | - | - | Through Hole | TO-220-3 No Tab | 150mA | Contains lead / RoHS non-compliant | 3 | - | 170V | Tape & Reel (TR) | SIDACtor® | 1 (Unlimited) | 55pF, 85pF | 100A | 250V | 8V | 400A | ||
![]() P0080S1ALRP Hamlin | In Stock | - | - | Surface Mount | DO-214AC, SMA | 50mA | Lead free / RoHS Compliant | 1 | P0080S1ALRPCT | 6V | Cut Tape (CT) | SIDACtor® | 1 (Unlimited) | 35pF | 50A | 25V | 4V | 150A | ||
![]() P0080EBLRP2 Hamlin | In Stock | - | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) | 50mA | Lead free / RoHS Compliant | 1 | - | 6V | Tape & Reel (TR) | SIDACtor® | 1 (Unlimited) | 150pF | 80A | 25V | 4V | 250A | ||
![]() P1701SDLRP Hamlin | In Stock | - | - | Surface Mount | DO-214AA, SMB | 120mA | - | 1 | - | 160V | - | SIDACtor® | - | 130pF | 200A | 200V | 4V | 800A | ||
![]() P1200SBRP Hamlin | In Stock | - | - | Surface Mount | DO-214AA, SMB | 120mA | Contains lead / RoHS non-compliant | 1 | - | 100V | Tape & Reel (TR) | SIDACtor® | 1 (Unlimited) | 65pF | 80A | 130V | 4V | 250A | ||
![]() P1504UCMCLRP Hamlin | In Stock | - | - | Surface Mount | 6-SMD, Gull Wing | 150mA | Lead free / RoHS Compliant | 4 | P1504UCMCL | 140V, 280V | Tape & Reel (TR) | SIDACtor® | 1 (Unlimited) | 35pF, 55pF | 100A | 180V, 360V | 8V | 400A | ||
![]() P1402AA Hamlin | In Stock | - | - | Through Hole | TO-220-3 No Tab | 150mA | Contains lead / RoHS non-compliant | 2 | - | 58V, 116V | Bulk | SIDACtor® | 1 (Unlimited) | 35pF, 60pF | 45A | 77V, 154V | 4V | 150A |