- Mounting Type
- Package / Case
- Series
- Capacitance
- Lead Free Status / RoHS Status
- Moisture Sensitivity Level (MSL)
- Packaging
- Voltage-Off State
- Current-Hold(Ih)
- Number of Elements
- Voltage - Breakover
- Voltage - On State
Attribute column
Manufacturer
Hamlin TVS - Thyristors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Current-Hold(Ih) | Lead Free Status / RoHS Status | Number of Elements | Other Names | Voltage-Off State | Packaging | Series | Moisture Sensitivity Level (MSL) | Capacitance | Current - Peak Pulse (10/1000μs) | Voltage - Breakover | Voltage - On State | Current - Peak Pulse (8/20μs) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TVB200SA Hamlin | In Stock | - | - | Surface Mount | DO-214AA, SMB | 175mA | Contains lead / RoHS non-compliant | 1 | TVB200SATR | 200V | Tape & Reel (TR) | SiBar | 1 (Unlimited) | 50pF | 50A | 320V | 5V | 150A | ||
![]() P1402ACL Hamlin | In Stock | - | - | Through Hole | TO-220-3 No Tab | 150mA | Lead free / RoHS Compliant | 2 | - | 58V, 116V | Bulk | SIDACtor® | 1 (Unlimited) | 90pF, 155pF | 100A | 77V, 154V | 4V | 400A | ||
![]() P2400AA61L Hamlin | In Stock | - | - | Through Hole | TO-220-2 | 150mA | Lead free / RoHS Compliant | 1 | - | 220V | Bulk | SIDACtor® | 1 (Unlimited) | 35pF | 45A | 260V | 4V | 150A | ||
![]() P2106UALTP Hamlin | In Stock | - | - | Surface Mount | 6-SMD, Gull Wing | 150mA | Lead free / RoHS Compliant | 6 | - | 170V | Tube | SIDACtor® | 1 (Unlimited) | 25pF, 35pF | 45A | 250V | 8V | 150A | ||
![]() P1800ECLRP1 Hamlin | In Stock | - | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | 150mA | Lead free / RoHS Compliant | 1 | - | 170V | Tape & Reel (TR) | SIDACtor® | 1 (Unlimited) | 90pF | 100A | 220V | 4V | 400A | ||
![]() P0720ZB Hamlin | In Stock | - | - | Through Hole | 12-SIP | 150mA | Contains lead / RoHS non-compliant | 4 | - | 65V | Bulk | SIDACtor® | 1 (Unlimited) | 50pF | 80A | 88V | 4V | 250A | ||
![]() P1402AALRP Hamlin | In Stock | - | - | Through Hole | TO-220-3 No Tab | 150mA | Lead free / RoHS Compliant | 2 | - | 58V, 116V | Tape & Reel (TR) | SIDACtor® | 1 (Unlimited) | 35pF, 60pF | 45A | 77V, 154V | 4V | 150A | ||
![]() P2353AB60 Hamlin | In Stock | - | - | Through Hole | TO-220-3 No Tab | 150mA | Contains lead / RoHS non-compliant | 3 | - | 200V | Bulk | SIDACtor® | 1 (Unlimited) | 50pF, 75pF | 80A | 270V | 8V | 250A | ||
![]() P0640Q12ALRP Hamlin | In Stock | - | - | Surface Mount | 2-TDFN | 150mA | Lead free / RoHS Compliant | 1 | P0640Q12AL | 58V | Tape & Reel (TR) | SIDACtor® | 1 (Unlimited) | 60pF | 45A | 77V | 5V | 150A | ||
![]() P0300EC Hamlin | In Stock | - | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | 50mA | Contains lead / RoHS non-compliant | 1 | - | 25V | Bulk | SIDACtor® | 1 (Unlimited) | 250pF | 100A | 40V | 4V | 400A | ||
![]() P3800MEL Hamlin | In Stock | - | - | Through Hole | TO-218-3, TO-218AC | 50mA | Lead free / RoHS Compliant | 1 | F10063 P3800MEL-ND | 350V | Tube | SIDACtor® | 1 (Unlimited) | 500pF | - | 430V | 4V | 5kA | ||
![]() P2300EBRP1 Hamlin | In Stock | - | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | 150mA | Contains lead / RoHS non-compliant | 1 | - | 190V | Tape & Reel (TR) | SIDACtor® | 1 (Unlimited) | 50pF | 80A | 260V | 4V | 250A | ||
![]() P4202SBRP Hamlin | In Stock | - | - | Surface Mount | DO-214AA, SMB | 120mA | Contains lead / RoHS non-compliant | 2 | P4202SB | 380V | Tape & Reel (TR) | TwinChip™ | 1 (Unlimited) | 20pF | 80A | 500V | 8V | 250A | ||
![]() A2106UC6RP Hamlin | In Stock | - | - | Surface Mount | 6-SMD, Gull Wing | 150mA | Contains lead / RoHS non-compliant | 6 | - | 50V, 170V | Tape & Reel (TR) | SIDACtor® | 1 (Unlimited) | 35pF, 40pF | 100A | 80V, 250V | 8V | 400A | ||
![]() P0720ECMCL Hamlin | In Stock | - | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | 150mA | Lead free / RoHS Compliant | 1 | - | 65V | Bulk | SIDACtor® | 1 (Unlimited) | 75pF | 100A | 88V | 4V | 400A | ||
![]() P0602ACMC Hamlin | In Stock | - | - | Through Hole | TO-220-3 No Tab | 50mA | Contains lead / RoHS non-compliant | 2 | - | 25V, 50V | Bulk | SIDACtor® | 1 (Unlimited) | 25pF, 45pF | 100A | 40V, 80V | 4V | 400A | ||
![]() T10A120 Hamlin | In Stock | - | - | Through Hole | DO-204AC, DO-15, Axial | 150mA | Lead free / RoHS Compliant | 1 | - | 120V | Bulk | SIDACtor® | 1 (Unlimited) | 38pF | 50A | 160V | 4V | 100A | ||
![]() P1300EAL Hamlin | In Stock | - | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | 150mA | Lead free / RoHS Compliant | 1 | - | 120V | Bulk | SIDACtor® | 1 (Unlimited) | 45pF | 45A | 160V | 4V | 150A | ||
![]() P3502SALRP Hamlin | In Stock | - | - | Surface Mount | DO-214AA, SMB | 120mA | Lead free / RoHS Compliant | 2 | P3502SALRPDKR | 320V | Original-Reel® | TwinChip™ | 1 (Unlimited) | 20pF | 45A | 400V | 8V | 150A | ||
![]() P2600SDLRP Hamlin | In Stock | - | - | Surface Mount | DO-214AA, SMB | 50mA | Lead free / RoHS Compliant | 1 | P2600SDL | 220V | Tape & Reel (TR) | SIDACtor® | 1 (Unlimited) | 75pF | 200A | 300V | 4V | 1kA |