- Mounting Type
- Package / Case
- Series
- Capacitance
- Lead Free Status / RoHS Status
- Moisture Sensitivity Level (MSL)
- Packaging
- Voltage-Off State
- Current-Hold(Ih)
- Number of Elements
- Voltage - Breakover
- Voltage - On State
Attribute column
Manufacturer
Hamlin TVS - Thyristors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Current-Hold(Ih) | Lead Free Status / RoHS Status | Number of Elements | Other Names | Voltage-Off State | Packaging | Series | Moisture Sensitivity Level (MSL) | Capacitance | Current - Peak Pulse (10/1000μs) | Voltage - Breakover | Voltage - On State | Current - Peak Pulse (8/20μs) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P1602ABL Hamlin | In Stock | - | - | Through Hole | TO-220-3 No Tab | 150mA | Lead free / RoHS Compliant | 2 | - | 65V, 130V | Bulk | SIDACtor® | 1 (Unlimited) | 85pF, 145pF | 80A | 95V, 190V | 4V | 250A | ||
![]() P4500SBLRP Hamlin | In Stock | - | - | Surface Mount | DO-214AA, SMB | - | Contains lead / RoHS non-compliant | - | - | - | Tape & Reel (TR) | - | 1 (Unlimited) | - | - | - | - | - | ||
![]() P0084UCLTP Hamlin | In Stock | - | - | Surface Mount | 6-SMD, Gull Wing | 50mA | Lead free / RoHS Compliant | 4 | - | 6V, 12V | Tube | SIDACtor® | 1 (Unlimited) | 165pF, 285pF | 100A | 25V, 50V | 4V | 400A | ||
![]() P3500SA Hamlin | In Stock | - | - | Surface Mount | DO-214AA, SMB | 150mA | Contains lead / RoHS non-compliant | 1 | - | 320V | Bulk | SIDACtor® | 1 (Unlimited) | 30pF | 45A | 400V | 4V | 150A | ||
![]() P3502GBLRP Hamlin | In Stock | - | - | Through Hole | DO-204AC, DO-15, Axial | 150mA | Lead free / RoHS Compliant | 1 | P3502GBL P3502GBLRPTR | 320V | Tape & Reel (TR) | TwinChip™ | 1 (Unlimited) | 20pF | 80A | 400V | 8V | - | ||
![]() P1553AB60 Hamlin | In Stock | - | - | Through Hole | TO-220-3 No Tab | 150mA | Contains lead / RoHS non-compliant | 3 | - | 130V | Bulk | SIDACtor® | 1 (Unlimited) | 60pF, 95pF | 80A | 180V | 8V | 250A | ||
![]() P2353UBLTP Hamlin | In Stock | - | - | Surface Mount | 6-SMD, Gull Wing | 150mA | Lead free / RoHS Compliant | 3 | - | 200V | Tube | SIDACtor® | 1 (Unlimited) | 50pF, 75pF | 80A | 270V | 8V | 250A | ||
![]() P1800SDLRP Hamlin | In Stock | - | - | Surface Mount | DO-214AA, SMB | 50mA | Lead free / RoHS Compliant | 1 | P1800SDLRPCT | 170V | Cut Tape (CT) | SIDACtor® | 1 (Unlimited) | 90pF | 200A | 220V | 4V | 1kA | ||
![]() P0080EBRP2 Hamlin | In Stock | - | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) | 50mA | Contains lead / RoHS non-compliant | 1 | - | 6V | Tape & Reel (TR) | SIDACtor® | 1 (Unlimited) | 150pF | 80A | 25V | 4V | 250A | ||
![]() P0640SARP Hamlin | In Stock | - | - | Surface Mount | DO-214AA, SMB | 150mA | Contains lead / RoHS non-compliant | 1 | P0640SA RP P0640SA_RP P0640SARPTR | 58V | Tape & Reel (TR) | SIDACtor® | 1 (Unlimited) | 60pF | 45A | 77V | 4V | 150A | ||
![]() P2600Q22CLRP Hamlin | In Stock | - | - | Surface Mount | 2-TDFN | 150mA | Lead free / RoHS Compliant | 1 | P2600Q22CL | 220V | Tape & Reel (TR) | SIDACtor® | 1 (Unlimited) | 45pF | 100A | 300V | 5V | 400A | ||
![]() TVB270SB-L Hamlin | In Stock | - | - | Surface Mount | DO-214AA, SMB | 175mA | Lead free / RoHS Compliant | 1 | RF0632-000 TVB270SB-L-ND TVB270SB-LTR | 270V | Tape & Reel (TR) | SiBar | 1 (Unlimited) | 49pF | 80A | 350V | 5V | 250A | ||
![]() P1500ECMC Hamlin | In Stock | - | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | 150mA | Contains lead / RoHS non-compliant | 1 | - | 140V | Bulk | SIDACtor® | 1 (Unlimited) | 55pF | 100A | 180V | 4V | 400A | ||
![]() P0080SBRP Hamlin | In Stock | - | - | Surface Mount | DO-214AA, SMB | 50mA | Contains lead / RoHS non-compliant | 1 | - | 6V | Tape & Reel (TR) | SIDACtor® | 1 (Unlimited) | 150pF | 80A | 25V | 4V | 250A | ||
![]() P1803ZC Hamlin | In Stock | - | - | Through Hole | 20-SIP | 150mA | Contains lead / RoHS non-compliant | 12 | - | 150V | Bulk | SIDACtor® | 1 (Unlimited) | 40pF | 100A | 210V | 8V | 400A |