- Series
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Lead Free Status / RoHS Status
- Packaging
- Energy
- Package / Case
- Maximum AC Volts
- Number of Circuits
- Varistor Voltage (Max)
- Varistor Voltage (Typ)
Attribute column
Manufacturer
Hamlin TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Lead Free Status / RoHS Status | Other Names | Operating Temperature | Packaging | Series | Moisture Sensitivity Level (MSL) | Number of Circuits | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | Maximum DC Volts | Current - Surge |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V14E230PL2T7 Hamlin | In Stock | - | - | Through Hole | Disc 14mm | Lead free / RoHS Compliant | - | -55°C ~ 85°C (TA) | Tape & Reel (TR) | UltraMOV™ | 1 (Unlimited) | 1 | 550pF @ 1MHz | 396V | 80J | 324V | 360V | 230V | 300V | 6kA | ||
![]() V56ZT2 Hamlin | In Stock | - | - | Through Hole | Disc 7mm | Lead free / RoHS Compliant | - | -55°C ~ 85°C (TA) | Tape & Reel (TR) | ZT | 1 (Unlimited) | 1 | 1035pF @ 1MHz | 61.6V | 2.3J | 50.4V | 56V | 35V | 45V | 250A | ||
![]() V250LC40APX10 Hamlin | In Stock | - | - | Through Hole | Disc 20mm | Lead free / RoHS Compliant | - | -55°C ~ 85°C (TA) | Bulk | LC | 1 (Unlimited) | 1 | 1000pF @ 1MHz | 429V | 130J | 351V | 390V | 250V | 330V | 6.5kA | ||
![]() V20E150L4B1 Hamlin | In Stock | - | - | Through Hole | Disc 20mm | Lead free / RoHS Compliant | - | -55°C ~ 85°C (TA) | Bulk | UltraMOV™ | 1 (Unlimited) | 1 | 1600pF @ 1MHz | 264V | 120J | 216V | 240V | 150V | 200V | 10kA | ||
![]() V07E440 Hamlin | In Stock | - | - | Through Hole | Disc 7mm | Lead free / RoHS Compliant | - | -55°C ~ 85°C (TA) | Bulk | UltraMOV™ | 1 (Unlimited) | 1 | 50pF @ 1MHz | 786.5V | 44J | 643.5V | 715V | 440V | 585V | 1.75kA | ||
![]() V39ZA20P Hamlin | In Stock | - | - | Through Hole | Disc 20mm | Lead free / RoHS Compliant | F1958 V39ZA20P-ND | -55°C ~ 85°C (TA) | Bulk | ZA | 1 (Unlimited) | 1 | 12000pF @ 1MHz | 42.9V | 20J | 35.1V | 39V | 25V | 31V | 2kA | ||
![]() V150LA10APX2855 Hamlin | In Stock | - | - | Through Hole | Disc 14mm | Lead free / RoHS Compliant | - | -55°C ~ 85°C (TA) | Bulk | LA | 1 (Unlimited) | 1 | 800pF @ 1MHz | 264V | 45J | 216V | 240V | 150V | 200V | 4.5kA | ||
![]() V82ZU2P Hamlin | In Stock | - | - | Through Hole | Disc 7mm | Lead free / RoHS Compliant | - | -55°C ~ 85°C (TA) | Tape & Reel (TR) | ZU | 1 (Unlimited) | 1 | 700pF @ 1MHz | 90.2V | 4.0J | 73.8V | 82V | 50V | 68V | 1.2kA | ||
![]() V14H150P Hamlin | In Stock | - | - | Through Hole | Disc 14mm | Lead free / RoHS Compliant | F7760 | -55°C ~ 125°C (TA) | Bulk | HMOV™ | 1 (Unlimited) | 1 | 800pF @ 1MHz | 264V | 70J | 216V | 240V | 150V | 200V | 6.5kA | ||
![]() V575LT80CPX2855 Hamlin | In Stock | - | - | Through Hole | Disc 20mm | Lead free / RoHS Compliant | - | -55°C ~ 85°C (TA) | Tape & Reel (TR) | C-III | 1 (Unlimited) | 1 | - | 1.001kV | 460J | 819V | 910V | 575V | - | 10kA | ||
![]() V10H25PL3T Hamlin | In Stock | - | - | - | - | - | - | - | - | * | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | ||
![]() V20E140AUTO2T Hamlin | In Stock | - | - | - | - | - | - | - | - | * | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | ||
![]() V14E275PL1B Hamlin | In Stock | - | - | Through Hole | Disc 14mm | Lead free / RoHS Compliant | - | -55°C ~ 85°C (TA) | Bulk | UltraMOV™ | 1 (Unlimited) | 1 | 450pF @ 1MHz | 473V | 110J | 387V | 430V | 275V | 350V | 6kA | ||
![]() ROV07H180M Hamlin | In Stock | - | - | Through Hole | Disc 7mm | Lead free / RoHS Compliant | C60022-000 | -40°C ~ 125°C (TA) | Bulk | - | Not Applicable | 1 | 2920pF @ 1kHz | 21.6V | 1.5J | 14.4V | 18V | 11V | 14V | 500A | ||
![]() V20E510P Hamlin | In Stock | - | - | Through Hole | Disc 20mm | Lead free / RoHS Compliant | F3449 V20E510P-ND | -55°C ~ 85°C (TA) | Bulk | UltraMOV™ | 1 (Unlimited) | 1 | 350pF @ 1MHz | 902V | 365J | 738V | 820V | 510V | 670V | 10kA | ||
![]() ROV05-391K-S-2 Hamlin | In Stock | - | - | Through Hole | Disc 5mm | Lead free / RoHS Compliant | 749556-000 | -40°C ~ 85°C (TA) | Tape & Reel (TR) | - | Not Applicable | 1 | 56pF @ 1kHz | 429V | 15J | 351V | 390V | 250V | 320V | 400A | ||
![]() V20E40P Hamlin | In Stock | - | - | Through Hole | Disc 20mm | Lead free / RoHS Compliant | - | -40°C ~ 85°C (TA) | Bulk | LV UltraMOV™ | 1 (Unlimited) | 1 | 8500pF @ 1MHz | 74.8V | 150J | 61.2V | 68V | 40V | 56V | 8kA | ||
![]() V150LT20BPX2855 Hamlin | In Stock | - | - | Through Hole | Disc 20mm | Lead free / RoHS Compliant | - | -55°C ~ 85°C (TA) | Tape & Reel (TR) | LT | 1 (Unlimited) | 1 | 1600pF @ 1MHz | 243V | 80J | 216V | 229.5V | 150V | 200V | 6.5kA | ||
![]() V27ZS60 Hamlin | In Stock | - | - | Through Hole | Disc 20mm | Lead free / RoHS Compliant | - | -55°C ~ 85°C (TA) | Tape & Reel (TR) | ZS | 1 (Unlimited) | 1 | 13000pF @ 1MHz | 29.7V | 120J | 24.3V | 27V | 17V | 22V | 2kA | ||
![]() V30MLA0805LT Hamlin | In Stock | - | - | Surface Mount, MLCV | 0805 (2012 Metric) | Lead free / RoHS Compliant | - | -55°C ~ 125°C (TA) | Tape & Reel (TR) | MLA | 1 (Unlimited) | 1 | 80pF @ 1MHz | 46V | 0.10J | 37V | 41.5V | 25V | 30V | 30A |