Filters
  • Series
  • Moisture Sensitivity Level (MSL)
  • Mounting Type
  • Operating Temperature
  • Lead Free Status / RoHS Status
  • Packaging
  • Energy
  • Package / Case
  • Maximum AC Volts
  • Number of Circuits
  • Varistor Voltage (Max)
  • Varistor Voltage (Typ)

Attribute column

Manufacturer

Hamlin TVS - Varistors, MOVs

View Mode:
298 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Mounting Type

Package / Case

Lead Free Status / RoHS Status

Other Names

Operating Temperature

Packaging

Series

Moisture Sensitivity Level (MSL)

Number of Circuits

Capacitance @ Frequency

Varistor Voltage (Max)

Energy

Varistor Voltage (Min)

Varistor Voltage (Typ)

Maximum AC Volts

Maximum DC Volts

Current - Surge

Features

V151HF34
V151HF34

Hamlin

In Stock

-

-

Bolt Mount

Square 34mm, Tabs

Lead free / RoHS Compliant

-

-55°C ~ 85°C (TA)

Bulk

HF34

1 (Unlimited)

1

8000pF @ 1MHz

264V

300J

216V

240V

150V

200V

40kA

-

In Stock

-

-

Through Hole

Disc 20mm

Lead free / RoHS Compliant

A60728-000

-40°C ~ 125°C (TA)

Bulk

-

Not Applicable

1

3000pF @ 1kHz

165V

88J

135V

150V

95V

125V

6.5kA

-

In Stock

-

-

Through Hole

Disc 20mm

Lead free / RoHS Compliant

-

-55°C ~ 85°C (TA)

Bulk

TMOV®

1 (Unlimited)

1

1400pF @ 1MHz

297V

135J

243V

270V

175V

225V

10kA

Thermally Protected

In Stock

-

-

Surface Mount, MLCV

1210 (3225 Metric)

Lead free / RoHS Compliant

-

-55°C ~ 125°C (TA)

Tape & Reel (TR)

Automotive, AEC-Q200, MLA AUTO

1 (Unlimited)

1

2500pF @ 1MHz

28V

2.5J

22V

25V

14V

18V

500A

-

In Stock

-

-

Through Hole

Disc 20mm

Lead free / RoHS Compliant

-

-55°C ~ 85°C (TA)

Bulk

C-III

1 (Unlimited)

1

7000pF @ 1MHz

230V

210J

198V

214V

140V

-

10kA

-

In Stock

-

-

Through Hole

Disc 20mm 3-Lead

Lead free / RoHS Compliant

F4035 TMOV20R175MP TMOV20R175MP-ND TMOV20RP175M-ND

-55°C ~ 85°C (TA)

Bulk

iTMOV®

1 (Unlimited)

1

1400pF @ 1MHz

297V

135J

243V

270V

175V

225V

10kA

Thermally Protected

In Stock

-

-

Through Hole

Square 28mm, 3 Lead

Lead free / RoHS Compliant

F5329 TMOV25SP320M-ND

-55°C ~ 85°C (TA)

Bulk

TMOV® 25S

1 (Unlimited)

1

1080pF @ 1MHz

561V

390J

459V

510V

320V

420V

20kA

Thermally Protected

In Stock

-

-

Through Hole

Disc 20mm

Lead free / RoHS Compliant

-

-55°C ~ 85°C (TA)

Tape & Reel (TR)

LS

1 (Unlimited)

1

380pF @ 1MHz

1.13kV

260J

990V

1.06kV

680V

875V

6.5kA

-

V120ZA4
V120ZA4

Hamlin

In Stock

-

-

Through Hole

Disc 10mm

Lead free / RoHS Compliant

-

-55°C ~ 85°C (TA)

Bulk

ZA

1 (Unlimited)

1

1100pF @ 1MHz

132V

12J

108V

120V

75V

102V

2.5kA

-

In Stock

-

-

Through Hole

Square 28mm

Lead free / RoHS Compliant

F10933 TMOV25SP320E-ND

-55°C ~ 85°C (TA)

Bulk

TMOV® 25S

1 (Unlimited)

1

1080pF @ 1MHz

561V

390J

459V

510V

320V

420V

20kA

Thermally Protected

In Stock

-

-

Through Hole

Disc 20mm

Lead free / RoHS Compliant

-

-55°C ~ 85°C (TA)

Bulk

UltraMOV™

1 (Unlimited)

1

300pF @ 1MHz

1.001kV

370J

819V

910V

550V

745V

10kA

-

V271HG34
V271HG34

Hamlin

In Stock

-

-

Bolt Mount

Square 34mm, Formed Tabs

Lead free / RoHS Compliant

-

-55°C ~ 85°C (TA)

Bulk

HG34

1 (Unlimited)

1

4500pF @ 1MHz

473V

400J

387V

430V

275V

370V

40kA

-

In Stock

-

-

Through Hole

Disc 10mm

Lead free / RoHS Compliant

-

-55°C ~ 85°C (TA)

Tape & Reel (TR)

C-III

1 (Unlimited)

1

220pF @ 1MHz

429V

65J

351V

390V

250V

-

3.5kA

-

In Stock

-

-

Through Hole

Disc 5mm

Lead free / RoHS Compliant

E85365-000

-40°C ~ 85°C (TA)

Bulk

-

Not Applicable

1

263pF @ 1kHz

110V

3.5J

90V

100V

60V

85V

400A

-

In Stock

-

-

Through Hole

Disc 7mm

Lead free / RoHS Compliant

C09595-000

-40°C ~ 125°C (TA)

Bulk

-

Not Applicable

1

457pF @ 1kHz

132V

8.0J

108V

120V

75V

100V

1.2kA

-

V07P275P
V07P275P

Hamlin

In Stock

-

-

Through Hole

Disc 7mm

Lead free / RoHS Compliant

-

-55°C ~ 85°C (TA)

Bulk

UltraMOV™

1 (Unlimited)

1

80pF @ 1MHz

473V

28J

387V

430V

275V

350V

1.75kA

-

In Stock

-

-

-

-

-

-

-

-

*

1 (Unlimited)

-

-

-

-

-

-

-

-

-

-

V130LU1P
V130LU1P

Hamlin

In Stock

-

-

Through Hole

Disc 7mm

Lead free / RoHS Compliant

-

-55°C ~ 85°C (TA)

Tape & Reel (TR)

LU

1 (Unlimited)

1

180pF @ 1MHz

242V

11J

198V

220V

130V

175V

1.2kA

-

In Stock

-

-

Through Hole

Disc 20mm

Lead free / RoHS Compliant

C67344-000

-40°C ~ 125°C (TA)

Bulk

-

Not Applicable

1

760pF @ 1kHz

517V

350J

423V

470V

300V

385V

10kA

-

In Stock

-

-

Through Hole

Disc 20mm

Lead free / RoHS Compliant

F3045 V660LA100BP-ND

-55°C ~ 85°C (TA)

Bulk

LA

1 (Unlimited)

1

400pF @ 1MHz

1.1kV

250J

940V

1.02kV

660V

850V

6.5kA

-