Filters
  • Series
  • Moisture Sensitivity Level (MSL)
  • Mounting Type
  • Operating Temperature
  • Lead Free Status / RoHS Status
  • Packaging
  • Energy
  • Package / Case
  • Maximum AC Volts
  • Number of Circuits
  • Varistor Voltage (Max)
  • Varistor Voltage (Typ)

Attribute column

Manufacturer

Hamlin TVS - Varistors, MOVs

View Mode:
298 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Mounting Type

Package / Case

Lead Free Status / RoHS Status

Other Names

Operating Temperature

Packaging

Series

Moisture Sensitivity Level (MSL)

Number of Circuits

Capacitance @ Frequency

Varistor Voltage (Max)

Energy

Varistor Voltage (Min)

Varistor Voltage (Typ)

Maximum AC Volts

Maximum DC Volts

Current - Surge

Features

In Stock

-

-

Through Hole

Disc 7mm

Lead free / RoHS Compliant

F37492-000

-40°C ~ 125°C (TA)

Tape & Reel (TR)

-

Not Applicable

1

74pF @ 1kHz

825V

45J

675V

750V

460V

615V

1.2kA

-

In Stock

-

-

Through Hole

Disc 10mm

Lead free / RoHS Compliant

-

-55°C ~ 85°C (TA)

Tape & Box (TB)

UltraMOV™

1 (Unlimited)

1

360pF @ 1MHz

264V

30J

216V

240V

150V

200V

3.5kA

-

In Stock

-

-

Through Hole

Disc 5mm

Lead free / RoHS Compliant

-

-55°C ~ 85°C (TA)

Bulk

ZA

1 (Unlimited)

1

790pF @ 1MHz

36.3V

0.30J

29.7V

33V

20V

26V

100A

-

In Stock

-

-

Through Hole

Disc 10mm

Lead free / RoHS Compliant

-

-55°C ~ 85°C (TA)

Bulk

ZA

1 (Unlimited)

1

1200pF @ 1MHz

110V

10J

90V

100V

60V

81V

2.5kA

-

In Stock

-

-

Surface Mount, MLCV

1206 (3216 Metric)

Lead free / RoHS Compliant

F3837TR V9MLN41206WH-ND

-55°C ~ 125°C (TA)

Tape & Reel (TR)

MLN

1 (Unlimited)

4

300pF @ 1MHz

16V

0.10J

11V

13.5V

6.5V

9V

30A

-

In Stock

-

-

-

-

-

-

-

-

*

1 (Unlimited)

-

-

-

-

-

-

-

-

-

-

In Stock

-

-

Through Hole

Disc 5mm

Lead free / RoHS Compliant

-

-55°C ~ 85°C (TA)

Tape & Reel (TR)

ZS

1 (Unlimited)

1

190pF @ 1MHz

165V

4.0J

135V

150V

92V

127V

400A

-

V282CA60
V282CA60

Hamlin

In Stock

-

-

Surface Mount

Disc 60mm

Lead free / RoHS Compliant

F5989 V282CA60-ND

-55°C ~ 85°C (TA)

Bulk

CA

1 (Unlimited)

1

800pF @ 1MHz

5.17kV

10000J

4.23kV

4.7kV

2.8kV

3.5kV

70kA

-

In Stock

-

-

-

-

-

-

-

-

*

1 (Unlimited)

-

-

-

-

-

-

-

-

-

-

In Stock

-

-

-

-

-

-

-

-

*

1 (Unlimited)

-

-

-

-

-

-

-

-

-

-

In Stock

-

-

Through Hole

Disc 14mm

Lead free / RoHS Compliant

-

-55°C ~ 85°C (TA)

Tape & Reel (TR)

C-III

1 (Unlimited)

1

500pF @ 1MHz

429V

135J

351V

390V

250V

-

6.5kA

-

In Stock

-

-

Through Hole

Disc 10mm

Lead free / RoHS Compliant

F6408

-40°C ~ 85°C (TA)

Bulk

Automotive, AEC-Q200, AUMOV™

1 (Unlimited)

1

1850pF @ 1MHz

74.8V

25J

61.2V

68V

42V

50V

1.5kA

-

In Stock

-

-

Through Hole

Disc 10mm

Lead free / RoHS Compliant

-

-55°C ~ 85°C (TA)

Bulk

ZC

1 (Unlimited)

1

2150pF @ 1MHz

61.6V

5.5J

50.4V

56V

35V

45V

500A

-

In Stock

-

-

Through Hole

Disc 20mm

Lead free / RoHS Compliant

-

-55°C ~ 85°C (TA)

Tape & Reel (TR)

ZU

1 (Unlimited)

1

22000pF @ 1MHz

19.8V

80J

16.2V

18V

10V

14V

2kA

-

In Stock

-

-

Through Hole

Disc 5mm

Lead free / RoHS Compliant

-

-55°C ~ 85°C (TA)

Bulk

ZA

1 (Unlimited)

1

1400pF @ 1MHz

19.8V

0.17J

16.2V

18V

10V

14V

100A

-

In Stock

-

-

Through Hole

Box, 5 lead

Lead free / RoHS Compliant

F5851

-45°C ~ 75°C (TA)

Bulk

SMOV25S

1 (Unlimited)

1

460pF @ 1MHz

1.32kV

670J

1.08kV

1.2kV

750V

970V

20kA

Thermally Protected

V131CA32
V131CA32

Hamlin

In Stock

-

-

Surface Mount

Disc 32mm

Lead free / RoHS Compliant

-

-55°C ~ 85°C (TA)

Bulk

CA

1 (Unlimited)

1

-

228V

200J

184V

200V

130V

175V

20kA

-

In Stock

-

-

Through Hole

Disc 20mm

Lead free / RoHS Compliant

C74490-000

-40°C ~ 125°C (TA)

Bulk

-

Not Applicable

1

260pF @ 1kHz

1.98kV

695J

1.62kV

1.8kV

1kV

1.465kV

6.5kA

-

V230LS4P
V230LS4P

Hamlin

In Stock

-

-

Through Hole

Disc 7mm

Lead free / RoHS Compliant

-

-55°C ~ 85°C (TA)

Tape & Reel (TR)

LS

1 (Unlimited)

1

100pF @ 1MHz

396V

20J

324V

360V

230V

300V

1.2kA

-

In Stock

-

-

Through Hole

Disc 5mm

Lead free / RoHS Compliant

-

-55°C ~ 85°C (TA)

Bulk

ZC

1 (Unlimited)

1

675pF @ 1MHz

42.9V

0.30J

35.1V

39V

25V

31V

100A

-