- Series
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Lead Free Status / RoHS Status
- Packaging
- Energy
- Package / Case
- Maximum AC Volts
- Number of Circuits
- Varistor Voltage (Max)
- Varistor Voltage (Typ)
Attribute column
Manufacturer
Hamlin TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Lead Free Status / RoHS Status | Other Names | Operating Temperature | Packaging | Series | Moisture Sensitivity Level (MSL) | Number of Circuits | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | Maximum DC Volts | Current - Surge | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ROV10H431K-2 Hamlin | In Stock | - | - | Through Hole | Disc 10mm | Lead free / RoHS Compliant | D28057-000 | -40°C ~ 85°C (TA) | Tape & Reel (TR) | - | Not Applicable | 1 | 220pF @ 1kHz | 473V | 80J | 387V | 430V | 275V | 350V | 3.5kA | - | ||
![]() ROV05H561K-S Hamlin | In Stock | - | - | Through Hole | Disc 5mm | Lead free / RoHS Compliant | F30116-000 | -40°C ~ 85°C (TA) | Bulk | - | Not Applicable | 1 | 50pF @ 1kHz | 616V | 25J | 504V | 560V | 350V | 460V | 800A | - | ||
![]() V05E42AUTO Hamlin | In Stock | - | - | Through Hole | Disc 5mm | Lead free / RoHS Compliant | F6406 | -40°C ~ 85°C (TA) | Bulk | Automotive, AEC-Q200, AUMOV™ | 1 (Unlimited) | 1 | 500pF @ 1MHz | 74.8V | 5.0J | 61.2V | 68V | 42V | 50V | 400A | - | ||
![]() V14H140PL3T Hamlin | In Stock | - | - | - | - | - | - | - | - | * | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | ||
![]() ROV07H361K Hamlin | In Stock | - | - | Through Hole | Disc 7mm | Lead free / RoHS Compliant | F82988-000 | -40°C ~ 125°C (TA) | Bulk | - | Not Applicable | 1 | 120pF @ 1kHz | 396V | 32J | 324V | 360V | 230V | 300V | 1.75kA | - | ||
![]() V175LT20CPX425 Hamlin | In Stock | - | - | Through Hole | Disc 20mm | Lead free / RoHS Compliant | - | -55°C ~ 85°C (TA) | Tape & Reel (TR) | C-III | 1 (Unlimited) | 1 | 1400pF @ 1MHz | 285V | 220J | 247V | 266V | 175V | - | 10kA | - | ||
![]() V20H95PL2T Hamlin | In Stock | - | - | - | - | - | - | - | - | * | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | ||
![]() V625LT80BP Hamlin | In Stock | - | - | Through Hole | Disc 20mm | Lead free / RoHS Compliant | - | -55°C ~ 85°C (TA) | Tape & Reel (TR) | LT | 1 (Unlimited) | 1 | 425pF @ 1MHz | 1.1kV | 230J | 900V | 1kV | 625V | 825V | 6.5kA | - | ||
![]() V150LC10A Hamlin | In Stock | - | - | Through Hole | Disc 14mm | Lead free / RoHS Compliant | - | -55°C ~ 85°C (TA) | Bulk | LC | 1 (Unlimited) | 1 | 800pF @ 1MHz | 264V | 45J | 216V | 240V | 150V | 200V | 4.5kA | - | ||
![]() V56ZU05P Hamlin | In Stock | - | - | Through Hole | Disc 5mm | Lead free / RoHS Compliant | - | -55°C ~ 85°C (TA) | Tape & Reel (TR) | ZU | 1 (Unlimited) | 1 | 500pF @ 1MHz | 61.6V | 0.50J | 50.4V | 56V | 35V | 45V | 100A | - | ||
![]() V150LS2P Hamlin | In Stock | - | - | Through Hole | Disc 7mm | Lead free / RoHS Compliant | F5595TR V150LS2P-ND | -55°C ~ 85°C (TA) | Tape & Reel (TR) | LS | 1 (Unlimited) | 1 | 150pF @ 1MHz | 264V | 13J | 216V | 240V | 150V | 200V | 1.2kA | - | ||
![]() TMOV14R320E Hamlin | In Stock | - | - | Through Hole | Disc 14mm | Contains lead / RoHS non-compliant | - | -55°C ~ 85°C (TA) | Bulk | TMOV® | 1 (Unlimited) | 1 | 380pF @ 1MHz | 561V | 136J | 459V | 510V | 320V | 420V | 6kA | Thermally Protected | ||
![]() V07P30AUTO Hamlin | In Stock | - | - | Through Hole | Disc 7mm | Lead free / RoHS Compliant | F6427 | -40°C ~ 125°C (TA) | Bulk | Automotive, AEC-Q200, AUMOV™ | 1 (Unlimited) | 1 | 1350pF @ 1MHz | 51.7V | 7.0J | 42.3V | 47V | 30V | 34V | 800A | - | ||
![]() V175LA10CPX1347 Hamlin | In Stock | - | - | Through Hole | Disc 14mm | Lead free / RoHS Compliant | - | -55°C ~ 85°C (TA) | Bulk | C-III | 1 (Unlimited) | 1 | 5000pF @ 1MHz | 297V | 110J | 243V | 270V | 175V | - | 6.5kA | - | ||
![]() V390ZS05P Hamlin | In Stock | - | - | Through Hole | Disc 5mm | Lead free / RoHS Compliant | - | -55°C ~ 125°C (TA) | Tape & Reel (TR) | ZS | 1 (Unlimited) | 1 | 80pF @ 1MHz | 429V | 10J | 351V | 390V | 250V | 330V | 400A | - | ||
![]() V320LA10CPX2855 Hamlin | In Stock | - | - | Through Hole | Disc 10mm | Lead free / RoHS Compliant | - | -55°C ~ 85°C (TA) | Bulk | C-III | 1 (Unlimited) | 1 | 20pF @ 1MHz | 558V | 80J | 462V | 510V | 320V | - | 3.5kA | - | ||
![]() V8ZT1P Hamlin | In Stock | - | - | Through Hole | Disc 7mm | Lead free / RoHS Compliant | - | -55°C ~ 85°C (TA) | Tape & Reel (TR) | ZT | 1 (Unlimited) | 1 | 4190pF @ 1MHz | 11V | 0.40J | 6V | 8.5V | 4V | 5.5V | 100A | - | ||
![]() ROV10-781K-S Hamlin | In Stock | - | - | Through Hole | Disc 10mm | Lead free / RoHS Compliant | F32214-000 | -40°C ~ 85°C (TA) | Bulk | - | Not Applicable | 1 | 117pF @ 1kHz | 858V | 92J | 702V | 780V | 485V | 640V | 2.5kA | - | ||
![]() V20H140PL1A Hamlin | In Stock | - | - | - | - | - | - | - | - | * | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | ||
![]() V14H30PL1T Hamlin | In Stock | - | - | - | - | - | - | - | - | * | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - |