- Series
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Lead Free Status / RoHS Status
- Packaging
- Energy
- Package / Case
- Maximum AC Volts
- Number of Circuits
- Varistor Voltage (Max)
- Varistor Voltage (Typ)
Attribute column
Manufacturer
Hamlin TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Contact Shape | Shell Material | Insert Material | Contact Sizes | Lead Free Status / RoHS Status | Other Names | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Type | Number of Positions | Fastening Type | Contact Type | Orientation | Shielding | Ingress Protection | Current Rating | Shell Finish | Shell Size - Insert | Actuator Type | Housing Color | Note | Illumination Voltage (Nominal) | Number of Circuits | Shell Size, MIL | Number of Poles | Illumination | Breaker Type | Includes | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | Maximum DC Volts | Current - Surge | Features | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V82ZS12 Hamlin | In Stock | - | - | Through Hole | Disc 14mm | - | - | - | - | - | Lead free / RoHS Compliant | - | -55°C ~ 85°C (TA) | Tape & Reel (TR) | ZS | - | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 3380pF @ 1MHz | 90.2V | 15J | 73.8V | 82V | 50V | 68V | 4.5kA | - | - | ||
![]() V20E140P Hamlin | In Stock | - | - | Through Hole | Disc 20mm | - | - | - | - | - | Lead free / RoHS Compliant | F1942 V20E140P-ND | -55°C ~ 85°C (TA) | Bulk | UltraMOV™ | - | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 1750pF @ 1MHz | 242V | 110J | 198V | 220V | 140V | 180V | 10kA | - | - | ||
![]() ROV20H511K Hamlin | In Stock | - | - | Free Hanging (In-Line) | Disc 20mm | -- | Circular | Composite | -- | 22D | -- | E11624-000 | -65°C ~ 175°C | Bulk | MIL-DTL-38999 Series III, Tri-Start™ TV | Active | -- | Plug Housing | For Male Pins | 128 | Threaded | Crimp | A | Shielded | Environment Resistant | - | Cadmium | 25-35 | - | Olive Drab | Contacts Not Included | - | 1 | -- | - | - | - | -- | 790pF @ 1kHz | 561V | 382J | 459V | 510V | 320V | 418V | 10kA | Coupling Nut, Self Locking | -- | ||
![]() V480LC80B Hamlin | In Stock | - | - | Through Hole | Disc 20mm | - | - | - | - | - | -- | - | -55°C ~ 85°C (TA) | Bulk | * | Active | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 500pF @ 1MHz | 790V | 180J | 675V | 732.5V | 480V | 640V | 6.5kA | - | - | ||
![]() V230LU10CPX2855 Hamlin | In Stock | - | - | Free Hanging (In-Line) | Disc 10mm | -- | Circular | Composite | -- | 22D | -- | - | -65°C ~ 175°C | Bulk | MIL-DTL-38999 Series III, Tri-Start™ TV | Active | -- | Plug Housing | For Male Pins | 55 | Threaded | Crimp | B | Shielded | Environment Resistant | - | Cadmium | 17-35 | - | Olive Drab | Contacts Not Included | - | 1 | -- | - | - | - | -- | 20pF @ 1MHz | 396V | 60J | 324V | 360V | 230V | - | 3.5kA | Coupling Nut, Self Locking | -- | ||
![]() V20H50P Hamlin | In Stock | - | - | Panel Mount | Disc 20mm | - | - | - | - | - | -- | F7779 | -55°C ~ 125°C (TA) | Bulk | CEL | Active | -- | - | - | - | - | - | - | - | - | -- | - | - | Lever | - | - | -- | 1 | - | 2 | -- | Magnetic (Hydraulic Delay) | - | 6000pF @ 1MHz | 90.2V | 80J | 73.8V | 82V | 50V | 65V | 10kA | - | - | ||
![]() V85MLA1210A Hamlin | In Stock | - | - | Panel Mount | 1210 (3225 Metric) | - | - | - | - | - | -- | - | -55°C ~ 125°C (TA) | Bulk | CEL | Active | -- | - | - | - | - | - | - | - | - | -- | - | - | Lever | - | - | -- | 1 | - | 2 | -- | Magnetic (Hydraulic Delay) | - | 260pF @ 1MHz | 115V | 2.5J | 95V | 105V | 67V | 85V | 250A | - | - | ||
![]() V12MLA0805LNHAUTO Hamlin | In Stock | - | - | Panel Mount | 0805 (2012 Metric) | - | - | - | - | - | -- | - | -55°C ~ 125°C (TA) | Tape & Reel (TR) | CML | Active | -- | - | - | - | - | - | - | - | - | -- | - | - | Lever | - | - | -- | 1 | - | 2 | -- | Magnetic (Hydraulic Delay) | - | 410pF @ 1MHz | 18.5V | 0.10J | 14V | 16V | 9V | 12V | 40A | - | - | ||
![]() V661DB40 Hamlin | In Stock | - | - | Panel Mount | Blade Type, Encased | Flange | Circular | Composite | -- | 22D | -- | F3754 V661DB40-ND | -65°C ~ 175°C | Bulk | MIL-DTL-38999 Series III, Tri-Start™ TV | Active | -- | Receptacle Housing | For Male Pins | 22 | Threaded | Crimp | C | Shielded | Environment Resistant | - | Cadmium | 13-35 | - | Olive Drab | Contacts Not Included | - | 1 | -- | - | - | - | -- | 2000pF @ 1MHz | 1.155kV | 900J | 945V | 1.05kV | 660V | 850V | 40kA | -- | -- | ||
![]() V07E140PL2T Hamlin | In Stock | - | - | Panel Mount | - | Flange | Circular | Composite | -- | 16 (1), 20 (14) | -- | - | -65°C ~ 175°C | Bulk | MIL-DTL-38999 Series III, Tri-Start™ TV | Active | -- | Receptacle Housing | For Female Sockets | 15 | Threaded | Crimp | B | Shielded | Environment Resistant | - | Cadmium | 15-15 | - | Olive Drab | Contacts Not Included | - | - | -- | - | - | - | -- | - | - | - | - | - | - | - | - | -- | -- | ||
![]() V56ZT20P Hamlin | In Stock | - | - | Panel Mount | Disc 20mm | Flange | Circular | Composite | -- | 22D | -- | - | -65°C ~ 175°C | Bulk | MIL-DTL-38999 Series III, Tri-Start™ TV | Active | -- | Receptacle Housing | For Female Sockets | 55 | Threaded | Crimp | N (Normal) | Shielded | Environment Resistant | - | Cadmium | 17-35 | - | Olive Drab | Contacts Not Included | - | 1 | -- | - | - | - | -- | 10000pF @ 1MHz | 61.6V | 30J | 50.4V | 56V | 35V | 45V | 2kA | -- | -- | ||
![]() V385LU40BPX2855 Hamlin | In Stock | - | - | Panel Mount | Disc 20mm | Flange | Circular | Composite | -- | 16 (4), 20 (8) | -- | - | -65°C ~ 175°C | Bulk | MIL-DTL-38999 Series III, Tri-Start™ TV | Active | -- | Receptacle Housing | For Female Sockets | 12 | Threaded | Crimp | B | Shielded | Environment Resistant | - | Cadmium | 15-97 | - | Olive Drab | Contacts Not Included | - | 1 | -- | - | - | - | -- | 700pF @ 1MHz | 682V | 160J | 558V | 620V | 385V | 505V | 6.5kA | -- | -- | ||
![]() TMOV20RP230EL2T7 Hamlin | In Stock | - | - | Through Hole | Disc 20mm | - | - | - | - | - | -- | - | -55°C ~ 85°C (TA) | Tape & Reel (TR) | * | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 1100pF @ 1MHz | 396V | 160J | 324V | 360V | 230V | 300V | 10kA | Thermally Protected | - | ||
![]() V26MLA1210WA Hamlin | In Stock | - | - | Panel Mount | 1210 (3225 Metric) | Flange | Circular | Composite | -- | 16 (2), 20 (37) | -- | - | -65°C ~ 200°C | Bulk | MIL-DTL-38999 Series III, Tri-Start™ TV | Active | -- | Receptacle Housing | For Female Sockets | 39 | Threaded | Crimp | C | Shielded | Environment Resistant | - | Electroless Nickel | 21-39 | - | Silver | Contacts Not Included | - | 1 | -- | - | - | - | -- | 1480pF @ 1MHz | 38.5V | 1.2J | 29.5V | 34V | 20V | 26V | 300A | -- | -- | ||
![]() ROV20H182K-2 Hamlin | In Stock | - | - | Panel Mount | Disc 20mm | Flange | Circular | Composite | -- | 16 (2), 20 (37) | -- | - | -65°C ~ 200°C | Bulk | MIL-DTL-38999 Series III, Tri-Start™ TV | Active | -- | Receptacle Housing | For Female Sockets | 39 | Threaded | Crimp | E | Shielded | Environment Resistant | - | Electroless Nickel | 21-39 | - | Silver | Contacts Not Included | - | 1 | -- | - | - | - | -- | - | 1.98kV | - | 1.62kV | 1.8kV | 1kV | 1.465kV | 10kA | -- | -- | ||
![]() V20E23PL1A Hamlin | In Stock | - | - | Panel Mount | - | Flange | Circular | Composite | -- | 20 | -- | - | -65°C ~ 175°C | Bulk | MIL-DTL-38999 Series III, Tri-Start™ TV | Active | -- | Receptacle Housing | For Female Sockets | 61 | Threaded | Crimp | B | Shielded | Environment Resistant | - | Cadmium | 25-61 | - | Olive Drab | Contacts Not Included | - | - | -- | - | - | - | -- | - | - | - | - | - | - | - | - | -- | -- | ||
![]() V3.5MLA0603NH Hamlin | In Stock | - | - | Panel Mount | 0603 (1608 Metric) | Flange | Circular | Composite | -- | 16 | -- | F3810DKR | -65°C ~ 200°C | Bulk | MIL-DTL-38999 Series III, Tri-Start™ TV | Active | -- | Receptacle Housing | For Female Sockets | 8 | Threaded | Crimp | D | Shielded | Environment Resistant | - | Electroless Nickel | 17-8 | - | Silver | Contacts Not Included | - | 1 | -- | - | - | - | -- | 1270pF @ 1MHz | 7V | 0.10J | 3.7V | 5.35V | 2.5V | 3.5V | 30A | -- | -- | ||
![]() ROV07-221K-S Hamlin | In Stock | - | - | Panel Mount | Disc 7mm | Flange | Circular | Composite | -- | 22D | -- | D54847-000 | -65°C ~ 200°C | Bulk | MIL-DTL-38999 Series III, Tri-Start™ TV | Active | -- | Receptacle Housing | For Female Sockets | 79 | Threaded | Crimp | D | Shielded | Environment Resistant | - | Electroless Nickel | 21-35 | - | Silver | Contacts Not Included | - | 1 | -- | - | - | - | -- | 190pF @ 1kHz | 242V | 15.5J | 198V | 220V | 140V | 180V | 1.2kA | -- | -- | ||
![]() V10H440PL1T Hamlin | In Stock | - | - | Panel Mount | - | Flange | Circular | Composite | -- | 20 | -- | - | -65°C ~ 175°C | Bulk | MIL-DTL-38999 Series III, Tri-Start™ TV | Active | -- | Receptacle Housing | For Female Sockets | 61 | Threaded | Crimp | D | Shielded | Environment Resistant | - | Cadmium | 25-61 | - | Olive Drab | Contacts Not Included | - | - | -- | - | - | - | -- | - | - | - | - | - | - | - | - | -- | -- | ||
![]() V250LT20APX2855 Hamlin | In Stock | - | - | Panel Mount | Disc 14mm | Flange | Circular | Composite | -- | 16 | -- | - | -65°C ~ 175°C | Bulk | MIL-DTL-38999 Series III, Tri-Start™ TV | Active | -- | Receptacle Housing | For Female Sockets | 21 | Threaded | Crimp | A | Shielded | Environment Resistant | - | Cadmium | 23-21 | - | Olive Drab | Contacts Not Included | - | 1 | -- | - | - | - | -- | - | 429V | 72J | 351V | 390V | 250V | 330V | 4.5kA | -- | -- |