- Series
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Lead Free Status / RoHS Status
- Packaging
- Energy
- Package / Case
- Maximum AC Volts
- Number of Circuits
- Varistor Voltage (Max)
- Varistor Voltage (Typ)
Attribute column
Manufacturer
Hamlin TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Lead Free Status / RoHS Status | Other Names | Operating Temperature | Packaging | Series | Moisture Sensitivity Level (MSL) | Number of Circuits | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | Maximum DC Volts | Current - Surge | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V175LS5CP Hamlin | In Stock | - | - | Through Hole | Disc 10mm | Lead free / RoHS Compliant | - | -55°C ~ 85°C (TA) | Tape & Reel (TR) | C-III | 1 (Unlimited) | 1 | 350pF @ 1MHz | 297V | 55J | 243V | 270V | 175V | - | 3.5kA | - | ||
![]() V20E550 Hamlin | In Stock | - | - | Through Hole | Disc 20mm | Lead free / RoHS Compliant | - | -55°C ~ 85°C (TA) | Bulk | UltraMOV™ | 1 (Unlimited) | 1 | 300pF @ 1MHz | 1.001kV | 370J | 819V | 910V | 550V | 745V | 10kA | - | ||
![]() ROV14-560K Hamlin | In Stock | - | - | Through Hole | Disc 14mm | Lead free / RoHS Compliant | F84720-000 | -40°C ~ 125°C (TA) | Bulk | - | Not Applicable | 1 | 5184pF @ 1kHz | 61.6V | 14J | 50.4V | 56V | 35V | 45V | 1kA | - | ||
![]() V175LA20A Hamlin | In Stock | - | - | Through Hole | Disc 20mm | Lead free / RoHS Compliant | - | -55°C ~ 85°C (TA) | Bulk | LA | 1 (Unlimited) | 1 | 1400pF @ 1MHz | 297V | 90J | 243V | 270V | 175V | 225V | 6.5kA | - | ||
![]() V24ZU50P Hamlin | In Stock | - | - | Through Hole | Disc 20mm | Lead free / RoHS Compliant | - | -55°C ~ 85°C (TA) | Tape & Reel (TR) | ZU | 1 (Unlimited) | 1 | 18000pF @ 1MHz | 25.3V | 100J | 20.7V | 23V | 14V | 18V | 2kA | - | ||
![]() V385LA20CP Hamlin | In Stock | - | - | Through Hole | Disc 14mm | Lead free / RoHS Compliant | F10955 V385LA20CP-ND | -55°C ~ 85°C (TA) | Bulk | C-III | 1 (Unlimited) | 1 | 80pF @ 1MHz | 682V | 175J | 558V | 620V | 385V | - | 6.5kA | - | ||
![]() V250PA40C Hamlin | In Stock | - | - | Chassis Mount | Base Mount | Contains lead / RoHS non-compliant | - | -55°C ~ 85°C (TA) | - | PA | 1 (Unlimited) | 1 | 1000pF @ 1MHz | 413V | 130J | 354V | 390V | 250V | 330V | 6.5kA | - | ||
![]() V26MLA1206NT Hamlin | In Stock | - | - | Surface Mount, MLCV | 1206 (3216 Metric) | Lead free / RoHS Compliant | - | -55°C ~ 125°C (TA) | Tape & Reel (TR) | MLA | 1 (Unlimited) | 1 | 720pF @ 1MHz | 38.5V | 0.60J | 29.5V | 34V | 20V | 26V | 150A | - | ||
![]() MLV0402-120-E120 Hamlin | In Stock | - | - | Surface Mount, MLCV | 0402 (1005 Metric) | Lead free / RoHS Compliant | RF0108-000 | -55°C ~ 85°C (TA) | Tape & Reel (TR) | - | 1 (Unlimited) | 1 | 12pF @ 1MHz | - | - | - | - | - | 12V | - | - | ||
![]() V130LT20AP Hamlin | In Stock | - | - | Through Hole | Disc 20mm | Lead free / RoHS Compliant | - | -55°C ~ 85°C (TA) | Tape & Reel (TR) | LT | 1 (Unlimited) | 1 | 1900pF @ 1MHz | 225.5V | 70J | 184.5V | 205V | 130V | 175V | 6.5kA | - | ||
![]() V460LT40CPX2855 Hamlin | In Stock | - | - | Through Hole | Disc 20mm | Lead free / RoHS Compliant | - | -55°C ~ 85°C (TA) | Tape & Reel (TR) | C-III | 1 (Unlimited) | 1 | 120pF @ 1MHz | 786.5V | 430J | 643.5V | 715V | 460V | - | 10kA | - | ||
![]() TMOV25SP460M Hamlin | In Stock | - | - | Through Hole | Square 28mm, 3 Lead | Lead free / RoHS Compliant | - | -55°C ~ 85°C (TA) | Bulk | TMOV® 25S | 1 (Unlimited) | 1 | 750pF @ 1MHz | 825V | 490J | 675V | 750V | 460V | 615V | 20kA | Thermally Protected | ||
![]() V14E300PL4B7 Hamlin | In Stock | - | - | Through Hole | Disc 14mm | Lead free / RoHS Compliant | - | -55°C ~ 85°C (TA) | Bulk | UltraMOV™ | 1 (Unlimited) | 1 | 400pF @ 1MHz | 517V | 125J | 423V | 470V | 300V | 385V | 6kA | - | ||
![]() V230LT4 Hamlin | In Stock | - | - | Through Hole | Disc 7mm | Lead free / RoHS Compliant | - | -55°C ~ 85°C (TA) | Tape & Reel (TR) | LT | 1 (Unlimited) | 1 | 100pF @ 1MHz | 396V | 20J | 324V | 360V | 230V | 300V | 1.2kA | - | ||
![]() V430ZA05P Hamlin | In Stock | - | - | Through Hole | Disc 5mm | Lead free / RoHS Compliant | F3774 V430ZA05P-ND | -55°C ~ 85°C (TA) | Bulk | ZA | 1 (Unlimited) | 1 | 75pF @ 1MHz | 473V | 11J | 387V | 430V | 275V | 369V | 400A | - | ||
![]() V320LT40B Hamlin | In Stock | - | - | Through Hole | Disc 20mm | Lead free / RoHS Compliant | - | -55°C ~ 85°C (TA) | Tape & Reel (TR) | LT | 1 (Unlimited) | 1 | 750pF @ 1MHz | 540V | 150J | 462V | 501V | 320V | 420V | 6.5kA | - | ||
![]() V14E50AUTOL2T Hamlin | In Stock | - | - | - | - | - | - | - | - | * | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | ||
![]() V385LT40BPX10 Hamlin | In Stock | - | - | Through Hole | Disc 20mm | Lead free / RoHS Compliant | - | -55°C ~ 85°C (TA) | Tape & Reel (TR) | LT | 1 (Unlimited) | 1 | 700pF @ 1MHz | 682V | 160J | 558V | 620V | 385V | 505V | 6.5kA | - | ||
![]() ROV10-182K-2 Hamlin | In Stock | - | - | Through Hole | Disc 10mm | Lead free / RoHS Compliant | - | -40°C ~ 85°C (TA) | Tape & Reel (TR) | - | Not Applicable | 1 | 65pF @ 1kHz | 1.98kV | 174J | 1.62kV | 1.8kV | 1kV | 1.465kV | 2.5kA | - | ||
![]() V275LS10PX2855 Hamlin | In Stock | - | - | Through Hole | Disc 10mm | Lead free / RoHS Compliant | - | -55°C ~ 85°C (TA) | Tape & Reel (TR) | LS | 1 (Unlimited) | 1 | 200pF @ 1MHz | 473V | 45J | 387V | 430V | 275V | 369V | 2.5kA | - |