- Current Rating
- Line Side Connection Type
- Line Side Connections Per Pole
- Line Side Wire/Stud Size
- Load Side Connection Type
- Load Side Connections Per Pole
- Load Side Wire/Stud Size
- Number of Poles
- Part Status
- Series
- Type
- Voltage Rated
Attribute column
Manufacturer
Hamlin Terminal Blocks - Power Distribution
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Continuous Drain (Id) @ 25℃ | Current Transfer Ratio-Min | Current-Collector (Ic) (Max) | Drive Voltage (Max Rds On, Min Rds On) | Lead Free Status / RoHS Status | Other Names | Power Dissipation (Max) | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Temperature Coefficient | Type | Resistance | Composition | Applications | Power (Watts) | Technology | Current Rating | Base Part Number | Number of Outputs | Voltage - Isolation | Output Type | Failure Rate | Number of Channels | Voltage - Forward (Vf) (Typ) | Number of Poles | Input Type | Power - Max | Voltage - Output | FET Type | Rds On (Max) @ Id, Vgs | Vgs(th) (Max) @ Id | Input Capacitance (Ciss) (Max) @ Vds | Gate Charge (Qg) (Max) @ Vgs | Drain to Source Voltage (Vdss) | Vgs (Max) | Transistor Type | DC Current Gain (hFE) (Min) @ Ic, Vce | Current - Collector Cutoff (Max) | Vce Saturation (Max) @ Ib, Ic | Rise / Fall Time (Typ) | Current - Output / Channel | Voltage - Collector Emitter Breakdown (Max) | Voltage - Output (Max) | Frequency - Transition | Current - DC Forward (If) (Max) | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | FET Feature | Vce Saturation (Max) | Features | Load Side Connection Type | Line Side Connection Type | Load Side Connections Per Pole | Line Side Wire/Stud Size | Line Side Connections Per Pole | Load Side Wire/Stud Size | Height Seated (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GDBAP421Z Hamlin | In Stock | - | - | Surface Mount | PowerPAK® SO-8 | PowerPAK® SO-8 | 40A (Tc) | - | - | 4.5V, 10V | - | - | 5W (Ta), 50W (Tc) | 600V | -55°C ~ 150°C (TJ) | Tape & Reel (TR) | TrenchFET® | - | - | Active | - | - | - | Power Distribution Block | - | - | - | - | MOSFET (Metal Oxide) | 200A | - | - | - | - | - | - | - | 1 | - | - | - | N-Channel | 5.7 mOhm @ 20A, 10V | 3V @ 250µA | 1720pF @ 15V | 44nC @ 10V | 30V | ±20V | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | Screw Connection | Screw Connection | 1 | 3/0 - #8CU/AL | 1 | 3/0 - #8CU/AL | - | ||
![]() 0LD59861Z Hamlin | In Stock | - | - | Through Hole | 16-CDIP (0.300, 7.62mm) | 16-CDIP | - | - | 500mA | - | Lead free / RoHS Compliant | LD59861Z | - | 600V | 150°C (TJ) | Tube | -- | - | - | Active | 1 (Unlimited) | - | - | Power Distribution Block | - | - | - | - | - | 760A | - | - | - | - | - | - | - | 1 | - | -- | - | - | - | - | - | - | - | - | 7 NPN Darlington | 1000 @ 350mA, 2V | -- | 1.6V @ 500µA, 350mA | - | - | 95V | - | -- | - | - | - | - | - | - | Screw Connection | Screw Connection | 8 | 500MCM (kcmil) - #4CU | 2 | 2/0 - #14CU | - | ||
![]() 0LS25723Z Hamlin | In Stock | - | - | Surface Mount | PowerPAK® SO-8 | PowerPAK® SO-8 | 25A (Tc) | - | - | 6V, 10V | Contains lead / RoHS non-compliant | LS25723Z | 5.4W (Ta), 96W (Tc) | 600V | -55°C ~ 150°C (TJ) | Tape & Reel (TR) | TrenchFET® | - | - | Active | 1 (Unlimited) | - | - | Power Splicer Terminal Block | - | - | - | - | MOSFET (Metal Oxide) | 175A | - | - | - | - | - | - | - | 3 | - | - | - | N-Channel | 70 mOhm @ 5.9A, 10V | 4V @ 250µA | 2250pF @ 100V | 77nC @ 10V | 200V | ±20V | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | Screw Connection | Screw Connection | 1 | 2/0 - #14CU/AL | 1 | 2/0 - #14CU/AL | - | ||
![]() 0LS33203Z Hamlin | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SO | 8A | - | - | - | - | - | - | 600V | -50°C ~ 150°C (TJ) | Tape & Reel (TR) | TrenchFET® | - | - | Active | - | - | - | Power Splicer Terminal Block | - | - | - | - | - | 510A | SI4943 | - | - | - | - | - | - | 3 | - | 3.1W | - | 2 P-Channel (Dual) | 19.2 mOhm @ 8.3A, 10V | 3V @ 250µA | 1945pF @ 10V | 62nC @ 10V | 20V | - | - | - | - | - | - | - | - | - | - | - | - | - | Logic Level Gate | - | - | Screw Connection | Screw Connection | 2 | 250MCM (kcmil) - #6CU/AL | 2 | 250MCM (kcmil) - #6CU/AL | - | ||
![]() 0LS03032Z Hamlin | In Stock | - | - | Surface Mount | PowerPAK® SC-70-6 | PowerPAK® SC-70-6 Single | 12A (Tc) | - | - | 1.5V, 4.5V | Contains lead / RoHS non-compliant | LS03032Z | 3.5W (Ta), 19W (Tc) | 600V | -55°C ~ 150°C (TJ) | Tape & Reel (TR) | TrenchFET® | - | - | Active | 1 (Unlimited) | - | - | Power Splicer Terminal Block | - | - | - | - | MOSFET (Metal Oxide) | 310A | - | - | - | - | - | - | - | 2 | - | - | - | P-Channel | 13.5 mOhm @ 7A, 4.5V | 850mV @ 250µA | 2880pF @ 6V | 80nC @ 8V | 12V | ±8V | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | Screw Connection | Screw Connection | 1 | 350MCM (kcmil) - #6CU/AL | 1 | 350MCM (kcmil) - #6CU/AL | - | ||
![]() GDBAD741Z Hamlin | In Stock | - | - | - | Axial | -- | - | - | - | - | - | - | - | 600V | -55°C ~ 155°C | Tape & Reel (TR) | SFR25H | 0.098 Dia x 0.256 L (2.50mm x 6.50mm) | ±1% | Active | - | 2 | ±100ppm/°C | Power Distribution Block | 7.15 kOhms | Metal Film | - | 0.5W, 1/2W | - | 335A | - | - | - | - | -- | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | Screw Connection | Screw Connection | 8 | 400MCM (kcmil) - #14CU/AL; 3/0 - #14CU/AL | 1 | 2 - #14CU/AL | -- | ||
![]() 0LD29702Z Hamlin | In Stock | - | - | Surface Mount | PowerPAK® SO-8 | PowerPAK® SO-8 | 30A (Tc) | - | - | 2.5V, 10V | Lead free / RoHS Compliant | LD29702Z | 4.6W (Ta), 27.7W (Tc) | 600V | -55°C ~ 150°C (TJ) | Tape & Reel (TR) | TrenchFET® | - | - | Active | 1 (Unlimited) | - | - | Power Distribution Block | - | - | - | - | MOSFET (Metal Oxide) | 175A | - | - | - | - | - | - | - | 2 | - | - | - | N-Channel | 5 mOhm @ 10A, 10V | 1.5V @ 250µA | 1785pF @ 10V | 32nC @ 10V | 20V | ±12V | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | Screw Connection | Screw Connection | 4 | 2/0 - #14CU | 1 | 4 - #14CU | - | ||
![]() 0LD55523Z Hamlin | In Stock | - | - | Surface Mount | 4-SMD, Gull Wing | 4-SMD | - | 100% @ 10mA | - | - | Lead free / RoHS Compliant | LD55523Z | - | 600V | -55°C ~ 100°C | Tape & Reel (TR) | -- | - | - | Active | 1 (Unlimited) | - | - | Power Distribution Block | - | - | - | - | - | 380A | - | - | 5300Vrms | Transistor | - | 1 | 1.25V | 3 | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | 2µs, 2µs | 50mA | - | 70V | - | 60mA | 200% @ 10mA | 3µs, 2.3µs | - | 400mV | - | Screw Connection | Screw Connection | 12 | 500MCM (kcmil) - #4CU/AL | 1 | 2 - #14CU/AL | - | ||
![]() 0LD55522Z Hamlin | In Stock | - | - | - | Axial | -- | - | - | - | - | Lead free / RoHS Compliant | LD55522Z | - | 600V | -55°C ~ 155°C | Tape & Box (TB) | SFR25 | 0.098 Dia x 0.256 L (2.50mm x 6.50mm) | ±1% | Active | 1 (Unlimited) | 2 | ±100ppm/°C | Power Distribution Block | 7.5 kOhms | Metal Film | - | 0.4W | - | 380A | - | - | - | - | -- | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | Screw Connection | Screw Connection | 12 | 500MCM (kcmil) - #4CU/AL | 1 | 2 - #14CU/AL | -- | ||
![]() 0LS53013Z Hamlin | In Stock | - | - | Surface Mount | SC-74A, SOT-753 | SOT-23-5 | - | - | - | - | Contains lead / RoHS non-compliant | LS53013Z | - | 600V | -40°C ~ 85°C | Tape & Reel (TR) | -- | - | - | Not For New Designs | 1 (Unlimited) | - | - | Power Splicer Terminal Block | - | - | Converter, Battery Powered Devices | - | - | 760A | - | 1 | - | - | - | - | - | 3 | - | - | 3.3V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Connection | Screw Connection | 2 | 500MCM (kcmil) - #4CU/AL | 2 | 500MCM (kcmil) - #4CU/AL | - | ||
![]() 0LS13004Z Hamlin | In Stock | - | - | Through Hole | 12-SIP | 12-SIP | - | - | 3A | - | Contains lead / RoHS non-compliant | LS13004Z | - | 600V | 150°C (TJ) | Tube | -- | - | - | Active | 1 (Unlimited) | - | - | Power Splicer Terminal Block | - | - | - | - | - | 115A | - | - | - | - | - | - | - | 4 | - | 4W | - | - | - | - | - | - | - | - | 4 PNP Darlington (Quad) | 2000 @ 2A, 4V | 10µA (ICBO) | 1.5V @ 4mA, 2A | - | - | 60V | - | -- | - | - | - | - | - | - | Screw Connection | Screw Connection | 1 | 2 - #14CU/AL | 1 | 2 - #14CU/AL | - | ||
![]() 0LD39553Z Hamlin | In Stock | - | - | - | - | - | - | - | - | - | Lead free / RoHS Compliant | LD39553Z | - | 600V | - | - | * | - | - | Active | 1 (Unlimited) | - | - | Power Distribution Block | - | - | - | - | - | 350A | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Connection | Screw Connection | 6 | 2/0 - #14CU | 2 | 4 - #14CU | - | ||
![]() 0LS29721ZXDIN Hamlin | In Stock | - | - | Surface Mount | PowerPAK® SO-8 | PowerPAK® SO-8 | 28A (Tc) | - | - | 4.5V, 10V | Contains lead / RoHS non-compliant | LS29721ZXDIN | 5.2W (Ta), 83.3W (Tc) | 600V | -55°C ~ 150°C (TJ) | Tape & Reel (TR) | TrenchFET® | - | - | Active | 1 (Unlimited) | - | - | Power Splicer Terminal Block | - | - | - | - | MOSFET (Metal Oxide) | 175A | - | - | - | - | - | - | - | 1 | - | - | - | P-Channel | 25 mOhm @ 10.2A, 10V | 3V @ 250µA | 4700pF @ 40V | 160nC @ 10V | 80V | ±20V | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | Screw Connection | Screw Connection | 1 | 2/0 - #14CU | 1 | 2/0 - #14CU | - | ||
![]() 0LD25701ZXDIN Hamlin | In Stock | - | - | Through Hole | 12-SIP | 12-SIP w/fin | - | - | 8A | - | Lead free / RoHS Compliant | LD25701ZXDIN | - | 600V | 150°C (TJ) | Tube | -- | - | - | Active | 1 (Unlimited) | - | - | Power Distribution Block | - | - | - | - | - | 175A | - | - | - | - | - | - | - | 1 | - | 5W | - | - | - | - | - | - | - | - | 3 NPN, 3 PNP Darlington (3-Phase Bridge) | 2000 @ 5A, 4V | 10µA (ICBO) | 1.5V @ 10mA, 5A | - | - | 60V | - | 50MHz | - | - | - | - | - | - | Screw Connection | Screw Connection | 4 | 2/0 - #14CU/AL | 1 | 4 - #14CU/AL | - |