- Current - Gate Trigger (Igt) (Max)
- Current - Hold (Ih) (Max)
- Current - Non Rep. Surge 50, 60Hz (Itsm)
- Current - Off State (Max)
- Current - On State (It (RMS)) (Max)
- Mounting Type
- Operating Temperature
- Package / Case
- SCR Type
- Series
- Supplier Device Package
- Voltage - Gate Trigger (Vgt) (Max)
Attribute column
Manufacturer
Hamlin Thyristors - SCRs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Package / Case | Supplier Device Package | Housing Material | Contact Materials | Lead Free Status / RoHS Status | Other Names | RoHS | Voltage Rating (DC) | Voltage, Rating | Voltage-Off State | Operating Temperature | Packaging | Series | Tolerance | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Color | Number of Rows | Gender | Capacitance | Pitch | Base Part Number | Lead Pitch | Number of Contacts | Housing Color | Contact Style | Row Spacing | Voltage - Gate Trigger (Vgt) (Max) | Current - Non Rep. Surge 50, 60Hz (Itsm) | Current - Gate Trigger (Igt) (Max) | Current - Hold (Ih) (Max) | Current - On State (It (RMS)) (Max) | Current - On State (It (AV)) (Max) | SCR Type | Voltage - On State (Vtm) (Max) | Current - Off State (Max) | Contact Mating Length | Height | Length | Width | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S4010LS2TP Hamlin | In Stock | - | - | - | - | Through Hole | TO-220-3 Isolated Tab | TO-220AB-L | - | - | Lead free / RoHS Compliant | F7251 | - | - | - | 400V | -40°C ~ 110°C | Tube | - | - | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 800mV | 83A, 100A | 200µA | 6mA | 10A | 6.4A | Sensitive Gate | 1.6V | 5µA | - | - | - | - | - | ||
![]() S2006FS21 Hamlin | In Stock | - | - | - | - | Through Hole | TO-202 Short Tab | TO-202 | - | - | Lead free / RoHS Compliant | - | Non-Compliant | - | - | 200V | -40°C ~ 110°C | Bulk | - | - | 1 (Unlimited) | - | - | - | - | - | Male | - | - | - | - | - | - | Pin | - | 800mV | 83A, 100A | 200µA | 6mA | 6A | 3.8A | Sensitive Gate | 1.6V | 5µA | - | - | - | - | - | ||
![]() S8008L Hamlin | In Stock | - | - | - | - | Through Hole | TO-220-3 Isolated Tab | TO-220 Isolated Tab | - | - | Lead free / RoHS Compliant | - | Non-Compliant | - | - | 800V | -40°C ~ 125°C | Bulk | - | - | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5V | 83A, 100A | 15mA | 30mA | 8A | 5.1A | Standard Recovery | 1.6V | 10µA | - | - | - | - | - | ||
![]() S8006LTP Hamlin | In Stock | - | - | - | - | Through Hole | TO-220-3 Isolated Tab | TO-220AB-L | - | - | Lead free / RoHS Compliant | F7258 | Non-Compliant | - | - | 800V | -40°C ~ 125°C | Tube | - | - | 1 (Unlimited) | - | - | - | - | - | Female | - | - | - | - | - | - | Socket | - | 1.5V | 83A, 100A | 15mA | 30mA | 6A | 3.8A | Standard Recovery | 1.6V | 10µA | - | - | - | - | - | ||
![]() S6X8ES Hamlin | In Stock | - | - | Gold | Through Hole | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | TO-92 | Plastic | Bronze | Lead free / RoHS Compliant | - | Compliant | - | - | 600V | -40°C ~ 125°C | Bulk | - | - | 1 (Unlimited) | Solder | Male Pin | 20 | Black | 2 | Male | - | 2.54 mm | - | 2.54 mm | 20 | Black | - | 2.54 mm | 800mV | 8A, 10A | 200µA | 5mA | 800mA | 510mA | Sensitive Gate | 1.7V | 3µA | 8.0772 mm | 6.05 mm | 25 mm | 2.29 mm | Lead Free | ||
![]() S2008DS3TP Hamlin | In Stock | - | - | - | - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-252, (D-Pak) | - | - | Lead free / RoHS Compliant | - | - | - | - | 200V | -40°C ~ 110°C | Tube | - | - | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 800mV | 83A, 100A | 500µA | 8mA | 8A | 5.1A | Sensitive Gate | 1.6V | 5µA | - | - | - | - | - | ||
![]() MCR708A1G Hamlin | In Stock | - | - | - | - | Through Hole | TO-251-3 Short Leads, IPak, TO-251AA | I-PAK | - | - | Lead free / RoHS Compliant | MCR708A1G-ND MCR708A1GOS | - | - | - | 600V | -40°C ~ 110°C | Tube | - | - | 1 (Unlimited) | - | - | - | - | - | - | - | - | MCR708A | - | - | - | - | - | 800mV | 25A @ 60Hz | 75µA | 5mA | 4A | 1.6A | Sensitive Gate | 2.2V | 10µA | - | - | - | - | - | ||
![]() S6055NRP Hamlin | In Stock | - | - | - | - | Surface Mount | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | TO-263 (D2Pak) | - | - | Lead free / RoHS Compliant | S6055NRPCT | - | - | - | 600V | -40°C ~ 125°C | Cut Tape (CT) | - | - | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5V | 550A, 650A | 40mA | 60mA | 55A | 35A | Standard Recovery | 1.8V | 10µA | - | - | - | - | - | ||
![]() S6004VS2 Hamlin | In Stock | - | - | - | - | Through Hole | TO-251-3 Short Leads, IPak, TO-251AA | TO-251 (V-Pak/I-Pak) | - | - | Lead free / RoHS Compliant | - | - | - | - | 600V | -40°C ~ 110°C | Bulk | - | - | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 800mV | 25A, 30A | 200µA | 6mA | 4A | 2.5A | Sensitive Gate | 1.6V | 2µA | - | - | - | - | - | ||
![]() S4006NS3TP Hamlin | In Stock | - | - | - | - | Surface Mount | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | TO-263 (D2Pak) | - | - | - | - | - | - | - | 400V | -40°C ~ 110°C (TJ) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 800mV | 83A, 100A | 500µA | 8mA | 6A | 3.8A | Sensitive Gate | 1.6V | 5µA | - | - | - | - | - | ||
![]() 2N6399G Hamlin | In Stock | - | - | - | - | Through Hole | TO-220-3 | TO-220AB | - | - | Lead free / RoHS Compliant | 2N6399GOS | - | - | - | 800V | -40°C ~ 125°C | Bulk | - | - | 1 (Unlimited) | - | - | - | - | - | - | - | - | 2N6399 | - | - | - | - | - | 1.5V | 100A @ 60Hz | 30mA | 50mA | 12A | - | Standard Recovery | 2.2V | 10µA | - | - | - | - | - | ||
![]() S6004VS1 Hamlin | In Stock | - | - | - | - | Through Hole | TO-251-3 Short Leads, IPak, TO-251AA | TO-251 (V-Pak/I-Pak) | - | - | Lead free / RoHS Compliant | - | - | - | - | 600V | -40°C ~ 110°C | Bulk | - | - | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 800mV | 25A, 30A | 50µA | 4mA | 4A | 2.5A | Sensitive Gate | 1.6V | 2µA | - | - | - | - | - | ||
![]() S8010RTP Hamlin | In Stock | - | - | - | - | Through Hole | TO-220-3 | TO-220AB-R | - | - | Lead free / RoHS Compliant | - | - | - | - | 800V | -40°C ~ 125°C | Tube | - | - | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5V | 83A, 100A | 15mA | 30mA | 10A | 6.4A | Standard Recovery | 1.6V | 10µA | - | - | - | - | - | ||
![]() EC103M1RP Hamlin | In Stock | - | - | - | - | Through Hole | TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) | TO-92 | - | - | Lead free / RoHS Compliant | - | - | - | - | 600V | -40°C ~ 110°C | Tape & Reel (TR) | - | - | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 800mV | 16A, 20A | 12µA | 5mA | 800mA | 510mA | Sensitive Gate | 1.7V | 1µA | - | - | - | - | - | ||
![]() S4010RS2 Hamlin | In Stock | - | - | - | - | Through Hole | TO-220-3 | TO-220 Non-Isolated Tab | - | - | Lead free / RoHS Compliant | - | - | - | - | 400V | -40°C ~ 110°C | Bulk | - | - | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 800mV | 83A, 100A | 200µA | 6mA | 10A | 6.4A | Sensitive Gate | 1.6V | 5µA | - | - | - | - | - | ||
![]() S8012DRP Hamlin | In Stock | - | - | - | - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-252, (D-Pak) | - | - | Lead free / RoHS Compliant | S8012D RP S8012DTR | - | - | - | 800V | -40°C ~ 125°C | Tape & Reel (TR) | - | - | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5V | 100A, 120A | 20mA | 40mA | 12A | 7.6A | Standard Recovery | 1.6V | 20µA | - | - | - | - | - | ||
![]() S6004VS2TP Hamlin | In Stock | - | - | - | - | Through Hole | TO-251-3 Short Leads, IPak, TO-251AA | TO-251 (V-Pak/I-Pak) | - | - | Lead free / RoHS Compliant | - | - | - | - | 600V | -40°C ~ 110°C | Tube | - | - | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 800mV | 25A, 30A | 200µA | 6mA | 4A | 2.5A | Sensitive Gate | 1.6V | 2µA | - | - | - | - | - | ||
![]() S6004DS1RP Hamlin | In Stock | - | - | - | - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-252, (D-Pak) | - | - | Lead free / RoHS Compliant | - | Non-Compliant | 10 V | 10 V | 600V | -40°C ~ 110°C | Tape & Reel (TR) | - | 20 % | 1 (Unlimited) | - | - | - | - | - | - | 4.7 µF | - | - | - | - | - | - | - | 800mV | 25A, 30A | 50µA | 4mA | 4A | 2.5A | Sensitive Gate | 1.6V | 2µA | - | - | - | - | Lead Free | ||
![]() S8040RTP Hamlin | In Stock | - | - | - | - | Through Hole | TO-220-3 | TO-220AB-R | - | - | Lead free / RoHS Compliant | F7261 | - | - | - | 800V | -40°C ~ 125°C | Tube | - | - | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5V | 430A, 520A | 40mA | 60mA | 40A | 25A | Standard Recovery | 1.8V | 20µA | - | - | - | - | - | ||
![]() SK225LDTP Hamlin | In Stock | - | - | - | - | Through Hole | TO-220-3 Isolated Tab | TO-220AB | - | - | Lead free / RoHS Compliant | F7316 | - | - | - | 1.2kV | -40°C ~ 125°C (TJ) | Tube | - | - | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5V | 300A, 360A | 40mA | 100mA | 25A | 16A | Standard Recovery | 1.6V | 10µA | - | - | - | - | - |