- Contact Form
- Contact Rating @ Voltage
- Distance - Control To Sensor (Max)
- Features
- Fluid Type
- Lead Free Status / RoHS Status
- Mfr
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Package
Attribute column
Manufacturer
Hamlin Controllers - Liquid, Level
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Shell Material | Supplier Device Package | Weight | Insert Material | Backshell Material, Plating | Mounting Hole Spacing | Base Product Number | Contact Finish Mating | Contact Materials | Lead Free Status / RoHS Status | Mfr | Other Names | Package | Primary Material | Product Status | Voltage Rated | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Color | Applications | Power (Watts) | Capacitance | Fastening Type | Current Rating (Amps) | Voltage - Supply | Orientation | Shielding | Ingress Protection | Frequency Stability | Output | Shell Finish | Shell Size - Insert | Termination Style | Function | Base Resonator | Current - Supply (Max) | Approval Agency | Output Type | Failure Rate | Lead Spacing | Current - Supply (Disable) (Max) | Shell Size, MIL | Lead Style | Cable Opening | Contact Form | RPM | Contact Rating @ Voltage | Encoder Type | Sensitivity | Frequency - Output 1 | Power - Rated | Torque - Rated (oz-in / mNm) | Motor Type | Torque - Max Momentary (oz-in / mNm) | Frequency - Output 2 | Gear Reduction Ratio | Features | Fluid Type | Frequency - Output 3 | Frequency - Output 4 | Distance - Control To Sensor (Max) | Height | Height Seated (Max) | Thickness (Max) | Contact Finish Thickness - Mating | Diameter - Shaft | Length - Shaft and Bearing | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LLC44A1A Hamlin | In Stock | - | - | Socketable | - | - | - | - | - | - | - | - | 034566 | - | - | Lead free by exemption / RoHS Compliant | Molex | F10583 | Bulk | - | Active | - | - | -20°C ~ 60°C | * | - | - | Not Applicable | - | - | - | - | Constant Level | - | - | - | - | - | - | - | - | - | 120VAC | - | - | - | - | - | - | - | Plug In, 8 Pin (Octal) | - | - | - | - | Relay | - | - | - | - | - | - | SPDT (1 Form C) | - | 4A @ 240VAC | - | 1 ~ 250kOhm | - | - | - | - | - | - | - | Adjustable Sensitivity | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LLC54AA Hamlin | In Stock | - | - | Socketable | Axial | - | - | Axial | - | - | - | - | RWR81 | - | - | Lead free by exemption / RoHS Compliant | Vishay Dale | F10585 | Bulk | - | Active | - | - | -55°C ~ 250°C | Military, MIL-PRF-39007, RWR81S | 0.085 Dia x 0.250 L (2.16mm x 6.35mm) | ±1% | Not Applicable | 2 | - | ±20ppm/°C | - | High/Low Level | 255 Ohms | - | Wirewound | - | - | 1W | - | - | - | 120VAC | - | - | - | - | - | - | - | Plug In, 8 Pin (Octal) | - | - | - | - | Relay | S (0.001%) | - | - | - | - | - | SPDT (1 Form C) | - | 5A @ 240VAC | - | 1kOhm ~ 100kOhm | - | - | - | - | - | - | - | Military, Moisture Resistant | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PC-200-LLC-GM Hamlin | In Stock | - | - | - | - | - | - | - | - | - | - | - | SI5351 | - | - | Lead free by exemption / RoHS Compliant | Skyworks Solutions Inc. | - | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 70°C | * | - | - | Not Applicable | - | - | - | - | High/Low Level | - | - | - | - | - | - | - | - | - | 190 ~ 240VAC | - | - | - | - | - | - | - | Plug In, 8 Pin (Octal) | - | - | - | - | Relay | - | - | - | - | - | - | - | - | 10A @ 240VAC | - | 4.7kOhm ~ 100kOhm | - | - | - | - | - | - | - | Adjustable Sensitivity | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LLC44B5A Hamlin | In Stock | - | - | Socketable | 8-SMD, No Lead | - | - | - | - | - | - | - | 534AB | - | - | Lead free by exemption / RoHS Compliant | Skyworks Solutions Inc. | - | Strip | - | Active | - | - | -40°C ~ 85°C | Si534 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | Not Applicable | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | 3.3V | - | - | - | ±20ppm | LVPECL | - | - | Plug In, 8 Pin (Octal) | Enable/Disable | Crystal | 121mA | - | Relay | - | - | 75 mA | - | - | - | SPDT (1 Form C) | - | 4A @ 240VAC | - | 1kOhm ~ 250kOhm | 164.35547MHz, 166.625MHz, 174.70304MHz, 176.82813MHz | - | - | - | - | - | - | Adjustable Sensitivity | - | - | - | - | 0.071 (1.80mm) | - | - | - | - | - | - | - | ||
![]() LLC54BA Hamlin | In Stock | - | - | Socketable | - | - | - | - | - | - | - | 4.528 (115.00mm) | ECMA-C | - | - | Lead free by exemption / RoHS Compliant | Delta Electronics/Industrial Automation | F10586 | Box | - | Active | 220VAC | - | 0°C ~ 40°C | ECMA | Square - 3.937 x 3.937 (100.00mm x 100.00mm) | - | Not Applicable | - | - | - | - | AC Motor | - | - | - | - | - | - | - | - | - | 120VAC | - | - | - | - | - | - | - | Cable with Connector | Servomotor | - | - | CE, cURus | Relay | - | - | - | - | - | - | SPDT (1 Form C) | 3000 RPM | 5A @ 240VAC | Incremental | 1kOhm ~ 100kOhm | - | 2kW | 902.1 / 6370 | - | 2706 / 19110 | - | - | Key, Oil Seal | - | - | - | - | - | - | - | - | 0.866 (22.00mm) | 1.772 (45.00mm) | - | - | ||
![]() PC-102CICI-DL Hamlin | In Stock | - | - | Free Hanging (In-Line) | - | - | Brass | - | - | Polyetheretherketone (PEEK) | Brass, Chrome | - | - | Gold | Brass | Lead free by exemption / RoHS Compliant | LEMO | - | Bulk | Metal | Active | - | - | -55°C ~ 250°C | 1B | - | - | Not Applicable | - | Solder Cup | - | Plug, Male Pins | Constant Level | - | 6 | - | Silver | - | - | - | Push-Pull, Detent Lock | 7A | 120VAC | G | Shielded | IP54 - Dust Protected, Water Resistant | - | - | Chrome | 306 | Screw Terminal | - | - | - | - | Relay | - | - | - | - | - | 0.244 ~ 0.283 (6.20mm ~ 7.20mm) | SPDT (2 Form C) | - | 5A @ 240VAC | - | 4.7kOhm ~ 100kOhm | - | - | - | - | - | - | - | Backshell | - | - | - | - | - | - | - | 39.4µin (1.00µm) | - | - | UL94 V-0 | - | ||
![]() LLC42B15A Hamlin | In Stock | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | - | - | - | - | - | VJ0805 | - | - | Lead free by exemption / RoHS Compliant | Vishay Vitramon | - | Tape & Reel (TR) | - | Active | 500V | - | -55°C ~ 150°C | VJ | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±2% | Not Applicable | - | - | C0G, NP0 | - | Constant Level | - | - | - | - | Automotive | - | 33 pF | - | - | 24VAC | - | - | - | - | - | - | - | Plug In, 8 Pin (Octal) | - | - | - | - | Relay | - | - | - | - | - | - | SPDT (1 Form C) | - | 4A @ 240VAC | - | 1kOhm ~ 250kOhm | - | - | - | - | - | - | - | High Temperature | - | - | - | - | - | - | 0.057 (1.45mm) | - | - | - | - | AEC-Q200 | ||
![]() LLC44B5F100 Hamlin | In Stock | - | - | Socketable | - | - | - | - | - | - | - | - | TNCPJ-U.FL | - | - | Lead free by exemption / RoHS Compliant | Hirose Electric Co Ltd | - | Bulk | - | Obsolete | - | - | -20°C ~ 60°C | - | - | - | Not Applicable | - | - | - | - | Constant Level | - | - | - | - | - | - | - | - | - | 120VAC | - | - | - | - | - | - | - | Plug In, 8 Pin (Octal) | - | - | - | - | Relay | - | - | - | - | - | - | SPDT (1 Form C) | - | 4A @ 240VAC | - | Fixed, 100kOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LLC44B4A Hamlin | In Stock | - | - | Free Hanging (In-Line) | - | - | Composite | - | - | Thermoplastic | - | - | - | Gold | Copper Alloy | Lead free by exemption / RoHS Compliant | Amphenol Aerospace Operations | - | Box | Composite | Active | - | - | -65°C ~ 175°C | Military, MIL-DTL-38999 Series III, Tri-Start™ TV | - | - | Not Applicable | - | Crimp | - | Plug, Female Sockets | Constant Level | - | 10 | - | Olive Drab | Aviation, Marine, Military | - | - | Threaded | - | 120VAC | N (Normal) | Shielded | Environment Resistant | - | - | Olive Drab Cadmium | 13-98 | Plug In, 8 Pin (Octal) | - | - | - | - | Relay | - | - | - | C | - | - | SPDT (1 Form C) | - | 4A @ 240VAC | - | 1kOhm ~ 250kOhm | - | - | - | - | - | - | - | Coupling Nut | - | - | - | - | - | - | - | 50.0µin (1.27µm) | - | - | - | - |