- Lead Free Status / RoHS Status
- Mfr
- Package
- Product Status
- Series
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Base Product Number
- Mounting Type
- Package / Case
- Features
- Size / Dimension
Attribute column
Manufacturer
Hamlin Monitor - Relay Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Data Converters | Impedance (Max) (Zzt) | Lead Free Status / RoHS Status | Mfr | Number of I/Os | Other Names | Package | Product Status | Voltage Rated | Operating Temperature | Series | Size / Dimension | Tolerance | Moisture Sensitivity Level (MSL) | Number of Terminations | Temperature Coefficient | Type | Resistance | Composition | Applications | Power (Watts) | Capacitance | Voltage - Supply | Output Type | Circuit | Failure Rate | Lead Spacing | Oscillator Type | Speed | RAM Size | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Lead Style | Voltage - Supply (Vcc/Vdd) | Number of Bits | Accessory Type | Core Processor | Peripherals | Program Memory Type | Core Size | Program Memory Size | Connectivity | Power - Max | Architecture | Reference Type | Data Interface | Differential Output | Voltage - Zener (Nom) (Vz) | Voltage - Supply, Analog | Specifications | Voltage - Supply, Digital | EEPROM Size | Settling Time | Contact Rating @ Voltage | INL/DNL (LSB) | Number of D/A Converters | Delay Time | Trip Range | Trip Status | Features | Height Seated (Max) | Thickness (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ECSH4HAD Hamlin | In Stock | - | - | - | - | - | - | - | - | Lead free by exemption / RoHS Compliant | Vishay Sfernice | - | - | Box | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 201-200-SP Hamlin | In Stock | - | - | - | - | - | 74FCT162827 | - | - | Lead free by exemption / RoHS Compliant | Cypress Semiconductor Corp | - | - | Bulk | Active | - | - | * | - | - | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ECSW4MBHT Hamlin | In Stock | - | - | Surface Mount, MLCC | 1825 (4564 Metric) | - | CDR35 | - | - | Lead free by exemption / RoHS Compliant | Vishay Vitramon | - | - | Bulk | Active | 100V | -55°C ~ 125°C | Military, MIL-PRF-55681, CDR35 | 0.177 L x 0.252 W (4.50mm x 6.40mm) | ±5% | - | - | BP | - | - | - | High Reliability | - | 10000 pF | - | - | - | P (0.1%) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.059 (1.50mm) | - | ||
![]() 460-15 Hamlin | In Stock | - | - | Surface Mount | 48-LQFP | 48-LFQFP (7x7) | R5F10 | A/D 17x10b SAR | - | Lead free by exemption / RoHS Compliant | Renesas Electronics America Inc | 38 | F10481 | Tray | Active | - | -40°C ~ 105°C (TA) | RL78/F13 | - | - | Not Applicable | - | - | Voltage Asymmetry, Voltage Sensing AC, Phase Loss | - | - | - | - | - | 190 ~ 480VAC | Relay | SPST-NO (1 Form A) x 2 | - | - | Internal | 32MHz | 6K x 8 | - | - | - | 2.7V ~ 5.5V | - | - | RL78 | LVD, POR, PWM, WDT | FLASH | 16-Bit | 96KB (96K x 8) | CANbus, CSI, I²C, LINbus, SPI, UART/USART | - | - | - | - | - | - | - | - | - | 4K x 8 | - | 10A @ 240VAC | - | - | 1 Sec ~ 30 Sec | 190 ~ 480V AC | Energized High/Low | - | - | - | - | ||
![]() ECS40AC Hamlin | In Stock | - | - | Surface Mount, MLCC | 1825 (4564 Metric) | - | - | - | - | Lead free by exemption / RoHS Compliant | KYOCERA AVX | - | - | Tape & Reel (TR) | Active | 3000V (3kV) | -55°C ~ 125°C | - | 0.177 L x 0.252 W (4.50mm x 6.40mm) | ±10% | - | - | C0G, NP0 | - | - | - | General Purpose | - | 68 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Voltage | - | 0.087 (2.20mm) | - | ||
![]() ECSW4LBHT Hamlin | In Stock | - | - | Surface Mount, MLCC | 0402 (1005 Metric) | - | VJ0402 | - | - | Lead free by exemption / RoHS Compliant | Vishay Vitramon | - | - | Tape & Reel (TR) | Active | 50V | -55°C ~ 125°C | VJ HIFREQ | 0.040 L x 0.020 W (1.02mm x 0.51mm) | ±0.5pF | - | - | C0G, NP0 | - | - | - | RF, Microwave, High Frequency | - | 0.3 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Q, Low Loss | - | 0.024 (0.61mm) | - | ||
![]() 235P Hamlin | In Stock | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | 16-PDIP | MC68HC908 | A/D 4x8b | - | Lead free by exemption / RoHS Compliant | Freescale Semiconductor | 13 | - | Tube | Obsolete | - | -40°C ~ 85°C (TA) | HC08 | - | - | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | 8MHz | 128 x 8 | - | - | - | 2.7V ~ 5.5V | - | - | HC08 | LVD, POR, PWM | FLASH | 8-Bit | 1.5KB (1.5K x 8) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TVM230A101S1S Hamlin | In Stock | - | - | - | - | - | DJT16F25 | - | - | Lead free by exemption / RoHS Compliant | TE Connectivity Deutsch Connectors | - | - | Bag | Active | - | - | * | - | - | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DLMHBRAAA Hamlin | In Stock | - | - | - | Axial | Axial | RNC50 | - | - | Lead free by exemption / RoHS Compliant | Vishay Dale | - | - | Bulk | Active | - | -65°C ~ 175°C | Military, MIL-PRF-55182/07, RNC50 | 0.070 Dia x 0.150 L (1.78mm x 3.81mm) | ±1% | Not Applicable | 2 | ±25ppm/°C | - | 30 kOhms | Metal Film | - | 0.1W, 1/10W | - | - | - | - | S (0.001%) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | - | - | - | ||
![]() LSRU-115-AL-2 Hamlin | In Stock | - | - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | - | - | 22 Ohms | Lead free by exemption / RoHS Compliant | Microchip Technology | - | - | Bulk | Active | - | -65°C ~ 175°C (TJ) | Military, MIL-PRF-19500/437 | - | ±1% | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 µA @ 2 V | 1.1 V @ 200 mA | - | - | - | - | - | - | - | - | - | - | 500 mW | - | - | - | - | 4.7 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 460-400HZ Hamlin | In Stock | - | - | Surface Mount | 28-SSOP (0.173, 4.40mm Width) | - | Z8F021 | - | - | Lead free by exemption / RoHS Compliant | Zilog | 25 | - | Tape & Reel (TR) | Obsolete | - | 0°C ~ 70°C (TA) | Encore!® XP® | - | - | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | 20MHz | 512 x 8 | - | - | - | 2.7V ~ 3.6V | - | - | eZ8 | Brown-out Detect/Reset, LED, LVD, POR, PWM, WDT | FLASH | 8-Bit | 2KB (2K x 8) | IrDA, UART/USART | - | - | - | - | - | - | - | - | - | 64 x 8 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TVW575S1M Hamlin | In Stock | - | - | - | - | - | DJT16E09 | - | - | Lead free by exemption / RoHS Compliant | TE Connectivity Deutsch Connectors | - | - | Bulk | Active | - | - | * | - | - | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 102600 Hamlin | In Stock | - | - | Through Hole | Radial | - | - | - | - | Lead free by exemption / RoHS Compliant | Vishay Beyschlag/Draloric/BC Components | - | - | Tape & Reel (TR) | Active | 100V | -55°C ~ 125°C | Mono-Kap™ K | 0.142 L x 0.091 W (3.60mm x 2.30mm) | ±20% | Not Applicable | - | X7R | - | - | - | General Purpose | - | 390 pF | - | - | - | - | 0.098 (2.50mm) | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.205 (5.20mm) | - | - | ||
![]() 202-575-RP Hamlin | In Stock | - | - | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | 24-SOIC | MAX528 | - | - | Lead free by exemption / RoHS Compliant | Analog Devices Inc./Maxim Integrated | - | - | Tape & Reel (TR) | Active | - | -40°C ~ 85°C | - | - | - | Not Applicable | - | - | - | - | - | - | - | - | - | Voltage - Buffered | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | R-2R | External | SPI | No | - | 10.8V ~ 16.5V, -1.5V ~ -5.5V | - | 10.8V ~ 16.5V | - | 3µs | - | ±0.3, ±0.3 | 8 | - | - | - | - | - | - | - | ||
![]() 35060028 Hamlin | In Stock | - | - | - | - | - | 078127 | - | - | Lead free by exemption / RoHS Compliant | Molex | - | - | Bulk | Active | - | - | * | - | - | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LSR-24 Hamlin | In Stock | - | - | - | - | - | - | - | - | Lead free by exemption / RoHS Compliant | Abracon LLC | - | - | Bulk | Obsolete | - | - | * | - | - | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HLMUDNAAN Hamlin | In Stock | - | - | - | - | - | ACP-4020 | - | - | Lead free by exemption / RoHS Compliant | Advantech Corp | - | - | Bulk | Active | - | - | - | - | - | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Computer Chassis | - | - | - | - | - | - | - | - | - | - | - | - | - | 4U Rackmount Chassis for Half-Size SBC or ATX Motherboard | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TCSH2B Hamlin | In Stock | - | - | Chassis Mount | Axial | Axial | RNC60 | - | - | Lead free by exemption / RoHS Compliant | Vishay Dale | - | F10660 | Tape & Reel (TR) | Active | - | -65°C ~ 175°C | Military, MIL-PRF-55182/03, RNC60 | 0.097 Dia x 0.280 L (2.46mm x 7.11mm) | ±1% | Not Applicable | 2 | ±25ppm/°C | Current Sensing AC | 8.87 kOhms | Metal Film | - | 0.25W, 1/4W | - | - | Solid State | SPST-NC (1 Form B) | S (0.001%) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fixed, 2A | Energized High | Military, Moisture Resistant, Weldable | - | - | - |