- Lead Free Status / RoHS Status
- Series
- Current Rating
- Current Ratio
- DC Resistance (DCR)
- Frequency Range
- Height Seated (Max)
- Mounting Type
- Ratings
- Size / Dimension
- Termination Style
- Type
Attribute column
Manufacturer
Hamlin Current Sense Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Weight | Lead Free Status / RoHS Status | RoHS | Voltage, Rating | Packaging | Series | Size / Dimension | Type | Max Operating Temperature | Min Operating Temperature | Capacitance | Current Rating | Termination Style | DC Resistance (DCR) | Frequency Range | Current Ratio | Height Seated (Max) | Length | Width | Thickness | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CT-0300-D20 Hamlin | In Stock | - | - | - | Free Hanging (In-Line) | - | Lead free / RoHS Compliant | Non-Compliant | - | - | CT | - | Non-Invasive (Solid Core) | - | - | - | 300A | Wire Leads | - | - | 300:5 | - | - | - | - | - | ||
![]() CT-0200-F10 Hamlin | In Stock | - | - | - | - | - | Lead free / RoHS Compliant | - | - | - | CT | - | Non-Invasive (Solid Core) | - | - | - | 200A | Terminal Block | - | - | 200:5 | - | - | - | - | - | ||
![]() CT-0300-F20 Hamlin | In Stock | - | - | - | - | - | Lead free / RoHS Compliant | - | - | - | CT | - | Non-Invasive (Solid Core) | - | - | - | 300A | Terminal Block | - | - | 300:5 | - | - | - | - | - | ||
![]() CT-1200-F15 Hamlin | In Stock | - | - | - | - | - | Lead free / RoHS Compliant | Non-Compliant | - | - | CT | - | Non-Invasive (Solid Core) | - | - | - | 1200A | Terminal Block | - | - | 1200:5 | - | - | - | - | - | ||
![]() 5SHT-102-E Hamlin | In Stock | - | - | Surface Mount | - | - | Lead free / RoHS Compliant | Compliant | 200 V | Tape & Reel (TR) | * | - | - | 125 °C | -55 °C | 1.4 pF | - | - | - | - | - | - | 2.0066 mm | 1.2446 mm | 1.4478 mm | - |