- Color
- Factory Lead Time
- Material
- Moisture Sensitivity Level (MSL)
- Part Status
- Published
- RoHS Status
- Series
- Size / Dimension
- Type
- Width
- Weight
Attribute column
Manufacturer
Hammond Manufacturing Box Components
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Weight | CoilResistance | Operating Temperature (Max.) | Operating Temperature (Min.) | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Resistance | Color | Reach Compliance Code | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Operate Time | Coil Voltage | Release Time | Contact (DC) Max Rating R Load | PCB Hole Count | Dielectric Strength Between Open Contacts | Dielectric Strength Between Coil and Contacts | Contact (DC) Max Power Rating R Load | Relay Function | Coil Voltage(DC)-Max | Relay Form | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Features | Height | Length | Width | Body Height | Length - Termination | REACH SVHC | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() R507-166-000 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Panel | - | Metal, Steel | 1.000171kg | - | - | - | 2006 | R100 | - | Active | Not Applicable | - | Panel, Inner | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1455LBTRD Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | - | - | Plastic, Polycarbonate | 179.999996g | - | - | - | 2011 | 1455 | 4.178Lx1.324W x 0.354 H 106.12mmx33.63mmx8.99mm | Active | Not Applicable | - | Bezel | - | Translucent - Red | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.9916mm | 106.1212mm | 33.6296mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 1455LPLTRD Hammond Manufacturing | In Stock | - | - | 4 Weeks | Box | - | Plastic, Polycarbonate | 249.999986g | - | - | - | 2007 | 1455 | 4.178Lx1.324W x 0.354 H 106.12mmx33.63mmx8.99mm | Active | - | - | Bezel | - | Translucent - Red | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.9916mm | 106.1212mm | 33.6296mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 1455KBTRD Hammond Manufacturing | In Stock | - | - | 4 Weeks | - | - | Plastic, Polycarbonate | 190.000007g | - | - | - | 2011 | 1455 | 3.194Lx1.816W x 0.354 H 81.13mmx46.13mmx8.99mm | Active | - | - | Bezel | 1.45512MOhm | Translucent - Red | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.9916mm | 81.1276mm | 46.1264mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 1455LPLY Hammond Manufacturing | In Stock | - | - | 4 Weeks | Box | - | Plastic, ABS | 179.999996g | - | - | - | 2007 | 1455 | 4.178Lx1.324W x 0.354 H 106.12mmx33.63mmx8.99mm | Active | - | - | Bezel | - | Yellow | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.9916mm | 106.1212mm | 33.6296mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() RM1922BKSP Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | - | - | Metal, Aluminum | - | - | - | - | - | RM | 21.441Lx16.291W 544.60mmx413.79mm | Active | 1 (Unlimited) | - | Panel, Bottom | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() N1JP1010 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Panel | - | Metal, Steel | 1.999889kg | - | - | - | - | N1J | 8.250Lx8.250W 209.55mmx209.55mm | Active | Not Applicable | - | Panel, Inner | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 209.55mm | 254mm | - | - | - | ROHS3 Compliant | - | ||
![]() 1455RPLBK Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | - | Plastic, ABS | 453.59237g | - | - | - | 2007 | 1455 | 6.673Lx1.363W x 0.453 H 169.49mmx34.62mmx11.51mm | Active | Not Applicable | - | Bezel | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 11.5062mm | 169.4942mm | 34.6202mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 1455TBBK Hammond Manufacturing | In Stock | - | - | 4 Weeks | Box | - | Plastic, ABS | 550.207545g | - | - | - | 2013 | 1455 | 6.673Lx2.190W x 0.453 H 169.49mmx55.63mmx11.51mm | Active | Not Applicable | - | Bezel | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 11.5062mm | 169.4942mm | 55.626mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() N1JP2012 Hammond Manufacturing | In Stock | - | - | 4 Weeks | Panel | - | Metal, Steel | - | - | - | - | - | N1J | 18.250Lx10.250W 463.55mmx260.35mm | Active | Not Applicable | - | Panel, Inner | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 463.55mm | 260.35mm | - | - | - | ROHS3 Compliant | - | ||
![]() 1455PBTBU Hammond Manufacturing | In Stock | - | - | 4 Weeks | - | 120 | Plastic, Polycarbonate | 329.999987g | - | - | - | 2011 | 1455 | 5.079Lx1.344W x 0.413 H 129.01mmx34.14mmx10.49mm | Active | - | - | Bezel | - | Translucent - Blue | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.4902mm | 129.0066mm | 34.1376mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 1455LBTRD-10 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | - | Plastic, Polycarbonate | 179.999996g | - | - | - | 2007 | 1455 | 4.178Lx1.324W x 0.354 H 106.12mmx33.63mmx8.99mm | Active | - | - | Bezel | - | Translucent - Red | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.9916mm | 106.1212mm | 33.6296mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 1431-16 Hammond Manufacturing | In Stock | - | - | 4 Weeks | - | Metal | Metal, Steel | 600.102706g | - | - | - | 2004 | 1431 | 10.000Lx6.000W x 0.032 H 254.00mmx152.40mmx0.81mm | Active | Not Applicable | - | Cover, Lid | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 812.8μm | 254mm | 254mm | - | - | No SVHC | Non-RoHS Compliant | - | ||
![]() 1455KBRED Hammond Manufacturing | In Stock | - | - | 4 Weeks | Box | - | Plastic, ABS | 190.000007g | - | - | - | 2011 | 1455 | 3.194Lx1.816W x 0.354 H 81.13mmx46.13mmx8.99mm | Active | - | - | Bezel | - | Red | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.9916mm | 81.1276mm | 46.1264mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 1591F2BK-2 Hammond Manufacturing | In Stock | - | - | 4 Weeks | Flanges | - | Plastic, ABS | 19.999993g | - | - | - | 1997 | 1591 | 1.000Lx3.000W x 0.100 H 25.40mmx76.20mmx2.54mm | Active | Not Applicable | - | Flange Kit | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant | 2.54mm | 25.4mm | 76.2mm | - | - | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 1455JBBK Hammond Manufacturing | In Stock | - | - | 4 Weeks | - | - | Plastic, ABS | 499.858792g | - | - | - | 2011 | 1455 | 3.194Lx1.186W x 0.354 H 81.13mmx30.12mmx8.99mm | Active | Not Applicable | - | Bezel | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.9916mm | 81.1276mm | 30.1244mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 031623 Hammond Manufacturing | In Stock | - | - | 6 Weeks | Box | Aluminum | Metal, Aluminum | 160.000002g | - | - | - | - | Sink Box | 3.524Lx2.000W x 0.043 H 89.51mmx50.80mmx1.09mm | Active | Not Applicable | - | Panel, End | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.0922mm | 89.5096mm | 50.8mm | - | - | - | ROHS3 Compliant | - | ||
![]() A2420 Hammond Manufacturing | In Stock | - | - | 4 Weeks | Panel | Aluminum | Metal, Aluminum | 3.00006kg | 2150Ohm | 85°C | -40°C | 2011 | PJ | 21.000Lx17.000W x 0.080 H 533.40mmx431.80mmx2.03mm | Active | Not Applicable | 8 | Panel, Inner | - | Unpainted | unknown | 19.05mm | 7.24 mm | 19.05mm x 7.24mm x 7.5mm | 150mOhm | 10000000000Ohm | 0.5A | HERMETICAL | 200V | 1 ms | 24V | 1 ms | 0.5A@200VDC | 8 | 250 Vrms | 500 Vrms | 10W@200VDC | SPST | 46V | 1 FORM A | 16V | 2V | - | - | - | - | 7.5mm | 0.003 inch | - | ROHS3 Compliant | - | ||
![]() N1JP1612 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Panel | - | Metal, Steel | - | - | - | - | - | N1J | 14.250Lx10.250W 361.95mmx260.35mm | Active | Not Applicable | - | Panel, Inner | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 361.95mm | 260.35mm | - | - | - | ROHS3 Compliant | - | ||
![]() 1455PPLY Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | 120 | Plastic, ABS | 329.999987g | - | - | - | 2007 | 1455 | 5.079Lx1.344W x 0.413 H 129.01mmx34.14mmx10.49mm | Active | Not Applicable | - | Bezel | - | Yellow | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.4902mm | 129.0066mm | 34.1376mm | - | - | No SVHC | ROHS3 Compliant | - |