- Series
- Material
- Color
- Factory Pack QuantityFactory Pack Quantity
- Product
- RoHS
- Type
- Length
- Width
- Height
- Unit Weight
- Housing Color
Attribute column
Manufacturer
Hammond Manufacturing Boxes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Housing Material | Weight | Body Material | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Color | Shielding | Housing Color | Design | Container Type | Area (L x W) | Features | Height | Length | Width | Thickness | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1591CF2SBK Hammond Manufacturing | In Stock | - | - | 4 Weeks | Flanges | 120 | Plastic, Non Specified | ABS | 0.17lb 77.11g | - | Bag | 2010 | 1591F2S | 4.724Lx2.559W 120.00mmx65.00mm | Active | Not Applicable | Black | - | - | Cover Included | Box | 12.1in2 (78cm2) | Card Guides, Mounting Flange | 1.626 41.30mm | 120.015mm | 64.9986mm | 0.079 2.01mm | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | IP54 | ||
![]() 1411XU Hammond Manufacturing | In Stock | - | - | 4 Weeks | Desktop | Aluminum | Metal, Aluminum | Aluminium | 1.3lbs 589.7g | Aluminium | Bulk | 2004 | 1411 | 11.990Lx6.990W 304.55mmx177.55mm | Active | Not Applicable | Unpainted | - | Natural | U Shaped Pieces | Box | 83.8in2 (541cm2) | - | 4.010 101.85mm | 304.546mm | 177.8mm | 0.040 1.02mm | - | No SVHC | ROHS3 Compliant | - | Lead Free | - | ||
![]() 1411FBFU Hammond Manufacturing | In Stock | - | - | 4 Weeks | Box | Aluminum | Metal, Aluminum | Aluminium | 0.24lb 108.86g | Aluminium | Bulk | 2013 | 1411 | 4.000Lx2.300W 101.60mmx58.42mm | Active | Not Applicable | Unpainted | - | - | U Shaped Pieces | Box | 9.20in2 (59.4cm2) | - | 3.020 76.71mm | 101.6mm | 55.88mm | 0.040 1.02mm | - | - | ROHS3 Compliant | - | - | - | ||
![]() 1553TTGYBAT Hammond Manufacturing | In Stock | - | - | 4 Weeks | Box | - | Plastic, ABS | ABS | 249.999986g | ABS | Bulk | 2013 | 1553T | 6.496Lx3.150W 165.00mmx80.00mm | Active | Not Applicable | Gray | - | - | Hand Held, Split Sides and End Panel(s) | Box | 20.4in2 (132cm2) | Battery Compartment, 9V and AA, Flame Retardant, PCB Supports | 1.100 27.94mm | 164.9984mm | 80mm | 0.090 2.29mm | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | - | IP54 | ||
![]() 1599KTLBK Hammond Manufacturing | In Stock | - | - | 4 Weeks | Box | - | Plastic, ABS | ABS | 0.644lb 292.11g | - | Bulk | 2004 | 1599T | 8.661Lx5.512W 219.99mmx140.00mm | Active | Not Applicable | Black | - | - | Hand Held, Split Sides, Slanted Top | Box | 47.7in2 (308cm2) | Card Guides, Flame Retardant, PCB Supports | 1.811 46.00mm | 219.9894mm | 140.0048mm | - | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | IP54 | ||
![]() 1591XXMGY Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | - | Plastic, ABS | ABS | 0.17lb 77.11g | - | Bag | 2008 | 1591XX | 3.395Lx2.246W 86.23mmx57.05mm | Active | Not Applicable | Gray | - | - | Cover Included | Box | 7.62in2 (49.2cm2) | Flame Retardant, PCB Supports | 1.063 27.00mm | 86.233mm | 56mm | 0.079 2.01mm | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | - | IP54 | ||
![]() 1590CBK Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | - | 120 | Metal, Aluminum | Aluminium | 0.6lb 272.16g | Aluminium | Bulk | 2004 | 1590 | 4.705Lx3.701W 119.50mmx94.00mm | Active | Not Applicable | Black | Shielded | Black | Cover Included | Box | 17.3in2 (112cm2) | EMI Shielded | 2.224 56.50mm | 119.507mm | 94mm | 0.080 2.03mm | - | No SVHC | ROHS3 Compliant | - | - | IP54 | ||
![]() CN4ST6603 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | - | Metal, Steel | - | 55lbs 24.9kg | - | Bulk | 2016 | CN4ST | 72.000Lx10.000W 1828.80mmx254.00mm | Active | Not Applicable | Gray | - | - | Hinged Door, Lid | Box | 720in2 (4645cm2) | Stainless Steel Hinges, Wire - 3 | 6.000 152.40mm | 1.8288m | 254mm | 14 Gauge | - | - | ROHS3 Compliant | - | - | IP66, NEMA 3R,4,12 | ||
![]() PJ944FS Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | - | Fiberglass/Polyester | - | 4lbs 1.8kg | - | Box | 2013 | PJ | 8.990Lx3.930W 228.35mmx99.82mm | Active | Not Applicable | Gray | - | - | Cover Included | Box | 35.3in2 (228cm2) | - | 3.880 98.55mm | 228.346mm | 99.06mm | - | - | - | ROHS3 Compliant | - | - | IP66, NEMA 1,2,3,4,4X,12,13, UL-508 | ||
![]() 1591XXFFLGY Hammond Manufacturing | In Stock | - | - | 4 Weeks | Flanges | - | Plastic, ABS | ABS | 1lb 453.59g | - | Bag | 2004 | 1591XXFL | 8.701Lx5.906W 221.01mmx150.01mm | Active | Not Applicable | Gray | - | - | Cover Included | Box | 51.4in2 (332cm2) | Flame Retardant, Mounting Flange, PCB Supports | 2.500 63.50mm | 221.0054mm | 149.86mm | 0.124 3.15mm | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | - | IP54 | ||
![]() 1591XXFBK Hammond Manufacturing | In Stock | - | - | 4 Weeks | Box | - | Plastic, ABS | ABS | 919.885326g | - | Bulk | 2006 | 1591XX | 8.701Lx5.906W 221.01mmx150.01mm | Active | Not Applicable | Black | - | - | Cover Included | Box | 51.4in2 (332cm2) | Flame Retardant, PCB Supports | 2.500 63.50mm | 221.0054mm | 149.86mm | 0.124 3.15mm | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | - | IP54 | ||
![]() 1455L1201RD Hammond Manufacturing | In Stock | - | - | 4 Weeks | - | Metal | Metal, Aluminum | Aluminium | 0.4lb 181.44g | - | Bulk | 2004 | 1455 | 4.724Lx4.055W 120.00mmx103.00mm | Active | Not Applicable | Red | - | - | End Panel(s) | Box | 19.2in2 (124cm2) | Card Guides | 1.201 30.51mm | 119.9896mm | 103mm | 0.060 1.52mm | - | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() 1551PTBU Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | - | Plastic, ABS | ABS | 49.999997g | ABS | Bag | 2007 | 1551 | 1.575Lx1.575W 40.00mmx40.00mm | Active | Not Applicable | Translucent - Blue | - | - | Hand Held, Cover Included | Box | 2.48in2 (16.0cm2) | PCB Supports | 0.787 19.99mm | 40mm | 40mm | 0.079 2.01mm | UL94 HB | No SVHC | ROHS3 Compliant | - | - | IP54 | ||
![]() N1J14128 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Wall | - | Metal, Steel | Steel | 18lbs 8.2kg | - | Box | 2005 | N1J | 14.000Lx12.000W 355.60mmx304.80mm | Active | Not Applicable | Gray | - | - | Hinged Door, Lid | Box | 168in2 (1084cm2) | Interior Panels | 8.000 203.20mm | 355.6mm | 304.8mm | 16 Gauge | - | - | ROHS3 Compliant | - | - | IP20, NEMA 1, UL-508 | ||
![]() CHKO886 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Wall | - | Metal, Steel | Steel | 6lbs 2.7kg | - | Bulk | 2005 | CHKO | 8.000Lx8.000W 203.20mmx203.20mm | Active | Not Applicable | Gray | - | - | Hinged Door, Lid | Box | 64.0in2 (413cm2) | Knockouts | 6.000 152.40mm | 203.2mm | 203.2mm | - | - | No SVHC | ROHS3 Compliant | - | - | IP30, NEMA 1 | ||
![]() N1J884 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Wall | - | Metal, Steel | - | 7lbs 3.2kg | - | Box | 2005 | N1J | 8.000Lx8.000W 203.20mmx203.20mm | Active | Not Applicable | Gray | - | - | Hinged Door, Lid | Box | 64.0in2 (413cm2) | Interior Panels | 4.000 101.60mm | 203.2mm | 203.2mm | 16 Gauge | - | - | ROHS3 Compliant | - | - | IP20, NEMA 1, UL-508 | ||
![]() 1594EBK Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | 107 | Plastic, ABS | ABS | 0.619lb 280.77g | ABS, Plastic | Bulk | 2004 | 1594 | 6.575Lx4.213W 167.01mmx107.01mm | Active | Not Applicable | Black | Shielded | Black | Cover Included | Box | 27.7in2 (179cm2) | Flame Retardant | 2.555 64.90mm | 167.005mm | 107mm | 0.130 3.30mm | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | IP54 | ||
![]() 1591GF2BK Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | External | - | Plastic, ABS | ABS | 0.28lb 127.01g | - | Bag | 2006 | 1591F2 | 4.735Lx3.685W 120.02mmx93.60mm | Active | Not Applicable | Black | - | - | Cover Included | Box | 17.5in2 (113cm2) | Card Guides, Flame Retardant, Mounting Flange | 1.397 35.48mm | 120.269mm | 93.98mm | 0.079 2.01mm | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | - | IP54 | ||
![]() 1591RVBK Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | - | Plastic, ABS | ABS | 0.519lb 235.41g | - | Bulk | 2001 | 1591 | 4.724Lx4.724W 120.00mmx119.99mm | Active | Not Applicable | Black | - | - | Cover Included | Box | 22.3in2 (144cm2) | Card Guides, Flame Retardant | 3.700 93.98mm | 119.9896mm | 119.9896mm | 0.079 2.01mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | IP54 | ||
![]() 1444-24CWW Hammond Manufacturing | In Stock | - | - | 4 Weeks | Chassis | Aluminum | Metal, Aluminum; Wood | Aluminium | 1.999889kg | Aluminium | Bulk | 2010 | 1444CWW | 7.928Lx11.928W 201.37mmx302.97mm | Active | Not Applicable | Natural | - | - | Open End(s) | Chassis | 94.5in2 (610cm2) | Walnut Side Panels | 2.928 74.37mm | 201.3712mm | 201.422mm | 0.051 1.30mm | - | No SVHC | ROHS3 Compliant | - | - | - |