- Series
- Material
- Color
- Factory Pack QuantityFactory Pack Quantity
- Product
- RoHS
- Type
- Length
- Width
- Height
- Unit Weight
- Housing Color
Attribute column
Manufacturer
Hammond Manufacturing Boxes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Housing Material | Weight | Body Material | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Shielding | Depth | Approval Agency | Housing Color | Design | Container Type | Area (L x W) | Features | Height | Length | Width | Thickness | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1553BTBUBKBAT Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | - | Plastic, ABS | ABS | 249.999986g | ABS | Bulk | 2004 | 1553 | 4.615Lx3.109W 117.22mmx78.97mm | Active | Not Applicable | - | - | Translucent - Blue | - | 24mm | - | - | Hand Held, Split Sides | Box | 14.4in2 (93cm2) | Battery Compartment, 9V and AA, PCB Supports | 0.945 24.00mm | 117.221mm | 78.9686mm | 0.108 2.74mm | UL94 HB | No SVHC | ROHS3 Compliant | UL94 HB | - | IP66 | ||
![]() 1555K2GY Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Desktop | - | Plastic, Polycarbonate | Polycarbonate | 0.65lb 294.84g | Polycarbonate | Bag | 2004 | 1555 | 6.299Lx3.543W 159.99mmx89.99mm | Active | Not Applicable | 120°C | -40°C | Gray | - | 88.9mm | UL | Grey | Cover Included | Box | 22.3in2 (144cm2) | Card Guides, PCB Supports, Watertight | 3.543 90.00mm | 159.9946mm | 90mm | 0.118 3.00mm | UL94 5VA, UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 5VA | - | IP66, NEMA 4,4X,12,13, UL-508 | ||
![]() CHKO18124 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Wall | - | Metal, Steel | Steel | 12lbs 5.4kg | - | Bulk | 2004 | CHKO | 18.000Lx12.000W 457.20mmx304.80mm | Active | Not Applicable | - | - | Gray | - | - | - | - | Hinged Door, Lid | Box | 216in2 (1394cm2) | Knockouts | 4.000 101.60mm | 457.2mm | 304.8mm | - | - | No SVHC | ROHS3 Compliant | - | - | IP30, NEMA 1 | ||
![]() PJ18168RL Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | - | Fiberglass/Polyester | - | 20lbs 9.1kg | - | Box | 2014 | PJ | 20.000Lx18.000W 508.00mmx457.20mm | Active | Not Applicable | - | - | Gray | - | - | - | - | Hinged Door, Lid | Box | 360in2 (2323cm2) | Snap Latch, Stainless Steel Hinges | 10.000 254.00mm | 508mm | 457.2mm | - | - | - | ROHS3 Compliant | - | Lead Free | IP66, NEMA 1,2,3,4,4X,12,13, UL-508 | ||
![]() CS18124 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Screw | - | Metal, Steel | Steel | 12lbs 5.4kg | - | Bulk | 2011 | CS | 18.000Lx12.000W 457.20mmx304.80mm | Active | Not Applicable | - | - | Gray | - | - | - | - | Cover Included | Box | 216in2 (1394cm2) | - | 4.000 101.60mm | 457.2mm | 304.8mm | - | - | No SVHC | ROHS3 Compliant | - | - | IP20, NEMA 1 | ||
![]() 1436C Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | - | Metal | Metal, Steel | - | 3.1lbs 1.4kg | Steel | Box | 2016 | 1436 | 8.000Lx3.250W 203.20mmx82.55mm | Active | Not Applicable | - | - | Gray | - | - | - | - | Cover Included | Box | 26.0in2 (168cm2) | - | 2.750 69.85mm | 203.2mm | 216mm | 14 Gauge | - | - | ROHS3 Compliant | - | - | IP54, NEMA 12,13, UL-508 | ||
![]() 1591XXMFLBK Hammond Manufacturing | 3 |
| - | 4 Weeks | Box | - | Plastic, ABS | ABS | 0.17lb 77.11g | - | Bag | 2008 | 1591XXFL | 3.395Lx2.246W 86.23mmx57.05mm | Active | Not Applicable | - | - | Black | - | - | - | - | Cover Included | Box | 7.62in2 (49.2cm2) | Flame Retardant, Mounting Flange, PCB Supports | 1.063 27.00mm | 86.233mm | 56mm | 0.079 2.01mm | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | - | IP54 | ||
![]() 1555NF42GY Hammond Manufacturing | In Stock | - | - | 4 Weeks | External | 120 | Plastic, ABS | ABS | 300.000012g | - | Bulk | 2004 | 1555F | 4.723Lx4.723W 119.96mmx119.96mm | Active | Not Applicable | - | - | Gray | - | - | - | - | Cover Included | Box | 22.3in2 (144cm2) | Mounting Flange, PCB Supports, Watertight | 2.441 62.00mm | 119.9642mm | 119.9642mm | 0.157 4.00mm | UL94 HB | No SVHC | ROHS3 Compliant | UL94 HB | - | IP67, NEMA 4,4X,12,13 | ||
![]() 1591XXFSBK Hammond Manufacturing | In Stock | - | - | 4 Weeks | Box | - | Plastic, Non Specified | Plastic | 0.79lb 358.34g | - | Bag | 2006 | 1591XXS | 8.701Lx5.906W 221.01mmx150.01mm | Active | Not Applicable | - | - | Black | - | - | - | - | Cover Included | Box | 51.4in2 (332cm2) | Card Guides, PCB Supports | 2.500 63.50mm | 221.0054mm | 149.86mm | 0.124 3.15mm | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | IP54 | ||
![]() 1553AAGY Hammond Manufacturing | 5 |
| - | 4 Weeks | External | - | Plastic, ABS | ABS | 49.999997g | ABS | Bulk | 2010 | 1553 | 2.953Lx1.972W 75.00mmx50.08mm | Active | Not Applicable | - | - | Gray | - | - | - | - | Hand Held, Split Sides | Box | 5.81in2 (37.5cm2) | PCB Supports | 0.669 16.99mm | 75.0062mm | 50.08mm | 0.079 2.01mm | UL94 HB | No SVHC | ROHS3 Compliant | UL94 HB | - | IP54, IP66 | ||
![]() 1590WR1FBK Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | - | Metal, Aluminum | Aluminium | 1.2lbs 544.3g | - | Bulk | 2001 | 1590WF | 7.559Lx4.380W 192.00mmx111.25mm | Active | Not Applicable | - | - | Black | - | - | - | - | Cover Included | Box | 33.1in2 (214cm2) | Mounting Flange, Watertight | 2.451 62.26mm | 191.9986mm | 111.252mm | 0.080 2.03mm | - | - | ROHS3 Compliant | - | - | IP65 | ||
![]() 1455L1601BK Hammond Manufacturing | In Stock | - | - | 4 Weeks | - | Metal | Metal, Aluminum | Aluminium | 0.5lb 226.8g | Aluminium | Bag | 2004 | 1455 | 6.299Lx4.055W 159.99mmx103.00mm | Active | Not Applicable | - | - | Black | - | - | - | - | End Panel(s) | Box | 25.5in2 (165cm2) | Card Guides | 1.201 30.51mm | 159.9946mm | 102.997mm | 0.060 1.52mm | - | No SVHC | ROHS3 Compliant | - | - | IP40 | ||
![]() 1590HBK Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | - | Metal | Metal, Aluminum | Aluminium | 0.125lb 56.7g | Aluminium | Bulk | 2004 | 1590 | 2.067Lx1.496W 52.50mmx38.00mm | Active | Not Applicable | - | - | Black | Shielded | 26.924mm | - | Black | Cover Included | Box | 3.08in2 (19.9cm2) | EMI Shielded | 1.220 30.99mm | 52.5018mm | 38mm | 0.080 2.03mm | - | No SVHC | ROHS3 Compliant | - | - | IP54 | ||
![]() 1590NBK Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | External | Aluminum | Metal, Aluminum | Aluminium | 0.253lb 114.76g | - | Bulk | 2004 | 1590 | 4.724Lx2.579W 120.00mmx65.51mm | Active | Not Applicable | - | - | Black | - | - | - | - | Cover Included | Box | 12.3in2 (79cm2) | Card Guides, EMI Shielded | 1.614 41.00mm | 119.9896mm | 66mm | 0.080 2.03mm | - | No SVHC | ROHS3 Compliant | - | - | IP54 | ||
![]() 1554U2GYCL Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Wall | 120 | Plastic, Polycarbonate | Polycarbonate | 0.42lb 190.51g | Polycarbonate | Bag | 2004 | 1554 | 7.874Lx4.724W 200.00mmx119.99mm | Active | Not Applicable | - | - | Gray, Clear Cover/Door | - | 88.9mm | - | Grey | Cover Included | Box | 37.2in2 (240cm2) | Card Guides, PCB Supports, Watertight | 3.543 90.00mm | 199.9996mm | 119mm | 0.118 3.00mm | UL94 5VA | No SVHC | ROHS3 Compliant | UL94 5VA | - | IP66, NEMA 4,4X,12,13, UL-508 | ||
![]() 1593KTBU Hammond Manufacturing | 8 |
| Datasheet | 4 Weeks | Box | - | Plastic, ABS | ABS | 0.11lb 49.9g | - | Bag | 2004 | 1593 | 2.647Lx2.607W 67.23mmx66.22mm | Active | Not Applicable | - | - | Translucent - Blue | - | 28mm | - | - | Hand Held, Split Sides and End Panel(s) | Box | 6.90in2 (44.5cm2) | PCB Supports | 1.102 27.99mm | 67.2338mm | 66mm | - | UL94 HB | No SVHC | ROHS3 Compliant | UL94 HB | - | IP00 | ||
![]() 1551FTBU Hammond Manufacturing | 24 |
| Datasheet | 4 Weeks | Box | - | Plastic, ABS | ABS | 49.999997g | ABS | Bag | 2007 | 1551 | 1.969Lx1.378W 50.00mmx35.00mm | Active | Not Applicable | - | - | Translucent - Blue | - | - | - | - | Hand Held, Cover Included | Box | 2.71in2 (17.5cm2) | PCB Supports | 0.591 15.01mm | 50mm | 35.052mm | 0.079 2.01mm | UL94 HB | No SVHC | ROHS3 Compliant | - | - | IP54 | ||
![]() RM2095L Hammond Manufacturing | In Stock | - | - | 4 Weeks | External | 100 | Plastic, ABS | ABS | 10.000011g | - | Bulk | 2008 | RM | 9.843Lx7.087W 250.01mmx180.01mm | Active | Not Applicable | - | - | Gray | - | - | - | - | Split Sides and End Panel(s) | Box | 69.8in2 (450cm2) | PCB Supports | 3.976 101.00mm | 250.0122mm | 180.0098mm | - | UL94 HB | No SVHC | ROHS3 Compliant | UL94 HB | - | IP43 | ||
![]() 1457K1601BK Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | Aluminum | Metal, Aluminum | Aluminium | 294.835069g | Aluminium | Bulk | 2007 | 1457 | 6.666Lx3.425W 169.32mmx87.00mm | Active | Not Applicable | - | - | Black | - | - | - | - | End Panel(s) | Box | 22.8in2 (147cm2) | Card Guides, Watertight | 1.855 47.12mm | 169.3164mm | 84mm | 0.060 1.52mm | - | No SVHC | ROHS3 Compliant | - | - | IP65 | ||
![]() 1594CBK Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | External | - | Plastic, ABS | ABS | 0.238lb 107.95g | ABS, Plastic | Bulk | 2004 | 1594 | 4.193Lx2.598W 106.50mmx65.99mm | Active | Not Applicable | - | - | Black | Shielded | - | - | Black | Cover Included | Box | 10.9in2 (70cm2) | Flame Retardant | 1.787 45.39mm | 106.5022mm | 66mm | 0.130 3.30mm | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | IP54 |