- Series
- Material
- Color
- Factory Pack QuantityFactory Pack Quantity
- Product
- RoHS
- Type
- Length
- Width
- Height
- Unit Weight
- Housing Color
Attribute column
Manufacturer
Hammond Manufacturing Boxes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Housing Material | Weight | Body Material | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Depth | Approval Agency | Housing Color | Design | Container Type | Area (L x W) | Features | Height | Length | Width | Thickness | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1591TBG Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | 120 | Plastic, ABS | ABS | 0.275lb 124.74g | ABS, Plastic | Bulk | 2004 | 1591 | 4.724Lx3.157W 120.00mmx80.19mm | Active | Not Applicable | - | - | Beige | - | UL | - | Cover Included | Box | 14.9in2 (96cm2) | Card Guides, Flame Retardant | 2.311 58.70mm | 119.9896mm | 81.28mm | 0.079 2.01mm | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | - | IP54 | ||
![]() EN4SD24248WGY Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | - | Metal, Steel | - | 40lbs 18.1kg | - | Box | 2016 | Eclipse | 24.000Lx24.000W 609.60mmx609.60mm | Active | Not Applicable | - | - | Gray | - | - | - | Hinged Door, Lid | Box | 576in2 (3716cm2) | Stainless Steel Hinges, Window | 8.000 203.20mm | 609.6mm | 609.6mm | 14 Gauge | - | - | ROHS3 Compliant | - | - | IP66, NEMA 3R,4,12, UL-508 | ||
![]() 1414N4O10 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | - | Metal | Metal, Steel | Steel | 30lbs 13.6kg | Steel | Box | 2014 | 1414 N4 | 16.000Lx14.000W 406.40mmx355.60mm | Active | Not Applicable | - | - | Gray | - | - | - | Cover Included | Box | 224in2 (1445cm2) | Interior Panels | 10.000 254.00mm | 406.4mm | 355.6mm | 14 Gauge | - | - | ROHS3 Compliant | - | - | IP66, JIC EGP-1-1967, NEMA 3R,4,12,13, UL-508 | ||
![]() CSKO12104 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | - | Metal, Steel | Steel | 8lbs 3.6kg | - | Bulk | 2011 | CSKO | 12.000Lx10.000W 304.80mmx254.00mm | Active | Not Applicable | - | - | Gray | - | - | - | Cover Included | Box | 120in2 (774cm2) | Knockouts | 4.000 101.60mm | 304.8mm | 254mm | - | - | No SVHC | ROHS3 Compliant | - | - | IP20, NEMA 1 | ||
![]() RH3001BK Hammond Manufacturing | In Stock | - | - | 4 Weeks | Box | - | Plastic, ABS | ABS | 1lb 453.59g | - | Bag | 2011 | RH | 5.120Lx2.660W 130.05mmx67.56mm | Active | Not Applicable | - | - | Black | - | - | - | Hand Held, Split Sides | Box | 13.6in2 (88cm2) | Battery Door, PCB Supports | 0.980 24.89mm | 130.048mm | 67.564mm | - | UL94 HB | - | ROHS3 Compliant | UL94 HB | - | IP65 | ||
![]() 1591DBU Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | - | Plastic, ABS | ABS | 0.281lb 127.46g | ABS, Plastic | Bulk | 2000 | 1591 | 5.906Lx3.150W 150.01mmx80.01mm | Active | Not Applicable | - | - | Blue | - | - | Blue | Cover Included | Box | 18.6in2 (120cm2) | Card Guides, Flame Retardant | 1.969 50.00mm | 150.0124mm | 80.01mm | 0.079 2.01mm | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | IP54 | ||
![]() EN4SD24246WLG Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | - | Metal, Steel | - | 37lbs 16.8kg | - | Box | 2016 | Eclipse | 24.000Lx24.000W 609.60mmx609.60mm | Active | Not Applicable | - | - | Gray | - | - | - | Hinged Door, Lid | Box | 576in2 (3716cm2) | Stainless Steel Hinges, Window | 6.000 152.40mm | 609.6mm | 564mm | 14 Gauge | - | - | ROHS3 Compliant | - | - | IP66, NEMA 3R,4,12, UL-508 | ||
![]() 1447SN4SSC8 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Panel | - | Metal, Stainless Steel | - | 73lbs 33.1kg | - | Box | 2016 | 1447SN4 | 24.000Lx25.380W 609.60mmx644.65mm | Active | Not Applicable | - | - | Natural | - | - | - | Hinged Door, Lid | Box | 609in2 (3929cm2) | Interior Panels | 8.000 203.20mm | 609.6mm | 644.652mm | 14 Gauge | - | - | ROHS3 Compliant | - | - | IP66, JIC EGP-1-1967, NEMA 3R,4,4X,12,13, UL-508 | ||
![]() EN4DSC603812SS Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | - | Metal, Stainless Steel | - | 200lbs 90.7kg | - | Box | - | Eclipse | 60.000Lx38.000W 1524.00mmx965.20mm | Active | Not Applicable | - | - | Natural | - | - | - | Hinged Door, Lid | Box | 2280in2 (1.471 m2) | - | 12.000 304.80mm | 1.524m | 868mm | 14 Gauge | - | - | ROHS3 Compliant | - | - | IP66, JIC EGP-1-1967, NEMA 3R,4,4X,12,13, UL-508 | ||
![]() EN4SD30248SS Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | - | Metal, Stainless Steel | - | 46lbs 20.9kg | - | Box | 2014 | Eclipse | 30.000Lx24.000W 762.00mmx609.60mm | Active | Not Applicable | - | - | Natural | - | - | - | Hinged Door, Lid | Box | 720in2 (4645cm2) | Stainless Steel Hinges | 8.000 203.20mm | 762mm | 609.6mm | 14 Gauge | - | - | ROHS3 Compliant | - | - | IP66, NEMA 3R,4,4X,12,13, UL-508 | ||
![]() 1555JGY Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Wall | - | Plastic, ABS | ABS | 453.59237g | ABS | Bulk | 2004 | 1555 | 6.299Lx3.543W 159.99mmx89.99mm | Active | Not Applicable | 120°C | -40°C | Gray | 60.96mm | UL | Grey | Cover Included | Box | 22.3in2 (144cm2) | Card Guides, PCB Supports, Watertight | 2.362 60.00mm | 159.9946mm | 90mm | 0.128 3.25mm | UL94 HB | No SVHC | ROHS3 Compliant | UL94 HB | Lead Free | IP66, NEMA 4,4X,12,13 | ||
![]() EN4SD241610LG Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | - | Metal, Steel | - | 30lbs 13.6kg | - | Box | 2014 | Eclipse | 24.000Lx16.000W 609.60mmx406.40mm | Active | Not Applicable | - | - | Gray | - | - | - | Hinged Door, Lid | Box | 384in2 (2477cm2) | Stainless Steel Hinges | 10.000 254.00mm | 609.6mm | 361mm | 16 Gauge | - | - | ROHS3 Compliant | - | - | IP66, NEMA 3R,4,12, UL-508 | ||
![]() 1435SSD Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | - | Metal, Stainless Steel | - | 4lbs 1.8kg | - | Box | 2004 | 1435 | 10.250Lx3.250W 260.35mmx82.55mm | Active | Not Applicable | - | - | Natural | 69.85mm | - | - | Cover Included | Box | 33.3in2 (215cm2) | Pushbutton Holes - 4 | 2.750 69.85mm | 260.35mm | 82.55mm | 14 Gauge | - | - | ROHS3 Compliant | - | - | IP66, JIC EGP-1-1967, NEMA 3R,4,4X, UL-508 | ||
![]() EN4TD306010LG Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | - | Metal, Steel | - | 145lbs 65.8kg | - | Box | 2014 | Eclipse | 30.000Lx60.000W 762.00mmx1524.00mm | Active | Not Applicable | - | - | Gray | - | - | - | Hinged Door, Lid | Box | 1800in2 (1.161 m2) | Dual Door, Stainless Steel Hinges | 10.000 254.00mm | 762mm | 1.524m | 14 Gauge | - | - | ROHS3 Compliant | - | - | IP54, NEMA 3R,12, UL-508 | ||
![]() 1596B110 Hammond Manufacturing | In Stock | - | - | 4 Weeks | - | Molded | Plastic, ABS | ABS | 10.000011g | ABS, Plastic | Bulk | 2004 | 1596 | 0.850Lx0.550W 21.59mmx13.97mm | Active | Not Applicable | - | - | Black | - | - | - | Open End(s) | Box, Potting | 0.47in2 (3.0cm2) | - | 0.460 11.68mm | 21.59mm | 13.97mm | 0.040 1.02mm | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 1598RGBK Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | External | - | Plastic, ABS with Aluminum Panels | ABS | 1.220163kg | ABS | Bulk | 1999 | 1598 | 9.831Lx6.260W 249.71mmx159.00mm | Active | Not Applicable | - | - | Black | - | - | - | Split Sides and End Panel(s) | Box | 61.5in2 (397cm2) | Card Guides, EMI Shielded, PCB Supports | 2.953 75.00mm | 249.7074mm | 151mm | - | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | - | IP54 | ||
![]() 1447SF10 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Panel | - | Metal, Steel | - | 100lbs 45.4kg | - | Box | 2013 | 1447S | 36.000Lx25.380W 914.40mmx644.65mm | Active | Not Applicable | - | - | Gray | - | - | - | Hinged Door, Lid | Box | 914in2 (5897cm2) | Interior Panels | 10.000 254.00mm | 914.4mm | 644.652mm | 14 Gauge | - | - | ROHS3 Compliant | - | - | IP54, JIC EGP-1-1967, NEMA 12,13, UL-508 | ||
![]() N1WS12106 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Surface Mount | - | Metal, Steel | - | 11lbs 5kg | - | Box | 2015 | N1WS | 12.000Lx10.000W 304.80mmx254.00mm | Active | Not Applicable | - | - | Gray | - | - | - | Hinged Door, Lid | Box | 120in2 (774cm2) | Mounting Flange, Separate Panel or Cover Thickness | 6.000 152.40mm | 304.8mm | 254mm | 14 Gauge | - | - | ROHS3 Compliant | - | - | IP20, NEMA 1, UL-508 | ||
![]() N1WS12108 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Surface Mount | - | Metal, Steel | - | 13lbs 5.9kg | - | Box | 2015 | N1WS | 12.000Lx10.000W 304.80mmx254.00mm | Active | Not Applicable | - | - | Gray | - | - | - | Hinged Door, Lid | Box | 120in2 (774cm2) | Mounting Flange, Separate Panel or Cover Thickness | 8.000 203.20mm | 304.8mm | 254mm | 14 Gauge | - | - | ROHS3 Compliant | - | - | IP20, NEMA 1, UL-508 | ||
![]() EN4SD20166S16 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | 316 | Metal, Stainless Steel | - | 22lbs 10kg | - | Box | 2014 | Eclipse | 20.000Lx16.000W 508.00mmx406.40mm | Active | Not Applicable | - | - | Natural | - | - | - | Hinged Door, Lid | Box | 320in2 (2065cm2) | Stainless Steel Hinges | 6.000 152.40mm | 508mm | 406.4mm | 16 Gauge | - | - | ROHS3 Compliant | - | - | IP66, NEMA 3R,4,4X,12,13, UL-508 |