- Series
- Material
- Color
- Factory Pack QuantityFactory Pack Quantity
- Product
- RoHS
- Type
- Length
- Width
- Height
- Unit Weight
- Housing Color
Attribute column
Manufacturer
Hammond Manufacturing Boxes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Housing Material | Weight | Body Material | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Depth | Approval Agency | Housing Color | Design | Container Type | Area (L x W) | Features | Height | Length | Width | Thickness | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1591TF2BK Hammond Manufacturing | In Stock | - | - | 4 Weeks | Flanges | 120 | Plastic, ABS | ABS | 0.3lb 136.08g | - | Bag | 2006 | 1591F2 | 4.724Lx3.157W 120.00mmx80.19mm | Active | Not Applicable | - | - | Black | - | - | - | Cover Included | Box | 14.9in2 (96cm2) | Card Guides, Flame Retardant, Mounting Flange | 2.371 60.22mm | 119.9896mm | 80.2mm | 0.079 2.01mm | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | - | IP54 | ||
![]() 1411SSU Hammond Manufacturing | In Stock | - | - | 4 Weeks | Desktop | Aluminum | Metal, Aluminum | Aluminium | 0.5lb 226.8g | Aluminium | Bag | 2007 | 1411 | 7.990Lx3.990W 202.95mmx101.35mm | Active | Not Applicable | - | - | Unpainted | - | - | - | U Shaped Pieces | Box | 31.9in2 (206cm2) | - | 2.010 51.05mm | 202.946mm | 101.346mm | 0.040 1.02mm | - | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() 1411PPU Hammond Manufacturing | In Stock | - | - | 4 Weeks | Desktop | Aluminum | Metal, Aluminum | Aluminium | 0.5lb 226.8g | Aluminium | Bag | 2007 | 1411 | 5.990Lx3.990W 152.15mmx101.35mm | Active | Not Applicable | - | - | Unpainted | - | - | - | U Shaped Pieces | Box | 23.8in2 (154cm2) | - | 2.010 51.05mm | 152.146mm | 101.6mm | 0.040 1.02mm | - | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() 1418N4SSJ6 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | - | Metal | Metal, Stainless Steel | - | 65lbs 29.5kg | Stainless Steel | Box | 2014 | 1418 | 24.000Lx24.000W 609.60mmx609.60mm | Active | Not Applicable | - | - | Natural | - | - | - | Hinged Door, Lid | Box | 576in2 (3716cm2) | Interior Panels, Mounting Flange | 6.000 152.40mm | 609.6mm | 533mm | 14 Gauge | - | - | ROHS3 Compliant | - | - | IP66, JIC EGP-1-1967, NEMA 3R,4,4X,12,13, UL-508 | ||
![]() 1457C1202BK Hammond Manufacturing | In Stock | - | - | 4 Weeks | Panel | 120 | Metal, Aluminum | Aluminium | 181.436948g | - | Bulk | 2009 | 1457 | 5.000Lx2.441W 127.00mmx62.00mm | Active | Not Applicable | - | - | Black | - | - | - | End Panel(s) | Box | 12.3in2 (79cm2) | Card Guides, Mounting Flange, Watertight | 1.335 33.91mm | 127mm | 62.0014mm | 0.060 1.52mm | - | No SVHC | ROHS3 Compliant | - | - | IP65 | ||
![]() RM2015L Hammond Manufacturing | In Stock | - | - | 4 Weeks | Box | 100 | Plastic, ABS | ABS | 10.000011g | - | Bulk | 2008 | RM | 5.118Lx3.937W 130.00mmx100.00mm | Active | Not Applicable | - | - | Gray | - | - | - | Split Sides and End Panel(s) | Box | 20.1in2 (130cm2) | PCB Supports | 2.795 71.00mm | 129.9972mm | 99.9998mm | - | UL94 HB | No SVHC | ROHS3 Compliant | UL94 HB | - | IP43 | ||
![]() 515-0910 Hammond Manufacturing | In Stock | - | - | 4 Weeks | Desktop | Aluminum | Metal, Steel | Aluminium | 1.050066kg | Aluminium, Steel | Bulk | 2004 | 515 | 6.260Lx4.630W 159.00mmx117.60mm | Active | Not Applicable | - | - | Gray | 152.4mm | - | - | Slanted Top | Console | 29.0in2 (187cm2) | Slope, 15° | 2.270 57.66mm | 159.004mm | 114.3mm | 18 Gauge | - | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() 1591ASGY Hammond Manufacturing | In Stock | - | - | 4 Weeks | External | 100 | Plastic, Non Specified | ABS | 0.08lb 36.29g | - | Bag | 2008 | 1591S | 3.937Lx1.969W 100.00mmx50.00mm | Active | Not Applicable | - | - | Gray | - | - | - | Cover Included | Box | 7.75in2 (50.0cm2) | Card Guides | 0.977 24.82mm | 99.9998mm | 50.8mm | 0.079 2.01mm | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | IP54 | ||
![]() 1555FGY Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Wall | 120 | Plastic, ABS | ABS | 400.000006g | ABS | Bulk | 2004 | 1555 | 4.724Lx3.543W 120.00mmx89.99mm | Active | Not Applicable | 120°C | -40°C | Gray | 60.96mm | UL | Grey | Cover Included | Box | 16.7in2 (108cm2) | Card Guides, PCB Supports, Watertight | 2.362 60.00mm | 119.9896mm | 90mm | 0.118 3.00mm | UL94 HB | No SVHC | ROHS3 Compliant | UL94 HB | Lead Free | IP66, NEMA 4,4X,12,13 | ||
![]() 1457J1202EBK Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | Aluminum | Metal, Aluminum | Aluminium | 499.858792g | Aluminium | Bulk | 2013 | 1457-EMI | 5.148Lx3.424W 130.75mmx86.96mm | Active | Not Applicable | - | - | Black | 120mm | - | - | End Panel(s) | Box | 17.6in2 (114cm2) | Card Guides, EMI Shielded, Mounting Flange, Watertight | 1.239 31.48mm | 130.7592mm | 86.96mm | 0.060 1.52mm | - | No SVHC | ROHS3 Compliant | - | - | IP54 | ||
![]() 1551HTBU Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | - | Plastic, ABS | ABS | 49.999997g | ABS | Bag | 2007 | 1551 | 2.362Lx1.378W 59.99mmx35.00mm | Active | Not Applicable | - | - | Translucent - Blue | - | - | - | Hand Held, Cover Included | Box | 3.25in2 (21.0cm2) | PCB Supports | 0.787 19.99mm | 59.9948mm | 35.0012mm | 0.079 2.01mm | UL94 HB | No SVHC | ROHS3 Compliant | - | - | IP54 | ||
![]() 1593JTBU Hammond Manufacturing | In Stock | - | - | 4 Weeks | Box | - | Plastic, ABS | ABS | 0.09lb 40.82g | - | Bag | 2007 | 1593 | 2.608Lx2.608W 66.24mmx66.24mm | Active | Not Applicable | - | - | Translucent - Blue | 28mm | - | - | Hand Held, Cover Included | Box | 6.80in2 (43.9cm2) | PCB Supports | 1.083 27.51mm | 66.2432mm | 66mm | - | UL94 HB | No SVHC | ROHS3 Compliant | UL94 HB | - | IP00 | ||
![]() 1550Z137 Hammond Manufacturing | In Stock | - | - | 4 Weeks | - | Metal | Metal, Aluminum | Aluminium | 190.000007g | Aluminium | Bulk | 2010 | 1550Z | 4.756Lx4.756W 120.80mmx120.80mm | Active | Not Applicable | - | - | Unpainted | - | - | - | Cover Included | Box | 22.6in2 (146cm2) | Wall Mount, Watertight | 4.004 101.70mm | 120.8024mm | 120.904mm | 0.121 3.07mm | - | No SVHC | ROHS3 Compliant | - | - | IP66, NEMA 1,4,4X,12,13 | ||
![]() 1418K10 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Panel | - | Metal, Steel | Steel | 86lbs 39kg | - | Box | 2011 | 1418 | 30.000Lx24.000W 762.00mmx609.60mm | Active | Not Applicable | - | - | Gray | - | CSA, UL | Grey | Hinged Door, Lid | Box | 720in2 (4645cm2) | Interior Panels, Mounting Flange | 10.000 254.00mm | 762mm | 609.6mm | 14 Gauge | - | No SVHC | ROHS3 Compliant | - | - | IP54, JIC EGP-1-1967, NEMA 12,13, UL-508 | ||
![]() 1418KG8 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | - | Metal | Metal, Steel | - | 60lbs 27.2kg | Steel | Box | 2014 | 1418 | 30.000Lx16.000W 762.00mmx406.40mm | Active | Not Applicable | - | - | Gray | - | - | - | Hinged Door, Lid | Box | 480in2 (3097cm2) | Interior Panels, Mounting Flange | 8.000 203.20mm | 762mm | 406.4mm | 14 Gauge | - | - | ROHS3 Compliant | - | - | IP54, JIC EGP-1-1967, NEMA 12,13, UL-508 | ||
![]() 1555FF42GY Hammond Manufacturing | In Stock | - | - | 4 Weeks | External | 120 | Plastic, ABS | ABS | 300.000012g | - | Bulk | 2004 | 1555F | 4.722Lx3.574W 119.94mmx90.78mm | Active | Not Applicable | - | - | Gray | - | - | - | Cover Included | Box | 16.9in2 (109cm2) | Mounting Flange, PCB Supports, Watertight | 2.441 62.00mm | 119.9388mm | 91mm | 0.157 4.00mm | UL94 HB | No SVHC | ROHS3 Compliant | UL94 HB | - | IP67, NEMA 4,4X,12,13 | ||
![]() 1550Z103BK Hammond Manufacturing | In Stock | - | - | 4 Weeks | - | Metal | Metal, Aluminum | Aluminium | 190.000007g | Aluminium | Bulk | 2010 | 1550Z | 3.874Lx2.535W 98.40mmx64.39mm | Active | Not Applicable | - | - | Black | - | - | - | Cover Included | Box | 9.82in2 (63.4cm2) | Wall Mount, Watertight | 1.354 34.39mm | 98.3996mm | 64.4mm | 0.122 3.10mm | - | No SVHC | ROHS3 Compliant | - | - | IP66, NEMA 1,4,4X,12,13 | ||
![]() 1593NBK Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Screw | - | Plastic, ABS | ABS | 0.15lb 68.04g | ABS, Plastic | Bulk | 2004 | 1593 | 4.380Lx2.953W 111.25mmx75.00mm | Active | Not Applicable | - | - | Black | - | - | Black | Hand Held, Split Sides and End Panel(s) | Box | 12.9in2 (83cm2) | PCB Supports | 0.992 25.20mm | 111.25mm | 75.0062mm | - | UL94 HB | No SVHC | ROHS3 Compliant | UL94 HB | Lead Free | - | ||
![]() 1441-38BK3 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | - | Metal | Metal, Steel | Steel | 5.8lbs 2.6kg | Steel | Bulk | 2004 | 1441 | 14.000Lx17.000W 355.60mmx431.80mm | Active | Not Applicable | - | - | Black | - | - | - | Open End(s) | Chassis | 238in2 (1535cm2) | Hardware not Provided | 3.040 77.22mm | 355.6mm | 431.8mm | 18 Gauge | - | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() 1591CBU Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | External | 120 | Plastic, ABS | ABS | 0.197lb 89.36g | ABS, Plastic | Bulk | 2004 | 1591 | 4.724Lx2.559W 120.00mmx65.00mm | Active | Not Applicable | - | - | Blue | - | - | Blue | Cover Included | Box | 12.1in2 (78cm2) | Card Guides, Flame Retardant | 1.567 39.80mm | 119.9896mm | 64.9986mm | 0.079 2.01mm | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | IP54 |