- Series
- Material
- Color
- Factory Pack QuantityFactory Pack Quantity
- Product
- RoHS
- Type
- Length
- Width
- Height
- Unit Weight
- Housing Color
Attribute column
Manufacturer
Hammond Manufacturing Boxes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Housing Material | Weight | Body Material | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | HTS Code | Depth | Approval Agency | Housing Color | Design | Container Type | Area (L x W) | Features | Height | Length | Width | Thickness | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1418N4KK8 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Panel | - | Metal, Steel | - | 106lbs 48.1kg | - | Box | - | 1418 | 30.000Lx30.000W 762.00mmx762.00mm | Active | Not Applicable | - | - | Gray | - | - | - | - | Hinged Door, Lid | Box | 900in2 (5806cm2) | Interior Panels, Mounting Flange | 8.000 203.20mm | 762mm | 686mm | 14 Gauge | - | - | ROHS3 Compliant | - | Lead Free | IP66, JIC EGP-1-1967, NEMA 3R,4,12,13, UL-508 | ||
![]() N1WS24204 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Surface Mount | - | Metal, Steel | - | 28lbs 12.7kg | - | Box | 2015 | N1WS | 24.000Lx20.000W 609.60mmx508.00mm | Active | Not Applicable | - | - | Gray | - | - | - | - | Hinged Door, Lid | Box | 480in2 (3097cm2) | Mounting Flange, Separate Panel or Cover Thickness | 4.000 101.60mm | 609.6mm | 508mm | 14 Gauge | - | - | ROHS3 Compliant | - | - | IP20, NEMA 1, UL-508 | ||
![]() EN4SD42368GY Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | - | Metal, Steel | - | 105lbs 47.6kg | - | Box | 2011 | Eclipse | 42.000Lx36.000W 1066.80mmx914.40mm | Active | Not Applicable | - | - | Gray | - | - | - | - | Hinged Door, Lid | Box | 1512in2 (9755cm2) | Stainless Steel Hinges | 8.000 203.20mm | 1.0668m | 869mm | 14 Gauge | - | - | ROHS3 Compliant | - | - | IP66, NEMA 3R,4,12, UL-508 | ||
![]() 1591UFLGY Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | External | 120 | Plastic, ABS | ABS | 0.375lb 170.1g | ABS | Bulk | 2004 | 1591FL | 4.724Lx4.724W 120.00mmx119.99mm | Active | Not Applicable | - | - | Gray | - | - | - | - | Cover Included | Box | 22.3in2 (144cm2) | Card Guides, Flame Retardant, Mounting Flange | 2.322 58.98mm | 119.9896mm | 119.38mm | 0.079 2.01mm | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | - | IP54 | ||
![]() 1590ZGRP233 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Wall | 200 | Fiberglass/Polyester | Polyester | 3.8lbs 1.7kg | - | Bag | 2007 | 1590ZGRP | 9.873Lx7.874W 250.77mmx200.00mm | Active | Not Applicable | - | - | Gray | - | - | - | - | Cover Included | Box | 77.7in2 (501cm2) | Watertight | 4.528 115.01mm | 250.7742mm | 200mm | 0.213 5.41mm | - | No SVHC | ROHS3 Compliant | - | - | IP66, NEMA 4,4X | ||
![]() 1554PGY Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Wall | 120 | Plastic, ABS | ABS | 590.123673g | ABS | Bulk | 2004 | 1554 | 4.724Lx4.724W 120.00mmx119.99mm | Active | Not Applicable | 120°C | -40°C | Gray | - | 80.01mm | UL | Grey | Cover Included | Box | 22.3in2 (144cm2) | Card Guides, PCB Supports, Watertight | 3.150 80.00mm | 119.9896mm | 120mm | 0.118 3.00mm | UL94 HB | No SVHC | ROHS3 Compliant | UL94 HB | Lead Free | IP66, NEMA 4,4X,12,13 | ||
![]() 1422E12F Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Panel | - | Metal, Steel | - | 645lbs 292.6kg | - | Box | - | 1422 | - | Active | Not Applicable | - | - | Gray | - | - | - | - | - | - | - | Dual Door, Feet | - | - | 1.422m | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 1590WLBFBK Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Flanges | Aluminum | Metal, Aluminum | Aluminium | 0.166lb 75.3g | Aluminium | Bulk | 2004 | 1590WF | 1.988Lx1.988W 50.50mmx50.50mm | Active | Not Applicable | - | - | Black | - | - | - | - | Cover Included | Box | 3.95in2 (25.5cm2) | Mounting Flange, Watertight | 1.217 30.91mm | 50.4952mm | 50.4952mm | 0.080 2.03mm | - | No SVHC | ROHS3 Compliant | - | - | IP65 | ||
![]() 1554NGY Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Wall | 120 | Plastic, ABS | ABS | 453.59237g | ABS | Bulk | 2004 | 1554 | 4.724Lx4.724W 120.00mmx119.99mm | Active | Not Applicable | 120°C | -40°C | Gray | - | 60.96mm | UL | Grey | Cover Included | Box | 22.3in2 (144cm2) | Card Guides, PCB Supports, Watertight | 2.362 60.00mm | 119.9896mm | 119mm | 0.118 3.00mm | UL94 HB | No SVHC | ROHS3 Compliant | UL94 HB | Lead Free | IP66, NEMA 4,4X,12,13 | ||
![]() 1591BFLBK Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | - | Plastic, ABS | ABS | 0.163lb 73.94g | ABS, Plastic | Bulk | 2002 | 1591FL | 4.409Lx2.441W 111.99mmx62.00mm | Active | Not Applicable | - | - | Black | - | - | UL | Black | Cover Included | Box | 10.7in2 (69cm2) | Card Guides, Flame Retardant, Mounting Flange | 1.213 30.81mm | 111.9886mm | 62mm | 0.079 2.01mm | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | IP54 | ||
![]() 1598RHBK Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | External | - | Plastic, ABS with Aluminum Panels | ABS | 1.50003kg | ABS | Bulk | 1999 | 1598 | 11.059Lx7.870W 280.90mmx199.90mm | Active | Not Applicable | - | - | Black | - | - | - | - | Split Sides and End Panel(s) | Box | 87.0in2 (561cm2) | Card Guides, EMI Shielded, PCB Supports | 1.614 41.00mm | 280.8986mm | 200mm | - | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | - | IP54 | ||
![]() 1591TSFLBK Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | 120 | Plastic, Polystyrene | Plastic | 0.253lb 114.76g | - | Bulk | 2004 | 1591FLS | 4.724Lx3.157W 120.00mmx80.19mm | Active | Not Applicable | - | - | Black | - | - | - | - | Cover Included | Box | 14.9in2 (96cm2) | Card Guides, Mounting Flange | 2.311 58.70mm | 119.9896mm | 80mm | 0.079 2.01mm | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | IP54 | ||
![]() EJ14128S16 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Panel | 316 | Metal, Stainless Steel | - | 18lbs 8.2kg | - | Bulk | 2016 | Eclipse Junior | 14.000Lx12.000W 355.60mmx304.80mm | Active | Not Applicable | - | - | Natural | - | - | - | - | Hinged Door, Lid | Box | 168in2 (1084cm2) | Interior Panels, Mounting Flange, Stainless Steel Hinges | 8.000 203.20mm | 355.6mm | 304.8mm | 16 Gauge | - | - | ROHS3 Compliant | - | - | IP66, NEMA 3R,4,4X,12,13, UL-508 | ||
![]() EN4SD161210LG Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | - | Metal, Steel | Steel | 18lbs 8.2kg | - | Box | 2014 | Eclipse | 16.000Lx12.000W 406.40mmx304.80mm | Active | Not Applicable | - | - | Gray | - | - | - | - | Hinged Door, Lid | Box | 192in2 (1239cm2) | Stainless Steel Hinges | 10.000 254.00mm | 406.4mm | 716mm | 16 Gauge | - | - | ROHS3 Compliant | - | - | IP66, NEMA 3R,4,12, UL-508 | ||
![]() EN4SD24208SS Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | - | Metal, Stainless Steel | - | 32lbs 14.5kg | - | Box | 2011 | Eclipse | 24.000Lx20.000W 609.60mmx508.00mm | Active | Not Applicable | - | - | Natural | - | - | - | - | Hinged Door, Lid | Box | 480in2 (3097cm2) | Stainless Steel Hinges | 8.000 203.20mm | 609.6mm | 508mm | 16 Gauge | - | - | ROHS3 Compliant | - | - | IP66, NEMA 3R,4,4X,12,13, UL-508 | ||
![]() PJ1084H Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Screw | - | Fiberglass/Polyester | - | 6lbs 2.7kg | - | Box | 2014 | PJ | 11.770Lx9.900W 298.96mmx251.46mm | Active | Not Applicable | - | - | Gray | - | - | - | - | Hinged Door, Lid | Box | 117in2 (755cm2) | PCB Supports | 4.470 113.54mm | 298.958mm | 251.46mm | - | - | - | ROHS3 Compliant | - | - | IP66, NEMA 1,2,3,4,4X,12,13, UL-508 | ||
![]() 1444-6415 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | - | Aluminum | Metal, Aluminum | Aluminium | 2.500201kg | Aluminium | Bulk | 2013 | 1444 | 4.000Lx6.000W 101.60mmx152.40mm | Active | Not Applicable | - | - | Natural | - | - | - | - | Open End(s) | Chassis | 24.0in2 (155cm2) | Hardware not Provided | 1.500 38.10mm | 101.6mm | 152.4mm | 0.040 1.02mm | - | No SVHC | ROHS3 Compliant | - | Lead Free | - | ||
![]() 1444-95525 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | - | Aluminum | Metal, Aluminum | Aluminium | 2.500201kg | Aluminium | Bulk | 2013 | 1444 | 5.000Lx9.500W 127.00mmx241.30mm | Active | Not Applicable | - | - | Natural | - | - | - | - | Open End(s) | Chassis | 47.4in2 (306cm2) | Hardware not Provided | 2.500 63.50mm | 127mm | 241.3mm | 0.040 1.02mm | - | No SVHC | ROHS3 Compliant | - | Lead Free | - | ||
![]() 1591SFLBK Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | External | - | Plastic, ABS | ABS | 0.234lb 106.14g | ABS, Plastic | Bulk | 2002 | 1591FL | 4.335Lx3.236W 110.11mmx82.19mm | Active | Not Applicable | - | - | Black | - | - | UL | Black | Cover Included | Box | 14.0in2 (90cm2) | Card Guides, Flame Retardant, Mounting Flange | 1.732 43.99mm | 110.109mm | 81.28mm | 0.079 2.01mm | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | IP54 | ||
![]() 1401AAA Hammond Manufacturing | In Stock | - | - | 4 Weeks | Panel | Aluminum | Metal, Steel | Steel | 1.59982kg | Aluminium, Steel | Bulk | 2004 | 1401 | 6.000Lx4.000W 152.40mmx101.60mm | Active | Not Applicable | - | - | White, Off | 8542.39.00.01 | - | - | Grey | Split Sides and End Panel(s) | Box | 24.0in2 (155cm2) | Vented Panels | 4.000 101.60mm | - | - | 18 Gauge | - | No SVHC | ROHS3 Compliant | - | Lead Free | - |