- Series
- Material
- Color
- Factory Pack QuantityFactory Pack Quantity
- Product
- RoHS
- Type
- Length
- Width
- Height
- Unit Weight
- Housing Color
Attribute column
Manufacturer
Hammond Manufacturing Boxes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Housing Material | Weight | Body Material | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Color | Depth | Approval Agency | Housing Color | Design | Container Type | Area (L x W) | Features | Height | Length | Width | Thickness | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PJU16148HF Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | - | Fiberglass/Polyester | - | 11lbs 5kg | - | Box | 2014 | PJU | 16.500Lx14.720W 419.10mmx373.89mm | Active | Not Applicable | Gray | - | - | - | Hinged Door, Lid | Box | 243in2 (1568cm2) | Mounting Flange, PCB Supports | 9.010 228.85mm | 419.1mm | 373.888mm | - | - | - | ROHS3 Compliant | - | Lead Free | IP66, NEMA 1,2,3,4,4X,12,13, UL-508 | ||
![]() 1414N4PHM8LP Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | - | Metal | Metal, Steel | - | 20lbs 9.1kg | Steel | Box | 2014 | 1414 N4 PH | 14.000Lx12.000W 355.60mmx304.80mm | Active | Not Applicable | Gray | - | - | - | Hinged Door, Lid | Box | 168in2 (1084cm2) | - | 8.000 203.20mm | 355.6mm | 304.8mm | 14 Gauge | - | - | ROHS3 Compliant | - | - | IP66, JIC EGP-1-1967, NEMA 3R,4,12,13, UL-508 | ||
![]() 1452HD7 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | - | Metal | Metal, Aluminum | Steel | 6.549874kg | Steel | Bulk | 2004 | 1452 | 6.990Lx11.500W 177.55mmx292.10mm | Active | Not Applicable | Gray | - | - | - | U Shaped Pieces | Box | 80.4in2 (519cm2) | Separate Panel or Cover Thickness, Vented Panels | 7.500 190.50mm | 177.546mm | 292.1mm | 18 Gauge | - | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() 1591HBG Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | - | Plastic, ABS | ABS | 0.119lb 53.98g | ABS, Plastic | Bulk | 2004 | 1591 | 6.524Lx2.787W 165.71mmx70.79mm | Active | Not Applicable | Beige | - | UL | - | Cover Included | Box | 18.1in2 (117cm2) | Card Guides, Flame Retardant | 1.141 28.98mm | 165.7096mm | 70.7898mm | 0.079 2.01mm | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | - | IP54 | ||
![]() RH3015 Hammond Manufacturing | In Stock | - | - | 4 Weeks | Box | - | Plastic, ABS | ABS | 1lb 453.59g | - | Bulk | 2011 | RH | 5.120Lx2.680W 130.05mmx68.07mm | Active | Not Applicable | Gray | - | - | - | Hand Held, Split Sides | Box | 13.6in2 (88cm2) | Battery Door, PCB Supports | 0.980 24.89mm | 130.048mm | 130.048mm | - | UL94 HB | No SVHC | ROHS3 Compliant | UL94 HB | - | IP65 | ||
![]() 1437SSA Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Screw | - | Metal, Stainless Steel | Stainless Steel | 3.1lbs 1.4kg | - | Box | 2014 | 1437 | 4.000Lx4.000W 101.60mmx101.60mm | Active | Not Applicable | Natural | 120.65mm | - | - | Cover Included | Box | 16.0in2 (103cm2) | Pushbutton Holes - 1 | 4.750 120.65mm | 101.6mm | 101.6mm | 14 Gauge | - | - | ROHS3 Compliant | - | - | IP66, JIC EGP-1-1967, NEMA 4,4X, UL-508 | ||
![]() 1593NGY Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | External | - | Plastic, ABS | ABS | 0.15lb 68.04g | ABS, Plastic | Bulk | 2004 | 1593 | 4.380Lx2.953W 111.25mmx75.00mm | Active | Not Applicable | Gray | 25mm | - | Grey | Hand Held, Split Sides and End Panel(s) | Box | 12.9in2 (83cm2) | PCB Supports | 0.992 25.20mm | 111.25mm | 75mm | - | UL94 HB | No SVHC | ROHS3 Compliant | UL94 HB | Lead Free | - | ||
![]() 1591AF2SGY Hammond Manufacturing | In Stock | - | - | 4 Weeks | Box | 100 | Plastic, Non Specified | ABS | 0.11lb 49.9g | - | Bag | 2010 | 1591F2S | 3.931Lx1.969W 99.85mmx50.00mm | Active | Not Applicable | Gray | - | - | - | Cover Included | Box | 7.74in2 (49.9cm2) | Card Guides, Mounting Flange | 1.036 26.31mm | 99.8474mm | 50.0126mm | 0.079 2.01mm | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | IP54 | ||
![]() PJU864TF Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Flanges | - | Fiberglass/Polyester | - | 4lbs 1.8kg | - | Box | 2014 | PJU | 8.500Lx6.720W 215.90mmx170.69mm | Active | Not Applicable | Gray | - | - | - | Hinged Door, Lid | Box | 57.0in2 (368cm2) | Mounting Flange, PCB Supports, Twist Latch | 5.010 127.25mm | 215.9mm | 159.258mm | - | - | - | ROHS3 Compliant | - | - | IP66, NEMA 1,2,3,4,4X,12,13, UL-508 | ||
![]() 1414N4PHO6LP Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | - | Metal | Metal, Steel | - | 24lbs 10.9kg | Steel | Box | 2014 | 1414 N4 PH | 16.000Lx14.000W 406.40mmx355.60mm | Active | Not Applicable | Gray | - | - | - | Hinged Door, Lid | Box | 224in2 (1445cm2) | - | 6.000 152.40mm | 406.4mm | 355.6mm | 14 Gauge | - | - | ROHS3 Compliant | - | Lead Free | IP66, JIC EGP-1-1967, NEMA 3R,4,12,13, UL-508 | ||
![]() PJ18168H Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Wall | - | Fiberglass/Polyester | - | 17lbs 7.7kg | - | Box | 2011 | PJ | 20.000Lx18.000W 508.00mmx457.20mm | Active | Not Applicable | Gray | - | - | Grey | Hinged Door, Lid | Box | 360in2 (2323cm2) | PCB Supports | 8.470 215.14mm | 508mm | 457.2mm | - | - | No SVHC | ROHS3 Compliant | - | - | IP66, NEMA 1,2,3,4,4X,12,13, UL-508 | ||
![]() 1591XXMBK Hammond Manufacturing | In Stock | - | - | 4 Weeks | External | - | Plastic, ABS | ABS | 0.17lb 77.11g | - | Bag | 2008 | 1591XX | 3.395Lx2.246W 86.23mmx57.05mm | Active | Not Applicable | Black | - | - | - | Cover Included | Box | 7.62in2 (49.2cm2) | Flame Retardant, PCB Supports | 1.063 27.00mm | 86.233mm | 56mm | 0.079 2.01mm | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | - | IP54 | ||
![]() 1455C801BK Hammond Manufacturing | In Stock | - | - | 4 Weeks | - | Metal | Metal, Aluminum | Aluminium | 160.000002g | Aluminium | Bulk | 2004 | 1455 | 3.150Lx2.126W 80.00mmx54.00mm | Active | Not Applicable | Black | - | - | - | End Panel(s) | Box | 6.70in2 (43.2cm2) | Card Guides | 0.906 23.00mm | 80.01mm | 54mm | 0.060 1.52mm | - | No SVHC | ROHS3 Compliant | - | - | IP40 | ||
![]() 531623 Hammond Manufacturing | In Stock | - | - | 4 Weeks | - | Metal | Metal, Aluminum | Aluminium | 2.899816kg | Aluminium | Bulk | 2015 | Sink Box | 11.220Lx4.130W 285.00mmx104.90mm | Active | Not Applicable | Clear | - | - | - | End Panel(s) | Box | 46.3in2 (299cm2) | Card Guides | 2.362 60.00mm | 284.988mm | 105mm | 0.066 1.68mm | - | No SVHC | ROHS3 Compliant | - | - | IP40 | ||
![]() 1590WEEBK Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | 120 | Metal, Aluminum | Aluminium | 1.360777kg | - | Bulk | 2010 | 1590W | 7.882Lx4.732W 200.20mmx120.19mm | Active | Not Applicable | Black | - | - | - | Cover Included | Box | 37.3in2 (241cm2) | Watertight | 3.327 84.51mm | 200.2028mm | 120.2mm | 0.089 2.26mm | - | No SVHC | ROHS3 Compliant | - | Lead Free | IP65 | ||
![]() C3R303016HCR Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | - | Metal, Steel | - | 105lbs 47.6kg | - | Bulk | 2016 | C3R HCRMD | 30.000Lx30.000W 762.00mmx762.00mm | Active | Not Applicable | Gray | - | - | - | Hinged Door, Lid | Box | 900in2 (5806cm2) | Lockable, Stainless Steel Hinges, Wall Mount | 16.000 406.40mm | 762mm | 685.8mm | - | - | - | ROHS3 Compliant | - | - | IP24, NEMA 3R, UL-50 | ||
![]() 1447SB10 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | - | Metal | Metal, Steel | - | 63lbs 28.6kg | Steel | Box | 2013 | 1447S | 24.000Lx21.380W 609.60mmx543.05mm | Active | Not Applicable | Gray | - | - | - | Hinged Door, Lid | Box | 513in2 (3310cm2) | Interior Panels | 10.000 254.00mm | 609.6mm | 543.052mm | 14 Gauge | - | - | ROHS3 Compliant | - | - | IP54, JIC EGP-1-1967, NEMA 12,13, UL-508 | ||
![]() C3R16126SC Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | - | Metal, Steel | - | 14lbs 6.4kg | - | Bulk | 2016 | C3R SC | 16.000Lx12.000W 406.40mmx304.80mm | Active | Not Applicable | Gray | - | - | - | Cover Included | Box | 192in2 (1239cm2) | Knockouts, Lockable, Wall Mount | 6.000 152.40mm | 406.4mm | 304.8mm | - | - | - | ROHS3 Compliant | - | - | IP24, NEMA 3R, UL-50 | ||
![]() CSKO18143 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | - | Metal, Steel | Steel | 13lbs 5.9kg | - | Bulk | 2011 | CSKO | 18.000Lx14.000W 457.20mmx355.60mm | Active | Not Applicable | Gray | - | - | - | Cover Included | Box | 252in2 (1626cm2) | Knockouts | 3.000 76.20mm | 457.2mm | 355.6mm | - | - | No SVHC | ROHS3 Compliant | - | - | IP20, NEMA 1 | ||
![]() CN4ST2103 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | - | Metal, Steel | - | 19lbs 8.6kg | - | Bulk | 2016 | CN4ST | 24.000Lx6.000W 609.60mmx152.40mm | Active | Not Applicable | Gray | - | - | - | Hinged Door, Lid | Box | 144in2 (929cm2) | Stainless Steel Hinges, Wire - 3 | 5.000 127.00mm | 609.6mm | 152.4mm | 16 Gauge | - | - | ROHS3 Compliant | - | Lead Free | IP66, NEMA 3R,4,12 |